Multiple Component Dispensing Positive Displacement Valves
Description
Multiple Component Dispensing Positive Displacement Valves are designed to precisely meter and dispense multiple components of viscous fluids. These valves ensure that each component is dispensed in accurate amounts, allowing for consistent and repeatable fluid delivery. The dispensed output can take various forms such as beads, dots, or fills, depending on the specific requirements of the application.
Working Principle
These valves operate by using a positive displacement mechanism, which involves the movement of a piston or diaphragm to control the flow of fluid. The valve opens to release a precise amount of fluid and then closes to stop the flow, ensuring accuracy and repeatability. This mechanism is particularly useful for handling viscous fluids, as it can maintain a consistent flow rate and prevent air ingress, which could otherwise lead to curing or hardening of the fluid within the system.
Applications
Multiple Component Dispensing Positive Displacement Valves are used in a variety of industrial applications where precise fluid control is critical. For example, in the manufacturing of electronic components, these valves can be used to apply adhesives or potting compounds with high precision. They are also employed in the automotive industry for the application of sealants and lubricants, ensuring that each component receives the exact amount needed for optimal performance.
Advantages over other Positive Displacement Valves
These valves offer several advantages over single component positive displacement valves. They are capable of handling multiple components simultaneously, which can streamline processes and reduce the need for multiple dispensing systems. Additionally, their design minimizes the risk of air ingress, which is crucial for maintaining the integrity of aerobically curable products and preventing system blockages.
Limitations
One limitation of multiple component dispensing positive displacement valves is their complexity compared to single component systems. This complexity can lead to higher initial costs and may require more frequent maintenance to ensure all components are functioning correctly. Additionally, the need to handle multiple components can increase the risk of cross-contamination if not properly managed.
Considerations
When considering the use of multiple component dispensing positive displacement valves, it is important to evaluate the initial costs, which can be higher due to the complexity of the system. Operating expenses may also be increased due to the need for regular maintenance and potential replacement of parts. However, these valves offer high durability and accuracy, which can offset some of these costs by reducing waste and improving product quality. It is also essential to consider the specific requirements of the application, such as the viscosity of the fluids being dispensed and the desired output pattern, to ensure the chosen valve system meets all operational needs.
from PVA - Precision Valve & Automation
The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a rubberized seal to displace... [See More]
- Number of Components: Multiple Component
- Dispense Rate: 0.0080 to 10
- Dispensing Application: Bead; Fill ("potting")
- Media Viscosity: 1 to 1.00E6
from PVA - Precision Valve & Automation
PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are designed specifically for processing a wide range of adhesives and sealants. Closed loop... [See More]
- Number of Components: Multiple Component
- Media Viscosity: 100 to 1.00E6
- Dispensing Application: Bead; Fill ("potting")
- Application: AdhesiveSilicone
from PVA - Precision Valve & Automation
The MR2 is a versatile servo-controlled piston dispenser for processing single or dual component chemistries requiring a high level of dosing accuracy. Utilizing a volumetric displacement concept, the MR2 is capable of processing a wide range of chemistries, including viscous filled or abrasive... [See More]
- Number of Components: Multiple Component
- Media Viscosity: 1 to 1.00E6
- Dispensing Application: Bead; Fill ("potting")
- Application: AdhesiveSilicone
from PVA - Precision Valve & Automation
The PC200 is ideal for any plural component bead, dot, potting, or encapsulation project. The PC200R-SS can be integrated with a PVA automated meter-mix process or used in a handheld dispensing operation. The PC200R-SS is compatible with standard bell inlet disposable static mixers. [See More]
- Number of Components: Multiple Component
- Media Viscosity: 1000 to 500000
- Dispensing Application: Bead; Fill ("potting")
- Application: AdhesiveSilicone
from PVA - Precision Valve & Automation
PVA's MX1000 and MX1500 series rod displacement systems are ideal choices for meter-mix dispensing applications using heavily filled, abrasive materials. The rod displacement design eliminates metal to metal contact and does not contain wearable dynamic seals. [See More]
- Number of Components: Multiple Component
- Shot Size: 60 to 120
- Dispensing Application: Bead; Fill ("potting")
- Media Viscosity: 10 to 1.00E6
from PVA - Precision Valve & Automation
The DX100 Dynamic Mixing Valve is ideal for difficult to mix, two component materials that have wide ratio, and/or a wide viscosity delta between part A and B. It is also fitting in situations where space is limited and a long static mixer cannot be used. The DX100 can be used in both manual and... [See More]
- Number of Components: Multiple Component
- Media Viscosity: 1 to 1.00E6
- Dispensing Application: Bead; Fill ("potting")
- Application: AdhesiveSilicone