Fill ("Potting") Positive Displacement Valves

11 Results
Adhesive Mix Meter Dispensing Valve -- VPX-2K
from PVA - Precision Valve & Automation

The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a rubberized seal to displace... [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Media Viscosity: 1 to 1.00E6
  • Dispense Rate: 0.0080 to 10
  • Number of Components: Multiple Component
High-Flow Dispensing Piston Valve, 725HF Series
from Nordson EFD

The 725HF Series high flow piston valve fills small bottles, foil packs, and other packaging with absolute accuracy at up to 450 ml per second. Ideal for adhesives, cosmetics, creams, grease, lubricants, inks, and sealants, the 725HF is also used for potting electronics and applying braze pastes. [See More]

  • Dispensing Application: Fill ("potting")
  • Dispense Rate: 27.02
  • Valve Dispensing Technology: Rod/Piston
  • Number of Components: Single Component
Diaphragm Isolated Pneumatically Operated Dispensing/Metering Pumps -- SV673 Series
from Valcor Engineering Corporation

The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for... [See More]

  • Dispensing Application: Fill ("potting")
  • Dispense Rate: 0.0901
  • Valve Dispensing Technology: Rod/Piston
  • Shot Size: 0.1000 to 1.5
Dispensing Valve -- FCM100
from PVA - Precision Valve & Automation

The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting in accurate patterns at a high robot speed as no in process z-axis adjustments are required. The... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Media Viscosity: 1 to 20000
  • Shot Size: 8.30E-4
  • Number of Components: Single Component
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps -- SV603 Series
from Valcor Engineering Corporation

The SV603 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rat of dispense for specific... [See More]

  • Dispensing Application: Fill ("potting")
  • Dispense Rate: 0.1801
  • Valve Dispensing Technology: Rod/Piston
  • Shot Size: 0.1000 to 1.5
Meter Mix Dispensing System -- MX4000
from PVA - Precision Valve & Automation

PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are designed specifically for processing a wide range of adhesives and sealants. Closed loop... [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Number of Components: Multiple Component
  • Media Viscosity: 100 to 1.00E6
  • Application: AdhesiveSilicone
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps -- SV653 Series
from Valcor Engineering Corporation

The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for... [See More]

  • Dispensing Application: Fill ("potting")
  • Dispense Rate: 0.0420
  • Valve Dispensing Technology: Rod/Piston
  • Shot Size: 0.0500 to 0.3500
Meter Mix Dispensing Valve -- MR2
from PVA - Precision Valve & Automation

The MR2 is a versatile servo-controlled piston dispenser for processing single or dual component chemistries requiring a high level of dosing accuracy. Utilizing a volumetric displacement concept, the MR2 is capable of processing a wide range of chemistries, including viscous filled or abrasive... [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Number of Components: Multiple Component
  • Media Viscosity: 1 to 1.00E6
  • Application: AdhesiveSilicone
Electric Motor Operated PTFE Metering Pumps -- SV104 Series
from Valcor Engineering Corporation

The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250 °F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and high purity... [See More]

  • Dispensing Application: Fill ("potting")
  • Dispense Rate: 0.1001 to 0.8005
  • Valve Dispensing Technology: Rod/Piston
  • Metering Accuracy: 2
Meter Mix Dispensing Valve -- PC200
from PVA - Precision Valve & Automation

The PC200 is ideal for any plural component bead, dot, potting, or encapsulation project. The PC200R-SS can be integrated with a PVA automated meter-mix process or used in a handheld dispensing operation. The PC200R-SS is compatible with standard bell inlet disposable static mixers. [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Number of Components: Multiple Component
  • Media Viscosity: 1000 to 500000
  • Application: AdhesiveSilicone
Stainless Steel Solenoid Operated Dispensing/Metering Pumps -- SV500 Series
from Valcor Engineering Corporation

The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific... [See More]

  • Dispensing Application: Fill ("potting")
  • Dispense Rate: 0.1801
  • Valve Dispensing Technology: Rod/Piston
  • Shot Size: 0.1000 to 1.5