Screw (Auger) Positive Displacement Valves
Description
Screw (Auger) Positive Displacement Valves are designed to precisely meter and control the flow of viscous fluids. They achieve this by displacing a fixed quantity of fluid with each rotation of the screw mechanism, ensuring a consistent and controlled output.
Working Principle
Screw (Auger) Positive Displacement Valves operate by utilizing a rotating screw mechanism that moves fluid through the valve. As the screw rotates, it creates spaces that draw in fluid and then push it out, maintaining a constant flow rate. This mechanical action allows for precise control over the volume of fluid dispensed, making these valves particularly useful for applications requiring high accuracy and consistency.
Applications
These valves are particularly suited for applications involving the dispensing of viscous fluids. For example, they are used in industrial assembly processes to dispense glue or other cements in precise amounts. The ability to control the dispensed volume accurately makes them ideal for applications where the consistency of the dispensed material is critical.
Advantages over other Positive Displacement Valves
Screw (Auger) Positive Displacement Valves offer several advantages over other types of positive displacement valves. Their single-component construction reduces the risk of leaks and air ingress, which can be problematic in systems handling viscous fluids. This design also minimizes the potential for product backup and system seizure, leading to reduced downtime and maintenance requirements.
Limitations
One limitation of Screw (Auger) Positive Displacement Valves is their potential for wear and tear due to the mechanical nature of their operation. Over time, the rotating components may require maintenance or replacement to ensure continued accuracy and performance.
Considerations
When considering the use of Screw (Auger) Positive Displacement Valves, it is important to factor in initial costs, which may be higher due to their specialized design. Operating expenses can be influenced by the need for regular maintenance to prevent wear-related issues. However, their durability and accuracy in dispensing viscous fluids can offset these costs by reducing downtime and ensuring consistent product quality. Replacement and maintenance costs should also be considered, as the mechanical components may need periodic servicing to maintain optimal performance.
from PVA - Precision Valve & Automation
The SVX Auger Valve is designed for processing micro volumes of material in precise, repeatable patterns. The SVX is ideal for dispensing all medium to high viscosity pastes, epoxies, and abrasive compounds in dot and bead patterns and can dispense dots as small as 0.005" in diameter*. [See More]
- Valve Dispensing Technology: Screw (Auger)
- Media Viscosity: 25000 to 1.00E7
- Dispensing Application: Bead; Dot
- Number of Components: Single Component
from Techcon
Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin ®, the valve is designed for use with two-compound and abrasive materials. The DMP valve has a hinged doorway in the... [See More]
- Valve Dispensing Technology: Screw (Auger)
- Media Viscosity: 30000 to 1.30E6
- Operating Frequency: 300.0