Dot Positive Displacement Valves

Description

Dot Positive Displacement Valves are designed to dispense fluids in a highly precise manner, specifically in the form of dots. These valves are capable of metering viscous fluids accurately, ensuring that each dispensed dot is uniform in size, typically measured in mils, or thousandths of an inch.

Working Principle

Dot Positive Displacement Valves operate by displacing a fixed quantity of fluid with each motion of their pumping elements. This is achieved through the expansion and contraction of space between these elements, allowing for a consistent flow rate that is primarily influenced by the speed of the pump. The precision in dot dispensation is due to the direct mechanical application of pressure, which ensures that the flow rate remains constant, making these valves particularly useful for applications requiring high accuracy.

Applications

Dot Positive Displacement Valves are commonly used in industrial assembly applications where precise fluid dispensation is critical. For example, they are employed in the electronics industry for applying small, precise amounts of adhesives or sealants onto circuit boards. Another specific application is in the automotive industry, where they are used to apply lubricants or bonding agents in exact amounts to specific parts.

Advantages over other Positive Displacement Valves

One of the primary advantages of Dot Positive Displacement Valves over other types is their ability to handle viscous fluids with high precision. Their single-component construction reduces the risk of air ingress, which can cause aerobically curable products to harden prematurely. This design minimizes the potential for product backup and system seizure, reducing downtime and the need for extensive cleaning.

Limitations

A limitation of Dot Positive Displacement Valves is their potential difficulty in handling fluids with varying viscosities or those containing particulates, which can affect the precision of the dot dispensation. Additionally, these valves may not be suitable for applications requiring high flow rates or large volumes of fluid dispensation.

Considerations

When considering Dot Positive Displacement Valves, it is important to evaluate the initial costs, which can be higher due to their precision engineering. Operating expenses may also be influenced by the need for regular maintenance to ensure accuracy and prevent clogging. However, their durability and accuracy in dispensing precise amounts can offset these costs over time. Replacement and maintenance costs should be factored into the overall cost of ownership, as regular upkeep is necessary to maintain performance and prolong the lifespan of the valves.

4 Results
Piston Dispensing Valve, 752D Series
from Nordson EFD

The 725D Series piston valve delivers consistent, precise deposits of viscous fluids. Its unique diaphragm isolates wetted components from the actuator, providing superior wear resistance. Ideal for use with a variety of medium-to-thick fluids, the 725D pneumatic valve ’s rugged construction... [See More]

  • Dispensing Application: Bead; Dot
  • Number of Components: Single Component
  • Valve Dispensing Technology: Rod/Piston
  • Application: AdhesiveSilicone; FluxSolder
Droplet Dispensing -- Ejector Valve
from Nordson Corporation

10-30 VDC, min viscosity 50000 cps, max op pressure 5000psi [See More]

  • Dispensing Application: Dot
  • Shot Size: 2.5 to 7.5
  • Valve Dispensing Technology: Rod/Piston
  • Operating Frequency: 12.0
Dispensing Valve -- FCM100
from PVA - Precision Valve & Automation

The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting in accurate patterns at a high robot speed as no in process z-axis adjustments are required. The... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Media Viscosity: 1 to 20000
  • Shot Size: 8.30E-4
  • Number of Components: Single Component
Micro Dispensing Jet Despense Valve -- JDX
from PVA - Precision Valve & Automation

The JDX Jet Dispense Valve is an extremely fast, non-contact jet valve that precisely dispenses viscosities up to 400,000 cps, while its unique diaphragm design saves time and money. With the JDX, even difficult to work with fluids can be precisely dispensed in volumes as small as 10 nanoliters... [See More]

  • Dispensing Application: Bead; Dot
  • Media Viscosity: 1 to 400000
  • Shot Size: 1.00E-5
  • Number of Components: Single Component