Pressure Gauge Compressed Air Filters
from Kaeser Compressors, Inc.
Capacities: 20 - 11,875 scfm. Dust and coalescing filter elements feature deep-pleated filter elements wrapped in stainless steel cages. High-efficiency carbon matting prevents channeling while also reducing pressure drop. Generously sized connection flanges minimize pressure losses. Particulate and... [See More]
- Filter Type: General Purpose; Coalescing
- Maximum Pressure: 232
- Maximum Volume: 20.0 to 11875.0
- Operating Temperature: 150
from Kaeser Compressors, Inc.
Capacities: 125 to 8000 scfm @ 100 psig. Pressures: up to 150 psig. Oil Mist Eliminators (OME) from Kaeser offer an economical and effective way to filter oil aerosols and water droplets from compressed air systems, protecting both products and critical equipment from contamination. The OMEs feature... [See More]
- Filter Type: Coalescing
- Maximum Pressure: 150
- Maximum Volume: 125.0 to 8000.0
- Features: Gauge
from Universal Air & Gas Products Corp.
We specialize in building compressed air dryers customized for biogas, hydrogen, syngas, landfill, digester, and wastewater treatment applications. Our drying systems are designed to handle discharge pressures as high as 6000 PSIG. We build and integrate cartridge dryer/filtration manifolds for NGV... [See More]
- Maximum Volume: 5.0 to 1030.0
- Drain: Manual; Automatic
- Maximum Pressure: 232
- Material: Aluminum
from Advanced Gas Technologies
Standard Compressed Air and Gas Filtration. Air and gas flow capacities to 17,000 SCFM (450 m ³/hour). High pressure filters to 7500 psig (500 barg) available. Filters and replacement elements available for most leading filter manufacturers including Balston, Domnick Hunter, Donaldson, Parker,... [See More]
- Filter Type: General Purpose
- Maximum Pressure: 7500
- Maximum Volume: 17000.0
- Features: Gauge
from Ingersoll Rand Industrial Technologies / Air Motors
F-Series advanced compressed air filters reduce contamination in your air stream to help protect critical processes and valuable equipment. Rigorously tested and engineered with superior components, F-Series filters will provide years of reliable performance and consistently high quality air. [See More]
- Filter Type: Adsorbent
- Maximum Pressure: 250
- Maximum Volume: 17.0 to 1600.0
- Operating Temperature: 34 to 86
from Chicago Pneumatic and Pneumatech
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique?. Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating... [See More]
- Filter Type: Adsorbent
- Maximum Pressure: 232
- Maximum Volume: 1801.0
- Connection: ANSI 4"
from Accessorie Air Compressor Systems
Downstream of Aftercooler. Liquid Removal - 99+% of water. Max. Liquid Loading - 25,000 ppm w/w. Solid Particle Removal - 3 microns. Oil Carry-Over - 5 ppm w/w. Pressure Drop: Dry-1 psi; Wet-1.5 psi [See More]
- Maximum Volume: 100.0
- Drain: Automatic
- Maximum Pressure: 250
- Connection: 1" NPT
from Central Air Compressor Co.
Dryer / Filter. Clay Desiccant. Activated Carbon. Combination. Molecular Sieve Desiccant. Separators. Moisture Indicators. Air Cooled/Aftercooler. 35 to 750 SCFM. 1 Phase and 3 Phase. Metrafilter. 5 Micron Filters. Includes Differential Pressure Gauge And Auto Float Drain [See More]
- Filter Type: Combination
- Maximum Volume: 35.0 to 750.0
- Filter Size: 5
- Drain: Automatic
from ENMET Corporation
P/N 03462-001, AFS-50 Air Filtration System for Supplied-Air Respirators. The AFS-50 Air Filtration System by ENMET is designed to provide workers with high quality breathing air from a compressor, when equipped with an optional CO monitor. The AFS-50 system incorporates a two-stage... [See More]
- Filter Type: Coalescing
- Maximum Pressure: 150
- Maximum Volume: 50.0
- Connection: 1/2" NPT
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand ’s NL Module coalescing filters provide true oil-free compressed air with minimal pressure drop of 0.5 psid for long-term cost savings. Superior air quality is achieved by effectively removing damaging oil and water aerosols before they flow through air system piping, process... [See More]
- Filter Type: Coalescing
- Maximum Volume: 125.0 to 10000.0
- Filter Size: 0.1000
- Maximum Pressure: 150
from Chicago Pneumatic and Pneumatech
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique?. External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized... [See More]
- Filter Type: Adsorbent
- Maximum Pressure: 232
- Maximum Volume: 21.0
- Material: Aluminum
from Accessorie Air Compressor Systems
Downstream of Refrigerated Air Dryer. Upstream of Desiccant Dryer. Liquid Removal - 99.99+% of oil. Max. Liquid Loading -1.000 ppm w/w. Solid Particle Removal - 0.01 micron. Oil Carry-Over - 0.01 ppm w/w. Pressure Drop: Dry-1 psi; Wet-3 psi [See More]
- Maximum Volume: 100.0
- Drain: Automatic
- Maximum Pressure: 250
- Connection: 1" NPT
from Accessorie Air Compressor Systems
Downstream of Refrigerated Air Dryer. Upstream of Desiccant Dryer or KVA. Liquid Removal - 99.999+% of oil. Max. Liquid Loading -100 ppm w/w. Solid Particle Removal - 0.01 micron. Oil Carry-Over - 0.001 ppm w/w. Pressure Drop: Dry-2 psi; Wet-6 psi [See More]
- Maximum Volume: 100.0
- Drain: Automatic
- Maximum Pressure: 250
- Connection: 1" NPT
from Accessorie Air Compressor Systems
Downstream of Refrigerated Air Dryer. Downstream of Heatless Desiccant Dryer. Upstream of KOR/KOX. Liquid Removal -100% of water. Max. Liquid Loading - 2,000 ppm w/w. Solid Particle Removal -1 micron. Oil Carry-Over -1 ppm w/w. Pressure Drop: Dry-1 psi; Wet-2 psi [See More]
- Maximum Volume: 100.0
- Drain: Automatic
- Maximum Pressure: 250
- Connection: 1" NPT