1/2" NPT Compressed Air Filters
from RS Components, Ltd.
A professional range of Quick Change Filters from the FQ1 series. Easy element replacing which can be done in 60 seconds. All models are highly reliable and excellent quality. Filtration Size = 105 µm. Drain Type = Manual. Port Connection = Rc 1/2. Maximum Flow Rate = 30L/min. Maximum... [See More]
- Connection: 1/2" NPT
- Filter Size: 105
- Filter Type: General Purpose
- Maximum Volume: 1.1
from Rogers Machinery Company, Inc.
Fulfillment Process. Confirmation - We contact each customer to verify that the equipment purchased fits the application. One of our sales engineers will confirm the voltage, operating pressure and other installation requirements. They also see if you are interested in having a Rogers verified... [See More]
- Connection: 1/2" NPT; 1/2"
- Maximum Volume: 83.0
- Filter Size: 3
from Kaeser Compressors, Inc.
Capacities: 20 - 11,875 scfm. Dust and coalescing filter elements feature deep-pleated filter elements wrapped in stainless steel cages. High-efficiency carbon matting prevents channeling while also reducing pressure drop. Generously sized connection flanges minimize pressure losses. Particulate and... [See More]
- Connection: 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
- Maximum Volume: 20.0 to 11875.0
- Filter Type: General Purpose; Coalescing
- Maximum Pressure: 232
from Festo Corporation
Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³. Size: mini, midi, maxi [See More]
- Connection: 1/2" NPT; G1/2 Sub-base
- Maximum Volume: 38.8
- Filter Type: General Purpose; Adsorbent
- Maximum Pressure: 0 to 232
from RS Components, Ltd.
A professional range of Quick Change Filters from the FQ1 series. Easy element replacing which can be done in 60 seconds. All models are highly reliable and excellent quality. Filtration Size = 50 µm. Drain Type = Manual. Port Connection = Rc 1/2. Maximum Flow Rate = 25L/min. Maximum Operating... [See More]
- Connection: 1/2" NPT
- Filter Size: 50
- Filter Type: General Purpose
- Maximum Volume: 0.9
from Festo Corporation
Width dimension 62 mm. Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³ [See More]
- Connection: 1/2" NPT; G1/2
- Filter Size: 6
- Filter Type: General Purpose; Adsorbent
- Maximum Volume: 31.8
from RS Components, Ltd.
A professional range of Industrial Filters. All filters are highly reliable and excellent quality. Filtration Size = 20 µm. Drain Type = Manual. Port Connection = Rc 1/2. Maximum Flow Rate = 60L/min. Maximum Operating Pressure = 0.7 MPa. Maximum Operating Temperature = +80 °C. Port... [See More]
- Connection: 1/2" NPT
- Filter Size: 20
- Filter Type: General Purpose
- Maximum Volume: 2.1
from Festo Corporation
Width dimension 62 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Connection: 1/4" NPT; 1/2" NPT; G1/4
- Maximum Volume: 148.3
- Filter Type: General Purpose
- Maximum Pressure: 0 to 174
from Festo Corporation
Grid dimension 90 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Connection: 1/2" NPT; NPT1-11 1/2
- Filter Size: 9
- Filter Type: General Purpose
- Maximum Pressure: 0 to 174
from Festo Corporation
Width dimension 62 mm. Good particle and condensate separation. High flow rate with minimal pressure drop. Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain [See More]
- Connection: 1/2" NPT; G1/2
- Filter Size: 6
- Filter Type: General Purpose
- Maximum Volume: 113.0
from Festo Corporation
High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]
- Connection: 1/2" NPT; G1/2
- Maximum Volume: 84.7
- Filter Type: General Purpose
- Maximum Pressure: 15 to 232
from Festo Corporation
Width dimension 62 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Connection: 1/2" NPT; G1/2
- Filter Size: 6
- Filter Type: General Purpose
- Maximum Volume: 33.5
from Festo Corporation
Width dimension 62 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Connection: 1/2" NPT; G1/2
- Filter Size: 6
- Filter Type: General Purpose
- Maximum Volume: 33.5
from Festo Corporation
With NPT connecting thread. Width dimension 62 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Connection: 1/2" NPT; 1/2 NPT
- Filter Size: 6
- Filter Type: General Purpose
- Maximum Volume: 33.5
from Festo Corporation
High-efficiency filter for exceptionally clean compressed air. Fully assembled filter combination, comprising LFMB and LFMA. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]
- Connection: 1/2" NPT; G1/2
- Maximum Pressure: 15 to 232
- Filter Type: General Purpose; Combination
- Operating Temperature: 14 to 140
from Beach Filter Products, Inc.
In-line filter - filter weight: 3 lbs. 4 oz. [See More]
- Connection: 1/2" NPT
- Filter Size: 0.3000
- Filter Type: Coalescing; Adsorbent; Combination
- Maximum Volume: 20.0
from Reid Supply
Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 3.250 inW x 7.670 inH Economy Compressed Air Filter has a max operating pressure of 150... [See More]
- Connection: 1/2" NPT
- Material: Polycarbonate
- Maximum Pressure: 150
from ControlAir LLC
The Type 345 Filter unit is a 40-micron (optional 5 micron) depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an economical... [See More]
- Connection: 1/4" NPT; 1/2" NPT
- Filter Size: 5 to 40
- Filter Type: General Purpose
- Maximum Pressure: 25 to 250
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Coalescing Compressed Air Filters protect your equipment and delicate instruments from the dirt, water, and oil usually found in compressed air. Balston filters remove these contaminants at an efficiency rate of 99.99% for 0.01 micron particles and droplets. Liquid is channeled from the... [See More]
- Connection: 1/2" NPT
- Maximum Volume: 63.0
- Filter Type: Coalescing
- Drain: Automatic
from Accessorie Air Compressor Systems
Downstream of Aftercooler. Liquid Removal - 99+% of water. Max. Liquid Loading - 25,000 ppm w/w. Solid Particle Removal - 3 microns. Oil Carry-Over - 5 ppm w/w. Pressure Drop: Dry-1 psi; Wet-1.5 psi [See More]
- Connection: 1/2" NPT
- Maximum Pressure: 250
- Maximum Volume: 20.0
- Drain: Automatic
from ENMET Corporation
P/N 03462-001, AFS-50 Air Filtration System for Supplied-Air Respirators. The AFS-50 Air Filtration System by ENMET is designed to provide workers with high quality breathing air from a compressor, when equipped with an optional CO monitor. The AFS-50 system incorporates a two-stage... [See More]
- Connection: 1/2" NPT
- Maximum Volume: 50.0
- Filter Type: Coalescing
- Maximum Pressure: 150
from Air/Tak, Inc.
AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of clean, dry... [See More]
- Connection: 1/2" NPT
- Filter Size: 0.0100
- Filter Type: General Purpose; Coalescing
- Maximum Volume: 60.0
from Nex Flow Air Products Corp.
Newly developed Liquid Super Separator is a new concept of a pneumatic mist remover without filter element. The Element Free Pneumatic Water Separator uses a special centrifugal technique with radial multi-nozzles that is world patent pending and makes it possible to reject liquid mist (water and... [See More]
- Connection: 1/2" NPT
- Maximum Pressure: 140
- Maximum Volume: 64.0
- Drain: Automatic
from Titus Company (The)
For applications requiring virtually oil-free or hydrocarbon free compressed air, there is no better solution than a bed of activated carbon. Activated carbon can absorb as much as 20% of its weight in oil. [See More]
- Connection: 1/2" NPT; 1" NPT; 1 1/2" NPT
- Maximum Volume: 42.0 to 657.0
- Filter Type: Adsorbent
from Chicago Pneumatic and Pneumatech
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique?. External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized... [See More]
- Connection: 1/2" NPT
- Maximum Volume: 42.0
- Filter Type: Adsorbent
- Maximum Pressure: 232
from Eaton
Eaton Float Drain Traps are available in a variety of models and materials of construction, featuring the Model 90-AC, Model 95-AC, Model 230-AC and Model 350-AC. Features. No Priming Required. Stainless Steel Internal Parts. Internal Parts Removed with Cover. No Loss of Line Pressure. Choice of... [See More]
- Connection: 1/2" NPT; 3/4" NPT; 1" NPT; 2" NPT; 1-1/4", 1-1/2"
- Maximum Pressure: 0 to 500
- Filter Type: General Purpose
- Material: Stainless; Cast Iron
from ASCO
ASCO's dynamic Modulair 100 Series offers all the control, flexibility and performance you need from your air preparation equipment. The components of the Mod 100 Series can be installed separately or can be assembled into a complete unit, as you require. • Totally modular system •... [See More]
- Connection: 1/2" NPT
- Filter Size: 25
- Filter Type: General Purpose
- Maximum Volume: 84.7
from ControlAir LLC
Superior filtration with high flow and minimal pressure drop. The FA10 Coalescing Filter provides superior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on. the drain bowl... [See More]
- Connection: 1/8" NPT; 1/4" NPT; 1/2" NPT
- Filter Size: 0.0100 to 0.0300
- Filter Type: Coalescing
- Maximum Volume: 39.0
from Accessorie Air Compressor Systems
Downstream of Refrigerated Air Dryer. Upstream of Desiccant Dryer. Liquid Removal - 99.99+% of oil. Max. Liquid Loading -1.000 ppm w/w. Solid Particle Removal - 0.01 micron. Oil Carry-Over - 0.01 ppm w/w. Pressure Drop: Dry-1 psi; Wet-3 psi [See More]
- Connection: 1/2" NPT
- Maximum Pressure: 250
- Maximum Volume: 20.0
- Drain: Automatic
from Chicago Pneumatic and Pneumatech
To protect your investment, equipment and processes, CP Compressors has developed a complete range of particulate, coalescing and adsorbing filters which efficiently reduce all types of contamination with minimal pressure drop. The innovative filtration solutions will suit the high quality air... [See More]
- Connection: 1/2" NPT
- Maximum Volume: 53.0
- Filter Type: Coalescing; Adsorbent (optional feature); Combination (optional feature)
- Maximum Pressure: 232
from ASCO
2 Series Available High Flow and Miniature. 316 Stainless Steel Construction. All Viton Seals. 5 Micron Particulate. 4 Grades Coalescing. Exceeds NACE Specifications. High Flow in a Compact Size [See More]
- Connection: 1/2" NPT
- Filter Size: 5
- Filter Type: General Purpose
- Maximum Volume: 45.0
from Accessorie Air Compressor Systems
Downstream of Refrigerated Air Dryer. Upstream of Desiccant Dryer or KVA. Liquid Removal - 99.999+% of oil. Max. Liquid Loading -100 ppm w/w. Solid Particle Removal - 0.01 micron. Oil Carry-Over - 0.001 ppm w/w. Pressure Drop: Dry-2 psi; Wet-6 psi [See More]
- Connection: 1/2" NPT
- Maximum Pressure: 250
- Maximum Volume: 20.0
- Drain: Automatic
from Chicago Pneumatic and Pneumatech
The new Pneumatech high pressure filters is the latest innovation from Pneumatech. The high pressure filter has been develop in close cooperation with our customers. The high pressure filters are used in many customer applications such as: Laser cutting, PET bottling, Pressure testing of components,... [See More]
- Connection: 1/2" NPT
- Maximum Volume: 265.0
- Filter Type: General Purpose
- Maximum Pressure: 60 to 725
from Accessorie Air Compressor Systems
Downstream of Refrigerated Air Dryer. Downstream of Heatless Desiccant Dryer. Upstream of KOR/KOX. Liquid Removal -100% of water. Max. Liquid Loading - 2,000 ppm w/w. Solid Particle Removal -1 micron. Oil Carry-Over -1 ppm w/w. Pressure Drop: Dry-1 psi; Wet-2 psi [See More]
- Connection: 1/2" NPT
- Maximum Pressure: 250
- Maximum Volume: 20.0
- Drain: Automatic
from Chicago Pneumatic and Pneumatech
Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits. Provides Class 1 clean air (ISO... [See More]
- Connection: 1/2" NPT
- Maximum Volume: 42.0
- Filter Type: General Purpose
- Maximum Pressure: 232
from Accessorie Air Compressor Systems
Downstream of KOR/KOX & Desiccant Air Dryer. Liquid Removal -0%. Max. Liquid Loading - 0 ppm w/w. Solid Particle Removal - 0.01 micron. Vapor Carry-Over - 0.003 ppm w/w. Pressure Drop: Dry-1 psi; Wet-N/A [See More]
- Connection: 1/2" NPT
- Maximum Volume: 20.0
- Filter Type: Adsorbent
- Maximum Pressure: 250