Aluminum Compressed Air Filters
Last Updated: April 1, 2025
Description
Aluminum compressed air filters are designed to purify compressed air by removing contaminants such as moisture, oil, and particulates. These filters are essential in ensuring that the air used in various industrial applications is clean and free from impurities, which can otherwise affect the performance and longevity of equipment.
Working Principle
Aluminum compressed air filters operate by passing compressed air through a filtering medium that captures and removes contaminants. The filtration process typically involves multiple stages, each targeting different types of impurities. For example, coalescing filters remove oil and water aerosols, while particulate filters capture solid particles. The use of aluminum in these filters provides a lightweight and corrosion-resistant structure, enhancing the filter's durability and efficiency. These filters are crucial in maintaining the integrity of pneumatic systems by ensuring that the air is clean, which in turn enhances the efficiency and reliability of the equipment.
Applications
Aluminum compressed air filters are widely used in various industries. In the automotive industry, they are essential for pneumatic tools such as impact wrenches and spray guns, where clean, dry air is crucial for optimal performance . In the food processing industry, these filters ensure that the compressed air used in packaging and conveying products is free from contaminants, thereby protecting the product's integrity .
Advantages over other Compressed Air Filters
One of the primary advantages of aluminum compressed air filters is their lightweight and corrosion-resistant properties, which contribute to a longer service life and reduced maintenance needs. Additionally, aluminum filters can enhance process efficiency and streamline supply chains, as noted in the development of new aluminum filter regulators .
Limitations
While aluminum compressed air filters offer several benefits, they may not be suitable for all environments, particularly those with extremely high temperatures or corrosive atmospheres where more robust materials like stainless steel might be required. Additionally, the initial cost of aluminum filters can be higher compared to some other materials, which might be a consideration for budget-conscious operations.
Considerations
When selecting aluminum compressed air filters, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. Aluminum filters generally offer good durability and efficiency, but the specific needs of the application, such as the level of air purity required and the operating environment, should guide the selection process. Regular maintenance and timely replacement of filter elements are crucial to ensure optimal performance and longevity of the filtration system.
from Festo Corporation
Width dimension 124 mm. Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³ [See More]
- Material: Aluminum
- Filter Size: 12
- Filter Type: General Purpose; Adsorbent
- Maximum Pressure: 0 to 290
from Festo Corporation
Grid dimension 40 mm. Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³ [See More]
- Material: Aluminum
- Filter Size: 4
- Filter Type: General Purpose; Adsorbent
- Maximum Volume: 12.7
from Festo Corporation
Grid dimension 90 mm. Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³ [See More]
- Material: Aluminum
- Filter Size: 9
- Filter Type: General Purpose; Adsorbent
- Maximum Volume: 229.5
from Festo Corporation
Width dimension 124 mm. Good particle and condensate separation. High flow rate with minimal pressure drop. Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain [See More]
- Material: Aluminum
- Filter Size: 12
- Filter Type: General Purpose
- Maximum Volume: 406.1 to 494.4
from Festo Corporation
Grid dimension 40 mm. Good particle and condensate separation. High flow rate with minimal pressure drop. Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain [See More]
- Material: Aluminum
- Filter Size: 4
- Filter Type: General Purpose
- Maximum Volume: 45.9
from Festo Corporation
Grid dimension 90 mm. Good particle and condensate separation. High flow rate with minimal pressure drop. Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain [See More]
- Material: Aluminum
- Filter Size: 9
- Filter Type: General Purpose
- Maximum Pressure: 0 to 290
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Material: Aluminum
- Filter Size: 4
- Filter Type: General Purpose
- Maximum Volume: 12.7
from Festo Corporation
Width dimension 62 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Material: Aluminum
- Filter Size: 6
- Filter Type: General Purpose
- Maximum Volume: 33.5
from Festo Corporation
With NPT connecting thread. Width dimension 62 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Material: Aluminum
- Filter Size: 6
- Filter Type: General Purpose
- Maximum Volume: 33.5
from Festo Corporation
Grid dimension 90 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Material: Aluminum
- Filter Size: 9
- Filter Type: General Purpose
- Maximum Volume: 247.2
from Festo Corporation
Grid dimension 90 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Material: Aluminum
- Filter Size: 9
- Filter Type: General Purpose
- Maximum Volume: 247.2
from Universal Air & Gas Products Corp.
We specialize in building compressed air dryers customized for biogas, hydrogen, syngas, landfill, digester, and wastewater treatment applications. Our drying systems are designed to handle discharge pressures as high as 6000 PSIG. We build and integrate cartridge dryer/filtration manifolds for NGV... [See More]
- Material: Aluminum
- Maximum Pressure: 232
- Maximum Volume: 5.0 to 1030.0
- Drain: Manual; Automatic
from Siemens Process Instrumentation
The Model 91-HF Filter-Regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment. [See More]
- Material: Aluminum
- Filter Size: 3
- Filter Type: General Purpose
- Maximum Volume: 5.0
from Air/Tak, Inc.
AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of clean, dry... [See More]
- Material: Aluminum
- Filter Size: 0.0100
- Filter Type: General Purpose; Coalescing
- Maximum Volume: 30.0
from Parker Hannifin / Automation / Pneumatic - Europe
Moduflex Extra Compressed Air Filters. Moduflex Extra Compressed Air Filters provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality... [See More]
- Material: Aluminum
- Maximum Volume: 12.7
- Filter Type: Adsorbent
- Operating Temperature: -13 to 122
from Beach Filter Products, Inc.
In-line filter - filter weight: 100 lbs. [See More]
- Material: Aluminum
- Filter Size: 0.3000
- Filter Type: Coalescing; Adsorbent; Combination
- Maximum Volume: 1200.0
from Chicago Pneumatic and Pneumatech
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique?. External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized... [See More]
- Material: Aluminum
- Maximum Volume: 21.0
- Filter Type: Adsorbent
- Maximum Pressure: 232
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Coalescing Compressed Air Filters protect your equipment and delicate instruments from the dirt, water, and oil usually found in compressed air. Balston filters remove these contaminants at an efficiency rate of 99.99% for 0.01 micron particles and droplets. Liquid is channeled from the... [See More]
- Material: Aluminum
- Maximum Volume: 63.0
- Filter Type: Coalescing
- Drain: Automatic
from ASCO
Inner core - Prevents element from collapsing in backflow conditions. Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media. Inner media wrap - Allows crossflow of gas which initiates the... [See More]
- Material: Aluminum
- Filter Size: 0.3000
- Filter Type: Coalescing
- Maximum Volume: 1125.0
from Ingersoll Rand Industrial Technologies / Air Motors
F-Series advanced compressed air filters reduce contamination in your air stream to help protect critical processes and valuable equipment. Rigorously tested and engineered with superior components, F-Series filters will provide years of reliable performance and consistently high quality air. [See More]
- Material: Aluminum
- Maximum Volume: 17.0 to 1600.0
- Filter Type: Adsorbent
- Maximum Pressure: 250
from Parker Hannifin / Automation / Pneumatic - Europe
The P3Y Series consists of: - Body ported units in sizes 3/4 & 1 ”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators,. - A comprehensive range of modular control products & accessories,. · Soft soft start valves;. [See More]
- Material: Aluminum
- Filter Size: 0.0100
- Filter Type: Coalescing
- Maximum Volume: 103825.2
from Chicago Pneumatic and Pneumatech
The new Pneumatech high pressure filters is the latest innovation from Pneumatech. The high pressure filter has been develop in close cooperation with our customers. The high pressure filters are used in many customer applications such as: Laser cutting, PET bottling, Pressure testing of components,... [See More]
- Material: Aluminum
- Maximum Volume: 94.0
- Filter Type: General Purpose
- Maximum Pressure: 60 to 725
from Parker Hannifin / Automation / Pneumatic - Europe
bull; 316 Stainless steel FRL design to withstand harsh,. corrosive environments. • Suitable for Marine & Offshore applications. • Chemical / Petroleum and process industries. • Coalescing filters are designed for removing oil and. water aerosols down to 0.01 µ. •... [See More]
- Material: Aluminum
- Filter Size: 0.3000
- Filter Type: Coalescing
- Maximum Volume: 8.5