Corrosive Gases Compressed Air Filters

Last Updated: April 1, 2025

Description

Corrosive gases compressed air filters are designed to remove contaminants from compressed air systems that are exposed to corrosive environments. These filters are specifically rated to handle caustic or corrosive media, ensuring that the air remains clean and free from harmful particles that could damage equipment or compromise processes.

Working Principle

Corrosive gases compressed air filters operate by utilizing materials and designs that can withstand harsh environments. They often include features such as service life indicators and pressure gauges to monitor the filter's performance and ensure optimal operation. The filters work by trapping particles and moisture, preventing them from entering the compressed air system. This is crucial for maintaining the integrity of the system and ensuring that the air quality meets specific standards, such as ISO 8573-1:2010, which specifies purity classes for compressed air with respect to particles, water, and oil .

Applications

These filters are particularly useful in industries where compressed air systems are exposed to corrosive gases, such as chemical manufacturing, petrochemical processing, and certain food processing environments. For example, in the food industry, it is vital that compressed air intended for direct contact with food is as clean as possible, which can be achieved through the use of high-efficiency filters .

Advantages over other Compressed Air Filters

Corrosive gases compressed air filters offer several advantages over standard filters. They are specifically designed to handle harsh environments, which makes them more durable and reliable in such conditions. Additionally, they often include advanced features like service life indicators and pressure gauges that provide real-time data on filter performance, helping to prevent system failures and reduce maintenance costs .

Limitations

One limitation of corrosive gases compressed air filters is that they may have higher initial costs compared to standard filters due to the specialized materials and designs required to withstand corrosive environments. Additionally, they may require more frequent maintenance or replacement in extremely harsh conditions to ensure continued effectiveness.

Considerations

When selecting corrosive gases compressed air filters, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. While these filters may have higher upfront costs, their durability and ability to protect sensitive equipment can lead to long-term savings by reducing downtime and maintenance needs. It is also essential to consider the specific environmental conditions and the types of corrosive gases present to choose the most appropriate filter for the application.

2 Results
Vacuum Pump Inlet & Exhaust Filters -- CV-0112-371H
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Vacuum Pump Exhaust Filters remove all visible oil mist from vacuum pump exhaust, even when it is saturated with oil. The exhaust gas may be recycled to the process or the pumps may exhaust into a clean work area, eliminating the need to run ductwork and exhaust pipes outside. The high... [See More]

  • Maximum Volume: 3.0
  • Features: CorrGases
Compressed Air System Filter -- F03-**30
from Air/Tak, Inc.

AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of clean, dry... [See More]

  • Filter Type: General Purpose; Coalescing
  • Maximum Volume: 30.0
  • Filter Size: 0.0100
  • Maximum Pressure: 250