3/4" NPT Compressed Air Filters
from Kaeser Compressors, Inc.
Capacities: 20 - 11,875 scfm. Dust and coalescing filter elements feature deep-pleated filter elements wrapped in stainless steel cages. High-efficiency carbon matting prevents channeling while also reducing pressure drop. Generously sized connection flanges minimize pressure losses. Particulate and... [See More]
- Connection: 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
- Maximum Volume: 20.0 to 11875.0
- Filter Type: General Purpose; Coalescing
- Maximum Pressure: 232
from Rogers Machinery Company, Inc.
Fulfillment Process. Confirmation - We contact each customer to verify that the equipment purchased fits the application. One of our sales engineers will confirm the voltage, operating pressure and other installation requirements. They also see if you are interested in having a Rogers verified... [See More]
- Connection: 3/4" NPT; 3/4"
- Maximum Volume: 133.0
- Filter Size: 3
from EXAIR
EXAIR's Model 9027, 9005 and 9006 Oil Removal Filters remove oil particulate that is typical of many compressed air systems. A .03 micron element is used to trap submicron particles. An internal float automatically activates the drain when full. [See More]
- Connection: 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
- Filter Type: General Purpose
from RS Components, Ltd.
A professional range of Industrial Filters. All filters are highly reliable and excellent quality. Filtration Size = 1 µm. Drain Type = Manual. Port Connection = Rc 3/4. Maximum Flow Rate = 60L/min. Maximum Operating Pressure = 1 MPa. Maximum Operating Temperature = +80 °C. Port Connection... [See More]
- Connection: 3/4" NPT
- Filter Size: 1
- Filter Type: General Purpose
- Maximum Volume: 2.1
from Festo Corporation
Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³. Size: mini, midi, maxi [See More]
- Connection: 3/4" NPT; G3/4 Sub-base
- Maximum Volume: 38.8
- Filter Type: General Purpose; Adsorbent
- Maximum Pressure: 0 to 232
from RS Components, Ltd.
5 Î ¼m filter. Maximum operating pressure of 9.9 bar. Auto-drain types require 100l/min flow and 1 bar pressure minimum. Manufacturer Series = AFF. Filtration Size = 3 µm. Drain Type = Automatic. Port Connection = NPT 3/4. Typical Flow Rate = 2200L/min. Minimum Operating Pressure... [See More]
- Connection: 3/4" NPT
- Filter Size: 3
- Filter Type: General Purpose
- Maximum Volume: 77.7
from Festo Corporation
Grid dimension 90 mm. Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³ [See More]
- Connection: 3/4" NPT; G3/4
- Filter Size: 9
- Filter Type: General Purpose; Adsorbent
- Maximum Volume: 229.5
from Festo Corporation
High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]
- Connection: 3/4" NPT; G3/4
- Maximum Volume: 78.4
- Filter Type: General Purpose
- Maximum Pressure: 15 to 232
from Festo Corporation
Grid dimension 90 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Connection: 3/4" NPT; G3/4
- Filter Size: 9
- Filter Type: General Purpose
- Maximum Volume: 247.2
from Festo Corporation
Grid dimension 90 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]
- Connection: 3/4" NPT; G3/4
- Filter Size: 9
- Filter Type: General Purpose
- Maximum Volume: 247.2
from Festo Corporation
High-efficiency filter for exceptionally clean compressed air. Fully assembled filter combination, comprising LFMB and LFMA. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]
- Connection: 3/4" NPT; G3/4
- Maximum Pressure: 15 to 232
- Filter Type: General Purpose; Combination
- Operating Temperature: 14 to 140
from Festo Corporation
High-efficiency filter for exceptionally clean compressed air. Fully assembled filter combination, comprising LFMB and LFMA. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]
- Connection: 3/4" NPT; G3/4
- Maximum Pressure: 15 to 232
- Filter Type: General Purpose; Combination
- Operating Temperature: 14 to 140
from Festo Corporation
High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]
- Connection: 3/4" NPT; G3/4
- Maximum Volume: 67.1
- Filter Type: General Purpose
- Maximum Pressure: 15 to 232
from Eaton
For more specialized applications the Type T Gas/Liquid Separator is available as the Type ST with an integral trap as part of its design. The trap mechanism is a fool-proof design which automatically ejects the condensate, without loss of line pressure, when it reaches a predetermined level. The... [See More]
- Connection: 3/4" NPT; 1" NPT; 1-1/4"
- Filter Size: 10
- Filter Type: General Purpose
- Maximum Pressure: 125 to 1000
from Titus Company (The)
The quality of your compressed air system is primarily dependent on the quality of your chosen air filtration solution. At The Titus Company, we are proud to offer our customers the best filtration products currently available. [See More]
- Connection: 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; Flanged
- Maximum Volume: 15.0 to 16100.0
- Filter Type: General Purpose
- Drain: Manual (optional feature); Automatic (optional feature)
from Chicago Pneumatic and Pneumatech
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique?. External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special anodized... [See More]
- Connection: 3/4" NPT; 1" NPT
- Maximum Volume: 85.0
- Filter Type: Adsorbent
- Maximum Pressure: 232
from ASCO
ASCO's dynamic Modulair 100 Series offers all the control, flexibility and performance you need from your air preparation equipment. The components of the Mod 100 Series can be installed separately or can be assembled into a complete unit, as you require. • Totally modular system •... [See More]
- Connection: 3/4" NPT
- Filter Size: 30
- Filter Type: General Purpose
- Maximum Volume: 441.3
from Air/Tak, Inc.
AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of clean, dry... [See More]
- Connection: 3/4" NPT
- Filter Size: 0.0100
- Filter Type: General Purpose; Coalescing
- Maximum Volume: 120.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Coalescing Compressed Air Filters protect your equipment and delicate instruments from the dirt, water, and oil usually found in compressed air. Balston filters remove these contaminants at an efficiency rate of 99.99% for 0.01 micron particles and droplets. Liquid is channeled from the... [See More]
- Connection: 3/4" NPT
- Maximum Volume: 259.0
- Filter Type: Coalescing
- Drain: Automatic
from Eaton
Designed for installation inside receivers, steam drums, and other vessels, Eaton internal gas liquid separators remove 99% of particles and liquid droplets 10 microns or larger from air, gas, or steam. Eaton internal gas liquid separators use centrifugal motion to force the entrained liquids and... [See More]
- Connection: 3/4" NPT; 1" NPT; 2" NPT; 1-1/2", 2-1/2", 4"
- Filter Size: 10
- Filter Type: General Purpose
- Material: Stainless; Carbon Steel
from Chicago Pneumatic and Pneumatech
To protect your investment, equipment and processes, CP Compressors has developed a complete range of particulate, coalescing and adsorbing filters which efficiently reduce all types of contamination with minimal pressure drop. The innovative filtration solutions will suit the high quality air... [See More]
- Connection: 3/4" NPT
- Maximum Volume: 106.0
- Filter Type: Coalescing; Adsorbent (optional feature); Combination (optional feature)
- Maximum Pressure: 232
from Eaton
Eaton Float Drain Traps are available in a variety of models and materials of construction, featuring the Model 90-AC, Model 95-AC, Model 230-AC and Model 350-AC. Features. No Priming Required. Stainless Steel Internal Parts. Internal Parts Removed with Cover. No Loss of Line Pressure. Choice of... [See More]
- Connection: 1/2" NPT; 3/4" NPT; 1" NPT; 2" NPT; 1-1/4", 1-1/2"
- Maximum Pressure: 0 to 500
- Filter Type: General Purpose
- Material: Stainless; Cast Iron
from Chicago Pneumatic and Pneumatech
The new Pneumatech high pressure filters is the latest innovation from Pneumatech. The high pressure filter has been develop in close cooperation with our customers. The high pressure filters are used in many customer applications such as: Laser cutting, PET bottling, Pressure testing of components,... [See More]
- Connection: 3/4" NPT
- Maximum Volume: 324.0
- Filter Type: General Purpose
- Maximum Pressure: 60 to 725