Polycarbonate Compressed Air Filters

26 Results
Manual Drain Filter Separators
from EXAIR

EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter, pressure regulator or valve. The Model 9003 Manual... [See More]

  • Material: Polycarbonate
  • Maximum Volume: 27.0
  • Filter Type: General Purpose
  • Drain: Manual
Active carbon filter -- LFX-1-D-MAXI
from Festo Corporation

Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³. Size: mini, midi, maxi [See More]

  • Material: Polycarbonate
  • Maximum Volume: 38.8
  • Filter Type: General Purpose; Adsorbent
  • Maximum Pressure: 0 to 232
Active carbon filter -- LFX-D-MAXI
from Festo Corporation

Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³. Size: mini, midi, maxi [See More]

  • Material: Polycarbonate
  • Maximum Volume: 38.8
  • Filter Type: General Purpose; Adsorbent
  • Maximum Pressure: 0 to 232
Active carbon filter -- MS4-LFX-1/4-R
from Festo Corporation

Grid dimension 40 mm. Removal of gaseous oil particles from compressed air using activated carbon. Air quality class at the output [1.4.1] to ISO 8573-1. Eliminates odors and vapors. Residual oil content = 0.003 mg/m ³ [See More]

  • Material: Polycarbonate
  • Filter Size: 4
  • Filter Type: General Purpose; Adsorbent
  • Maximum Volume: 12.7
Compressed air filter -- LF-1/8-D-5M-MICRO
from Festo Corporation

Good particle and condensate separation. With manual or fully automatic condensate drain. Size: micro, mini, midi, maxi. Plastic bowl with metal bowl guard [See More]

  • Material: Polycarbonate
  • Maximum Volume: 10.2
  • Filter Type: General Purpose
  • Maximum Pressure: 0 to 145
Compressed air filter -- LF-D-5M-MAXI
from Festo Corporation

Good particle and condensate separation. With manual or fully automatic condensate drain. Size: micro, mini, midi, maxi. Plastic bowl with metal bowl guard [See More]

  • Material: Polycarbonate
  • Maximum Pressure: 0 to 232
  • Filter Type: General Purpose
  • Operating Temperature: 14 to 140
Compressed air filter -- MS4-LF-1/4-CRM
from Festo Corporation

Grid dimension 40 mm. Good particle and condensate separation. High flow rate with minimal pressure drop. Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain [See More]

  • Material: Polycarbonate
  • Filter Size: 4
  • Filter Type: General Purpose
  • Maximum Volume: 45.9
Fine filter -- LFMB-1-D-MAXI-DA
from Festo Corporation

High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]

  • Material: Polycarbonate
  • Maximum Volume: 98.2
  • Filter Type: General Purpose
  • Maximum Pressure: 15 to 232
Fine filter -- LFMB-D-MAXI-DA
from Festo Corporation

High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]

  • Material: Polycarbonate
  • Maximum Pressure: 15 to 232
  • Filter Type: General Purpose
  • Operating Temperature: 14 to 140
Fine filter -- MS4-LFM-1/4-BRM-DA
from Festo Corporation

Grid dimension 40 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]

  • Material: Polycarbonate
  • Filter Size: 4
  • Filter Type: General Purpose
  • Maximum Volume: 12.7
Fine filter -- MS6-LFM-1/2-BRM
from Festo Corporation

Width dimension 62 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]

  • Material: Polycarbonate
  • Filter Size: 6
  • Filter Type: General Purpose
  • Maximum Volume: 33.5
Fine filter -- MS6N-LFM-1/2-BRM
from Festo Corporation

With NPT connecting thread. Width dimension 62 mm. High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Available with differential pressure gauge for indication of contamination. Available with electronic filter pollution indicator [See More]

  • Material: Polycarbonate
  • Filter Size: 6
  • Filter Type: General Purpose
  • Maximum Volume: 33.5
Fine filter combination -- LFMBA-1-D-MAXI
from Festo Corporation

High-efficiency filter for exceptionally clean compressed air. Fully assembled filter combination, comprising LFMB and LFMA. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]

  • Material: Polycarbonate
  • Maximum Pressure: 15 to 232
  • Filter Type: General Purpose; Combination
  • Operating Temperature: 14 to 140
Fine filter combination -- LFMBA-1-D-MAXI-DA
from Festo Corporation

High-efficiency filter for exceptionally clean compressed air. Fully assembled filter combination, comprising LFMB and LFMA. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]

  • Material: Polycarbonate
  • Maximum Pressure: 15 to 232
  • Filter Type: General Purpose; Combination
  • Operating Temperature: 14 to 140
Micro filter -- LFMA-1-D-MAXI-DA
from Festo Corporation

High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]

  • Material: Polycarbonate
  • Maximum Volume: 77.7
  • Filter Type: General Purpose
  • Maximum Pressure: 15 to 232
Micro filter -- LFMA-D-MAXI
from Festo Corporation

High-efficiency filter for exceptionally clean compressed air. Removal of oil aerosols from compressed air. Version with differential pressure gauge for visual indication of filter contamination. Size: mini, midi, maxi [See More]

  • Material: Polycarbonate
  • Maximum Pressure: 15 to 232
  • Filter Type: General Purpose
  • Operating Temperature: 14 to 140
Monnier Miniature Compressed Air Filter -- MF2M
from Spirax-Sarco

The MF2M Monnier miniature compressed air filter provides high qua lity compressed air for general purpose pneumatic applications. Principal features: Compact unit suitable where space is limited and air flow is small. Multi-bladed whirl disc for improved moisture separation. Polycarbonate bowl. [See More]

  • Material: Polycarbonate
  • Maximum Pressure: 145
  • Filter Type: General Purpose
  • Operating Temperature: 122
Compressed Air Filter -- COL-26F2 [COL-26F2 from Coilhose Pneumatics, Inc.]
from Reid Supply

Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.000 inW x 6.000 inH Economy Compressed Air Filter has a max operating pressure of 150... [See More]

  • Material: Polycarbonate
  • Connection: 1/4" NPT
  • Maximum Pressure: 150
Coalescing Filter -- FA10
from ControlAir LLC

Superior filtration with high flow and minimal pressure drop. The FA10 Coalescing Filter provides superior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on. the drain bowl... [See More]

  • Material: Polycarbonate
  • Filter Size: 0.0100 to 0.0300
  • Filter Type: Coalescing
  • Maximum Volume: 39.0
Air Filters -- MAF-3.3
from Montalvo Corporation

The pneumatic Montalvo MAF 3.2 filter is used to remove dirt and liquid in the air supply to the Montalvo I/P-converter MPC-5ce. The use of an optinal Montalvo MAF filter system in the air supply is recommended. Failure to do so may degrade the function, performance and service life of the... [See More]

  • Material: Polycarbonate
  • Filter Size: 5
  • Filter Type: General Purpose
  • Maximum Pressure: 218
Modular FlexiBlok® FRL Series -- F14
from ASCO

The Numatics 14, 22, 32, and 42 Series FlexiBlok ¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok ¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less... [See More]

  • Material: Polycarbonate
  • Filter Size: 0.3000
  • Filter Type: Coalescing
  • Maximum Volume: 24.0
Spirax-Monnier Miniature Compressed Air Filter -- MF2
from Spirax-Sarco

The MF2 Spirax-Monnier miniature compressed air filter provides high quality compressed air for general purpose pneumatic applications. Principal features: Compact unit suitable where space is limited and air flow is small. Multi-bladed whirl disc for improved moisture separation. Polycarbonate bowl... [See More]

  • Material: Polycarbonate
  • Maximum Pressure: 145
  • Filter Type: General Purpose
  • Operating Temperature: 122
Compressed Air Filter -- COL-8822R [COL-8822R from Coilhose Pneumatics, Inc.]
from Reid Supply

Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.938 inW x 6.000 inH Heavy Duty Compressed Air Filter has a max operating pressure of... [See More]

  • Material: Polycarbonate
  • Connection: 1/4" NPT
  • Maximum Pressure: 150
Regulator/Coalescing Filter Combo -- FA12
from ControlAir LLC

Oil free air for critical applications. The FA12 Filter Regulator/Coalescing Filter Combo comes in one convenient piggy-back assembly. The high performance regulator provides filtration to 5 micron while the coalescing filter provides further filtration of 0.3 or 0.01 micron. Polycarbonate bowls... [See More]

  • Material: Polycarbonate
  • Filter Size: 0.0100 to 0.3000
  • Filter Type: Coalescing
  • Maximum Volume: 46.0
Series 105 - Filters, Regulators, and Lubricators -- 342 25 215
from ASCO

ASCO's dynamic Modulair 100 Series offers all the control, flexibility and performance you need from your air preparation equipment. The components of the Mod 100 Series can be installed separately or can be assembled into a complete unit, as you require. • Totally modular system •... [See More]

  • Material: Polycarbonate
  • Filter Size: 25
  • Filter Type: General Purpose
  • Maximum Volume: 31.4
Compressed Air Filter -- MFP-358 [MFP-358 from Parker Hannifin Corporation]
from Reid Supply

Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 3.250 inW x 7.670 inH Economy Compressed Air Filter has a max operating pressure of 150... [See More]

  • Material: Polycarbonate
  • Connection: 1/2" NPT
  • Maximum Pressure: 150