On-board Reference Signal Generators

Description

On-board Reference Signal Generators are devices designed to produce precise and stable electrical signals. These signals serve as a reference for various testing and measurement applications, ensuring that the systems being tested can be accurately calibrated and validated.

Working Principle

On-board Reference Signal Generators operate by synthesizing signals through a combination of synthesis and solid-state oscillator technologies. These generators are equipped with microprocessor control, allowing for sophisticated frequency and level control, programmability, and self-diagnostics. The integration of these technologies ensures high levels of accuracy and stability, making them invaluable for precise measurements and testing scenarios.

Applications

On-board Reference Signal Generators are used in a variety of applications, including:

  • Radar Testing: They provide the necessary signal purity for accurate radar system evaluations.
  • Communication Systems: Used for testing and characterizing communication devices, ensuring they meet required specifications.
  • Electronic Warfare and Surveillance: Essential for testing the performance and reliability of systems in these fields.
  • Analog-to-Digital and Digital-to-Analog Converter Testing: They enable precise measurements by providing stable reference signals.

Advantages over other Signal Generators

On-board Reference Signal Generators offer several advantages over traditional signal generators:

  • Frequency Stability: They provide an order of magnitude better frequency stability, especially when using an internal Rubidium reference or a GNSS/GPS atomic clock receiver.
  • Signal Purity: They deliver low phase noise and superior harmonic and spurious performance, which is critical for high-accuracy measurements.
  • Programmability and Control: Enhanced programmability and control features allow for more complex and precise testing scenarios.

Limitations

While On-board Reference Signal Generators offer numerous benefits, they also have limitations:

  • Complexity: The advanced features and programmability can make them more complex to operate compared to simpler signal generators.
  • Cost: The high precision and stability features often come at a higher initial cost.

Considerations

When considering the use of On-board Reference Signal Generators, several factors should be taken into account:

  • Initial Costs: These devices can be expensive due to their advanced features and precision.
  • Operating Expenses: Maintenance and calibration may incur additional costs over time.
  • Durability and Accuracy: They are generally durable and provide high accuracy, but regular maintenance is necessary to ensure continued performance.
  • Replacement and Maintenance Costs: Consider the long-term costs associated with maintaining and potentially replacing these devices to ensure they remain accurate and reliable.
18 Results
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 4
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 ISO17024
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 X-Channel System
from Red Pitaya, d.o.o.

STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4
STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Device Type: Generator
  • Form Factor: Portable; PCB
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Inputs: 2 to 4