Battery Powered Signal Generators

2 Results
Precision Signal Source / Function Generator -- 1510A
from MTI Instruments Inc.

The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]

  • Device Type: Generator
  • Form Factor: Portable
  • Generator Type: Function
  • Minimum: 1.00E-7
Digital Oscilloscope -- OWON HDS200 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; Oscilloscope + multimeter + waveform generator, multifunction in one. · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use. · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours. · USB... [See More]

  • Device Type: Generator
  • Form Factor: Portable
  • Generator Type: Pulse; Multiple Outputs; Sine, Square, ramp, and Special Waveforms
  • Inputs: 1