Generator Signal Generators
from Mini-Circuits
Mini-Circuits ’ SSG-1R5G-RC is a wide-band signal generator operating from 10 to 1500 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of RF and microwave components and systems at high power. Configure CW / single-tone outputs, flexible pulse... [See More]
- Device Type: Generator
- Minimum: 10
- Generator Type: Pulse; Sweep
- Maximum: 1500
from Maury Microwave
The SGX1000 series of RF signal generators offer high performance signal generation with an easy-to-use interface in a compact form factor. The SGX1000 utilizes a proprietary blend of direct digital and direct analog synthesis to provide ultra-fine frequency resolution, lightning-fast frequency... [See More]
- Device Type: Generator
- Maximum: 18000
- Minimum: 10
- Switching Speed: 0.3500
from Siglent Technologies NA, Inc.
In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality that meets the stringent requirements of the latest microwave and millimeter wave testing... [See More]
- Device Type: Generator
- Form Factor: Portable; Fixed (optional feature)
- Generator Type: Continuous Wave; Function; Pulse; Sweep; Signal; RF
- Minimum: 0.1000
from Festo Corporation
For generating infinitely adjustable signals in controllers. For high-speed cylinder movements of diaphragm cylinders, single-, and double-acting cylinders [See More]
- Device Type: Generator
- Generator Type: Pulse
from Richardson RFPD
PTL-2.5kW 902-928 MHZ SOLID-STATE HIGH-POWER MICROWAVE DESKTOP GENERATOR. Key Features/Benefits. Generator is controlled with utilizing an easy to use, Windows based software package allowing control of: Frequency (902-928 MHz). Pulse and Average power settings. Plasma Start mode, more easily... [See More]
- Device Type: Generator
- Maximum: 928
- Minimum: 902
from Electro Optical Components, Inc.
QBD series Pockels cell drivers produce high voltage pulses with high repetition rates, fast risetimes (falltimes) and adjustable voltage amplitude. Drivers are available in two modifications: QBD-DN for pull-down scheme and QBD-UP for push-up scheme. Two control types are available: manual and... [See More]
- Device Type: Generator
- Form Factor: PCB
- Generator Type: Pulse
- Minimum: 0.1000
from Corech Microwave
The MSG10M6G is a high-performance RF signal generator module covering 10 MHz to 6 GHz. Optimized for system integration, it delivers ultra-low phase noise of -130 dBc/Hz (at 1 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control and adjustable output power... [See More]
- Device Type: Generator
- Form Factor: Other Form Factor
- Generator Type: Pulse
- Minimum: 10
from Mini-Circuits
Mini-Circuits ’ SSG-1R5GD-RC is a dual-channel wide-band signal generator operating from 10 to 1500 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of RF and microwave components and systems at high power. Configure CW / single-tone outputs,... [See More]
- Device Type: Generator
- Minimum: 10
- Generator Type: Pulse; Sweep
- Maximum: 1500
from Siglent Technologies NA, Inc.
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Signal; RF
- Minimum: 0.0090
from Electro Optical Components, Inc.
MCP series consists in a minimum sized high-voltage power supply unit for low-impedance microchannel plates with resistive anode readout and exceptional stability better than 25ppm/ °C over a -55 °C/95 °C range. The switching of the cathode power supply is controlled by the anode current... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Linear Ramp
- User Interface: Manual Controls
from Corech Microwave
The CAMS9K20G is a metrology-grade analog signal generator covering 9kHz to 20GHz (21.5GHz Ext.). Engineered for complex signal simulation, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns frequency switching,... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Signal
- Inputs: 1
from Mini-Circuits
Mini-Circuits ’ SSG-33GHP-RC is a wide-band signal generator operating from 100 MHz to 33 GHz. With up to +20 dBm typical output power at 33 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs,... [See More]
- Device Type: Generator
- Minimum: 100
- Generator Type: Pulse; Sweep
- Maximum: 33000
from Siglent Technologies NA, Inc.
SIGLENT'S SSG5000X RF Signal Generators can generate analog and vector signals, and have a frequency range of 9 kHz to 4 GHz/6 GHz. They feature the industry-leading performance in phase noise, spectral purity, bandwidth, EVM, output power. The internal IQ modulation generator and waveform playback... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Signal; RF
- Minimum: 0.0090
from Electro Optical Components, Inc.
High Voltage Pulse Generator [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- Minimum: 0.0100
from Corech Microwave
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( ≥100 MHz). With typical phase noise of... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse; Sweep
- Inputs: 1
from Mini-Circuits
Mini-Circuits SSG-6001RC is a wideband synthesized signal generator operating over a frequency range of 1 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11 ” x 8.5 ” x 2.15 ”) and equipped with an N-type 50 Ω connector at the RF output port. [See More]
- Device Type: Generator
- Maximum: 6000
- Minimum: 1
- Operating Temperature: 32 to 122
from Siglent Technologies NA, Inc.
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Signal; RF
- Minimum: 0.0090
from Electro Optical Components, Inc.
SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators can produce pulses that can reach 5.5kV with a rise time of a few nanoseconds, generally... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- Minimum: 7
from Corech Microwave
The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns frequency switching,... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Signal
- Inputs: 1
from Mini-Circuits
Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded package (5.1 ” x 3.6 ” x 1.0 ”) and equipped with an SMA(F) 50 Ω connector at the RF... [See More]
- Device Type: Generator
- Minimum: 10
- Generator Type: Pulse; Sweep
- Maximum: 15000
from Siglent Technologies NA, Inc.
The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series provides a... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Pulse; Sweep
- Inputs: 2
from Electro Optical Components, Inc.
SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators can produce pulses that can reach 5.5kV with a rise time of a few nanoseconds, generally... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
from Corech Microwave
The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching ( ≥100 MHz). Featuring a high-dynamic range output (-120 to +17 dBm)... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse; Sweep
- Inputs: 1
from Mini-Circuits
Mini-Circuits ’ SSG-30G-RC is a wide-band signal generator offering CW and pulsed outputs from 10 MHz to 30 GHz. With +19 dBm typical output power up to 27 GHz and +17 dBm typical up to 30 GHz, the SSG is an ideal signal source for characterization of millimeter wave components and systems at... [See More]
- Device Type: Generator
- Minimum: 10
- Generator Type: Pulse; Sweep
- Maximum: 30000
from Siglent Technologies NA, Inc.
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Pulse; Sweep
- Operating Modes: Burst
from Electro Optical Components, Inc.
ELECTRO OPTICAL COMPONENTS, Inc. has been serving the North American Photonics Industry with quality products for over 20 years. Through our partners we supply a variety of state-of-the-art, cutting-edge optics and systems. [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- Minimum: 1.00E-4
from Corech Microwave
The MSG9K20G is a compact RF signal generator module covering 9 kHz to 20 GHz. Engineered for rugged system integration, it delivers low phase noise of -105 dBc/Hz (at 20 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control and adjustable output power up to... [See More]
- Device Type: Generator
- Form Factor: Other Form Factor
- Generator Type: Pulse
- Minimum: 0.0090
from Mini-Circuits
Mini-Circuits ’ SSG-30GHP-RC is a wide-band signal generator offering CW and pulsed outputs from 10 MHz to 30 GHz. With +25 dBm typical output power up to 25 GHz and +22 dBm typical up to 30 GHz, the SSG is an ideal signal source for characterization of millimeter wave components and systems... [See More]
- Device Type: Generator
- Minimum: 10
- Generator Type: Pulse; Sweep
- Maximum: 30000
from Siglent Technologies NA, Inc.
SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb & EasyPulse techniques help to solve the weaknesses inherent in... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Pulse; Sweep
- Operating Modes: Burst
from Corech Microwave
The MSG9K40G is an ultra-wideband signal generator module covering 9 kHz to 40 GHz. Designed for millimeter-wave integration, it delivers low phase noise of -100 dBc/Hz (at 30 GHz) and fast 300 µs frequency switching. Featuring a rugged J30J interface with RS422 control and adjustable output power... [See More]
- Device Type: Generator
- Form Factor: Other Form Factor
- Generator Type: Pulse
- Minimum: 0.0090
from Siglent Technologies NA, Inc.
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Pulse
- Inputs: 2
from Siglent Technologies NA, Inc.
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Pulse; Sweep
- Operating Modes: Burst
from Siglent Technologies NA, Inc.
SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point with a maximum 2.5 GSa/s sample rate and vector signals with a maximum of 500 MSa/s. It also has the... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Pulse; Sweep
- Inputs: 2
from Siglent Technologies NA, Inc.
The SDG800 series function/arbitrary waveform generator family outputs waveform functions up to up to 5 MHz (pulse), 10 MHz (square), 30 MHz (sine) and has a sampling rate of 125 MSa/s. They are powered with SIGLENT's EasyPulse technology which produces low jitter, fast rising/falling edges without... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Pulse
- Inputs: 1
from Vaunix Technology Corporation
The LMS-232D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 1395 is a VXI Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 50
- Generator Type: Signal
- Maximum: 50
from Wayne Kerr Electronics
WF1947/WF1948 boast accurate and stable output, an abundance of output waveforms, various oscillation modes for various purposes, outstanding user-friendliness and the flexible generation of waveforms that engineers need. Wide range Frequency: 0.01 µHz to 30MHz. Amplitude range: 0Vp-p to... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep
- Inputs: 2
from Rohde & Schwarz USA, Inc.
The DOCSIS ®3.1 standard is driving the trend in cable TV networks toward all-IP. The R &S ®SFD generates a DOCSIS 3.1 OFDM broadband signal as well as the previous cable signals such as DOCSIS 3.0, digital and analog TV channels in the downstream. In the upstream, it generates a DOCSIS... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Signal
- Minimum: 47
from Teledyne LeCroy
ArbStudio waveform generators meet the needs of today ’s engineers and technicians with uncompromised performance, a wide variety of signal types, modulation schemes and generation modes all controlled through an intuitive, easy to use software interface. Unmatched Performance. ArbStudio... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Continuous Wave; Function; Triangle/Bump, Arbitrary
- Operating Modes: Single, Continuous, Stepped, Sweep, Burst
from MTI Instruments Inc.
The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function
- Minimum: 1.00E-7
from Transcat, Inc.
Product Highlights. Direct digital synthesis for accuracy and stability. A wide range of waveforms. Arbitrary waveform capability. Locked generators. Powerful modulation modes [See More]
- Device Type: Generator
- Minimum: 10
- Generator Type: Function
- Maximum: 10
from VIAVI Solutions, Inc.
The AXIe Modular Products set a new standard in performance and function. VIAVI Solutions formerly Cobham/Aeroflex is pleased to announce its new modular line of products based upon the latest AXIe standard. The new Cobham AXIe chassis is the world ’s first to support both the Wide PCI Express... [See More]
- Device Type: Generator
- Form Factor: Fixed
- Generator Type: Continuous Wave; Function; Noise; Multiple Outputs; Signal
- Operating Modes: Full/Half Duplex, List, Leveling, Triggering
from NTi Audio AG
The TalkBox is an acoustic signal generator for speech intelligibility measurements in evacuation and announcement systems, as well as for level alignment of teleconference or other audio systems. It allows performing the complete end-to-end evaluation of the speech intelligibility STIPA from the... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Noise; Signal
- Resolution: 16
from Picosecond Pulse Labs, Inc.
Features. 1.6GHz Repetition Rate. Programmable Patterns. Programmable Differential Output. Built-in Jitter Insertion Option. Spread Spectrum Clocking. 1 or 2 Output Channels. Applications. Serial data testing. Clock signal generation. Pulse semiconductor testing. General purpose pulse testing. The... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from Zurich Instruments
The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output channels. A... [See More]
- Device Type: Generator
- Form Factor: Fixed
- Generator Type: Pulse
- Inputs: 2
from Fluke
The 271 is a high performance function generator using Direct Digital Synthesis techniques. A wide variety of standard waveforms are provided and an arbitrary waveform capability allows it to be used to generate non-standard and user-defined waveforms. Extensive modulation capabilities make this a... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep; Signal
- User Interface: Manual Controls; Front Panel
from CIQTEK Co., Ltd
CIQTEK AWG4100 is a multi-channel arbitrary waveform generator with high performance. It has four independent channels for waveform output and each channel can provide single-ended waveform output with a sampling rate as high as 1.2 GSa/s and a vertical resolution of 16 bits. Each channel has a... [See More]
- Device Type: Generator
- Form Factor: Fixed
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Advanced DDS technology, up to 250MHz frequency output. - 1.25GS/s sampling rate, and 1 μHz frequency resolution. - Up to 1M arbitrary waveform length. - Vertical resolution : 14 bits. - Comprehensive waveform output : 6 group basic waveforms, and 152 group built-in arbitrary waveforms. -... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse; Sweep; sine, square, pulse, ramp, noise, and harmonic Plus total 150 built-in waveforms, and user-defined arbitrary waveform
- Inputs: 2
from Hangzhou Crysound Electronics Co., Ltd.
CRY5520 Audio signal generator uses SCM for sweep control and the digital-analog mode and performs stably. With very low distortion, sine wave output, good stability, and frequency range for the entire audio frequency domain, it is especially suitable for the pure tone test of speakers and... [See More]
- Device Type: Generator
- Maximum: 0.0200
- Minimum: 0.0200
- Waveforms: Sine wave
from RIGOL Technologies, Inc.
The DG1000Z Series Waveform Generators adds to RIGOL's extensive portfolio of feature rich test and measurement equipment. Powered by Rigol's innovative SiFi technology, the DG1000Z is ideal for low frequency testing applications requiring high signal fidelity, low noise floor and long arbitrary... [See More]
- Device Type: Generator
- Minimum: 25
- Inputs: 2
- Maximum: 25
from Krohn-Hite Corporation
The Krohn-Hite 1200A is an economically priced function generator that features linear, up or down frequency sweeps. The 1200A provides sine, square and triangle waveforms from 0.2Hz to 3MHz. The frequency may be manually tuned, continuously swept up or down, or externally controlled, all over a... [See More]
- Device Type: Generator
- Form Factor: Portable; Fixed (optional feature)
- Generator Type: Function
- Operating Modes: Continuous or Linear Sweep
from Tektronix, Inc.
Today's designs are often complex, demanding a variety of stimulus signals during test. With standard waveforms, arbitrary waveform capability and signal impairment options, a Tektronix Function Generator supports a wide range of application needs with one instrument. Best-in-class Function... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Multiple Outputs
- Inputs: 2
from Vaunix Technology Corporation
The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 1396 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 50
- Generator Type: Signal
- Maximum: 50
from Wayne Kerr Electronics
The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep
- Inputs: 2
from Rohde & Schwarz USA, Inc.
The R &S ®SMBV100A offers excellent RF performance along with very high output level and short setting times. At the same time, the R &S ®SMBV100A can be equipped with an internal baseband generator to allow generation of a number of digital standards (e.g.LTE, LTE-Advanced,... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Signal
- Minimum: 0.0090
from Teledyne LeCroy
Teledyne Test Tools new T3AFG series of function / arbitrary waveform generators use advanced Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital modulation functions. The T3AFG... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Arbitrary
- Minimum: 1.00E-12
from Transcat, Inc.
Product Highlights. 100 MHz bandwidth. 1 GSa/Sec waveform output. 14 bit vertical resolution. 128 Million Points of Arbitrary Waveform Memory. Built in standard modulations including IQ modulation for digital baseband generation including QPSK and QAM formats. Standard Interfaces including LXI-C... [See More]
- Device Type: Generator
- Inputs: 1
- Generator Type: Function
- Minimum: 100
from NTi Audio AG
The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further offers a set of... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Noise; Sweep; Signal
- Minimum: 1.00E-5
from Picosecond Pulse Labs, Inc.
Features. 800MHz to 12.5Gb/s. Programmable data rate, amplitude, and offset. Differential data, pattern trigger, clock/n, and full rate clock outputs. PRBS and user patterns. Built-in random and sine jitter insertion option. Single bit error injection. Front panel touch screen GUI and USB computer... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from Fluke
A selection of universal waveform generators offering superior performance and excellent value. These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator,... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep; Signal
- User Interface: Manual Controls; Front Panel
from CIQTEK Co., Ltd
CIQTEK ASG8000 series are high-speed, high-time resolution, programmable digital delay pulse generators capable of outputting complex pulse sequences with 1ns width resolution while providing lower RMS jitter, higher accuracy, more output interfaces, and freer scheduling. The product provides... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; Max 100MHz frequency output. · 500MSa/s Sample rate ,Vertical resolution 1 μHz. · 14 bits Vertical Resolution ,10Marb waveform length. · Comprehensive waveform output : 6 basic waveforms,. and 150 built-in arbitrary waveforms. · Comprehensive... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse; Sweep; sine, square, pulse, ramp, noise, and harmonic Plus total 150 built-in waveforms, and user-defined arbitrary waveform
- Inputs: 2
from Hangzhou Crysound Electronics Co., Ltd.
GVS7116C Automatic sweep signal generator is an instrument designed for detecting various electroacoustic components (Rattle & Buzz) as well as for their dynamic tests. It is suitable for use in the R &D department, quality control department and production line of manufacturers of speakers,... [See More]
- Device Type: Generator
- Maximum: 0.0200
- Minimum: 0.0200
from RIGOL Technologies, Inc.
Engineers who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG2000 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG2000 reproduces any waveform with high signal fidelity. [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Function; Noise
- Minimum: 50
from Tektronix, Inc.
Tektronix arbitrary waveform generators enable complex signal generation with simple, easy to use tools. The AWG family provides leading-edge performance with sample rates up to 50 GS/s, up to 4 channels, and software packages that simplify the creation of these complex signals. The unparalleled... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Continuous Wave; Multiple Outputs
- Inputs: 32
from Vaunix Technology Corporation
The LMS-322D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. It provides a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The unit is powered and controlled by USB connection to a PC or... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 155 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 1
- Generator Type: Signal
- Maximum: 1
from Rohde & Schwarz USA, Inc.
The R &S ®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R &S ®SMW200A is the ideal... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Signal
- Minimum: 0.1000
from Teledyne LeCroy
With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of waveforms up to 160 MHz. The large... [See More]
- Device Type: Generator
- Form Factor: Portable; Fixed (optional feature)
- Generator Type: Continuous Wave; Function; Pulse; Triangle/Bump, Arbitrary
- Operating Modes: Manual, External, Internal Trigger and Burst
from Transcat, Inc.
Product Highlights. 100 MHz bandwidth. 1 GSa/Sec waveform output. 14 bit vertical resolution. 128 Million Points of Arbitrary Waveform Memory. Built in standard modulations including IQ modulation for digital baseband generation including QPSK and QAM formats. Standard Interfaces including LXI-C... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Function
- Minimum: 100
from NTi Audio AG
The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the internal flash memory. Add... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Noise; Sweep; Signal
- Minimum: 1.00E-5
from Picosecond Pulse Labs, Inc.
Features. 165MHz Repetition Rate. Outputs up to 20V (40V with Channel Add). Unique Waveforms with Channel Add. Programmable Patterns. 1 or 2 Output Channels. Applications. Serial data testing. Clock signal generation. Pulse semiconductor testing. General purpose pulse testing. The Picosecond... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from Fluke
These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source. The 290... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep; Signal
- User Interface: Manual Controls; Front Panel
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; Oscilloscope + multimeter + waveform generator, multifunction in one. · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use. · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours. · USB... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, ramp, and Special Waveforms
- Inputs: 1
from RIGOL Technologies, Inc.
The DG4000 Series waveform generators are utilized in a wide range of applications because of the many functions combined into one instrument. With capabilities including Function Generation, Arbitrary Waveform Generation, Pulse Generation, Harmonic Generation, Analog/Digital Modulation source, and... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Function; Pulse; Sweep
- Minimum: 60
from Tektronix, Inc.
TSG4100A Series RF Vector Signal Generators offer mid-range RF performance and up to 200MHz modulation bandwidth. They allow a convenient, in-field software upgrade to easily transition units from analog to more advanced vector and digital modulation capabilities, providing the most flexible... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Continuous Wave
- Minimum: 0.0
from Vaunix Technology Corporation
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 195 is a 16 MHz arbitrary waveform generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 16
- Generator Type: Signal
- Maximum: 16
from Teledyne LeCroy
T3AWG3252 and T3WAG3352 are two high definition high performance Arbitrary Waveform Generators (HD AWG) consisting of 2 channels, 16 bit vertical resolution, 12 Vpp max output voltage (50 Ω into 50 Ω), 128 Mpts/ch memory (optional 1 Gpts/ch), a maximum sampling rate of 1.2 GS/s and a max... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Arbitrary
- Inputs: 2
from Transcat, Inc.
Product Highlights. 250 MHz bandwidth. 1 GSa/Sec waveform output. 14 bit vertical resolution. 128 Million Points of Arbitrary Waveform Memory. Built in standard modulations including IQ modulation for digital baseband generation including QPSK and QAM formats. Standard Interfaces including LXI-C... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Function
- Minimum: 100
from NTi Audio AG
The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the internal flash memory. Add... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function; Noise; Sweep; Signal
- Minimum: 1.00E-5
from Picosecond Pulse Labs, Inc.
Features. 1.25GHz to 20Gb/s. Programmable data rate, amplitude, and offset. Differential data, pattern trigger, clock/n, and full rate clock outputs. PRBS and user patterns. Built-in random and sine jitter injection option. Single bit error injection. Front panel touch screen GUI and USB computer... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; OWON 1-CH High Frequency Arbitrary Waveform Generator. · Advanced DDS technology, max 150MHz frequency output. · Up to 400MS/s sample rate, and 1 μHz frequency resolution. · Vertical Resolution : 14 bits, up to 1M arb waveform length. · Comprehensive waveform... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
- Inputs: 1
from RIGOL Technologies, Inc.
With up to 2.5 GSa/s sample rate and 64 Mpts/CH memory depth (128 Mpts/CH optional), the DG5000 Pro Series Function/Arbitrary Waveform Generator is an all-in-one generator that integrates Function Generator, Arbitrary Waveform Generator, Noise Generator, Pulse Generator, Harmonic Generator, and... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Pulse
- Minimum: 250
from Tektronix, Inc.
Tektronix pulse generators offer fast risetime and high amplitude combinations with unparalleled signal integrity. Instruments have adjustable pulse duration and are available with manual or computer control. [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Vaunix Technology Corporation
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Continuous Wave; Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 275 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 12
- Generator Type: Signal
- Maximum: 12
from Transcat, Inc.
Product Highlights. Generators up to 160 MHz. 2 output channel. 500 MSa/s sample rate. 130 built-in waveforms. 7-inch color LCD display. 14 bit vertical resolution. Standard Interfaces including LXI-C (Ethernet), USB device, and USB host [See More]
- Device Type: Generator
- Minimum: 100
- Generator Type: Function
- Maximum: 100
from Picosecond Pulse Labs, Inc.
Features. 30Mb/s to 30Gb/s. Available with 1 or 2 output channels. Built-in random and sine jitter injection option. Programmable data rate, amplitude, and offset. Differential data, pattern trigger, clock/n, and full rate clock outputs. PRBS and user patterns. Programmable error injection. Front... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Function
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 4
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; Advanced DDS technology, upto 10MHz frequency output. · 125MS/s sample rate, and 1 μHz frequency resolution. · Vertical Resolution : 14 bits, and 8K arb waveform length. · Comprehensive waveform output : 5 basic waveforms,. and 45 built-in arbitrary waveforms. [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
- Inputs: 1
from RIGOL Technologies, Inc.
The DG5000 Series is a waveform generator combining multiple capabilities including Function Generation, Arbitrary Waveform Generation, IQ Baseband Source/IQ IF Source, Frequency Hopping Source (optional) and Pattern Generation (optional). The DG5000 comes in single and true, independent,... [See More]
- Device Type: Generator
- Inputs: 1
- Generator Type: Function; Pulse; Sweep; Signal
- Minimum: 70
from Vaunix Technology Corporation
The LMS-602D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 281-U 115V is a 16 MHz, 1CH, Arbitrary Waveform from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 16
- Generator Type: Signal
- Maximum: 16
from Transcat, Inc.
Product Highlights. The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25MHz. The SDG1000... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Function
- Minimum: 10
from Picosecond Pulse Labs, Inc.
Features. 5ps transition time. -5V pulse amplitude. Step waveform. Adjustable repetition rate. Internally or externally triggered. Applications. Risetime calibration standard. Impulse or step response testing of semiconductors, components, and networks. Impulse Ultra WideBand (UWB) RADAR. The... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Advanced DDS technology, max 60MHz frequency output. - Up to 250MS/s sample rate, and 1 μHz frequency resolution. - Vertical Resolution : 14 bits, up to 1M arb waveform length. - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms. - Comprehensive modulation... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
- Inputs: 2
from RIGOL Technologies, Inc.
The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance... [See More]
- Device Type: Generator
- Inputs: 1
- Generator Type: Pulse
- Minimum: 25
from Vaunix Technology Corporation
The LMS-203 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 295 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 50
- Generator Type: Signal
- Maximum: 50
from Transcat, Inc.
Product Highlights. Sine, square, and triangle/ramp waveform generation. Linear and logarithmic sweep. Adjustable duty cycle. Adjustable DC offset. Store and recall up to 9 instrument settings. Output On/Off button. Overvoltage, overcurrent, and short circuit protection on main output. Sine and... [See More]
- Device Type: Generator
- Minimum: 12
- Generator Type: Function
- Maximum: 12
from Picosecond Pulse Labs, Inc.
Features. Provides differential and common mode 9ps TDR and 7 ps TDT pulses. Produces very high-quality, flat pulses. Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits. Connects to the output of a differential or dual TDR/TDT plug-in. Compact, easy... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Advanced DDS technology, max 60MHz frequency output. - Up to 250MS/s sample rate, and 1 μHz frequency resolution. - Vertical Resolution : 14 bits, up to 1M arb waveform length. - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms. - Comprehensive modulation... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
- Inputs: 2
from RIGOL Technologies, Inc.
The DG800 redefines the entry level waveform generator by bringing advanced capabilities like 16 bit high resolution, intuitive touch screen control, and a quiet fanless design to our most affordable line of generators. Add SiFi II point-to-point sampling technology and 2 MPts of standard arb memory... [See More]
- Device Type: Generator
- Inputs: 1
- Generator Type: Function; Noise
- Minimum: 10
from Vaunix Technology Corporation
The LSG-402 Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Continuous Wave; Sweep
- Operating Modes: Fixed Frequency, Frequency Stepping - Single Sweep, Frequency Stepping - Repeat Sweep
from ValueTronics International, Inc.
The 33120A is an Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 15
- Generator Type: Signal
- Maximum: 15
from Transcat, Inc.
Product Highlights. Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and falling edge (frequency... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Function
- Minimum: 120
from Picosecond Pulse Labs, Inc.
Features. ±35 V Amplitude. 1 MHz Max. Repetition Rate. 500 ps Impulse Duration. (FWHM). Low Jitter, 1.5 ps RMS. Applications. Spectrum Amplitude Calibrators for EMI measurements. Laser Diode Drivers. EMP simulators. Impulse Response Testing. The Picosecond Advantage: Dual +35 V and -35 V... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from RIGOL Technologies, Inc.
The DG900 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Pulse
- Minimum: 70
from Vaunix Technology Corporation
The LSG-602 Lab Brick USB programmable signal generator is a low-cost, energy efficient, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Continuous Wave; Sweep
- Operating Modes: Fixed Frequency, Frequency Stepping - Single Sweep, Frequency Stepping - Repeat Sweep
from ValueTronics International, Inc.
The 33210A is a Function / Arbitrary Waveform from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 10
- Generator Type: Function; Signal
- Maximum: 10
from Transcat, Inc.
Product Highlights. Output module with 16 digital channels. Each Unit Includes. 9 shielded logic cables. 20 unshielded logic cables with clamps. data cable and manual on CD [See More]
- Device Type: Generator
- Inputs: 16
- Generator Type: Signal
from Picosecond Pulse Labs, Inc.
Features. 65 ps Impulse FWHM). ±8 V Adjustable Amplitude. 1 MHz Repetition Rate. ±5 V Baseline Offset. Adjustment. Low Jitter, 1.5 ps RMS. Applications. Laser Diode Drivers. GaAs FET and IC Research. Impulse Response Testing of. Various Instruments and. Networks. The Picosecond Advantage:... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from RIGOL Technologies, Inc.
Engineers and students who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG900 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG900 reproduces any waveform with high signal... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Function; Noise
- Minimum: 50
from Vaunix Technology Corporation
The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Sweep
- Minimum: 2000
from ValueTronics International, Inc.
The 33250A is an 80 MHz Function/Arbitrary from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 80
- Generator Type: Function; Signal
- Maximum: 80
from Transcat, Inc.
Product Highlights. Generators up to 160 MHz. 2 output channel. 500 MSa/s sample rate. 130 built-in waveforms. 7-inch color LCD display. 14 bit vertical resolution. Standard Interfaces including LXI-C (Ethernet), USB device, and USB host [See More]
- Device Type: Generator
- Minimum: 160
- Generator Type: Function
- Maximum: 160
from Picosecond Pulse Labs, Inc.
Features. 70 ps Impulse (FWHM). -7.5V Amplitude. <100Hz – 2.5GHz Rep Rate. Low Jitter, 2ps RMS. Applications. Laser Diode Drivers. UWB Research. Impulse Response Testing of Instruments and Networks at high rep rates. Description: Our Model 3600 Impulse Generator produces narrow, 70 ps... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from RIGOL Technologies, Inc.
The DSG3000 Series offers standard AM/FM/ ØM analog modulation, as well as options for I/Q modulation and I/Q baseband output. The DSG3060 has a maximum frequency of 6 GHz. Featuring a high signal purity with phase noise measuring <-110dBc/Hz@20kHz (typical) and a wide output range of... [See More]
- Device Type: Generator
- Minimum: 3000
- Generator Type: Pulse
- Maximum: 3000
from Vaunix Technology Corporation
The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 33509B is a 1 Channel 20 MHz Waveform from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive... [See More]
- Device Type: Generator
- Minimum: 20
- Generator Type: Signal
- Maximum: 20
from Transcat, Inc.
Product Highlights. Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and falling edge (frequency... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Function
- Minimum: 160
from Picosecond Pulse Labs, Inc.
Features. Rectangular Waveform. IEEE-488 Programmable. User-Friendly Controls. 10V, 45 ps Risetime Pulse. 100 ps to 10 ns Pulse Duration. Low Jitter, 1.5 ps RMS. Applications. EMI, EMC and EMP Testing. TDR and TDT Testing. UWB Testing. The Picosecond Advantage: High-speed (45 ps risetime) pulse... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from RIGOL Technologies, Inc.
The DSG3000B Series offers continuous wave high power carriers up to 13.6 GHz, standard AM/FM/ ØM analog modulation up to 3.6 GHz, and I/Q modulation and I/Q baseband output up to 6.5 GHz on the models ending in "IQ". The DSG3065B has a maximum frequency of 6.5 GHz and the DSG3136B outputs all... [See More]
- Device Type: Generator
- Minimum: 6500
- Generator Type: Pulse
- Maximum: 6500
from Vaunix Technology Corporation
The LSG-121 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Continuous Wave; Sweep
- Operating Modes: Fixed Frequency, Frequency Stepping - Single Sweep, Frequency Stepping - Repeat Sweep
from ValueTronics International, Inc.
The 33510B is a Waveform Generator,20 MHz ,2 CH from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 20
- Generator Type: Signal
- Maximum: 20
from Transcat, Inc.
Product Highlights. Advanced Direct Digital Synthesis (DDS) technology, 2 output channels, built-in counter, 20MHz maximum output frequency (5 MHz max square wave). Monochrome LCD display. 3.5 standard waveforms and DC outputs. 48 preset arbitrary waveforms, 10 groups of 4kpts arbitrary waveforms. [See More]
- Device Type: Generator
- Minimum: 20
- Generator Type: Function
- Maximum: 20
from Picosecond Pulse Labs, Inc.
Features. 11 ps Falltime. Interchangeable Pulse Heads with Fixed Amplitudes of 5 V, 1.2 V, or 300 mV. Adjustable Repetition Rate of 0.1 Hz to 1 MHz. Internally or Externally Triggered. Applications. Risetime standard for testing oscilloscopes. Impulse or step response testing of semiconductors,... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from RIGOL Technologies, Inc.
The DSG5000 Series RF Source combines up to 8 channels in a single system. All channels can be controlled from touch screen interface. Channels generate up to 20 GHz signals with amplitude, frequency, phase, and pulse modulation capabilities. The DSG5000 has excellent long term channel to channel... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Pulse
- Minimum: 12000
from Vaunix Technology Corporation
The LSG-121 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Continuous Wave; Sweep
- Operating Modes: Fixed Frequency, Frequency Stepping - Single Sweep, Frequency Stepping - Repeat Sweep
from ValueTronics International, Inc.
The 33511B is a 20 MHz arbitrary generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 20
- Generator Type: Signal
- Maximum: 20
from Transcat, Inc.
Product Highlights. 250 MHz bandwidth. 1 GSa/Sec waveform output. 14 bit vertical resolution. 128 Million Points of Arbitrary Waveform Memory. Built in standard modulations including IQ modulation for digital baseband generation including QPSK and QAM formats. Standard Interfaces including LXI-C... [See More]
- Device Type: Generator
- Inputs: 1
- Generator Type: Function
- Minimum: 250
from Picosecond Pulse Labs, Inc.
Features. Rectangular Waveform. 500ps Risetime, 45 V Pulse. Adjustable Amplitude using step attenuators. 1-100 ns Duration. "Turbo " option with 50 V and 250 ps risetime. Positive or Negative polarity output. Applications. Testing the switching time of. semiconductors. Driving high current... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from RIGOL Technologies, Inc.
The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator time-base... [See More]
- Device Type: Generator
- Minimum: 1500
- Generator Type: Pulse
- Maximum: 1500
from Vaunix Technology Corporation
The LMS-152D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 33512B is a 20 MHz Dual Channel from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive... [See More]
- Device Type: Generator
- Minimum: 20
- Generator Type: Signal
- Maximum: 20
from Transcat, Inc.
Product Highlights. The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25MHz. The SDG1000... [See More]
- Device Type: Generator
- Inputs: 2
- Generator Type: Function
- Minimum: 25
from Picosecond Pulse Labs, Inc.
Features. 12 ps transition time. -5V pulse amplitude. Step waveform. -1.9V, 22ps impulse (FWHM). with optional Impulse. Forming Network. Adjustable repetition rate. Internally or externally. triggered. Applications. Risetime calibration standard. Impulse or step response. testing of semiconductors,. [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from Vaunix Technology Corporation
The LMS-152D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 33519B is a 30 MHz 1 CH Waveform from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive... [See More]
- Device Type: Generator
- Minimum: 30
- Generator Type: Signal
- Maximum: 30
from Transcat, Inc.
Product Highlights. 0.2 Hz to 2 MHz. Sine, Square, Triangle, Pulse & Ramp output. Variable duty cycle. Variable DC offset. Variable amplitude output plus 20dB attenuator. 20Vpp output into open circuit (10Vpp into 50 Os). cUL certified [See More]
- Device Type: Generator
- Minimum: 2
- Generator Type: Function
- Maximum: 2
from Picosecond Pulse Labs, Inc.
Features. 45 ps Risetime. 10V Positive Pulse. 10 ns Pulse Duration. 1 Hz to 1 MHz Rep Rate. Low Jitter, 1.5 ps RMS. Applications. EMI, EMC and EMP Testing. TDR and TDT Testing. UWB Testing. The Picosecond Advantage: This generator delivers 45 ps risetime pulses with excellent transient response... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from Vaunix Technology Corporation
The LMS-152D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Operating Modes: Internal/External Pulse Mode
from ValueTronics International, Inc.
The 33521A is a 30 MHz Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 30
- Generator Type: Signal
- Maximum: 30
from Transcat, Inc.
Product Highlights. The SDG800 series function/arbitrary waveform generator family output frequencies up to 5MHz (pulse), 10MHz (square), 30MHz (sine) and have a sampling rate of 125MSa/s. They use the SIGLENT EasyPulse technology which produces low jitter, fast rising/falling edges without being... [See More]
- Device Type: Generator
- Inputs: 1
- Generator Type: Function
- Minimum: 30
from Picosecond Pulse Labs, Inc.
Features. Provides single-ended 9ps TDR and 7 ps TDT pulses. Produces very high-quality, flat pulses. Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits. Connects to the output of a standard TDR/TDT plug-in. Compact, easy to use design that is quick... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4
from Vaunix Technology Corporation
The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Minimum: 6000
from ValueTronics International, Inc.
The 33522A is a 30 MHz Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while... [See More]
- Device Type: Generator
- Minimum: 30
- Generator Type: Signal
- Maximum: 30
from Transcat, Inc.
Product Highlights. 350 MHz bandwidth. 1 GSa/Sec waveform output. 14 bit vertical resolution. 128 Million Points of Arbitrary Waveform Memory. Standard Interfaces including LXI-C (Ethernet), USB device and host, and GPIB. Built in standard modulations including IQ modulation for digital baseband... [See More]
- Device Type: Generator
- Inputs: 1
- Generator Type: Function
- Minimum: 350
from Picosecond Pulse Labs, Inc.
Features. 35 V Step Amplitude. 100 ps Risetime. 1.5 ps Jitter. Applications. Semiconductor Switching Time Measurements. Laser Diode Research. Testing Coaxial Cable and Other Wideband components. Measuring the Step Responses of Traveling Wave. Oscilloscopes. Description: Our Model 4500E Step... [See More]
- Device Type: Generator
- Form Factor: Portable
- Generator Type: Pulse
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Device Type: Generator
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Inputs: 2 to 4