Ethernet Signal Generators

12 Results
20GHz RF Analog Signal Generator -- CAMS9K20G
from Corech Microwave

The CAMS9K20G is a metrology-grade analog signal generator covering 9kHz to 20GHz (21.5GHz Ext.). Engineered for complex signal simulation, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns frequency switching,... [See More]

  • Interface: Ethernet; Universal Serial Bus
  • Generator Type: Signal
  • Device Type: Generator
  • Form Factor: Portable
20GHz RF Signal Generator -- CSG9K20GA
from Corech Microwave

The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( ≥100 MHz). With typical phase noise of... [See More]

  • Interface: Ethernet; Universal Serial Bus
  • Generator Type: Pulse; Sweep
  • Device Type: Generator
  • Form Factor: Portable
40GHz RF Analog Signal Generator -- CAMS9K40G
from Corech Microwave

The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns frequency switching,... [See More]

  • Interface: Ethernet; Universal Serial Bus
  • Generator Type: Signal
  • Device Type: Generator
  • Form Factor: Portable
40GHz RF Signal Generator -- CSG9K40GA
from Corech Microwave

The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching ( ≥100 MHz). Featuring a high-dynamic range output (-120 to +17 dBm)... [See More]

  • Interface: Ethernet; Universal Serial Bus
  • Generator Type: Pulse; Sweep
  • Device Type: Generator
  • Form Factor: Portable
OWON 1-CH High Frequency Arbitrary Waveform Generator
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; OWON 1-CH High Frequency Arbitrary Waveform Generator. · Advanced DDS technology, max 150MHz frequency output. · Up to 400MS/s sample rate, and 1 μHz frequency resolution. · Vertical Resolution : 14 bits, up to 1M arb waveform length. · Comprehensive waveform... [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus
  • Generator Type: Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
  • Device Type: Generator
  • Form Factor: Portable
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Device Type: Generator
  • Form Factor: Portable; PCB
Arbitrary Waveform Generator -- UHFAWG
from Zurich Instruments

The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output channels. A... [See More]

  • Interface: Ethernet; Universal Serial Bus
  • Generator Type: Pulse
  • Device Type: Generator
  • Form Factor: Fixed
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Device Type: Generator
  • Form Factor: Portable; PCB
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Device Type: Generator
  • Form Factor: Portable; PCB
SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Device Type: Generator
  • Form Factor: Portable; PCB
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Device Type: Generator
  • Form Factor: Portable; PCB
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
  • Device Type: Generator
  • Form Factor: Portable; PCB