Portable / Benchtop Signal Generators
from Corech Microwave
The CAMS9K20G is a metrology-grade analog signal generator covering 9kHz to 20GHz (21.5GHz Ext.). Engineered for complex signal simulation, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns frequency switching,... [See More]
- Form Factor: Portable
- Generator Type: Signal
- Device Type: Generator
- Inputs: 1
from Siglent Technologies NA, Inc.
In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality that meets the stringent requirements of the latest microwave and millimeter wave testing... [See More]
- Form Factor: Portable; Fixed (optional feature)
- Generator Type: Continuous Wave; Function; Pulse; Sweep; Signal; RF
- Device Type: Generator
- Minimum: 0.1000
from Electro Optical Components, Inc.
MCP series consists in a minimum sized high-voltage power supply unit for low-impedance microchannel plates with resistive anode readout and exceptional stability better than 25ppm/ °C over a -55 °C/95 °C range. The switching of the cathode power supply is controlled by the anode current... [See More]
- Form Factor: Portable
- Generator Type: Linear Ramp
- Device Type: Generator
- User Interface: Manual Controls
from Corech Microwave
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( ≥100 MHz). With typical phase noise of... [See More]
- Form Factor: Portable
- Generator Type: Pulse; Sweep
- Device Type: Generator
- Inputs: 1
from Siglent Technologies NA, Inc.
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can... [See More]
- Form Factor: Portable
- Generator Type: Signal; RF
- Device Type: Generator
- Minimum: 0.0090
from Electro Optical Components, Inc.
High Voltage Pulse Generator [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- Minimum: 0.0100
from Corech Microwave
The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns frequency switching,... [See More]
- Form Factor: Portable
- Generator Type: Signal
- Device Type: Generator
- Inputs: 1
from Siglent Technologies NA, Inc.
SIGLENT'S SSG5000X RF Signal Generators can generate analog and vector signals, and have a frequency range of 9 kHz to 4 GHz/6 GHz. They feature the industry-leading performance in phase noise, spectral purity, bandwidth, EVM, output power. The internal IQ modulation generator and waveform playback... [See More]
- Form Factor: Portable
- Generator Type: Signal; RF
- Device Type: Generator
- Minimum: 0.0090
from Electro Optical Components, Inc.
SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators can produce pulses that can reach 5.5kV with a rise time of a few nanoseconds, generally... [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- Minimum: 7
from Corech Microwave
The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching ( ≥100 MHz). Featuring a high-dynamic range output (-120 to +17 dBm)... [See More]
- Form Factor: Portable
- Generator Type: Pulse; Sweep
- Device Type: Generator
- Inputs: 1
from Siglent Technologies NA, Inc.
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures... [See More]
- Form Factor: Portable
- Generator Type: Signal; RF
- Device Type: Generator
- Minimum: 0.0090
from Electro Optical Components, Inc.
SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators can produce pulses that can reach 5.5kV with a rise time of a few nanoseconds, generally... [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
from Siglent Technologies NA, Inc.
The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series provides a... [See More]
- Form Factor: Portable
- Generator Type: Function; Pulse; Sweep
- Device Type: Generator
- Inputs: 2
from Electro Optical Components, Inc.
ELECTRO OPTICAL COMPONENTS, Inc. has been serving the North American Photonics Industry with quality products for over 20 years. Through our partners we supply a variety of state-of-the-art, cutting-edge optics and systems. [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- Minimum: 1.00E-4
from Siglent Technologies NA, Inc.
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS... [See More]
- Form Factor: Portable
- Generator Type: Function; Pulse; Sweep
- Device Type: Generator
- Operating Modes: Burst
from Siglent Technologies NA, Inc.
SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb & EasyPulse techniques help to solve the weaknesses inherent in... [See More]
- Form Factor: Portable
- Generator Type: Function; Pulse; Sweep
- Device Type: Generator
- Operating Modes: Burst
from Siglent Technologies NA, Inc.
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also... [See More]
- Form Factor: Portable
- Generator Type: Function; Pulse
- Device Type: Generator
- Inputs: 2
from Siglent Technologies NA, Inc.
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in... [See More]
- Form Factor: Portable
- Generator Type: Function; Pulse; Sweep
- Device Type: Generator
- Operating Modes: Burst
from Trans-Tek, Inc.
The Series 1000 Oscillator/Demodulators provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT ’s secondary voltages are converted into DC voltage by the module ’s... [See More]
- Form Factor: Portable
- Generator Type: Signal
- Device Type: Other Device Type; Oscillator Demodulator
- Inputs: 1
from Vaunix Technology Corporation
The LMS-232D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection... [See More]
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Device Type: Generator
- Operating Modes: Internal/External Pulse Mode
from MTI Instruments Inc.
The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]
- Form Factor: Portable
- Generator Type: Function
- Device Type: Generator
- Minimum: 1.00E-7
from Wayne Kerr Electronics
WF1947/WF1948 boast accurate and stable output, an abundance of output waveforms, various oscillation modes for various purposes, outstanding user-friendliness and the flexible generation of waveforms that engineers need. Wide range Frequency: 0.01 µHz to 30MHz. Amplitude range: 0Vp-p to... [See More]
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep
- Device Type: Generator
- Inputs: 2
from Rohde & Schwarz USA, Inc.
The R &S ®SGT100A is an RF vector signal generator with an integrated baseband generator. It has been optimized for use in production and automated applications. Designed as a fast and compact, space-saving solution, it provides top speed to ensure optimized throughput and fits into any test... [See More]
- Form Factor: Portable
- Generator Type: Signal
- Device Type: Source
- Minimum: 1
from Fluke
The 271 is a high performance function generator using Direct Digital Synthesis techniques. A wide variety of standard waveforms are provided and an arbitrary waveform capability allows it to be used to generate non-standard and user-defined waveforms. Extensive modulation capabilities make this a... [See More]
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep; Signal
- Device Type: Generator
- User Interface: Manual Controls; Front Panel
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Advanced DDS technology, up to 250MHz frequency output. - 1.25GS/s sampling rate, and 1 μHz frequency resolution. - Up to 1M arbitrary waveform length. - Vertical resolution : 14 bits. - Comprehensive waveform output : 6 group basic waveforms, and 152 group built-in arbitrary waveforms. -... [See More]
- Form Factor: Portable
- Generator Type: Pulse; Sweep; sine, square, pulse, ramp, noise, and harmonic Plus total 150 built-in waveforms, and user-defined arbitrary waveform
- Device Type: Generator
- Inputs: 2
from Teledyne LeCroy
ArbStudio waveform generators meet the needs of today ’s engineers and technicians with uncompromised performance, a wide variety of signal types, modulation schemes and generation modes all controlled through an intuitive, easy to use software interface. Unmatched Performance. ArbStudio... [See More]
- Form Factor: Portable
- Generator Type: Continuous Wave; Function; Triangle/Bump, Arbitrary
- Device Type: Generator
- Operating Modes: Single, Continuous, Stepped, Sweep, Burst
from Krohn-Hite Corporation
The Krohn-Hite 1200A is an economically priced function generator that features linear, up or down frequency sweeps. The 1200A provides sine, square and triangle waveforms from 0.2Hz to 3MHz. The frequency may be manually tuned, continuously swept up or down, or externally controlled, all over a... [See More]
- Form Factor: Portable; Fixed (optional feature)
- Generator Type: Function
- Device Type: Generator
- Operating Modes: Continuous or Linear Sweep
from Picosecond Pulse Labs, Inc.
Features. 1.6GHz Repetition Rate. Programmable Patterns. Programmable Differential Output. Built-in Jitter Insertion Option. Spread Spectrum Clocking. 1 or 2 Output Channels. Applications. Serial data testing. Clock signal generation. Pulse semiconductor testing. General purpose pulse testing. The... [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Device Type: Generator
- Inputs: 2 to 4
from NTi Audio AG
The TalkBox is an acoustic signal generator for speech intelligibility measurements in evacuation and announcement systems, as well as for level alignment of teleconference or other audio systems. It allows performing the complete end-to-end evaluation of the speech intelligibility STIPA from the... [See More]
- Form Factor: Portable
- Generator Type: Noise; Signal
- Device Type: Generator
- Resolution: 16
from Tektronix, Inc.
Today's designs are often complex, demanding a variety of stimulus signals during test. With standard waveforms, arbitrary waveform capability and signal impairment options, a Tektronix Function Generator supports a wide range of application needs with one instrument. Best-in-class Function... [See More]
- Form Factor: Portable
- Generator Type: Function; Multiple Outputs
- Device Type: Generator
- Inputs: 2
from CIQTEK Co., Ltd
The Atomic Magnetometer utilizes the spin properties of alkali metal atoms' outer-shell electrons, employing pump lasers as a means of manipulation to induce spin polarization in these atoms. When subjected to an external weak magnetic field, the alkali metal atoms undergo Larmor precession,... [See More]
- Form Factor: Portable
- Generator Type: Signal
- Device Type: Other Device Type; Magnetometer
- Inputs: 256
from Vaunix Technology Corporation
The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Device Type: Generator
- Operating Modes: Internal/External Pulse Mode
from Wayne Kerr Electronics
The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of... [See More]
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep
- Device Type: Generator
- Inputs: 2
from Rohde & Schwarz USA, Inc.
The DOCSIS ®3.1 standard is driving the trend in cable TV networks toward all-IP. The R &S ®SFD generates a DOCSIS 3.1 OFDM broadband signal as well as the previous cable signals such as DOCSIS 3.0, digital and analog TV channels in the downstream. In the upstream, it generates a DOCSIS... [See More]
- Form Factor: Portable
- Generator Type: Signal
- Device Type: Generator
- Minimum: 47
from Fluke
A selection of universal waveform generators offering superior performance and excellent value. These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator,... [See More]
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep; Signal
- Device Type: Generator
- User Interface: Manual Controls; Front Panel
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; Max 100MHz frequency output. · 500MSa/s Sample rate ,Vertical resolution 1 μHz. · 14 bits Vertical Resolution ,10Marb waveform length. · Comprehensive waveform output : 6 basic waveforms,. and 150 built-in arbitrary waveforms. · Comprehensive... [See More]
- Form Factor: Portable
- Generator Type: Pulse; Sweep; sine, square, pulse, ramp, noise, and harmonic Plus total 150 built-in waveforms, and user-defined arbitrary waveform
- Device Type: Generator
- Inputs: 2
from Teledyne LeCroy
Teledyne Test Tools new T3AFG series of function / arbitrary waveform generators use advanced Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital modulation functions. The T3AFG... [See More]
- Form Factor: Portable
- Generator Type: Function; Arbitrary
- Device Type: Generator
- Minimum: 1.00E-12
from Krohn-Hite Corporation
The 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today ’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1Hz to 110kHz, with precise 3 digit frequency tuning, the... [See More]
- Form Factor: Portable; Fixed (optional feature)
- Generator Type: Ultra-Low Distortion RC Oscilaltor
- Device Type: Other Device Type; Oscillator
- Minimum: 1.00E-6
from Picosecond Pulse Labs, Inc.
Features. 800MHz to 12.5Gb/s. Programmable data rate, amplitude, and offset. Differential data, pattern trigger, clock/n, and full rate clock outputs. PRBS and user patterns. Built-in random and sine jitter insertion option. Single bit error injection. Front panel touch screen GUI and USB computer... [See More]
- Form Factor: Portable
- Generator Type: Function
- Device Type: Generator
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Device Type: Generator
- Inputs: 2 to 4
from NTi Audio AG
The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further offers a set of... [See More]
- Form Factor: Portable
- Generator Type: Noise; Sweep; Signal
- Device Type: Generator
- Minimum: 1.00E-5
from Tektronix, Inc.
Tektronix arbitrary waveform generators enable complex signal generation with simple, easy to use tools. The AWG family provides leading-edge performance with sample rates up to 50 GS/s, up to 4 channels, and software packages that simplify the creation of these complex signals. The unparalleled... [See More]
- Form Factor: Portable
- Generator Type: Continuous Wave; Multiple Outputs
- Device Type: Generator
- Inputs: 32
from CIQTEK Co., Ltd
CIQTEK ASG8000 series are high-speed, high-time resolution, programmable digital delay pulse generators capable of outputting complex pulse sequences with 1ns width resolution while providing lower RMS jitter, higher accuracy, more output interfaces, and freer scheduling. The product provides... [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
from Vaunix Technology Corporation
The LMS-322D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. It provides a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The unit is powered and controlled by USB connection to a PC or... [See More]
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Device Type: Generator
- Operating Modes: Internal/External Pulse Mode
from Rohde & Schwarz USA, Inc.
The R &S ®SMBV100A offers excellent RF performance along with very high output level and short setting times. At the same time, the R &S ®SMBV100A can be equipped with an internal baseband generator to allow generation of a number of digital standards (e.g.LTE, LTE-Advanced,... [See More]
- Form Factor: Portable
- Generator Type: Signal
- Device Type: Generator
- Minimum: 0.0090
from Fluke
These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source. The 290... [See More]
- Form Factor: Portable
- Generator Type: Function; Noise; Pulse; Sweep; Signal
- Device Type: Generator
- User Interface: Manual Controls; Front Panel
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; Oscilloscope + multimeter + waveform generator, multifunction in one. · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use. · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours. · USB... [See More]
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, ramp, and Special Waveforms
- Device Type: Generator
- Inputs: 1
from Teledyne LeCroy
With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of waveforms up to 160 MHz. The large... [See More]
- Form Factor: Portable; Fixed (optional feature)
- Generator Type: Continuous Wave; Function; Pulse; Triangle/Bump, Arbitrary
- Device Type: Generator
- Operating Modes: Manual, External, Internal Trigger and Burst
from Picosecond Pulse Labs, Inc.
Features. 165MHz Repetition Rate. Outputs up to 20V (40V with Channel Add). Unique Waveforms with Channel Add. Programmable Patterns. 1 or 2 Output Channels. Applications. Serial data testing. Clock signal generation. Pulse semiconductor testing. General purpose pulse testing. The Picosecond... [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Device Type: Generator
- Inputs: 2 to 4
from NTi Audio AG
The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the internal flash memory. Add... [See More]
- Form Factor: Portable
- Generator Type: Function; Noise; Sweep; Signal
- Device Type: Generator
- Minimum: 1.00E-5
from Tektronix, Inc.
TSG4100A Series RF Vector Signal Generators offer mid-range RF performance and up to 200MHz modulation bandwidth. They allow a convenient, in-field software upgrade to easily transition units from analog to more advanced vector and digital modulation capabilities, providing the most flexible... [See More]
- Form Factor: Portable
- Generator Type: Continuous Wave
- Device Type: Generator
- Minimum: 0.0
from Vaunix Technology Corporation
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection... [See More]
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Device Type: Generator
- Operating Modes: Internal/External Pulse Mode
from Rohde & Schwarz USA, Inc.
The R &S ®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R &S ®SMW200A is the ideal... [See More]
- Form Factor: Portable
- Generator Type: Signal
- Device Type: Generator
- Minimum: 0.1000
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; OWON 1-CH High Frequency Arbitrary Waveform Generator. · Advanced DDS technology, max 150MHz frequency output. · Up to 400MS/s sample rate, and 1 μHz frequency resolution. · Vertical Resolution : 14 bits, up to 1M arb waveform length. · Comprehensive waveform... [See More]
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
- Device Type: Generator
- Inputs: 1
from Teledyne LeCroy
T3AWG3252 and T3WAG3352 are two high definition high performance Arbitrary Waveform Generators (HD AWG) consisting of 2 channels, 16 bit vertical resolution, 12 Vpp max output voltage (50 Ω into 50 Ω), 128 Mpts/ch memory (optional 1 Gpts/ch), a maximum sampling rate of 1.2 GS/s and a max... [See More]
- Form Factor: Portable
- Generator Type: Arbitrary
- Device Type: Generator
- Inputs: 2
from Picosecond Pulse Labs, Inc.
Features. 1.25GHz to 20Gb/s. Programmable data rate, amplitude, and offset. Differential data, pattern trigger, clock/n, and full rate clock outputs. PRBS and user patterns. Built-in random and sine jitter injection option. Single bit error injection. Front panel touch screen GUI and USB computer... [See More]
- Form Factor: Portable
- Generator Type: Function
- Device Type: Generator
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Device Type: Generator
- Inputs: 2 to 4
from NTi Audio AG
The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the internal flash memory. Add... [See More]
- Form Factor: Portable
- Generator Type: Function; Noise; Sweep; Signal
- Device Type: Generator
- Minimum: 1.00E-5
from Tektronix, Inc.
Tektronix pulse generators offer fast risetime and high amplitude combinations with unparalleled signal integrity. Instruments have adjustable pulse duration and are available with manual or computer control. [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- User Interface: Front Panel
from Vaunix Technology Corporation
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection... [See More]
- Form Factor: Portable
- Generator Type: Continuous Wave; Sweep
- Device Type: Generator
- Operating Modes: Internal/External Pulse Mode
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; Advanced DDS technology, upto 10MHz frequency output. · 125MS/s sample rate, and 1 μHz frequency resolution. · Vertical Resolution : 14 bits, and 8K arb waveform length. · Comprehensive waveform output : 5 basic waveforms,. and 45 built-in arbitrary waveforms. [See More]
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
- Device Type: Generator
- Inputs: 1
from Picosecond Pulse Labs, Inc.
Features. 30Mb/s to 30Gb/s. Available with 1 or 2 output channels. Built-in random and sine jitter injection option. Programmable data rate, amplitude, and offset. Differential data, pattern trigger, clock/n, and full rate clock outputs. PRBS and user patterns. Programmable error injection. Front... [See More]
- Form Factor: Portable
- Generator Type: Function
- Device Type: Generator
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Device Type: Generator
- Inputs: 4
from Vaunix Technology Corporation
The LMS-602D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Device Type: Generator
- Operating Modes: Internal/External Pulse Mode
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Advanced DDS technology, max 60MHz frequency output. - Up to 250MS/s sample rate, and 1 μHz frequency resolution. - Vertical Resolution : 14 bits, up to 1M arb waveform length. - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms. - Comprehensive modulation... [See More]
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
- Device Type: Generator
- Inputs: 2
from Picosecond Pulse Labs, Inc.
Features. 5ps transition time. -5V pulse amplitude. Step waveform. Adjustable repetition rate. Internally or externally triggered. Applications. Risetime calibration standard. Impulse or step response testing of semiconductors, components, and networks. Impulse Ultra WideBand (UWB) RADAR. The... [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Device Type: Generator
- Inputs: 2 to 4
from Vaunix Technology Corporation
The LMS-203 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Device Type: Generator
- Operating Modes: Internal/External Pulse Mode
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Advanced DDS technology, max 60MHz frequency output. - Up to 250MS/s sample rate, and 1 μHz frequency resolution. - Vertical Resolution : 14 bits, up to 1M arb waveform length. - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms. - Comprehensive modulation... [See More]
- Form Factor: Portable
- Generator Type: Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
- Device Type: Generator
- Inputs: 2
from Picosecond Pulse Labs, Inc.
Features. Provides differential and common mode 9ps TDR and 7 ps TDT pulses. Produces very high-quality, flat pulses. Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits. Connects to the output of a differential or dual TDR/TDT plug-in. Compact, easy... [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Device Type: Generator
- Inputs: 2 to 4
from Vaunix Technology Corporation
The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by... [See More]
- Form Factor: Portable
- Generator Type: Sweep
- Device Type: Generator
- Minimum: 2000
from Picosecond Pulse Labs, Inc.
Features. ±35 V Amplitude. 1 MHz Max. Repetition Rate. 500 ps Impulse Duration. (FWHM). Low Jitter, 1.5 ps RMS. Applications. Spectrum Amplitude Calibrators for EMI measurements. Laser Diode Drivers. EMP simulators. Impulse Response Testing. The Picosecond Advantage: Dual +35 V and -35 V... [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Device Type: Generator
- Inputs: 2 to 4
from Vaunix Technology Corporation
The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to... [See More]
- Form Factor: Portable
- Generator Type: Pulse (optional feature); Sweep
- Device Type: Generator
- Minimum: 6000
from Picosecond Pulse Labs, Inc.
Features. 65 ps Impulse FWHM). ±8 V Adjustable Amplitude. 1 MHz Repetition Rate. ±5 V Baseline Offset. Adjustment. Low Jitter, 1.5 ps RMS. Applications. Laser Diode Drivers. GaAs FET and IC Research. Impulse Response Testing of. Various Instruments and. Networks. The Picosecond Advantage:... [See More]
- Form Factor: Portable
- Generator Type: Pulse
- Device Type: Generator
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Form Factor: Portable; PCB
- Generator Type: Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
- Device Type: Generator
- Inputs: 2 to 4