Handheld / Field Particle Analyzers
from PCE Instruments / PCE Americas Inc.
PCE-MPC 10 is a portable handheld particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature and relative humidity (RH). The particle counter can be powered either by... [See More]
- Display & Special Features: Handheld; PC Interface / Networkable; Video
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Measurement Type: Size; Count
- Measuring Range: 0.2500 to 10
from PCE Instruments / PCE Americas Inc.
The dust measuring device PCE-MPC 20 is a particle counter that measures the particles in the atmosphere. The measurable particle sizes of the dust measuring device are 0.3, 2.5 and 10 μm. In addition to the particle counter function, the dust meter also measures the mass concentrations PM2.5... [See More]
- Display & Special Features: Digital; Handheld
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Measurement Type: Count
- Sample Temperature: 32 to 122
from PCE Instruments / PCE Americas Inc.
This Particle Counter Device has many functions. With the Particle Counter Device it is possible to determine the number of particles in the size of 0.3, 2.5 and 10 µm. In addition to measuring the particles, the Particle Counter Device can also measure the PM 2.5 and PM 10 mass concentration. The... [See More]
- Display & Special Features: Digital; Handheld
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Measurement Type: Count
- Sample Temperature: 32 to 122
from PCE Instruments / PCE Americas Inc.
PCE-PCO 2 is a portable handheld dust particle measuring device or particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature, dew point and relative humidity. The... [See More]
- Display & Special Features: Handheld; PC Interface / Networkable; Video
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Measurement Type: Size; Count
- Measuring Range: 0.3000 to 10
from Terra Universal, Inc.
Lightweight and compact portability allows measuring in hard-to-reach areas. Reliable solid-state laser sensor provides a long, trouble-free service life. Isokinetic probe is built into processor housing. Two available models, with sensitivity ranges of 0.3 µm to 5 µm or 0.5 µm to... [See More]
- Display & Special Features: Handheld; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; Video
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Measurement Type: Count
- Measuring Range: 0.3000 to ?
from Kett US
This portable device allows for quick quality and color assessment of rice. The grains are placed in the tray and light is reflected through the color filter. Product flaws may be easily detected. The RN500 provides an automated version of this unit [See More]
- Display & Special Features: Benchtop; Handheld
- Sample Type: Powder / Solid
- Measurement Type: Shape; Specialty / Other; Color Defects
- Technology: Microscopy / Image Analysis