SPC Software / Capability Particle Analyzers

Last Updated: April 1, 2025

Description

Statistical Process Control (SPC) Software is designed to collect, store, retrieve, and convert raw data into meaningful insights for process control. It includes features such as data mining, charting, reporting, traceability, statistical analysis, and trend computation. Capability Particle Analyzers are instruments used to measure and analyze the size, shape, and distribution of particles in various materials.

Working Principle

SPC Software operates by integrating with systems like ERP, MES, SCADA, and MRP to manage and analyze data efficiently. It often uses a relational database management system (RDBMS) with SQL support for data manipulation. Capability Particle Analyzers work by employing techniques such as single particle light scattering, laser Doppler velocimetry, and time-of-flight to measure particle characteristics. These analyzers are useful because they provide precise measurements that are critical for quality control and process optimization.

Applications

Capability Particle Analyzers are used in a variety of industries. For example, in the battery industry, they are employed for size and shape analysis of metallic particles, which is crucial for ensuring the performance and safety of batteries. They are also used in the analysis of abrasives, carbon, fertilizers, food, and ceramics, providing detailed insights into particle characteristics that affect product quality and performance.

Advantages over other Particle Analyzers

The CILAS 930e Particle Size Analyzer offers advantages such as integrated wet and dry dispersion modes, a built-in video camera, and a short optical path, making it versatile and efficient for high-quality measurements. Its design allows for a wide measurement range while maintaining a compact footprint, which is beneficial for laboratories with limited space.

Limitations

One limitation of Capability Particle Analyzers is that they may require specific conditions for accurate measurements, such as controlled environments or specific dispersing agents. Additionally, the complexity of the technology may necessitate specialized training for operators to ensure accurate data interpretation.

Considerations

When considering the purchase and operation of SPC Software and Capability Particle Analyzers, it is important to evaluate initial costs, which can be significant due to the advanced technology involved. Operating expenses may include maintenance and calibration, which are necessary to ensure accuracy and reliability. Durability and accuracy are critical factors, as these instruments must withstand regular use while providing precise measurements. Replacement and maintenance costs should also be considered, as they can impact the overall cost of ownership over time.

23 Results
Particle Counter Dust Measuring Device -- PCE-PCO 1
from PCE Instruments / PCE Americas Inc.

PCE-PCO 1 is a laser particle counter, or dust measuring device, for measuring the concentration of particles in the air. The PCE-PCO 1 dust measuring device is ideal for monitoring clean rooms, indoor air quality, exposure to exhaust, smoke and other harmful air pollutants, and levels of airborne... [See More]

  • Display & Special Features: Handheld; PC Interface / Networkable; SPC; Video
  • Sample Type: Aerosol Droplets (Liquid in Gas)
  • Measurement Type: Size; Count
  • Measuring Range: 0.3000 to 10
Inline Particle Probe -- Parsum IPP 50
from Malvern Instruments, Inc.

Malvern's newest sensor specifically designed to measure larger particles up to 2.5 mm in many processes including, chemicals and food products all types of granulates. [See More]

  • Display & Special Features: PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC
  • Sample Type: Aerosol Droplets (Liquid in Gas); Powder / Solid; Emulsion
  • Measurement Type: Size
  • Measuring Range: 50 to 2500
Particle Size Analyzer -- 1090
from CILAS

The CILAS 1090 particle-size-analyzer is a mid range instrument offering a wider range of particle size measurements. With two lasers and CILAS' multi-wavelength optical architecture, this instrument gives you a measurement range from 0.04 to 500 µm in wet or dry mode. [See More]

  • Display & Special Features: PC Interface / Networkable; SPC
  • Sample Type: Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
  • Measurement Type: Size
  • Measuring Range: 0.0400 to 500
Automated Dual High-Pressure Pore Size Analyzer -- PoreMaster® GT Series Porosimeter
from Quantachrome Instruments

The PoreMaster ® GT Series —. fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading, " (patented)... [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Type: Powder / Solid
  • Measurement Type: Size
  • Measuring Range: 0.0036 to 10.66
Electrokinetic Analyzer for Solid Surface Analysis -- SurPASS 3
from Anton Paar

Use the SurPASS ™ 3 electrokinetic analyzer in surface analysis to investigate the zeta potential of macroscopic solids based on a streaming potential and streaming current measurement. The zeta potential is related to the surface charge at a solid/liquid interface and is a powerful indicator... [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Type: Powder / Solid
  • Measurement Type: Zeta Potential
  • Sample Temperature: 50 to 104
Inline Particle Probe -- Parsum IPP 50-S
from Malvern Instruments, Inc.

Malvern's newest sensor specifically designed to measure larger particles in many processes dealing with granulates, such as the chemical and food product industries, among others. The sensor can be specifically modified to suit the process and material conditions by means of various accessories... [See More]

  • Display & Special Features: PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC
  • Sample Type: Aerosol Droplets (Liquid in Gas); Powder / Solid; Emulsion
  • Measurement Type: Size
  • Measuring Range: 50 to 2500
Particle Size Analyzer -- 1190
from CILAS

The CILAS 1190 particle-size-analyzer sets a new standard in particle characterization. Its integrated wet and dry dispersion modes, built in video camera and short optical path make it the most versatile instrument available anywhere. The unique design of the 1190 provides a measurement range from... [See More]

  • Display & Special Features: PC Interface / Networkable; SPC; Video Camera
  • Sample Type: Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
  • Measurement Type: Size
  • Measuring Range: 0.0400 to 2500
Automatic Pore Size Analyzer -- PoreMaster® Porosimeter
from Quantachrome Instruments

The PoreMaster series consists of three automatic mercury intrusion porosimeters offering new concepts in automated pore size analysis.The PoreMaster 33 porosimeter achieves a maximum pressure of 33,000 psia for pore size measurements in the range from over 1100* micron to 0.0064 micron pore... [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC; Video
  • Sample Type: Powder / Solid
  • Measurement Type: Size
  • Measuring Range: 0.0036 to 10.66
Particle Analysis at the Touch of a Button -- Litesizer™ 500
from Anton Paar

The Litesizer ™ 500 is an instrument for characterizing nano- and microparticles in dispersions and solutions. It determines particle size, zeta potential, and molecular mass by measuring dynamic light scattering (DLS), electrophoretic light scattering (ELS), and static light scattering (SLS). [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Temperature: 32 to 194
  • Measurement Type: Zeta Potential
Laser Diffraction System -- Insitec ALISS
from Malvern Instruments, Inc.

At-line particle size analyzer for dry processes. Ideal for use when centrally located among multiple mills. Rapid particle size analysis, based on laser diffraction, for particles in the size range 0.1 to 1000 µm. Fully automated analytical procedure, no sample preparation required. Easily... [See More]

  • Display & Special Features: Process Line Mounted for Continuous Monitoring; SPC; Video
  • Sample Type: Powder / Solid
  • Measurement Type: Size
  • Measuring Range: 0.5000 to 1000
Particle Size Analyzer -- 990
from CILAS

The CILAS 990 gives you the best price/performance ratio of any system on the market. You can measure particles with sizes ranging from 0.2 to 500 µm. All of our more advanced, time saving options and accessories are available for the CILAS 990 particle-size-analyzer. These include a video... [See More]

  • Display & Special Features: PC Interface / Networkable; SPC
  • Sample Type: Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
  • Measurement Type: Size
  • Measuring Range: 0.2000 to 500
NOVA® Surface Area Analyzer
from Quantachrome Instruments

The NOVA e-Series of surface area analyzers offers a full line of rapid, high throughput B.E.T. surface area and pore size analyzers. Eight fully automatic models meet the needs of any research or quality assurance laboratory. BET Surface Area Analyzers All NOVA models can produce BET surface area... [See More]

  • Display & Special Features: Benchtop; Digital; PC Interface / Networkable; SPC
  • Sample Type: Powder / Solid
  • Measurement Type: Size
  • Measuring Range: 3.50E-4 to 0.0400
Laser Diffraction System -- Insitec L
from Malvern Instruments, Inc.

The slurry process stream particle size analyzer. Solid particulates or liquid droplets suspended in liquid streams. Automatic on-line continuous, or at-line manual. Mobile installation. Real-time particle size analyzer based on laser diffraction 0.1 to 1000 µm. Designed for real-time... [See More]

  • Display & Special Features: PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC
  • Sample Type: Emulsion
  • Measurement Type: Size
  • Measuring Range: 0.5000 to 1000
Shape Analysis
from CILAS

For the last forty years, CILAS has maintained its position as the technological leader in the field of laser particle size and shape analysis. Our commitment in Research and Development provides a product with the highest level of performance and innovation. [See More]

  • Display & Special Features: PC Interface / Networkable; SPC
  • Sample Type: Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
  • Measurement Type: Shape
  • Measuring Range: 1 to 300
Surface Area & Pore Size Analyzer Gas Sorption Analyzer -- Quadrasorb evo™
from Quantachrome Instruments

The new QUADRASORB evo ™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab ’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in... [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Type: Powder / Solid
  • Measurement Type: Size
Laser Diffraction System -- Insitec T
from Malvern Instruments, Inc.

The Insitec T particle size analyzer is designed to measure: Solid particulates suspended in gas process stream. Automatic on-line continuous, or at-line manual. Static installation. Real-time particle size analyzer based on laser diffraction 0.1 to 1000 µm. Designed for real-time control of... [See More]

  • Display & Special Features: PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC
  • Sample Type: Aerosol Droplets (Liquid in Gas)
  • Measurement Type: Size
  • Measuring Range: 0.5000 to 1000
Surface Area and Pore Size Analyzer -- Autosorb® 6iSA™
from Quantachrome Instruments

INTRODUCTION. Autosorb ® 6iSA ™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET,... [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Type: Aerosol Droplets (Liquid in Gas)
  • Measurement Type: Size
  • Technology: Gas Sorption
Particle Size Analyzer -- Mastersizer 2000
from Malvern Instruments, Inc.

The Mastersizer 2000 particle size analyzer has been developed to meet industry's growing need for global comparability of results, traceability, regulatory compliance, and efficiency in the laboratory. In introducing the Mastersizer 2000 particle size analyzer, Malvern has advanced particle size... [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Type: Powder / Solid; Emulsion
  • Measurement Type: Size
  • Measuring Range: 0.0200 to 2000
Surface Area and Pore Size Analyzer -- Autosorb® IQ - AG
from Quantachrome Instruments

Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases... [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Type: Aerosol Droplets (Liquid in Gas)
  • Measurement Type: Size
  • Technology: Gas Sorption
Particle Size Analyzer -- Mastersizer 3000
from Malvern Instruments, Inc.

The new Mastersizer 3000 puts Malvern's experience and expertise into your hands. Easily configured to meet individual application requirements, it generates robust, reproducible particle sizing data with the minimum of fuss. A new optical core concentrates the best ever Mastersizer performance into... [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Type: Emulsion
  • Measurement Type: Size
  • Measuring Range: 0.0100 to 3500
Surface Area and Pore Size Analyzer -- Autosorb® IQ - C
from Quantachrome Instruments

When bench space is at a premium and maximum capability is essential. The only combined chemisorption-physisorption manometric analyzer that features built-in degassing stations and optional second and third physisorption ports. Built-in flow options put this model even further ahead of the field. [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Type: Aerosol Droplets (Liquid in Gas)
  • Measurement Type: Size
  • Technology: Gas Sorption
Zetasizer Nano Series -- Zetasizer Nano ZS
from Malvern Instruments, Inc.

Recommended computer specification: Pentium PC 2GHz, 128MByte RAM, 80MByte free hard disk space, 1024 x 768 screen resolution, CD-ROM drive, Windows XP Pro (Service pack 2 or higher) or VISTA Business or Ultimate. One free USB port. Note. A laptop computer with a USB port can be used with all... [See More]

  • Display & Special Features: Benchtop; PC Interface / Networkable; SPC
  • Sample Type: Emulsion
  • Measurement Type: Size; Zeta Potential
  • Measuring Range: 6.00E-4 to 6
Through-Pore Size Analyzer -- Porometer 3G micro
from Quantachrome Instruments

The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily... [See More]

  • Display & Special Features: Benchtop; SPC
  • Sample Type: Powder / Solid
  • Measurement Type: Size
  • Measuring Range: 0.0600 to 90