Hydraulic Centrifugal Pumps

Last Updated: April 1, 2025

Description

Hydraulic centrifugal pumps are devices designed to convert mechanical energy into hydraulic energy by using a rotating impeller to increase the velocity of a fluid. These pumps are integral components in systems where fluid movement is necessary, providing the necessary flow and pressure to transport liquids through a system.

Working Principle

Hydraulic centrifugal pumps operate on the principle of dynamic action. The pump impeller, which is a rotating component, imparts kinetic energy to the fluid. As the fluid enters the pump, it is directed towards the impeller blades, which rotate at high speed. This rotation increases the fluid's velocity and pressure, allowing it to be discharged at a higher energy level than it entered. The conversion of mechanical energy to hydraulic energy makes these pumps particularly useful in applications requiring the movement of large volumes of fluid efficiently.

Applications

Hydraulic centrifugal pumps are widely used in various industries due to their ability to handle large volumes of fluid. Specific applications include their use in construction equipment such as backhoes and forklifts, where they provide the necessary hydraulic power to operate machinery. They are also employed in manufacturing and machining equipment, elevators, and industrial presses, where consistent fluid flow and pressure are critical for operation.

Advantages over other Centrifugal Pumps

One of the advantages of hydraulic centrifugal pumps over other types of centrifugal pumps is their ability to handle a wide range of fluid viscosities and pressures. This flexibility allows them to be used in diverse applications without the need for multiple pump types. Additionally, their design can accommodate variable speed capabilities, which can optimize performance and reduce energy consumption in systems with fluctuating demands.

Limitations

Hydraulic centrifugal pumps have limitations, including their sensitivity to changes in fluid viscosity and pressure. If the fluid characteristics deviate significantly from the pump's design parameters, performance can be adversely affected. Additionally, these pumps may not be suitable for applications requiring precise flow control, as their performance is influenced by system conditions.

Considerations

When selecting and operating hydraulic centrifugal pumps, several considerations should be taken into account. Initial costs can vary depending on the pump's size and specifications, while operating expenses are influenced by energy consumption and maintenance requirements. Durability is a key factor, as pumps must withstand the mechanical stresses of operation. Accuracy in flow and pressure delivery is essential for system efficiency, and replacement and maintenance costs should be factored into the overall lifecycle cost of the pump. Proper selection and maintenance can enhance the pump's longevity and performance, ensuring reliable operation in demanding environments.

17 Results
HS8A31-HYD Submersible Pump
from Gorman-Rupp Pumps

HS8A31-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Ductile Iron
  • Discharge Size: 8.000
  • Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Water Treatment Pump
HSV3A1-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV3A1-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 3.000
  • Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Water Treatment Pump
HSV3B31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV3B31-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Ductile Iron
  • Discharge Size: 3.000
  • Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Water Treatment Pump
HSV4A31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV4A31-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Ductile Iron
  • Discharge Size: 4.000
  • Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Water Treatment Pump
HSV6A31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV6A31-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Ductile Iron
  • Discharge Size: 6.000
  • Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Water Treatment Pump
HSV6B31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV6B31-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Ductile Iron
  • Discharge Size: 6.000
  • Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Water Treatment Pump
Hydraulic Submersible Pumps -- Heidra Series
from Godwin, a xylem brand

The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]

  • Power Source: Hydraulic
  • Discharge Pressure: 316.0 to 378.3
  • Liquid Flow: 996.00 to 5622.00
  • Discharge Size: 4.000 to 12.000
Submerged Cargo Cumping System
from Hyundai Heavy Industries Co., Ltd.

Submerged cargo pumping system based upon hydraulically driven submerged cargo pumps, is used for chemical and product carriers, crude carriers, FPSO units and others. The system is designed for profitable cargo handling, efficient stripping and tank cleaning HHI-EMD uses state-of-the-art computer... [See More]

  • Power Source: Hydraulic
  • Media: Oil
  • Pump Type: Chemical Pump; Submersible Pump
End Suction Centrifugal Pump -- CHEMFLO® 2 Hydraulic
from MP Pumps, Inc.

Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 2 hydraulic pumps utilize a semi-open impeller design to allow for passage... [See More]

  • Power Source: Hydraulic
  • Discharge Size: 1.000 to 1.500
  • Liquid Flow: 160.00
  • Pump Housing Material: Stainless Steel
Hydraulic System for Pressure Boosting and Energy Recovery -- SalTec DT
from KSB AG

Design. Hydraulic system for pressure boosting and energy recovery in reverse osmosis processes for seawater desalination. Components: SalTec ® DT pressure exchanger, HGM-RO high-pressure pump, RPH-RO booster pump and control unit. Applications. Seawater desalination by reverse osmosis [See More]

  • Power Source: Hydraulic
  • Industry Served: Municiple
  • Pump Type: Water Pump
  • Media: Liquids, Salt Water
End Suction Centrifugal Pump -- CHEMFLO® 3 Hydraulic
from MP Pumps, Inc.

Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 3 pumps utilize a semi-open impeller design to allow for passage of larger... [See More]

  • Power Source: Hydraulic
  • Discharge Size: 1.500 to 2.000
  • Liquid Flow: 240.00
  • Pump Housing Material: Stainless Steel
Standard Centrifugal Pump -- Series 120 Hydraulic
from MP Pumps, Inc.

SERIES 120 Hydraulic end suction centrifugal pumps are offered with .45, .58, or .73 cubic inch displacement gerotor motors for hydraulic flows up to 15 GPM and a maximum pressure of 2500 PSI. SERIES 120 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide... [See More]

  • Power Source: Hydraulic
  • Discharge Pressure: 125.0
  • Liquid Flow: 200.00
  • Discharge Size: 1.500 to 2.000
Standard Centrifugal Pump -- Series 200
from MP Pumps, Inc.

SERIES 200 centrifugal pumps are close-coupled to standard NEMA "C" face motors. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve efficiency... [See More]

  • Power Source: Hydraulic
  • Discharge Size: 2.000 to 2.500
  • Liquid Flow: 300.00
  • HP: 10.00
Standard Centrifugal Pump -- Series 30
from MP Pumps, Inc.

SERIES 30 end suction centrifugal pumps are close-coupled to standard NEMA "C" face motors. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve... [See More]

  • Power Source: Hydraulic
  • Discharge Size: 0.750 to 1.000
  • Liquid Flow: 45.00
  • HP: 0.75
Standard Centrifugal Pump -- Series 300 Hydraulic
from MP Pumps, Inc.

SERIES 300 Hydraulic end suction centrifugal pumps are offered with 1.16 or 1.59 cubic inch displacement gerotor motors for hydraulic flows up to 27 GPM and a maximum pressure of 2200 PSI. SERIES 300 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide... [See More]

  • Power Source: Hydraulic
  • Discharge Pressure: 95.0
  • Liquid Flow: 520.00
  • Pump Housing Material: Cast Iron
Standard Centrifugal Pump -- Series 60
from MP Pumps, Inc.

SERIES 60 end suction centrifugal pumps are close-coupled to standard NEMA "C" face motors. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve... [See More]

  • Power Source: Hydraulic
  • Discharge Size: 1.000 to 1.250
  • Liquid Flow: 65.00
  • HP: 3.00
Standard Centrifugal Pump -- Series 80
from MP Pumps, Inc.

SERIES 80 end suction centrifugal pumps are close-coupled to standard NEMA "C" face motors. Open adaptor protects motor. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are... [See More]

  • Power Source: Hydraulic
  • Discharge Size: 1.250 to 1.500
  • Liquid Flow: 130.00
  • HP: 2.00