Drum Pumps Centrifugal Pumps

Last Updated: April 1, 2025

Description

Drum pumps centrifugal pumps are designed to facilitate the transfer of fluids from drums, barrels, or other large containers. These pumps are specifically engineered to handle the movement of liquids efficiently, ensuring a smooth and controlled flow from the container to the desired location.

Working Principle

Centrifugal pumps, including those used in drum pumps, operate on the principle of dynamic fluid movement. They utilize a rotating impeller to impart velocity to the fluid, converting this velocity into flow and pressure as the fluid moves through the pump. This process allows the pump to efficiently transfer energy to the fluid, making it ideal for applications requiring a steady and continuous flow. The rotodynamic nature of these pumps ensures that they can handle varying flow rates and pressures, providing versatility and reliability in fluid transfer operations.

Applications

Drum pumps centrifugal pumps are widely used in various industries for fluid transfer processes. In the chemical industry, they are employed to move corrosive media and cleaning solutions. The water industry utilizes these pumps for transferring salt water or slurries to storage tanks or treatment systems. Additionally, the marine and paper industries benefit from their ability to handle large volumes of fluid efficiently.

Advantages over other Centrifugal Pumps

One of the key advantages of drum pumps centrifugal pumps is their ability to handle a wide range of fluid viscosities and specific gravities, making them suitable for diverse applications. Their design allows for easy adaptation to different system requirements, providing flexibility in handling various fluid characteristics. This adaptability can lead to cost savings by reducing the need for multiple pump types in a single operation.

Limitations

Drum pumps centrifugal pumps may face limitations when dealing with highly viscous fluids or fluids containing large solid particles, as these conditions can affect the pump's efficiency and performance. Additionally, they may not be suitable for applications requiring precise flow control or high-pressure outputs, as their design is optimized for steady and continuous flow rather than high-pressure delivery.

Considerations

When selecting drum pumps centrifugal pumps, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. These pumps generally offer a balance between cost and performance, but the specific application and fluid characteristics will influence the overall cost-effectiveness. Durability and accuracy are also critical considerations, as they impact the pump's lifespan and operational efficiency. Regular maintenance and timely replacement of worn components are essential to ensure optimal performance and longevity of the pump system.

5 Results
Drum Pump -- FUS MONO
from Savino Barbera Srl

Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]

  • Pump Type: Cantelever Pump; Chemical Pump; Drum Pump
  • Pump Housing Material: Plastic; Stainless Steel
  • Liquid Flow: 13.20 to 18.48
  • Media: Liquids
Cole-Parmer 3A Sanitary Drum Pump, 15 GPM, 39"L SS Tube; 110V -- GO-75219-90
from Cole-Parmer

bull; Meets 3-A sanitary standards. • Capable of pumping fluids with viscosities up to 1000 cps. • Flow rates up to 35 GPM (132 LPM). • 316 stainless steel (SS) construction with PTFE elastomers. • Easy to clean with Tri-Clamp <reg > fittings. These drum pumps are... [See More]

  • Pump Type: Drum Pump
  • Power Source: AC; 115 VAC
  • Liquid Flow: 15.00
Drum Pump -- FUS PNEU
from Savino Barbera Srl

Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]

  • Pump Type: Cantelever Pump; Chemical Pump; Drum Pump
  • Pump Housing Material: Plastic; Stainless Steel
  • Liquid Flow: 13.20 to 15.84
  • Media: Liquids
Drum Pump -- TR MONO
from Savino Barbera Srl

Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]

  • Pump Type: Cantelever Pump; Chemical Pump; Drum Pump
  • Pump Housing Material: Plastic; Stainless Steel
  • Liquid Flow: 21.12
  • Media: Liquids
Drum Pump -- TR PNEU
from Savino Barbera Srl

Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]

  • Pump Type: Cantelever Pump; Chemical Pump; Drum Pump
  • Pump Housing Material: Plastic; Stainless Steel
  • Liquid Flow: 21.12
  • Media: Liquids