AC Powered Centrifugal Pumps
from Vaughan Company
Flooding is one of the most common and destructive severe weather occurrences in the United States. Water and wastewater treatment facilities in storm-prone regions are especially susceptible to the impacts of floods and these impacts can have rippling effects that cause long-term issues. Even in... [See More]
- Power Source: AC; Gasoline or Diesel Engine
- Pump Type: Dewatering Pump
- Pump Housing Material: Stainless Steel; Galvannealed Steel
- Media: Flood water
from Johnson Pump, An SPX Brand
Features. Suitable for. •. Compact, economic, space saving construction. Low viscosity, clean or slightly contaminated and aggressive liquids. •. No shaft alignment required. •. Outstanding hydraulic performance. •. High efficiency impeller. •. Closed impeller with back... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 145.0
- Liquid Flow: 3742.44
- Media Temperature: 248
from Wacker Neuson SE
No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The heavy-duty line is capable of handling solids... [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 91.1 to 287.6
- Liquid Flow: 43.00 to 428.00
- Discharge Size: 0.750 to 4.000
from Bell & Gossett, a xylem brand
Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling. Hydraulic coverage to meet all... [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase
- Discharge Pressure: 23.1 to 1384.0
- Liquid Flow: 0.00 to 28000.00
- Discharge Size: 2.000 to 14.000
from EnviroPump and Seal, Inc.
Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 375.0
- Liquid Flow: 10.00 to 3000.00
- Discharge Size: 1.000 to 8.000
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 174.0
- Liquid Flow: 8.81 to 1100.72
- HP: 60.31
from Pentair Engineered Solutions
Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180 º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space of one. They are easy to... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 160.4
- Liquid Flow: 4500.00
- Media Temperature: 250
from STA-RITE by Pentair
Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan ® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial filling with water. Features. Drain Port... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- HP: 1.00 to 2.50
- Discharge Size: 1.250
- Pump Housing Material: Cast Iron; Plastic (optional feature); Fiberglass reinforced thermoplastic
from Crane Pumps & Systems
Barnes UL listed fountain pumps are the market leader in decorative water applications. All bronze and stainless steel construction, 1/3 to 1 HP units available in both 115V and 230V single phase. Applications. Dramatic Decorative Water Displays. Features. Stainless Steel Screen (SFU). Stainless... [See More]
- Power Source: AC; 120. 240 V
- Discharge Size: 2.000
- Liquid Flow: 120.00
- HP: 0.40
from Cole-Parmer
bull; Ideal for HVAC and light industrial applications. • Bronze-body models are designed for domestic hot water or fresh water systems. • Standard three-piece modular design results in reduction of line downtime. • One bearing assembly means lower inventory costs. These in-line... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 175.0
- Liquid Flow: 44.00
- HP: 0.25
from Myers by Pentair
Specially Designed For Many Household Jobs - Laundry Trays, Washing Machines, Wet Bars, Water Softeners, Dehumidifiers, Etc. Fully Assembled. Pumps water from laundry trays, washing machines, wet bars, water softeners, dehumidifiers, etc. Oil-filled for maximum heat dissipation and constant... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: ? to 32.3
- Liquid Flow: ? to 40.00
- Discharge Size: 1.250
from Sulzer Ltd.
Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications. Crude oil pipeline. Boiler feed boosting. Hydraulic Power Recovery Turbine (HPRT). [See More]
- Power Source: AC
- Discharge Pressure: 4152.0
- Liquid Flow: 5200.00 to 132000.00
- Discharge Size: 6.000 to 32.000
from GRI Pumps (A Gorman-Rupp Company)
Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Suction I.D. - 1 ⁄2"Discharge I.D. - 1... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 6.1
- Liquid Flow: 9.00
- Discharge Size: 0.500
from Watson McDaniel Company
Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190 ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes... [See More]
- Power Source: AC
- Discharge Pressure: 20.0
- Liquid Flow: 12.00
- Discharge Size: 0.500
from Xylem Applied Water Systems
110 Volt Pump. Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors. Totally submersible. Rust and corrosion... [See More]
- Power Source: AC; 100V / 200V, Single Phase
- Pump Housing Material: Plastic; Thermo Plastic
- Liquid Flow: 30.00
- Pump Type: Submersible Pump; Sump Pump
from Wilo AG
Axially spilt case pump mounted on a baseplate. Application. Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water. Applications in municipal water supply, irrigation, building services, general industry, power stations, etc. Special... [See More]
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase
- Discharge Pressure: ? to 256.0
- Liquid Flow: 74848.73
- Media Temperature: 18 to 248
from Godwin, a xylem brand
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]
- Power Source: AC; 115 VAC
- Pump Type: Submersible Pump; Water Pump; Waste Water Pump
- Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
- Media: Abrasive, Ground Water
from MDM Incorporated
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Pump Housing Material: Plastic
- Media Temperature: 194
- Pump Type: Chemical Pump; Utility Pump; Water Pump; Waste Water Pump
from Price Pump Company
Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard. [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 24.0
- Liquid Flow: 23.00
- Discharge Size: 0.500
from Titus Company (The)
The most commonly found pump that industries use in their applications is the centrifugal pump. This is a pump that contains a motor with a rotating impeller that transfers mechanical energy to the fluid going through the pump. The increase in fluid pressure drives the fluid through your pipe... [See More]
- Power Source: AC
from CEF Industries LLC
CEF is an aerospace/defense leader in the design, development and production of high performance custom engineered motor driven Centrifugal and Positive Displacement Gerotor pumps for a variety of open loop and closed loop applications, including: Electronics Cooling. Radar Cooling. Lubrication... [See More]
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC
- Discharge Pressure: 38.0 to 120.0
- Liquid Flow: 0.85 to 10.00
- Media Temperature: -40 to 185
from Bell & Gossett, a xylem brand
Floor mounted End Suction Pumps with foot supported volutes in several designs. Small maintenance-free pumps (Series e-1522), foot mounted close coupled cast iron pumps (Series e-1531, e-1535), small foot mounted close coupled stainless steel pumps (Series 3530), base mounted pumps (Series e-1510);... [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase
- Discharge Pressure: 0.0 to 1231.8
- Liquid Flow: 0.00 to 4950.00
- Discharge Size: 1.250 to 8.000
from EnviroPump and Seal, Inc.
EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 375.0
- Liquid Flow: 10.00 to 1200.00
- Discharge Size: 1.000 to 6.000
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 174.0
- Liquid Flow: 8.81 to 1100.72
- HP: 60.31
from Pentair Engineered Solutions
Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 416.2
- Liquid Flow: 800.00
- HP: 0.50 to 40.00
from STA-RITE by Pentair
STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to satisfy today ’s demanding consumer. STA-RITE ’s industry leading molding... [See More]
- Power Source: AC; 115 VAC
- Pump Type: Sewage Pump; Submersible Pump; Sump Pump; Water Pump
- Pump Housing Material: Cast Iron
- Media: Effluent, Ground Water
from Cole-Parmer
bull; Pump liquids with suspended solids up to 2" diameter at flow rates up to 175 GPM. • 304 stainless steel (SS) pumps are chemical and corrosion resistant. • Manually-operated pumps allow for continuous emptying and automatically-operated pumps are used in on-demand dewatering... [See More]
- Power Source: AC; 115 VAC
- HP: 0.50
- Liquid Flow: 100.00
from Myers by Pentair
The Myers Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Available in PREMIUM or CLASSIC series. Both offer remote monitoring, smart charging technology, and dual battery capacity. [See More]
- Power Source: DC; AC; 12 VDC, 115 VAC
- Discharge Pressure: 30.0 to 34.6
- Liquid Flow: 34.00 to 46.00
- Discharge Size: 1.250 to 1.500
from Sulzer Ltd.
Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]
- Power Source: AC
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump; Pump Lift Station
- Pump Housing Material: Cast Iron
- Industry Served: Construction, Municiple
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1 ⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Noryl ® Suction I.D. - 15... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 21.7
- Liquid Flow: 40.00
- Discharge Size: 0.812
from Wilo AG
Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite... [See More]
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 10.0
- Liquid Flow: 61.64
- Media Temperature: 37 to 95
from Godwin, a xylem brand
The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m ³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 90.0 to 149.9
- Liquid Flow: 70.00 to 140.00
- HP: 0.50 to ?
from MDM Incorporated
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase
- Media Temperature: 194
- Liquid Flow: 60.00
- Pump Housing Material: Plastic
from Price Pump Company
NEMA 56C motor, standard bushings are carbon graphite [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 165.0
- Liquid Flow: 60.00
- Discharge Size: 0.750
from Bell & Gossett, a xylem brand
Energy Efficient circulators (small in-line pumps) for hydronic heating, potable water recirculation (plumbing), and solar thermal applications. Circulators are cast iron or lead-free bronze constructed with oil lubricated, wet rotor or dry rotor bearings. [See More]
- Power Source: AC; 12 VDC, 115 VAC
- Discharge Size: 0.750 to 1.500
- Discharge Pressure: ? to 150.0
- Media Temperature: 40 to 230
from KSB AG
Design. Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications. Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of bearing. Ball bearings. [See More]
- Power Source: AC; 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 232.1
- Liquid Flow: 8.81 to 2421.58
- HP: 73.71
from Pentair Engineered Solutions
Key Features. One and Two Stage Condensate Pumps. Typical Applications Include Condensate Service, Boiler Feed Service, Circulating Systems to Overhead Storage Receivers. Expandable from a Simplex to Duplex System by Adding Second Pump. APCO Pumps Operate Alternately to Extend the Life of the Pumps. [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 117.1
- Liquid Flow: 150.00
- HP: 0.33 to 15.00
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 45.00
- HP: 0.33
from Myers by Pentair
Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life. Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency. High... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 30.0 to 70.0
- Liquid Flow: 18.00 to 960.00
- Discharge Size: 1.000 to ?
from Sulzer Ltd.
Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping processes. Applications. Low... [See More]
- Power Source: AC
- Discharge Pressure: 3460.0
- Liquid Flow: 4.00 to 22000.00
- Discharge Size: 1.000 to 16.000
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1 ⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Phenolic Impeller - Noryl ®Seal - Carbon and Ceramic... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 13.9
- Liquid Flow: 31.00
- Discharge Size: 0.880
from Wilo AG
Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections. Application. Water supply and pressure boosting. Industrial circulation systems. Process water. Cooling... [See More]
- Power Source: AC; 50/60 Hz, 230V to 460V, Three Phase
- Discharge Pressure: 71.1 to 341.4
- Liquid Flow: 17.61 to 330.22
- Media Temperature: -22 to 248
from MDM Incorporated
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot cordset. 3 year limited warranty. Special features include an internal... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Size: 2.000
- Liquid Flow: 113.33
- HP: 0.33
from Price Pump Company
Optional temperature and vibration monitoring, and hard coated shaft [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 200.0
- Liquid Flow: 190.00
- Discharge Size: 1.500
from Bell & Gossett, a xylem brand
Space Saving In-line pumps available in several designs. Maintenance-free (Series 60), close coupled (Series 80 and 90) and split coupled (Series 80-SC) pumps; flows to 4,000 GPM. Higher hydraulic and energy efficiency. Exceeds proposed DOE efficiency regulations with an MEI of at least 0.07. [See More]
- Power Source: AC; ECM Motor Options, 115 VAC, 230V to 460V, Three Phase
- Discharge Pressure: 0.0 to 1038.0
- Liquid Flow: 0.00 to 8800.00
- Discharge Size: 1.500 to 8.000
from KSB AG
Design. Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. [See More]
- Power Source: AC; 230V to 460V, Three Phase
- Discharge Pressure: 232.1
- Liquid Flow: 3082.01
- HP: 60.31
from Pentair Engineered Solutions
Key Features. Single Stage Condensate and Boiler Feed Pumps. Typical Applications Include Condensate Service and Boiler Feed Service. In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service. Two Model 323 Pumps Operate Alternately to Extend the... [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 73.7
- Liquid Flow: 180.00
- Discharge Size: 0.750 to 3.000
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 42.00
- HP: 0.33
from Myers by Pentair
The Quick Prime self-priming centrifugal pump is designed for demanding jobs where a lot of water is required over a long period of time. For lawn and garden sprinkling, car washing, or other big cleaning and maintenance jobs, it's built for one purpose only - continuous high performance service. [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: ? to 52.0
- Liquid Flow: 240.00 to 3575.00
- Discharge Size: 1.250 to 2.000
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Power Source: AC
- Discharge Pressure: 64.6 to 226.1
- Liquid Flow: 52.00 to 480.00
- Discharge Size: 1.250 to 3.000
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 13 gpm; maximum head9.7 feet Motor - 115V, 60 Hz Open, shaded pole Fluid Temperature - To 180 °F (82 °C)Materials in Contact with Solution: Body - Polyethylene Impeller - Polyethylene Seal - Nitrile lip seal [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 4.2
- Liquid Flow: 13.00
- Discharge Size: 0.630
from Wilo AG
Multistage submersible pump in sectional construction with VdS approval for vertical or horizontal installation for supplying sprinkler systems. Application. For pumping water without long-fibre and abrasive constituents for supplying sprinkler systems. Special features/product advantages. VdS... [See More]
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase
- Media Temperature: ? to 77
- Liquid Flow: 2641.72
- Pump Type: Submersible Pump; Water Pump; Water Supply Pump
from MDM Incorporated
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Size: 2.000
- Liquid Flow: 61.67
- HP: 0.50
from Price Pump Company
Optional seal face materials and elastomers available [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 40.0
- Liquid Flow: 88.00
- Discharge Size: 1.000
from Bell & Gossett, a xylem brand
Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings. The bowls are vitra-glass... [See More]
- Power Source: AC
- Discharge Pressure: ? to 346.0
- Liquid Flow: ? to 10000.00
- Pump Housing Material: Brass Bronze; Cast Iron
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools,... [See More]
- Power Source: AC
- Discharge Pressure: 232.1
- Liquid Flow: 4.40 to 3152.45
- HP: 60.31
from Pentair Engineered Solutions
Get Aurora's Horizontal Split Case Fire Pumps fast through our Red Hot Shipping Program. Key Features. UL Listed/FM Approved/NFPA-20 Design. For Commercial, Industrial and Marine Use. Diesel and Electric Driven Available. Lower Initial Cost. Quicker Delivery with Red Hot Quick Ship Program. Ease of... [See More]
- Power Source: AC
- Discharge Pressure: 40.0 to 490.0
- Liquid Flow: 250.00 to 5000.00
- Pump Housing Material: Brass Bronze; Ductile iron
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 68.00
- HP: 0.50
from Myers by Pentair
A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection. Cord Design -- Easily replacable with optional lengths available. Serviceability -- Heavy-duty lift out ring,... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: ? to 286.0
- Liquid Flow: ? to 110.00
- Discharge Size: 1.500 to 2.000
from Sulzer Ltd.
Two-stage centrifugal pumps are used in applications where higher head is required. They ensure more reliable, high efficiency process and lower operating costs instead of serial pumping system. Benefits. Centerline support for reduced thermally induced misalignment. BBT-D double-suction impeller... [See More]
- Power Source: AC
- Discharge Pressure: 5766.6
- Liquid Flow: 10000.00
- Discharge Size: 6.000 to 10.000
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1 ⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 14.7
- Liquid Flow: 60.00
- Discharge Size: 1.250
from Wilo AG
Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in continuous duty of: Wastewater. Sewage containing faeces. Sludges up to max. 8 % dry matter (depending on the... [See More]
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase
- Discharge Pressure: 4.3 to 29.9
- Liquid Flow: 792.52
- Media Temperature: 104 to 140
from MDM Incorporated
The next step for a larger pond, Asagi is still compact with the strength and value you need. This model contains 3 impellers. Efficient to run and still gives you big flow and outstanding quality. [See More]
- Power Source: AC; 115 VAC
- Discharge Size: 1.500
- Liquid Flow: 108.33
- HP: 0.33
from Price Pump Company
Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 65.0
- Liquid Flow: 300.00
- Discharge Size: 1.500
from KSB AG
Design. Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, with volt-free changeover contact for generalfault indication and live-zero monitoring of the connected sensors, configuration and... [See More]
- Power Source: AC
- Discharge Pressure: 232.1
- Liquid Flow: 1981.29
- HP: 29.48
from Pentair Engineered Solutions
Key Features. UL Listed/FM Approved/NFPA-20 Design. For Commercial, Industrial and Marine Use. Electric Driven Available. Lower Initial Cost. Ease of Maintenance [See More]
- Power Source: AC
- Discharge Pressure: 40.0 to 490.0
- Liquid Flow: 250.00 to 5000.00
- Pump Housing Material: Brass Bronze; Ductile iron
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 68.00
- HP: 0.75
from Myers by Pentair
Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 115.3 to 392.1
- Liquid Flow: 280.00 to 7750.00
- Discharge Size: 3.000 to 12.000
from Sulzer Ltd.
Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs to be pumped upward at moderate pressure from open bodies of liquid such as oceans,... [See More]
- Power Source: AC
- Discharge Pressure: 16.1 to 19606.6
- Liquid Flow: 40.00 to 200000.00
- Media Temperature: -260 to 400
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 3.5 head16.9 feet Motor - 115V, 50/60 Hz Shaded pole, thermally protected Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and 316 Stainless Steel faces with Polyethylene... [See More]
- Power Source: AC; 220/240V 50Hz, 115 VAC, 230 VAC
- Discharge Pressure: 7.3
- Liquid Flow: 3.50
- Discharge Size: 0.280
from Wilo AG
Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in intermittent operation of: Waste water and sewage. Waste water containing... [See More]
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 38.4
- Liquid Flow: 396.26
- Media Temperature: 104 to 140
from MDM Incorporated
Massive flow! This is the big guy for the large water garden and Koi ponds. With 3 impellers the Gin Rin achieves a maximum flow of 11,000 GPH. It is strong and reliable and surprisingly compact for the amount of water this will displace. [See More]
- Power Source: AC; 230 VAC
- Discharge Size: 1.500
- Liquid Flow: 183.33
- HP: 2.00
from Price Pump Company
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 75.0 to 150.0
- Liquid Flow: 200.00
- Discharge Size: 2.000
from KSB AG
Design. Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and flow-controlled stopping. Automated with automatic control unit. Applications. Water supply systems for residential and office buildings, irrigation/spray irrigation and rainwater... [See More]
- Power Source: AC
- Discharge Pressure: 145.0
- Liquid Flow: 35.22
- HP: 1.27
from Pentair Engineered Solutions
Setting New Standards of Efficiency. Liquid handling requirements are much more involved than they were years ago. The variety of liquids being handled has increased along with temperatures and pressures. Today ’s installations demand quiet, smooth running pumps with long life. Aurora Pump... [See More]
- Power Source: AC; 230V to 460V, Three Phase
- Discharge Pressure: 60.3
- Liquid Flow: 112.00
- Discharge Size: 1.500
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC; 230 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 68.00
- HP: 0.50
from Wilo AG
Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics. Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of the control parameters (PID), freeze protection. Plug &... [See More]
- Power Source: AC; 50 Hz, 230 VAC
- Media Temperature: 32 to 104
- Liquid Flow: 22.01 to 35.22
- Pump Type: Dewatering Pump; Utility Pump; Water Pump; Water Supply Pump
from MDM Incorporated
Unbeatable flow rates in a small powerful package. Suited for showcase water features, this is a pinnacle product for even the most demanding applications. The pump provides you with the flow for simple biological purification as well as artistic and showcase qualities of your water feature design. [See More]
- Power Source: AC; 115 VAC
- Discharge Size: 1.500
- Liquid Flow: 106.67
- HP: 0.90
from Price Pump Company
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]
- Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Discharge Pressure: 60.0
- Liquid Flow: 120.00
- Discharge Size: 1.000
from KSB AG
Design. Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications. Handling of aggressive, flammable, toxic, volatile, or... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 232.1
- Liquid Flow: 13.21 to 1100.72
- HP: 24.12
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 42.00
- HP: 0.33
from MDM Incorporated
This is a strong compact and reliable model for your small pond at 4,000 gallons or less. This model contains 3 impellers. You get big flow for a small amount of power expended with this as well as all the Sequel pumps. [See More]
- Power Source: AC; 115 VAC
- Discharge Size: 1.500
- Liquid Flow: 70.00
- HP: 0.12
from KSB AG
Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 145.0
- Liquid Flow: 17.61 to 748.49
- HP: 49.59
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC
- Discharge Pressure: 125.0
- Liquid Flow: 68.00
- HP: 0.50
from MDM Incorporated
For the application that demands high performance, we offer the Showa. This model has an internal diffuser which allows for displacement of trapped air, this type of pump will continue to move water even when there is some air in the line. The motor is totally enclosed, and fan-cooled for... [See More]
- Power Source: AC; 115 VAC
- Discharge Size: 2.000
- Liquid Flow: 131.67
- HP: 0.50
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]
- Power Source: AC
- Discharge Pressure: 232.1
- Liquid Flow: 10.04 to 220.14
- Media Temperature: 284
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC
- Discharge Pressure: 125.0
- Liquid Flow: 68.00
- HP: 0.75
from MDM Incorporated
The Classic! The model 1000 series has set the stand by which all others are measured. This series is a perfect blend of medium pressure and ample flow for the majority of ponds. Motor is totally enclosed, fan-cooled for durability. 115V or 230V Supplied with an 8-foot, 115V cordset. 3 year limited... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Size: 1.500
- Liquid Flow: 55.00
- HP: 0.33
from KSB AG
Design. Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber, heatable volute casing (CPKNO-CHs) and/or semi-open impeller (CPKNO). [See More]
- Power Source: AC
- Discharge Pressure: 362.6
- Liquid Flow: 4.40 to 21.13
- HP: 4.29
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 68.00
- HP: 0.75
from MDM Incorporated
Our best seller! The compact model 750 series delivers big flow for little power. Great for smaller and simple ponds (3,000 gallons or less). The motor is totally enclosed fan-cooled for durability. 115V only Supplied with an 8 foot cordset. 3 year limited warranty. [See More]
- Power Source: AC; 115 VAC
- Discharge Size: 1.500
- Liquid Flow: 70.00
- HP: 0.12
from KSB AG
Design. Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier, seal chamber air-cooled by integrated fan impeller, no external cooling. Design to ATEX. Applications. [See More]
- Power Source: AC
- Discharge Pressure: 580.2
- Liquid Flow: 4.40 to 7.04
- HP: 643.31
from Cole-Parmer
bull; Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM. • 304 stainless steel construction resists corrosion and rust. • Pumps with automatic operation have float switch; manual operation models activate with a switch. • Air-filled motors have permanent... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 45.00
- HP: 0.33
from MDM Incorporated
Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure. [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Size: 1.500
- Liquid Flow: 141.67
- HP: 1.50
from KSB AG
Design. Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX. Applications. Handling of aggressive, flammable,... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 362.6
- Liquid Flow: 4.40 to 1320.86
- HP: 93.82
from Cole-Parmer
bull; Open impellers handle clean fluids and fluids containing suspended solids. • Heavy-duty, stainless steel design â € ”ideal for aggressive chemicals and high purity solutions. • Rotate head in 90 <deg > increments for multiple mounting configurations. •... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 108.00
- HP: 1.00
from MDM Incorporated
Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the solution for you. The Sequence® Power series is made for those demanding applications where... [See More]
- Power Source: AC; 230 VAC
- Discharge Size: 2.000
- Liquid Flow: 105.00
- HP: 2.00
from KSB AG
Design. Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications. Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful liquids in the... [See More]
- Power Source: AC
- Discharge Pressure: 362.6
- Liquid Flow: 4.40 to 6.16
- HP: 214.44
from Cole-Parmer
bull; Economical close-coupled centrifugal pumps for your HVAC and light industrial applications. • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections. • High-strength resin impeller reduces axial thrust resulting in longer... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 150.0
- Liquid Flow: 44.00
- HP: 0.50
from KSB AG
Design. Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of... [See More]
- Power Source: AC; 230 VAC
- Discharge Pressure: 145.0
- Liquid Flow: 475.51
- Media Temperature: 14 to 230
from Cole-Parmer
bull; Investment cast stainless steel (SS) pumps are built sturdier for heavy-duty, high performance applications requiring excellent chemical resistance. • Ideal for low-pressure OEM and chemical industry applications. • Rotate head in 90 Â ° increments for easy installation of... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 150.0
- Liquid Flow: 57.00
- HP: 0.75
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Power Source: AC; 230 VAC
- Discharge Pressure: 145.0
- Liquid Flow: 15.85
- HP: 0.13
from Cole-Parmer
bull; Rugged continuous-duty service with chemical and corrosion resistance. • Close-coupled design saves space; simplifies maintenance and installation. • Stainless steel liquid end components deliver corrosion resistance. • Versatile mounting can be installed horizontally or... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 230.0
- Liquid Flow: 115.00
- HP: 3.00
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 145.0
- Liquid Flow: 123.28
- HP: 0.84
from Cole-Parmer
bull; Rugged continuous-duty service with chemical and corrosion resistance. • Close-coupled design saves space; simplifies maintenance and installation. • Stainless steel liquid end components deliver corrosion resistance. • Versatile mounting can be installed horizontally or... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 80.00
- HP: 1.50
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design. Applications. Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data. Type of bearing. Ball... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 145.0
- Liquid Flow: 35.22
- HP: 1.74
from Cole-Parmer
bull; 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance. • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers. • Mechanically close-coupled design... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 125.0
- Liquid Flow: 40.00
- HP: 1.50
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]
- Power Source: AC
- HP: 5.63
- Liquid Flow: 220.14
- Media Temperature: 131
from Cole-Parmer
• Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet. • Pumps with Kynar <reg > PVDF heads are ideal for ultra-high purity, chemical, and industrial applications [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 75.0
- Liquid Flow: 38.00
- HP: 0.50
from KSB AG
Design. Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications. Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- HP: 938.15
- Liquid Flow: 110.95
- Media Temperature: 104
from Cole-Parmer
• Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet. • Pumps with glass-filled polypropylene heads are ideal for transferring a wide range of caustic materials [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 50.0
- Liquid Flow: 53.00
- HP: 1.00