Wastewater Centrifugal Pumps
from Gorman-Rupp Pumps
11 1/2A2-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: NoSourceIncluded; Basic
from Vaughan Company
The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear components are cast steel and... [See More]
- Pump Type: Slurry Pump; Waste Water Pump
- Media: Liquids, Liquids with Solids
from Gorman-Rupp Pumps
11 1/2A2-E2 1P Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: Electric Motor
from Gorman-Rupp Pumps
11 1/2A2-E2 3P Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: Electric Motor
from Gorman-Rupp Pumps
11 1/2A20-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: NoSourceIncluded; Basic
from Gorman-Rupp Pumps
11 1/2A22-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Stainless Steel; Stainless Steel
- Discharge Size: 1.500
- Power Source: NoSourceIncluded; Basic
from Gorman-Rupp Pumps
11 1/2A3-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: NoSourceIncluded; Basic
from Gorman-Rupp Pumps
11 1/2A3-E2 1P Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: Electric Motor
from Gorman-Rupp Pumps
11 1/2A3-E2 3P Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: Electric Motor
from Gorman-Rupp Pumps
11 1/2A3-KW1.5 3P Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: Electric Motor
from Gorman-Rupp Pumps
11 1/2A52-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: NoSourceIncluded; Basic
from Gorman-Rupp Pumps
11 1/2A52-E2 1P Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: Electric Motor
from Gorman-Rupp Pumps
11 1/2A52-E2 3P Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 1.500
- Power Source: Electric Motor
from Gorman-Rupp Pumps
11 1/2A65-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: CD4MCu
- Discharge Size: 1.500
- Power Source: NoSourceIncluded; Basic
from Gorman-Rupp Pumps
11 1/2A9-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Stainless Steel; Stainless Steel
- Discharge Size: 1.500
- Power Source: NoSourceIncluded; Basic
from Gorman-Rupp Pumps
112A20-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 12.000
- Power Source: NoSourceIncluded; Basic
from Gorman-Rupp Pumps
112C60-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 10.000
- Power Source: NoSourceIncluded; Basic
from Gorman-Rupp Pumps
112D60-B Self Priming Pump [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 12.000
- Power Source: NoSourceIncluded; Basic
from Godwin, a xylem brand
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]
- Pump Type: Submersible Pump; Water Pump; Waste Water Pump
- Power Source: AC; 115 VAC
- Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
- Media: Abrasive, Ground Water
from MDM Incorporated
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of... [See More]
- Pump Type: Chemical Pump; Utility Pump; Water Pump; Waste Water Pump
- Pump Housing Material: Plastic
- Media Temperature: 194
- Power Source: AC; 115 VAC, 230 VAC
from Myers by Pentair
Specially Designed For Many Household Jobs - Laundry Trays, Washing Machines, Wet Bars, Water Softeners, Dehumidifiers, Etc. Fully Assembled. Pumps water from laundry trays, washing machines, wet bars, water softeners, dehumidifiers, etc. Oil-filled for maximum heat dissipation and constant... [See More]
- Pump Type: Waste Water Pump
- Discharge Pressure: ? to 32.3
- Liquid Flow: ? to 40.00
- Discharge Size: 1.250
from Cornell Pump Company
Cornell ’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat treated to a... [See More]
- Pump Type: Chemical Pump; Sewage Pump; Submersible Pump; Waste Water Pump; Wastewater Treatment Pump; Pump Lift Station
- Discharge Size: 4.000 to 6.000
- Liquid Flow: 0.00 to 2000.00
- Pump Housing Material: Ductile Iron
from ARGAL s.r.l.
CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1. Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS. SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers. These seals are offered in... [See More]
- Pump Type: Chemical Pump; Water Pump; Waste Water Pump
- Discharge Size: 3.150 to 5.906
- Liquid Flow: 184.92 to 4623.01
- HP: 3.00 to 75.00
from Yeomans Chicago Corporation
The SEWER CHEWER utilizes a proven counter-rotating. dual shaft design with patented hardened cutters. This design provides an effective and reliable. solution to the reduction of solids commonly found. in today ’s wastewater flows. The SEWER CHEWER. is a product of our extensive solids... [See More]
- Pump Type: Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 3.00
- Liquid Flow: 320.00
- Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]
- Pump Type: Cantelever Pump; Chemical Pump; Sump Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 22.01 to 1320.86
- HP: 0.74 to 100.52
from Wanner Engineering, Inc.
Stan-Cor ANSI Centrifugal Pumps are the standard for corrosion resistance and abrasive fluids. They offer solid fluids ends (casing, back cover and impeller) in two different materials for chemical resistance and temperature limits. Because these sections are solid in Stan-Cor pumps, there is no... [See More]
- Pump Type: Chemical Pump; Waste Water Pump
- Discharge Pressure: 135.0
- Liquid Flow: 400.00
- Media Temperature: 250
from Savino Barbera Srl
Manufactured in three sizes, they meet innumerable industrial maintenance needs (emptying underground basins and tanks, intermittent emergency applications, draining wells ...). Priming, with the sole pump casing full of liquid and the discharge free, is automatic and rapid, and does not require a... [See More]
- Pump Type: Sump Pump; Waste Water Pump
- HP: 0.34
- Liquid Flow: 15.85
- Pump Housing Material: Plastic
from Grundfos Pumps Corporation
S pumps form the backbone of many sewage systems. They are selected for their strength, their durability, and for innovative features such as the SmartTrim impeller clearance adjustment system and the Smart Seal for leakage prevention [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump
- Media: Effluent, Sludge
from BakerCorp
Ideal Usage. Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit. Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE. Suction Size: 4" – 12". Discharge Size: 3" – 12". [See More]
- Pump Type: Dewatering Pump; Sewage Pump; Water Pump; Waste Water Pump
- Discharge Pressure: 71.0
- Liquid Flow: 1000.00 to 6000.00
- Discharge Size: 12.000
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 15.81
- Liquid Flow: 616.40
- Media Temperature: 104
from Lowara
The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network. [See More]
- Pump Type: Grinder Pump; Sewage Pump; Submersible Pump; Waste Water Pump
- HP: 1.47
- Liquid Flow: 29.06
- Media Temperature: 95
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]
- Pump Type: Cantelever Pump; Condensate Pump; Sewage Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 17.3
- Liquid Flow: 110.00
- Media Temperature: 180
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Size: 1.250
- Liquid Flow: 40.00 to 75.00
- HP: 2.00 to 7.50
from T-Mag Magnetic Drive Pumps
The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you increased productivity,... [See More]
- Pump Type: Chemical Pump; Magnetic Drive Pump; Pool Pump; Utility Pump; Water Pump; Waste Water Pump; Water Treatment Pump
- Discharge Pressure: 13.0
- Liquid Flow: 60.00
- Discharge Size: 1.500
from SANDPIPER Pump
The PortaPump ® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and whisper quiet. [See More]
- Pump Type: Dewatering Pump; Submersible Pump; Waste Water Pump
- Discharge Size: 1.500 to 3.000
- Liquid Flow: 300.00
- Power Source: DC; Air or Pneumatic; 12 VDC
from Sulzer Ltd.
Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump; Pump Lift Station
- Power Source: AC
- Pump Housing Material: Cast Iron
- Industry Served: Construction, Municiple
from Price Pump Company
Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open... [See More]
- Pump Type: Circulation Pump; Chemical Pump; Fire Service Pump (optional feature); Water Pump; Waste Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 41.0
- Liquid Flow: 150.00
- Discharge Size: 1.500
from Crane Pumps & Systems
Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind ™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application. Wastewater for Domestic. Commercial. Institutional and Light Industrial. [See More]
- Pump Type: Grinder Pump; Waste Water Pump
- Discharge Size: 1.250
- Liquid Flow: 100.00
- HP: 2.00
from Goulds Water Technology, a xylem brand
Wastewater 1-1/2 ″ and 2 ″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X). Applications. High head and pressure sewage systems for: Municipal, Commercial, and Industrial. Features and Benefits. Design: Capable of grinding municipal, commercial and industrial sewage. Cutter System:... [See More]
- Pump Type: Grinder Pump; Waste Water Pump; Wastewater Treatment Pump
from Johnson Pump, An SPX Brand
The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily be dismantled without it being necessary to disturb the pipings or to move the motor. The KGE is suitable for clean... [See More]
- Pump Type: Chemical Pump; Water Pump; Waste Water Pump
- Discharge Pressure: 116.0
- Liquid Flow: 352.23 to 440.29
- Media Temperature: 203
from EBARA Pumps Americas Corporation
The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Water Supply Pump
- Discharge Pressure: 46.1 to 560.5
- Liquid Flow: 80.00 to 4000.00
- Discharge Size: 3.000 to 12.000
from Wilo AG
Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite... [See More]
- Pump Type: Dewatering Pump; Submersible Pump; Sump Pump; Utility Pump; Waste Water Pump
- Discharge Pressure: 10.0
- Liquid Flow: 61.64
- Media Temperature: 37 to 95
from Gator Pump, Inc.
GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR Pumps are engineered to... [See More]
- Pump Type: Chemical Pump; Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump
- Pump Housing Material: Steel
- Discharge Size: 6.000
- Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
from Godwin, a xylem brand
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]
- Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump
- Discharge Pressure: 316.0 to 378.3
- Liquid Flow: 996.00 to 5622.00
- Discharge Size: 4.000 to 12.000
from MDM Incorporated
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. [See More]
- Pump Type: Chemical Pump; Utility Pump; Water Pump; Waste Water Pump
- Media Temperature: 194
- Liquid Flow: 60.00
- Pump Housing Material: Plastic
from Myers by Pentair
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump; Pump Lift Station
- HP: 2.00
- Discharge Size: 1.250
- Pump Housing Material: Cast Iron
from Cornell Pump Company
2012 PRODUCT OF THE YEAR WINNER: The cutter pump was created in order to address the urgent need of reducing clogging due to ragging. With the increased use of 'flushable' materials and extraneous cleaning products, the issue of clogging —leading to downtime, pump destruction, and pipe damage,... [See More]
- Pump Type: Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- Industry Served: Food Processing
- Pump Housing Material: Cast Iron
- Media: Liquids, Liquids with Solids
from Affetti Giuseppe & C. s.n.c
The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any guide mechanisms close to... [See More]
- Pump Type: Cantelever Pump; Chemical Pump; Sump Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- HP: 1.47 to 100.52
- Discharge Size: 1.250 to 2.000
- Media Temperature: -22 to 212
from Wanner Engineering, Inc.
Stan-Cor ANSI Centrifugal Pumps are the standard for corrosion resistance and abrasive fluids. They offer solid fluids ends (casing, back cover and impeller) in two different materials for chemical resistance and temperature limits. Because these sections are solid in Stan-Cor pumps, there is no... [See More]
- Pump Type: Chemical Pump; Waste Water Pump
- Discharge Pressure: 175.0
- Liquid Flow: 200.00
- Media Temperature: 325
from Savino Barbera Srl
The SP pump is one of the versions available the OMA close-coupled horizontal pumps and may in fact be equipped with a priming tank and with a base or a mounted trolley. The Savino Barbera SP series completes the spectrum of self-priming pumps, offering a greater resistance to chemical aggression... [See More]
- Pump Type: Chemical Pump; Waste Water Pump
- HP: 14.74
- Liquid Flow: 374.24
- Pump Housing Material: Plastic
from BakerCorp
Ideal Usage. Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit. Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE. Suction Size: 3" – 6". Discharge Size: 3" – 6". Max Flow Range: 450 gpm... [See More]
- Pump Type: Dewatering Pump; Waste Water Pump
- Discharge Pressure: 87.0
- Liquid Flow: 50.00 to 450.00
- Discharge Size: 3.000
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 2.01
- Liquid Flow: 158.50
- Media Temperature: 104
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash... [See More]
- Pump Type: Cantelever Pump; Condensate Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 78.0
- Liquid Flow: 1200.00
- Media Temperature: 180
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Size: 1.250
- Liquid Flow: 45.00 to 58.00
- HP: 2.00
from Sulzer Ltd.
Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping processes. Applications. Low... [See More]
- Pump Type: Circulation Pump; Chemical Pump; Sewage Pump; Waste Water Pump
- Discharge Pressure: 3460.0
- Liquid Flow: 4.00 to 22000.00
- Discharge Size: 1.000 to 16.000
from Price Pump Company
NEMA 56C motor, standard bushings are carbon graphite [See More]
- Pump Type: Circulation Pump; Chemical Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Waste Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 165.0
- Liquid Flow: 60.00
- Discharge Size: 0.750
from Crane Pumps & Systems
Barnes and Crown offer a broad range of engineered self-priming centrifugal pumps for a variety of light to heavy-duty wastewater applications. Designed specifically for unscreened raw sewage or industrial waste applications. Application. Industrial (Raw Water, Wastewater, Barge Stripping). [See More]
- Pump Type: Waste Water Pump
- Discharge Size: 2.000 to 10.000
- Liquid Flow: 2750.00
- Pump Housing Material: Cast Iron
from Goulds Water Technology, a xylem brand
Applications. Designed for high head sewage applications where a gravity system is not practical. Ideal for pressure sewage systems. Features and Benefits. Silicon bronze, multi-vane semi-open impeller with pump-out vanes for mechanical seal protection. Heavy duty cast iron, volute type casing for... [See More]
- Pump Type: Grinder Pump; Submersible Pump; Waste Water Pump; Wastewater Treatment Pump
from EBARA Pumps Americas Corporation
The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass spherical solids up to 8?... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Water Supply Pump
- Discharge Pressure: 18.5 to 692.0
- Liquid Flow: 530.00 to 35000.00
- Discharge Size: 6.000 to 24.000
from Wilo AG
Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in continuous duty of: Wastewater. Sewage containing faeces. Sludges up to max. 8 % dry matter (depending on the... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: 4.3 to 29.9
- Liquid Flow: 792.52
- Media Temperature: 104 to 140
from Gator Pump, Inc.
For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump Agricultural Applications. [See More]
- Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump
- Pump Housing Material: Steel
- Discharge Size: 6.000
- Power Source: NoSourceIncluded; Tractor PTO
from Godwin, a xylem brand
The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m ³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel... [See More]
- Pump Type: Dewatering Pump; Sewage Pump; Water Pump; Waste Water Pump
- Discharge Pressure: ? to 482.1
- Liquid Flow: 920.00 to 5500.00
- Discharge Size: 4.000 to 10.000
from MDM Incorporated
The 2x3x6 is the first series of the Genesys line. The nomenclature indicates 2" discharge, 3" Inlet, and 6" impeller. The pump dimensions conform to several of the ANSI B73.1 outside envelope specifications. Applications: Large scale commercial water features, large residential Koi ponds requiring... [See More]
- Pump Type: Utility Pump; Water Pump; Waste Water Pump
- Discharge Size: 2.000
- Liquid Flow: 500.00
- HP: 15.00
from Myers by Pentair
The Myers ® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder assembly. Rotating... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: 318.3 to 396.7
- Liquid Flow: 70.00
- Discharge Size: 1.250
from Cornell Pump Company
Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA ™) to select from, various materials of construction and mounting configurations, Cornell has a model that will fit your... [See More]
- Pump Type: Sewage Pump; Slurry Pump; Waste Water Pump
- Discharge Size: 3.000 to 30.000
- Liquid Flow: 5000.00 to 40000.00
- Industry Served: Agriculture
from Affetti Giuseppe & C. s.n.c
The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the maximum reliability. The... [See More]
- Pump Type: Chemical Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 16.000 to 20.000
- Liquid Flow: 44.03 to 4402.87
- HP: 1.01 to 268.04
from KSB AG
Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 1.41
- Liquid Flow: 72.65
- Media Temperature: 122
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Pump Type: Cantelever Pump; Sewage Pump; Sump Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 39.0
- Liquid Flow: 350.00
- Discharge Size: 2.000 to 4.000
from Hydromatic by Pentair
A complete turn key package lift out rail system for centrifugal grinders provides ease of installation and removal for the pump. The TL-Pro System uses a cast iron discharge elbow with integrated ball check valve and is available with spark-proof rails for hazardous locations. Flexible piping... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump
- HP: 2.00
- Discharge Size: 1.250
- Media Temperature: 140
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Pump Type: Dewatering Pump; Grinder Pump; Sewage Pump; Submersible Pump; Sump Pump; Utility Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 64.6 to 226.1
- Liquid Flow: 52.00 to 480.00
- Discharge Size: 1.250 to 3.000
from Price Pump Company
Optional temperature and vibration monitoring, and hard coated shaft [See More]
- Pump Type: Circulation Pump; Chemical Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Waste Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 200.0
- Liquid Flow: 190.00
- Discharge Size: 1.500
from Goulds Water Technology, a xylem brand
Residential Wastewater Grinder Pump and Basin Packages RGS. Designed for high head sewage applications where a gravity system is not practical. Ideal for pressure sewage systems. Features and Benefits. Capable of grinding domestic sewage in individual residential applications. Anti-Roping Design... [See More]
- Pump Type: Grinder Pump; Waste Water Pump; Wastewater Treatment Pump
from EBARA Pumps Americas Corporation
The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Water Supply Pump
- Discharge Pressure: 27.7 to 692.0
- Liquid Flow: 530.00 to 12500.00
- Discharge Size: 6.000 to 20.000
from Wilo AG
Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in intermittent operation of: Waste water and sewage. Waste water containing... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: 38.4
- Liquid Flow: 396.26
- Media Temperature: 104 to 140
from Gator Pump, Inc.
GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. [See More]
- Pump Type: Chemical Pump; Dewatering Pump; Submersible Pump; Water Pump; Waste Water Pump
- Pump Housing Material: Steel
- Discharge Size: 6.000
- Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
from Godwin, a xylem brand
The Godwin Dri-Prime ® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m ³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high efficiency... [See More]
- Pump Type: Dewatering Pump; Sewage Pump; Water Pump; Waste Water Pump
- Discharge Size: 3.000 to 10.000
- Liquid Flow: 520.00 to 6530.00
- Pump Housing Material: Cast Iron
from Myers by Pentair
Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Sump Pump; Water Pump; Waste Water Pump
- Discharge Pressure: 115.3 to 392.1
- Liquid Flow: 280.00 to 7750.00
- Discharge Size: 3.000 to 12.000
from Cornell Pump Company
MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented Cycloseal ® technology. Offering high operating pressures, the MP pumps are specifically designed... [See More]
- Pump Type: Slurry Pump; Waste Water Pump
- Discharge Size: 4.000 to 8.000
- Liquid Flow: 9000.00
- Industry Served: Construction, Mining, Oil & Gas
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled range CDM, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable... [See More]
- Pump Type: Chemical Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 16.000 to 20.000
- Liquid Flow: 44.03 to 1100.72
- HP: 2.95 to 100.52
from KSB AG
Design. Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications. Handling of sewage and all types of waste water in waste... [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 145.0
- Liquid Flow: 44.03 to 3654.38
- HP: 49.59
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Pump Type: Cantelever Pump; Sewage Pump; Sump Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 34.7
- Liquid Flow: 1000.00
- Discharge Size: 4.000 to 6.000
from Hydromatic by Pentair
Economical, above-floor system that adds a drain without major remodeling. The Hydromatic Basin System is here for the professional plumber. This package is an economical, above floor system. The Hydromatic Basin System allows you to add a drain without adding the headache of major remodeling (i.e. [See More]
- Pump Type: Submersible Pump; Sump Pump; Water Pump; Waste Water Pump
- Discharge Size: 1.500
- Liquid Flow: 22.00 to 48.00
- HP: 0.25 to 0.33
from Sulzer Ltd.
Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs to be pumped upward at moderate pressure from open bodies of liquid such as oceans,... [See More]
- Pump Type: Cantelever Pump; Fire Service Pump; Sump Pump; Water Pump; Waste Water Pump
- Discharge Pressure: 16.1 to 19606.6
- Liquid Flow: 40.00 to 200000.00
- Media Temperature: -260 to 400
from Price Pump Company
Optional seal face materials and elastomers available [See More]
- Pump Type: Cantelever Pump; Circulation Pump; Chemical Pump; Fire Service Pump (optional feature); Water Pump; Waste Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 40.0
- Liquid Flow: 88.00
- Discharge Size: 1.000
from EBARA Pumps Americas Corporation
The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The... [See More]
- Pump Type: Submersible Pump; Water Pump; Waste Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 11.5 to 115.3
- Liquid Flow: 2500.00 to 55000.00
- Discharge Size: 24.000 to 64.000
from Gator Pump, Inc.
The U.S. has hundreds of thousands of named lakes and countless ponds , many of which are on private property. With hunting and fishing as a sport and leisure activity at an all-time high in the U.S., GATOR Pump has become the recognized leader in providing pumps that create wildlife habitats for... [See More]
- Pump Type: Dewatering Pump; Submersible Pump; Water Pump; Waste Water Pump
- Pump Housing Material: Steel
- Discharge Size: 6.000
- Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
from Godwin, a xylem brand
The Godwin Dri-Prime ® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m ³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping... [See More]
- Pump Type: Dewatering Pump; Sewage Pump; Water Pump; Waste Water Pump
- Pump Housing Material: Cast Iron
- Liquid Flow: 370.00 to 5080.00
- Power Source: DC; Gasoline or Diesel Engine
from Cornell Pump Company
Cornell's SP Series Slurry pump brings patented Cycloseal ® technology to the mining process industry. Adding to the diverse range of mine dewatering pumps, The SP Series Slurry pump offers a Cornell solution to abrasive applications throughout the mill process. SP Series. The SP Series... [See More]
- Pump Type: Slurry Pump; Waste Water Pump; Wastewater Treatment Pump
- Pump Housing Material: Cast Iron
- Discharge Size: 2.000 to 12.000
- Industry Served: Mining
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled range CMO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable... [See More]
- Pump Type: Chemical Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 1.000
- Liquid Flow: 22.01 to 1100.72
- HP: 0.74 to 73.71
from KSB AG
Design. Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications. Handling of sewage and all types of waste water in waste water management and... [See More]
- Pump Type: Sewage Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 145.0
- Liquid Flow: 22.19
- HP: 951.56
from Pentair Engineered Solutions
Key Features. Solids-Handling, Sewage Treatment Pump. Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump. Design Recommended where Floor Space is Available and Flooding is Not Possible. Horizontal Design Advantages Include: Supported at Both Pump and Coupling Ends. Provides... [See More]
- Pump Type: Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 108.4
- Liquid Flow: 20000.00
- Discharge Size: 6.000 to 20.000
from Hydromatic by Pentair
Hydromatic self-primers are designed for economical long-term operation. You ’ll find a number of unique features to make service and maintenance quick and easy. Quick and easy service means you ’ll reduce downtime and save money. Hydromatic self-primers are available with V-belt drive... [See More]
- Pump Type: Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- Pump Housing Material: Cast Iron
- Discharge Size: 3.000 to 10.000
- Industry Served: Commerical, Municiple
from Price Pump Company
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]
- Pump Type: Circulation Pump; Chemical Pump; Fire Service Pump (optional feature); Water Pump; Waste Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 60.0
- Liquid Flow: 120.00
- Discharge Size: 1.000
from EBARA Pumps Americas Corporation
The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth,... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: 62.3 to 341.4
- Liquid Flow: 5.00 to 80.00
- Discharge Size: 1.250 to 2.000
from Godwin, a xylem brand
Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability. [See More]
- Pump Type: Dewatering Pump; Sewage Pump; Water Pump; Waste Water Pump
- Discharge Pressure: 196.1 to 431.3
- Liquid Flow: 238.00 to 425.00
- Pump Housing Material: Cast Iron
from Cornell Pump Company
Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and available in a... [See More]
- Pump Type: Sewage Pump; Waste Water Pump; Wastewater Treatment Pump; Pump Lift Station
- Discharge Size: 3.000 to 30.000
- Liquid Flow: 2500.00 to 40000.00
- Industry Served: Agriculture, Construction, Food Processing, Machine Tool, Mining, Municiple
from Affetti Giuseppe & C. s.n.c
The Vitrum line was developed for mildly to severely corrosive liquids and able to withstand arduous working condition. All wetted parts are in reinforced fiberglass material, in order to resist abrasion and severe temperatures between -45 °C (-50 °F) and 120 °C (250 °F). CFM close... [See More]
- Pump Type: Chemical Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- HP: 2.95 to 100.52
- Liquid Flow: 44.03 to 1100.72
- Media Temperature: -49 to 248
from KSB AG
Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]
- Pump Type: Sewage Pump; Slurry Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 145.0
- Liquid Flow: 17.61 to 748.49
- HP: 49.59
from Pentair Engineered Solutions
Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]
- Pump Type: Fire Service Pump; Water Pump; Waste Water Pump; Water Supply Pump; Wastewater Treatment Pump; Jockey Pump
- Discharge Pressure: 416.2
- Liquid Flow: 800.00
- HP: 0.50 to 40.00
from Hydromatic by Pentair
The Hydromatic Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Most home buyers don't think about their sump pump, but when the consequences of unexpected pump failures are understood,... [See More]
- Pump Type: Submersible Pump; Sump Pump; Water Pump; Waste Water Pump
- HP: 0.33 to 0.50
- Liquid Flow: 34.00 to 46.00
- Power Source: Battery
from EBARA Pumps Americas Corporation
The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: 18.5 to 392.1
- Liquid Flow: 20.00 to 180.00
- Discharge Size: 1.250 to 3.000
from Godwin, a xylem brand
The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m ³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and... [See More]
- Pump Type: Dewatering Pump; Sewage Pump; Water Pump; Waste Water Pump
- Pump Housing Material: Cast Iron
- Liquid Flow: 860.00 to 3100.00
- Power Source: DC; Gasoline or Diesel Engine
from Cornell Pump Company
Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell ’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Sump Pump; Waste Water Pump
- Discharge Size: 4.000 to 18.000
- Liquid Flow: 80.00 to 20000.00
- Industry Served: Flood Control, Municiple
from Affetti Giuseppe & C. s.n.c
The horizontal centrifugal range CGO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, built in their components with high thikness to give a product with the maximum reliability. The motor is connected to the pump... [See More]
- Pump Type: Chemical Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 1.000
- Liquid Flow: 22.01 to 528.34
- HP: 0.74 to 24.79
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Sewage Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 232.1
- Liquid Flow: 10.04 to 220.14
- Media Temperature: 284
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Pump Type: Cantelever Pump; Sewage Pump; Sump Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 39.0
- Liquid Flow: 350.00
- Discharge Size: 2.000 to 4.000
from Hydromatic by Pentair
Engineered for low pressure sewer system applications, durable motor will deliver many years of reliable service, semi-open impeller provides steep non-overloading operating curve [See More]
- Pump Type: Grinder Pump; Sewage Pump; Submersible Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 2.00 to 7.50
- Discharge Size: 1.250 to 3.000
- Media Temperature: 140
from EBARA Pumps Americas Corporation
The Ebara K-series design features address the most common reasons for clogging caused by fibrous materials. Ebara DLKF series pumps are designed to tackle clogging challenges. The Ebara K-series submersible sewage pump maintains the same quality and durability of the Ebara DLF line but with... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump
- Discharge Pressure: 16.1 to 560.5
- Liquid Flow: ? to 4000.00
- Discharge Size: 2.000 to 12.000
from Godwin, a xylem brand
The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m ³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to... [See More]
- Pump Type: Submersible Pump; Water Pump; Waste Water Pump
- Discharge Pressure: 90.0 to 149.9
- Liquid Flow: 70.00 to 140.00
- HP: 0.50 to ?
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible thanks to a... [See More]
- Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 1.000
- Liquid Flow: 2.42 to 81.45
- HP: 6.70 to 160.83
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system. Applications. Spray irrigation, irrigation,... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Sewage Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 232.1 to 884.7
- Liquid Flow: 6.60 to 2650.53
- Media Temperature: 230
from Pentair Engineered Solutions
Key Features. Solids-Handling Sewage Treatment. Vertical Design with Flexible Shafting between Driver and Pump. Design Recommended where Floor Space is Not Available and Flooding is Possible in Low Areas. Vertical Design Advantages Include: Space Savings Where Floor Space is Limited. Elevated Motor... [See More]
- Pump Type: Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 108.4
- Liquid Flow: 20000.00
- Discharge Size: 6.000 to 20.000
from Hydromatic by Pentair
Sump Pumps are automatic drainage pumps used to remove ground water seepage from sump pits, and are most often used for basement drainage to prevent costly residential flooding. Hydromatic offers a comprehensive line of professional grade Primary Sump Pumps in both submersible and pedestal style,... [See More]
- Pump Type: Dewatering Pump; Submersible Pump; Sump Pump; Waste Water Pump
- Discharge Size: 1.250 to 1.500
- Liquid Flow: 38.00 to 75.00
- HP: 0.30 to 0.50
from EBARA Pumps Americas Corporation
The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed vortex... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump
- Discharge Pressure: 30.0 to 279.1
- Liquid Flow: 16.00 to 1200.00
- Discharge Size: 2.000 to 6.000
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. [See More]
- Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 0.984 to 1.969
- Liquid Flow: 4.84 to 81.45
- HP: 6.70 to 75.05
from KSB AG
Design. Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications. Handling of pre-treated sewage, waste water, all types... [See More]
- Pump Type: Sewage Pump; Slurry Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 145.0
- Liquid Flow: 17.61 to 1452.95
- HP: 29.48
from Pentair Engineered Solutions
Key Features. Horizontal and Vertical. Solids-Handling Sewage Treatment. Vertical Design with Elevated Driver Coupled Directly to the Pump. Design Recommended where Floor Space is Not Available and Flooding Chances are Low. Vertical Design with Direct Coupling Advantages Include: Space Savings Where... [See More]
- Pump Type: Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 108.4
- Liquid Flow: 20000.00
- Discharge Size: 6.000 to 20.000
from EBARA Pumps Americas Corporation
The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA model ENZX increase efficient and effective pumping of slurries with the ability to handle... [See More]
- Pump Type: Dewatering Pump; Slurry Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: ? to 322.9
- Liquid Flow: ? to 1200.00
- Discharge Size: 2.000 to 6.000
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]
- Pump Type: Cantelever Pump; Chemical Pump; Sump Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 22.01 to 1320.86
- HP: 0.74 to 100.52
from KSB AG
Design. Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive... [See More]
- Pump Type: Sewage Pump; Slurry Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 145.0
- Liquid Flow: 17.61 to 572.37
- HP: 40.21
from EBARA Pumps Americas Corporation
The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight... [See More]
- Pump Type: Fountain Pump; Sewage Pump; Submersible Pump; Sump Pump; Waste Water Pump
- Discharge Pressure: 18.5 to 170.7
- Liquid Flow: 8.00 to 235.00
- Discharge Size: 2.000
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]
- Pump Type: Cantelever Pump; Chemical Pump; Sump Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 22.01 to 1320.86
- HP: 0.74 to 100.52
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. [See More]
- Pump Type: Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 2.01
- Liquid Flow: 176.11
- Pump Housing Material: Plastic; Polyethylene
from EBARA Pumps Americas Corporation
The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials. Air-filled Class F... [See More]
- Pump Type: Sewage Pump; Waste Water Pump
- Discharge Pressure: 20.8 to 152.2
- Liquid Flow: 13.00 to 430.00
- Discharge Size: 2.000 to 4.000
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]
- Pump Type: Cantelever Pump; Chemical Pump; Sump Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- Discharge Size: 1.250 to 2.000
- Liquid Flow: 22.01 to 528.34
- HP: 0.74 to 24.79
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 5.63
- Liquid Flow: 220.14
- Media Temperature: 131
from EBARA Pumps Americas Corporation
The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large diameter, short... [See More]
- Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: 27.7 to 313.7
- Liquid Flow: 55.00 to 1345.00
- Discharge Size: 3.000 to 6.000
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal with coupling range CGV-N, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]
- Pump Type: Cantelever Pump; Chemical Pump; Sump Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
- HP: 1.47 to 100.52
- Discharge Size: 1.250 to 2.000
- Media Temperature: -22 to 212
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 /... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 5.63
- Liquid Flow: 96.86
- Media Temperature: 104
from KSB AG
Design. Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications. Wash-basins,... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 5.29
- Liquid Flow: 154.10
- Media Temperature: 104
from KSB AG
Design. Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications. Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc. [See More]
- Pump Type: Chemical Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 145.0
- Liquid Flow: 13.21 to 3258.12
- HP: 120.62
from KSB AG
Design. Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications. Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating tanks... [See More]
- Pump Type: Condensate Pump; Sewage Pump; Submersible Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 87.0
- Liquid Flow: 158.50
- HP: 4.02
from KSB AG
Design. Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications. Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean... [See More]
- Pump Type: Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- HP: 938.15
- Liquid Flow: 110.95
- Media Temperature: 104