Condensate Pumps Centrifugal Pumps
from EnviroPump and Seal, Inc.
Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]
- Pump Type: Circulation Pump; Chemical Pump; Condensate Pump; Slurry Pump; Water Pump
- Discharge Pressure: 375.0
- Liquid Flow: 10.00 to 3000.00
- Discharge Size: 1.000 to 8.000
from Armstrong International
4100 Series Condensate Return Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide range of... [See More]
- Pump Type: Condensate Pump
- Discharge Pressure: 20.0 to 50.0
- Liquid Flow: 3.00 to 75.00
- Discharge Size: 0.750 to 1.500
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]
- Pump Type: Cantelever Pump; Condensate Pump; Sewage Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 17.3
- Liquid Flow: 110.00
- Media Temperature: 180
from IBT Industrial Solutions
IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT supports... [See More]
- Pump Type: Condensate Pump; Submersible Pump
from Watson McDaniel Company
Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190 ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 20.0
- Liquid Flow: 12.00
- Discharge Size: 0.500
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 174.0
- Liquid Flow: 8.81 to 1100.72
- HP: 60.31
from Gardner Denver, Inc.
Pumps. Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs, through to truck mounted liquid pumps... [See More]
- Pump Type: Chemical Pump; Condensate Pump; Sanitary Pump (optional feature); Water Pump; Wastewater Treatment Pump (optional feature); Well Pump
- Industry Served: Medical, Oil & Gas, Petrochemical
from EnviroPump and Seal, Inc.
EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]
- Pump Type: Circulation Pump; Chemical Pump; Condensate Pump; Slurry Pump; Water Pump
- Discharge Pressure: 375.0
- Liquid Flow: 10.00 to 1200.00
- Discharge Size: 1.000 to 6.000
from Armstrong International
4200 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy-duty cast iron receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide range of sizes,... [See More]
- Pump Type: Condensate Pump
- Discharge Pressure: 20.0 to 50.0
- Liquid Flow: 3.00 to 75.00
- Discharge Size: 0.750 to 1.500
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash... [See More]
- Pump Type: Cantelever Pump; Condensate Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 78.0
- Liquid Flow: 1200.00
- Media Temperature: 180
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 174.0
- Liquid Flow: 8.81 to 1100.72
- HP: 60.31
from Armstrong International
4300 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" stainless steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide... [See More]
- Pump Type: Condensate Pump
- Discharge Pressure: 20.0 to 50.0
- Liquid Flow: 3.00 to 75.00
- Discharge Size: 0.750 to 1.500
from Pentair Engineered Solutions
Key Features. More than 90 years ago, Aurora Pump built it's business with these reliable and long-lasting pumps. We are still building on our legacy of quality design and manufacturing today. Horizontal Split Case Pumps are the Traditional Solution for Handling the Flow of Liquids. 411 Models are... [See More]
- Pump Type: Condensate Pump; Split Case Pump; Water Pump
- Discharge Pressure: 216.8
- Liquid Flow: 15000.00
- Media Temperature: 275
from KSB AG
Design. Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications. Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of bearing. Ball bearings. [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 232.1
- Liquid Flow: 8.81 to 2421.58
- HP: 73.71
from Armstrong International
Armstrong Stainless Steel Condensate Return Units offer the best materials available for long life. Tanks have a 20-year warranty against failure due to corrosion and are made from 304 SS with internal ribbing where needed for excellent strength. Available in six standard sizes; 12, 25, 45, 70, and... [See More]
- Pump Type: Condensate Pump
from Pentair Engineered Solutions
Key Features. Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps that outlast our competitors. Model 421 is Horizontally Baseplate Mounted with a Driver Flexibly Coupled to the Pump. [See More]
- Pump Type: Condensate Pump; Split Case Pump; Water Pump
- Discharge Pressure: 260.1
- Liquid Flow: 1800.00
- Media Temperature: 275
from KSB AG
Design. Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 232.1
- Liquid Flow: 3082.01
- HP: 60.31
from Pentair Engineered Solutions
Key Features. Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more. 416 hardened stainless steel shaft for minimum deflections and corrosion resistance. Bronze-fitted construction. Right or left hand rotation. Regreaseable ball bearings. [See More]
- Pump Type: Chemical Pump; Condensate Pump; Water Pump
- Discharge Pressure: 303.5
- Liquid Flow: 150.00
- Media Temperature: 275
from KSB AG
Design. Close-coupled in-line circulator pump, in twin pump design with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Double pump control modules (accessories) enable redundant operation of Etaline Z without a higher-level controller. Applications. Hot water... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 232.1
- Liquid Flow: 2108.97
- HP: 60.31
from Pentair Engineered Solutions
Key Features. Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows. Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps, chlorine injection, high... [See More]
- Pump Type: Chemical Pump; Condensate Pump; Water Pump
- Discharge Pressure: 398.8
- Liquid Flow: 50.00
- Media Temperature: 275
from KSB AG
Design. Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 232.1
- Liquid Flow: 8.81 to 4821.14
- HP: 73.71
from Pentair Engineered Solutions
Key Features. End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM. Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost. Efficient Under Low Flow/High Pressure Conditions. Delivers a Stream of Liquid Free from Pressure Pulsations. [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 303.5
- Liquid Flow: 50.00
- Media Temperature: 212
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools,... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 232.1
- Liquid Flow: 4.40 to 3152.45
- HP: 60.31
from Pentair Engineered Solutions
Key Features. One and Two Stage Condensate Pumps. Typical Applications Include Condensate Service, Boiler Feed Service, Circulating Systems to Overhead Storage Receivers. Expandable from a Simplex to Duplex System by Adding Second Pump. APCO Pumps Operate Alternately to Extend the Life of the Pumps. [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 117.1
- Liquid Flow: 150.00
- HP: 0.33 to 15.00
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 232.1
- Liquid Flow: 4.40 to 2650.53
- HP: 60.31
from Pentair Engineered Solutions
Key Features. Single Stage Condensate and Boiler Feed Pumps. Typical Applications Include Condensate Service and Boiler Feed Service. In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service. Two Model 323 Pumps Operate Alternately to Extend the... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 73.7
- Liquid Flow: 180.00
- Discharge Size: 0.750 to 3.000
from KSB AG
Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications. Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 5801.5
- Liquid Flow: 5.63
- Media Temperature: 392
from Pentair Engineered Solutions
Key Features. Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations. Quality Features Include: Carbon Steel Receiver. 3-way Valves. Pumps Completely Assembled. Duplex, Dual and Triplex Units Do Not Require More Floor Space Than a Simplex Unit. [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 249.3
- Liquid Flow: 100.00
- Media Temperature: 210
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Sewage Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 232.1
- Liquid Flow: 10.04 to 220.14
- Media Temperature: 284
from Pentair Engineered Solutions
Key Features. Horizontal Flexible Coupled. Low NPSH Requirements. Compact Design for Easy Installation and Maintenance. Quiet, Smooth-Running Design for Longer Life. Applications Include: Boiler Feed Service. Condensate Service. Low NPSHR [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 342.5
- Liquid Flow: 310.00
- Media Temperature: 300
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system. Applications. Spray irrigation, irrigation,... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Sewage Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 232.1 to 884.7
- Liquid Flow: 6.60 to 2650.53
- Media Temperature: 230
from Pentair Engineered Solutions
Key Features. Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump. Model 412C is Vertical Chair-Mounted. Design Recommended Where Floor Space is Limited and Flooding Possible. Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump. [See More]
- Pump Type: Condensate Pump; Split Case Pump; Water Pump
- Discharge Pressure: 216.8
- Liquid Flow: 15000.00
- Media Temperature: 275
from KSB AG
Design. Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications. Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines, descaling equipment, snow guns,... [See More]
- Pump Type: Condensate Pump; Water Pump
- HP: 6.70
- Discharge Pressure: 2900.8
- Media Temperature: 392
from Pentair Engineered Solutions
Key Features. Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump. Design Recommended where Floor Space is Limited and Flooding Possible. Elevated Motor Protects Against Potential Flowing if the Pump Station is in a Low Area. Mechanical Seals on the 422 and 423 Models. Bronze-Fitted... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 260.1
- Liquid Flow: 1800.00
- Media Temperature: 275
from KSB AG
Design. Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications. Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for press-, bark peeling machines, descaling equipment,... [See More]
- Pump Type: Condensate Pump; Water Pump
- HP: 20.10
- Discharge Pressure: 6091.6
- Media Temperature: 392
from Pentair Engineered Solutions
Key Features. Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling. Design Recommended where Floor Space is Limited and Flooding Chances are Marginal. Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area. [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 260.1
- Liquid Flow: 1800.00
- Media Temperature: 275
from KSB AG
Design. Horizontal, radially split, product-lubricated, multistage ring-section pump with radial impellers, axial and radial single-entry inlet. Applications. Handling of feed water in power stations, boiler feed water and condensate in industrial facilities. Overview of technical data. Type of... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 2030.5
- Liquid Flow: 35.22 to 1206.39
- HP: 1.61
from KSB AG
Design. Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications. Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water,... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 174.0
- Liquid Flow: 8.81 to 1144.75
- HP: 60.31
from KSB AG
Design. Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications. Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 174.0
- Liquid Flow: 8.81 to 1144.75
- HP: 60.31
from KSB AG
Design. Long-coupled, single-stage volute casing pump in back pull-out design. Applications. Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data. Type of bearing. Ball bearings. Casing partition. Radially split. Drive... [See More]
- Pump Type: Condensate Pump; Sanitary Pump; Submersible Pump; Sump Pump; Water Pump
- HP: 1.61
- Discharge Pressure: 145.0
- Media Temperature: 221
from KSB AG
Design. Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 475.51
- Media Temperature: 14 to 230
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation). Applications. Hot water heating systems, heat recovery... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 528.34
- Media Temperature: 266
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 15.85
- HP: 0.13
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 123.28
- HP: 0.84
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with EC motor technology and continuously variable differential pressure control. Applications. Hot water heating systems and heat recovery systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 11.01
- HP: 0.08
from KSB AG
Design. Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications. Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data. Type of bearing. Ball bearings. Drive. Electric motor. Drive frequency. 50 Hz. Type of drive. Electric... [See More]
- Pump Type: Condensate Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 44.03
- HP: 0.16
from KSB AG
Design. Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications. Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating tanks... [See More]
- Pump Type: Condensate Pump; Sewage Pump; Submersible Pump; Sump Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 87.0
- Liquid Flow: 158.50
- HP: 4.02
from KSB AG
Design. Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications. Pumping condensate in power stations and energy systems. Overview of... [See More]
- Pump Type: Condensate Pump; Submersible Pump; Sump Pump; Water Pump
- Discharge Pressure: 580.2
- Liquid Flow: 30.82 to 1585.03
- HP: 536.09