Grinder Pumps Centrifugal Pumps
from ARDE Barinco, Inc.
ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating... [See More]
- Pump Type: Grinder Pump; Slurry Pump
- HP: 2.00 to 3.00
- Liquid Flow: 1.00 to 15.00
- Pump Housing Material: Stainless Steel
from Goulds Water Technology, a xylem brand
Wastewater 1-1/2 ″ and 2 ″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X). Applications. High head and pressure sewage systems for: Municipal, Commercial, and Industrial. Features and Benefits. Design: Capable of grinding municipal, commercial and industrial sewage. Cutter System:... [See More]
- Pump Type: Grinder Pump; Waste Water Pump; Wastewater Treatment Pump
from Lowara
The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network. [See More]
- Pump Type: Grinder Pump; Sewage Pump; Submersible Pump; Waste Water Pump
- HP: 1.47
- Liquid Flow: 29.06
- Media Temperature: 95
from Crane Pumps & Systems
Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind ™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application. Wastewater for Domestic. Commercial. Institutional and Light Industrial. [See More]
- Pump Type: Grinder Pump; Waste Water Pump
- Discharge Size: 1.250
- Liquid Flow: 100.00
- HP: 2.00
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Size: 1.250
- Liquid Flow: 40.00 to 75.00
- HP: 2.00 to 7.50
from EBARA Pumps Americas Corporation
The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth,... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: 62.3 to 341.4
- Liquid Flow: 5.00 to 80.00
- Discharge Size: 1.250 to 2.000
from Myers by Pentair
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump; Pump Lift Station
- HP: 2.00
- Discharge Size: 1.250
- Pump Housing Material: Cast Iron
from Sulzer Ltd.
Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump; Pump Lift Station
- Power Source: AC
- Pump Housing Material: Cast Iron
- Industry Served: Construction, Municiple
from Goulds Water Technology, a xylem brand
Applications. Designed for high head sewage applications where a gravity system is not practical. Ideal for pressure sewage systems. Features and Benefits. Silicon bronze, multi-vane semi-open impeller with pump-out vanes for mechanical seal protection. Heavy duty cast iron, volute type casing for... [See More]
- Pump Type: Grinder Pump; Submersible Pump; Waste Water Pump; Wastewater Treatment Pump
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Grinder Pump; Sewage Pump
- Discharge Size: 4.000
- Liquid Flow: 125.00 to 748.00
- HP: 1.00 to 7.50
from EBARA Pumps Americas Corporation
The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: 18.5 to 392.1
- Liquid Flow: 20.00 to 180.00
- Discharge Size: 1.250 to 3.000
from Myers by Pentair
The Myers ® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder assembly. Rotating... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Submersible Pump; Waste Water Pump
- Discharge Pressure: 318.3 to 396.7
- Liquid Flow: 70.00
- Discharge Size: 1.250
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Pump Type: Dewatering Pump; Grinder Pump; Sewage Pump; Submersible Pump; Sump Pump; Utility Pump; Water Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Pressure: 64.6 to 226.1
- Liquid Flow: 52.00 to 480.00
- Discharge Size: 1.250 to 3.000
from Goulds Water Technology, a xylem brand
Residential Wastewater Grinder Pump and Basin Packages RGS. Designed for high head sewage applications where a gravity system is not practical. Ideal for pressure sewage systems. Features and Benefits. Capable of grinding domestic sewage in individual residential applications. Anti-Roping Design... [See More]
- Pump Type: Grinder Pump; Waste Water Pump; Wastewater Treatment Pump
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump; Wastewater Treatment Pump
- Discharge Size: 1.250
- Liquid Flow: 45.00 to 58.00
- HP: 2.00
from Hydromatic by Pentair
A complete turn key package lift out rail system for centrifugal grinders provides ease of installation and removal for the pump. The TL-Pro System uses a cast iron discharge elbow with integrated ball check valve and is available with spark-proof rails for hazardous locations. Flexible piping... [See More]
- Pump Type: Grinder Pump; Sewage Pump; Waste Water Pump
- HP: 2.00
- Discharge Size: 1.250
- Media Temperature: 140