None, Pump Only Centrifugal Pumps
from Gorman-Rupp Pumps
02C3-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 2.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
02D3-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 2.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
02E3-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 2.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
02K11-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 2.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
02K3-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 2.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
02K31-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Ductile Iron
- Discharge Size: 2.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
02K52-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 2.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03A20-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03A3-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03A52-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03B31-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Ductile Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03B51-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Ductile Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03C11-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Ductile Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03C31-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Ductile Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03C51-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Ductile Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03E1-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03F3-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03F52-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03H1-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03J1-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
04A20-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 4.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
04A3-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 4.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
04A52-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 4.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
04B3-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 4.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
04B52-B Self Priming Pump [See More]
- Power Source: NoSourceIncluded; Basic
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 4.000
- Industry Served: Industrial, Mining, OEM, Petroleum
from Johnson Pump, An SPX Brand
Self-priming centrifugal pump [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 130.5
- Liquid Flow: 1541.00
- Media Temperature: 203
from Yeomans Chicago Corporation
The SEWER CHEWER utilizes a proven counter-rotating. dual shaft design with patented hardened cutters. This design provides an effective and reliable. solution to the reduction of solids commonly found. in today ’s wastewater flows. The SEWER CHEWER. is a product of our extensive solids... [See More]
- Power Source: NoSourceIncluded; AC (optional feature); Hydraulic (optional feature); 230V to 460V, Three Phase
- HP: 3.00
- Liquid Flow: 320.00
- Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
from A.R. Wilfley & Sons, Inc.
Building upon more than 90 years of Wilfley centrifugal slurry pump experience, we are pleased to announce the release of the EMW ® slurry pump family. Throughout our history, a steady stream of patents has defined innovative solutions to the hydraulic, configuration, seal and material... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 2.000 to 8.000
- Liquid Flow: 7800.00 to 8610.00
- Pump Housing Material: Specialty Alloys
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 22.01 to 1320.86
- HP: 0.74 to 100.52
from MP Pumps, Inc.
Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 1 pumps utilize a semi-open impeller design to allow for passage of larger... [See More]
- Power Source: DC (optional feature); NoSourceIncluded; Hydraulic (optional feature)
- Discharge Size: 1.000 to 1.500
- Liquid Flow: 128.00
- HP: 3.00
from Gator Pump, Inc.
GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR Pumps are engineered to... [See More]
- Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
- Pump Housing Material: Steel
- Discharge Size: 6.000
- Pump Type: Chemical Pump; Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump
from Pentair Engineered Solutions
Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 867.1
- Liquid Flow: 50000.00
- Media Temperature: 200
from Wanner Engineering, Inc.
Stan-Cor ANSI Centrifugal Pumps are the standard for corrosion resistance and abrasive fluids. They offer solid fluids ends (casing, back cover and impeller) in two different materials for chemical resistance and temperature limits. Because these sections are solid in Stan-Cor pumps, there is no... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 135.0
- Liquid Flow: 400.00
- Media Temperature: 250
from Cornell Pump Company
Cornell introduced the first Hydro-Transport food process pump to the industry almost 40 years ago. Unlike Solids Handling pumps, or other types of pumps, that are sometimes used in the food industry the Cornell P and PP series pumps are designed and manufactured with the sole purpose of pumping... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 3.000 to 12.000
- Liquid Flow: 1700.00 to 8300.00
- Pump Housing Material: Cast Iron
from Travaini Pumps USA
Self-cooling - there is no cooling requirements even with 608 °F (320 °C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at shaft seals... [See More]
- Power Source: NoSourceIncluded
- Pump Housing Material: Stainless Steel; Ductile Iron
- Discharge Size: 0.984
- Industry Served: Chemistry, Rubber and Plastic, Laundries, Food Processing, Food Service, Pulp & Paper
from Griswold Pump Company
Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive... [See More]
- Power Source: NoSourceIncluded
- Media Temperature: 350
- Liquid Flow: 450.00
- Pump Housing Material: Cast Iron (optional feature); Stainless Steel (optional feature); Ductile Iron, CD4MCu, Alloy 20
from Armstrong International
Stainless Steel Sump Ejector. Armstrong offers a stainless steel sump ejector for use in draining unwanted water from steam pits, steam tunnels or enclosed spaces. The stainless steel sump ejector uses a snap-acting Inconel X-750 spring-assisted mechanism, which engages a steam motive valve, turning... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 40.0 to 175.0
- Liquid Flow: 2.00 to 56.80
- Discharge Size: 0.750 to 1.500
from Cat Pumps - High Pressure Pumps & Systems
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 10.0
- Liquid Flow: 45.00
- HP: 0.30
from Johnson Pump, An SPX Brand
The MCHZ family, a range of horizontal high pressure. self-priming pumps, has a high interchangeability in. parts to other Johnson pumps, like the MCV or MCH. There are six different sizes, each built up with one or. more stages. The MCHZ family is self-priming by means of a. built-in vacuum pump... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 145.0
- Liquid Flow: 440.29
- Media Temperature: 5 to 221
from A.R. Wilfley & Sons, Inc.
Building upon more than 90 years of Wilfley centrifugal slurry pump experience, we are pleased to announce the release of the EMW ® slurry pump family. Throughout our history, a steady stream of patents has defined innovative solutions to the hydraulic, configuration, seal and material... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 2000.00
- Pump Housing Material: Specialty Alloys
from Affetti Giuseppe & C. s.n.c
The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any guide mechanisms close to... [See More]
- Power Source: NoSourceIncluded
- HP: 1.47 to 100.52
- Discharge Size: 1.250 to 2.000
- Media Temperature: -22 to 212
from MP Pumps, Inc.
Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 2 pumps utilize a semi open impeller design to allow for passage of larger... [See More]
- Power Source: DC (optional feature); NoSourceIncluded; Hydraulic (optional feature)
- Discharge Size: 1.000 to 1.500
- Liquid Flow: 108.00
- HP: 3.00
from Gator Pump, Inc.
For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump Agricultural Applications. [See More]
- Power Source: NoSourceIncluded; Tractor PTO
- Pump Housing Material: Steel
- Discharge Size: 6.000
- Pump Type: Dewatering Pump; Sewage Pump; Submersible Pump; Water Pump; Waste Water Pump
from Pentair Engineered Solutions
Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 867.1
- Liquid Flow: 50000.00
- Media Temperature: 200
from Wanner Engineering, Inc.
Stan-Cor ANSI Centrifugal Pumps are the standard for corrosion resistance and abrasive fluids. They offer solid fluids ends (casing, back cover and impeller) in two different materials for chemical resistance and temperature limits. Because these sections are solid in Stan-Cor pumps, there is no... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 175.0
- Liquid Flow: 200.00
- Media Temperature: 325
from Griswold Pump Company
Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load and shaft deflection-all of which can result in premature failure of bearings and mechanical... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000
- Liquid Flow: 72.00
- HP: 30.00
from Johnson Pump, An SPX Brand
Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 145.0
- Liquid Flow: 2201.43
- Media Temperature: 176
from A.R. Wilfley & Sons, Inc.
Wilfley's A9LF process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle the unique requirements of low-flow high-head applications. The A9LF comes standard with the new DryLock ® 2 static seal. [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000
- Liquid Flow: 120.00
- Pump Housing Material: Stainless Steel; Special Alloys or Ductile Iron
from Affetti Giuseppe & C. s.n.c
The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the maximum reliability. The... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 16.000 to 20.000
- Liquid Flow: 44.03 to 4402.87
- HP: 1.01 to 268.04
from MP Pumps, Inc.
Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 3 pumps utilize a semi-open impeller design to allow for passage of larger... [See More]
- Power Source: DC (optional feature); NoSourceIncluded; Hydraulic (optional feature)
- Discharge Size: 1.500 to 2.000
- Liquid Flow: 125.00
- HP: 3.00
from Gator Pump, Inc.
GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. [See More]
- Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
- Pump Housing Material: Steel
- Discharge Size: 6.000
- Pump Type: Chemical Pump; Dewatering Pump; Submersible Pump; Water Pump; Waste Water Pump
from Pentair Engineered Solutions
Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 867.1
- Liquid Flow: 50000.00
- Media Temperature: 200
from Johnson Pump, An SPX Brand
Horizontal centrifugal pump to ISO 2858 (EN 22858 (DIN 24256)) and ISO 5199 [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 232.1
- Liquid Flow: 3522.29
- Media Temperature: 392
from A.R. Wilfley & Sons, Inc.
Wilfley's A9 process pump is a heavy-duty chemical processing pump that exceeds the ASME B73.1 specifications. Exclusive design features increase product versatility, improve pump reliability and lower energy consumption. The A9 is designed for the most difficult applications, pumping highly... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000 to 8.000
- Liquid Flow: 7000.00
- Pump Housing Material: Stainless Steel; Special Alloys or Ductile Iron
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled range CDM, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 16.000 to 20.000
- Liquid Flow: 44.03 to 1100.72
- HP: 2.95 to 100.52
from MP Pumps, Inc.
Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 4 pumps utilize a semi-open impeller design to allow for passage of larger... [See More]
- Power Source: DC (optional feature); NoSourceIncluded; Hydraulic (optional feature)
- Discharge Size: 1.500 to 2.000
- Liquid Flow: 180.00
- HP: 3.00
from Gator Pump, Inc.
The U.S. has hundreds of thousands of named lakes and countless ponds , many of which are on private property. With hunting and fishing as a sport and leisure activity at an all-time high in the U.S., GATOR Pump has become the recognized leader in providing pumps that create wildlife habitats for... [See More]
- Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
- Pump Housing Material: Steel
- Discharge Size: 6.000
- Pump Type: Dewatering Pump; Submersible Pump; Water Pump; Waste Water Pump
from Pentair Engineered Solutions
Key Features. Capacities to 3,000 GPM. Heads to 1,500 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 15" diameter [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 650.3
- Liquid Flow: 3000.00
- Media Temperature: 200
from Johnson Pump, An SPX Brand
Vertical sump pump to EN 733 [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 145.0
- Liquid Flow: 1320.86
- Media Temperature: 176
from A.R. Wilfley & Sons, Inc.
Wilfley's A9R process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle solutions with larger particle sizes or fibers. The A9R comes standard with the new DryLock ® 2 static seal. [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000 to 10.000
- Liquid Flow: 4500.00
- Pump Housing Material: Stainless Steel; Special Alloys or Ductile Iron
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled range CMO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000
- Liquid Flow: 22.01 to 1100.72
- HP: 0.74 to 73.71
from MP Pumps, Inc.
Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 5 pumps utilize an enclosed impeller designed for achieving higher heads... [See More]
- Power Source: DC (optional feature); NoSourceIncluded; Hydraulic (optional feature)
- Discharge Size: 1.500 to 2.000
- Liquid Flow: 305.00
- HP: 10.00
from Pentair Engineered Solutions
Key Features. Capacities to 100,000 GPM. Heads to 100 feet. Temperatures to 200 ° F. Bowl Sizes from 6" to 60" diameter [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 43.4
- Liquid Flow: 100000.00
- Media Temperature: 200
from A.R. Wilfley & Sons, Inc.
Wilfley's HD slurry pump is designed for abrasive solids at high head applications found in aggregate, cement or common industrial and mining applications. [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 2.000 to 10.000
- Liquid Flow: 7000.00
- Pump Housing Material: Specialty Alloys
from Affetti Giuseppe & C. s.n.c
The Vitrum line was developed for mildly to severely corrosive liquids and able to withstand arduous working condition. All wetted parts are in reinforced fiberglass material, in order to resist abrasion and severe temperatures between -45 °C (-50 °F) and 120 °C (250 °F). CFM close... [See More]
- Power Source: NoSourceIncluded
- HP: 2.95 to 100.52
- Liquid Flow: 44.03 to 1100.72
- Media Temperature: -49 to 248
from MP Pumps, Inc.
Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 6 pumps utilize an enclosed impeller designed for achieving higher heads... [See More]
- Power Source: DC (optional feature); NoSourceIncluded; Hydraulic (optional feature)
- Discharge Size: 2.000 to 3.000
- Liquid Flow: 500.00
- HP: 15.00
from Pentair Engineered Solutions
Key Features. Three Frame Sizes Available: Model 3550-S. Model 3550 - M/L. Model 3550 - XL. Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life. Heavy Duty Bearings Designed for Maximum Hydraulic Loads. Features Extending Bearing Life: Over-sized Shaft to Reduce... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 314.3
- Liquid Flow: 4200.00
- Discharge Size: 1.000 to 8.000
from A.R. Wilfley & Sons, Inc.
Wilfley's K slurry pump is designed for abrasive solids applications such as those found in aggregate, cement, lime slurries and many other common industrial and mining applications. [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000 to 16.000
- Liquid Flow: 11000.00
- Pump Housing Material: Specialty Alloys
from Affetti Giuseppe & C. s.n.c
The horizontal centrifugal range CGO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, built in their components with high thikness to give a product with the maximum reliability. The motor is connected to the pump... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000
- Liquid Flow: 22.01 to 528.34
- HP: 0.74 to 24.79
from MP Pumps, Inc.
Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 7 pumps utilize an enclosed impeller designed for achieving higher heads... [See More]
- Power Source: DC (optional feature); NoSourceIncluded; Hydraulic (optional feature)
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 200.00
- HP: 15.00
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 17.3
- Liquid Flow: 110.00
- Media Temperature: 180
from A.R. Wilfley & Sons, Inc.
ilfley's Kpro ® Slurry Pump is designed for abrasive solids applications such as those found in aggregate, cement, lime slurries and many other common industrial and mining applications. Exclusive design features increase product versatility, improve pump reliability and lower energy... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000 to 8.000
- Liquid Flow: 5800.00
- Pump Housing Material: Specialty Alloys
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible thanks to a... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000
- Liquid Flow: 2.42 to 81.45
- HP: 6.70 to 160.83
from MP Pumps, Inc.
Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 8 pumps utilize an enclosed impeller designed for achieving higher heads... [See More]
- Power Source: DC (optional feature); NoSourceIncluded; Hydraulic (optional feature)
- Discharge Size: 1.500 to 3.000
- Liquid Flow: 350.00
- HP: 25.00
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 78.0
- Liquid Flow: 1200.00
- Media Temperature: 180
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 0.984 to 1.969
- Liquid Flow: 4.84 to 81.45
- HP: 6.70 to 75.05
from MP Pumps, Inc.
Made with high quality investment cast 316 stainless steel components, the ChemFlo ® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo ® 9 pumps utilize an enclosed impeller designed for achieving higher heads... [See More]
- Power Source: DC (optional feature); NoSourceIncluded; Hydraulic (optional feature)
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 270.00
- HP: 40.00
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 39.0
- Liquid Flow: 350.00
- Discharge Size: 2.000 to 4.000
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 22.01 to 1320.86
- HP: 0.74 to 100.52
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 34.7
- Liquid Flow: 1000.00
- Discharge Size: 4.000 to 6.000
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 22.01 to 1320.86
- HP: 0.74 to 100.52
from Pentair Engineered Solutions
Key Features. Solids-Handling, Sewage Treatment Pump. Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump. Design Recommended where Floor Space is Available and Flooding is Not Possible. Horizontal Design Advantages Include: Supported at Both Pump and Coupling Ends. Provides... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 108.4
- Liquid Flow: 20000.00
- Discharge Size: 6.000 to 20.000
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]
- Power Source: NoSourceIncluded
- Discharge Size: 1.250 to 2.000
- Liquid Flow: 22.01 to 528.34
- HP: 0.74 to 24.79
from Pentair Engineered Solutions
Key Features. 651 Horizontally Baseplate Mounted with a Driver Flexibly Coupled to Pump. Medium Duty for Sludge and Slurry Pumping. Easily Serviceable Design. Recommended where Floor Space is Readily Available & Flooding Not Possible. Supported at Both Coupling End Protecting Against Pipe... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 104.0
- Liquid Flow: 2000.00
- Discharge Size: 3.000 to 4.000
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal with coupling range CGV-N, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]
- Power Source: NoSourceIncluded
- HP: 1.47 to 100.52
- Discharge Size: 1.250 to 2.000
- Media Temperature: -22 to 212
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 39.0
- Liquid Flow: 350.00
- Discharge Size: 2.000 to 4.000
from Pentair Engineered Solutions
Key Features. Vertically Mounted Using Flexible Shafting Between Driver and Pump. Medium Duty Sludge and Slurry Pumping. Frequently Used on Lift Stations Where Flooding Possible. Driver is Remote. Steel Base Provides Rigid Support for Complete Pump Unit [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 104.0
- Liquid Flow: 2000.00
- Discharge Size: 3.000 to 4.000
from Pentair Engineered Solutions
Key Features. Solids-Handling Sewage Treatment. Vertical Design with Flexible Shafting between Driver and Pump. Design Recommended where Floor Space is Not Available and Flooding is Possible in Low Areas. Vertical Design Advantages Include: Space Savings Where Floor Space is Limited. Elevated Motor... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 108.4
- Liquid Flow: 20000.00
- Discharge Size: 6.000 to 20.000
from Pentair Engineered Solutions
Key Features. Horizontal and Vertical. Solids-Handling Sewage Treatment. Vertical Design with Elevated Driver Coupled Directly to the Pump. Design Recommended where Floor Space is Not Available and Flooding Chances are Low. Vertical Design with Direct Coupling Advantages Include: Space Savings Where... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 108.4
- Liquid Flow: 20000.00
- Discharge Size: 6.000 to 20.000
from Pentair Engineered Solutions
Key Features. Vertically Mounted with Elevated Driver Close-Coupled to Pump. Medium Duty Sludge and Slurry Pumping. Recommended where Floor Space is Limited and Flooding is Marginal. Steel Motor Base Provides Rigid Support for Complete Pump Unit [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 104.0
- Liquid Flow: 2000.00
- Discharge Size: 3.000 to 4.000
from Pentair Engineered Solutions
Key Features. Single stage water seal pumps - APCO seal. Pumping systems provides lubrication and flushing of clean water for mechanical seals and packing boxes. Aurora turbine pumps used in the Aurora Water Seal Unit. 50 gallon capacity galvanized receiver with inlet, overflow and drain connections... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 78.0
- Liquid Flow: 25.00
- Discharge Size: 1.000 to 1.500