Magnetic Drive Centrifugal Pumps

61 Results
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry
from Dickow Pump Company, Inc.

The DICKOW ® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m ³/h. Higher capacities are available on request. The pump type NMT has been developed for chemical, petrochemical and related... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Submersible Pump
Sealless Magnetic Coupled Centrifugal Pumps Type NMR
from Dickow Pump Company, Inc.

General. Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump
  • Discharge Pressure: 580.2
  • Liquid Flow: 4400.00
  • HP: 265.00
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV
from Dickow Pump Company, Inc.

General. The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications. Magnetic driven KM-pumps are designed to improve plant and personnel safety. [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 308.20
  • HP: 22.78
Sealless Magnetic Driven Centrifugal Pumps type NM
from Dickow Pump Company, Inc.

General. Magnetic coupled DICKOW-Pumps of series NMB/NML are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. Magnetic driven NM-pumps are designed to improve plant and personnel safety, especially when handling toxic, explosive or... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump
  • HP: 15.41
  • Discharge Pressure: 362.6
  • Media Temperature: 464
Turbine Pumps Type TPM
from Dickow Pump Company, Inc.

General. The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The ablity of the tubrine pump to... [See More]

  • Pump Type: Magnetic Drive Pump
  • Media Temperature: 572
  • Discharge Pressure: 580.2
Monobloc Centrifugal Pumps with Magnetic Drive -- MMB-N / MMB-E Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible thanks to a... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
  • Discharge Size: 1.000
  • Liquid Flow: 2.42 to 81.45
  • HP: 6.70 to 160.83
Plastic Magnetic Drive Pump -- BM04
from Savino Barbera Srl

Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump
  • HP: 0.16
  • Liquid Flow: 13.21
  • Pump Housing Material: Plastic
Brushless DC Magnetic Drive Pump, ETFE, 3.6 GPM, 12 VDC, closed-impeller -- GO-72022-20
from Cole-Parmer

• Maintenance-free drive provides for long hours of operation. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head [See More]

  • Pump Type: Magnetic Drive Pump
  • Power Source: DC; 12 VDC
  • Liquid Flow: 3.30
Gather Pumps: Magnetic Gear / Metering Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

Non-Pulsating Pumping of Non-Lubricating Liquids. With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible product... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump
Circulation Pump -- CM10P7-1
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. CM10 and CM30 magnetically... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump; Water Pump
  • Discharge Size: 0.630 to 0.787
  • Liquid Flow: 6.60
  • Media Temperature: -22 to 212
Brass Sealless Centrifugal Pump -- 59520-0000
from Xylem Applied Water Systems

Brass Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59520-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5 settings. System... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump; Water Pump
  • Discharge Pressure: 1.7
  • Liquid Flow: 6.20
  • Media Temperature: 176
March 320-CP-MD Centrifugal Magnetic Drive Pump -- 94035
from U.S. Plastic Corporation

This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical systems, filter systems and... [See More]

  • Pump Type: Magnetic Drive Pump
Pump with Magnetic Drive -- 41.008.100
from A. u. K. Müller GmbH & Co. KG

This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for flexible siting of dispense... [See More]

  • Pump Type: Magnetic Drive Pump; Water Pump
  • Pump Housing Material: Plastic; Polysulfone
  • Media Temperature: ? to 208
  • Power Source: 24 VDC
Centrifugal Process Pumps -- Frontiera Range TGF
from ARGAL s.r.l.

MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858. HERMETIC PUMPS. Magnetic driven pumps are defined “hermetic ” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump
  • Discharge Size: 1.260 to 1.969
  • Liquid Flow: 74.85 to 396.26
  • Media Temperature: -22 to 230
Magnetic Drive Centrifugal Pumps -- MMP Series
from Magnatex Pumps, Inc.

The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Discharge Pressure: ? to 85.0
  • Liquid Flow: ? to 20.00
  • Discharge Size: 0.500 to 0.750
(W)MD Series Magnetic Drive Pump -- MD-6
from Iwaki America and Walchem, IWAKI America Inc

Iwaki America, the world leader in small magnetically coupled centrifugal pump technology, offers the premier line of non-metallic centrifugal pumps. Extraordinarily high efficiencies make WMD & MD the clear choice in almost every process, recirculation or transfer application. Choose standard... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump
  • HP: 0.00
  • Liquid Flow: 2.30
  • Pump Housing Material: Plastic; Polypropylene
T-Mag™ Magnetic Drive Pump AMX Series -- TM4H
from T-Mag Magnetic Drive Pumps

The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you increased productivity,... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Pool Pump; Utility Pump; Water Pump; Waste Water Pump; Water Treatment Pump
  • Discharge Pressure: 13.0
  • Liquid Flow: 60.00
  • Discharge Size: 1.500
Beer Brewing Pump -- TD5
from TOPS Industry & Technology Co., Ltd.

Features. Food grade stainless steel, very safe and reliable. Advanced magnetic driving technology for static seal, without any leakage forever. High temperature resistance, can continuously circulate 110 ºC(230F) hot water. Material is high temperature 150 ºC resistant. Material is flame... [See More]

  • Pump Type: Magnetic Drive Pump; Water Pump
  • HP: 0.03 to 0.05
  • Liquid Flow: 6.60
  • Media Temperature: 302
Magnetic Drive Close Coupled Pump -- 2350-1x1.5x6
from Fybroc Division, Met-Pro Corporation

Fiberglass reinforced design, high strength casting, motor frame options [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump
  • Discharge Size: 1.000
  • Liquid Flow: 125.00
  • Pump Housing Material: Plastic; Vinyl Ester Resin
ALMATEC® – Magnetic Coupled Centrifugal Pumps
from Pump Solutions Group

Two patented details underline the sophisticated design of these pumps: The patented buffer ring supports and protects the wear ring of the impeller and the additional cooling path included in the patented flow path avoids overheating the impeller. These features result in a smooth running and... [See More]

  • Pump Type: Magnetic Drive Pump
Close Coupled Centrifugal Pump -- MS50SS
from Price Pump Company

Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard... [See More]

  • Pump Type: Circulation Pump; Chemical Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Waste Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 120.0
  • Liquid Flow: 20.00
  • Discharge Size: 0.500
Self-priming Monobloc Centrifugal Pumps with Magnetic Drive -- MSP-N / MSP-E Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Waste Water Pump; Water Treatment Pump; Wastewater Treatment Pump
  • Discharge Size: 0.984 to 1.969
  • Liquid Flow: 4.84 to 81.45
  • HP: 6.70 to 75.05
SS316 Magnetic Drive Pump -- BM06
from Savino Barbera Srl

Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump
  • HP: 0.34
  • Liquid Flow: 26.42
  • Pump Housing Material: Stainless Steel
Brushless DC Magnetic Drive Pump, High-Head Polypropylene, 1.6 GPM, 12 VDC -- GO-72025-00
from Cole-Parmer

• Maintenance-free brushless DC drive provides for long hours of operation. • High-head configurations. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 [See More]

  • Pump Type: Magnetic Drive Pump
  • Power Source: DC; 12 VDC
  • Liquid Flow: 1.60
Circulation Pump -- CM90
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. Designed for fresh water... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump; Water Pump
  • Discharge Size: 0.787 to 1.496
  • Liquid Flow: 7.92 to 30.36
  • Media Temperature: -40 to 212
Plastic Sealless Centrifugal Pump -- 59510-0012
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 100 ºC. Model No.: 59510-0012. Constructed of Non-corroding materials. Handles aggressive liquids. High efficiency, low power... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump; Water Pump
  • Discharge Pressure: 1.7
  • Liquid Flow: 3.30
  • Pump Housing Material: Plastic
Pump with Magnetic Drive -- 41.008.200
from A. u. K. Müller GmbH & Co. KG

This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for flexible siting of dispense... [See More]

  • Pump Type: Magnetic Drive Pump; Water Pump
  • Pump Housing Material: Plastic; PA 6/6
  • Media Temperature: ? to 203
  • Power Source: 24 VDC
Magnetic Drive FLA Lined Pumps -- MTA Series
from Magnatex Pumps, Inc.

Magnatex/Texel MTA Series sealless, mag-drive pumps feature a transfer molded, mechanically attached PFA lining that is thicker and more uniform than our competitors ’ roto-molded linings. Ideal for almost all industrial chemical applications including high purity and elevated temperature... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Discharge Pressure: ? to 150.0
  • Liquid Flow: ? to 320.00
  • Discharge Size: 1.000 to 2.000
MDW Series - Magnetic Driven Centrifugal Pump -- MDW50
from Iwaki America and Walchem, IWAKI America Inc

High Discharge Capacity, High Head and High Efficiency. Fluoroplastic and ceramic wetted parts offer high resistance to virtually every industrial chemical, regardless of concentration. Use of high strength ductile cast iron external armor is mandatory for heavy duty chemical process applications. [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump
  • Discharge Size: 2.000
  • Liquid Flow: 211.00 to 396.00
  • HP: 15.00 to 100.00
Beer Brewing Pump -- TS5
from TOPS Industry & Technology Co., Ltd.

Features. Food grade stainless steel inlet/outlet, very safe and reliable. Advanced magnetic driving technology, static-seal without any leakage forever. Maintenance-free brushless DC motor, with long lifetime. Heavy duty work, can sustain 24 hours continuous work. Quiet operation 1M ≤40dB(A). [See More]

  • Pump Type: Magnetic Drive Pump; Water Pump
  • Discharge Size: 0.500
  • Liquid Flow: 3.78
  • HP: 0.01 to 0.02
Mag Drive, Horizontal Centrifugal Pump -- 2MS75MDSS
from Price Pump Company

NEMA 56C motor, standard bushings are carbon graphite [See More]

  • Pump Type: Circulation Pump; Chemical Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Waste Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 165.0
  • Liquid Flow: 60.00
  • Discharge Size: 0.750
Brushless DC Magnetic Drive Pump, High-Head PP, 4.2GPM, 24 VDC, Variable Speed -- GO-72025-85
from Cole-Parmer

• Maintenance-free brushless DC drive provides for long hours of operation. • High-head configurations. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 Variable-speed ready [See More]

  • Pump Type: Magnetic Drive Pump
  • Power Source: DC; 24 VDC
  • Liquid Flow: 4.20
Magnetic Drive Pump -- CombiMag
from Johnson Pump, An SPX Brand

Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 2421.58
  • Media Temperature: -58 to 572
Plastic Sealless Centrifugal Pump -- 59530-0000
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Commercial Duty Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59530-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump; Water Pump
  • Discharge Pressure: 1.7
  • Liquid Flow: 5.70
  • Media Temperature: 176
Magnetic Drive Fluoropolymer Lined Pumps -- ME Series
from Magnatex Pumps, Inc.

Magnatex ®/ Texel ® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and low total cost of... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Discharge Pressure: ? to 70.0
  • Liquid Flow: ? to 90.00
  • Discharge Size: 0.750 to 1.500
RD Series - 24 VDC Canned Motor Pump -- RD-05
from Iwaki America and Walchem, IWAKI America Inc

Iwaki America, the world leader in centrifugal mag-drive pumps is proud to offer the latest in sealless pump technology. Recognizing the trend toward DC power and compact, long-life pumps for fluid recirculation, we have developed products without peers. Our new pumps are smaller, offer higher... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump
  • Discharge Size: 0.320
  • Liquid Flow: 1.20
  • Media Temperature: 32 to 140
Brushless DC Centrifugal Pump -- TL-C02
from TOPS Industry & Technology Co., Ltd.

Feature. Advanced magnetic driving technology, static seal, without any leakage forever. High efficiency ECM brushless DC motor with long lifetime. Durable permanent magnetic rotor with one-off injection incorporated impeller to ensure high dynamic balance. Heavy duty work, can sustain 24 hours... [See More]

  • Pump Type: Magnetic Drive Pump; Sanitary Pump
  • Discharge Size: 0.878
  • Liquid Flow: 8.98 to 9.77
  • HP: 0.07 to 0.08
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Circulation Pump; Chemical Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Waste Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 190.00
  • Discharge Size: 1.500
Canned Motor Sealless Pump, Brass Body, 3.5 GPM or 6 FT, 1/2 inch sweat connection -- GO-75561-22
from Cole-Parmer

• Transfer water using as little as 12 watts. • Noryl <reg > body models are available. • Whisper quiet - less than 40 db noise level. • Magnetically driven means no mechanical seal to potentially fail. • Universal voltage of 100 to 240 VAC, 50/60 Hz [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 3.50
Magnetic Drive Pump -- CombiMagBloc
from Johnson Pump, An SPX Brand

Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 1232.80
  • Media Temperature: -58 to 392
Magnetic Drive Process Pumps -- MAXP Series
from Magnatex Pumps, Inc.

The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
  • Discharge Pressure: ? to 285.0
  • Liquid Flow: ? to 2000.00
  • Discharge Size: 0.470 to 0.710
Solar Hot Water Circulating Pump -- TD5
from TOPS Industry & Technology Co., Ltd.

TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health, food grade stainless steel is healthy and safe metal to our people, acid resistant, no dangerous... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump; Water Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 1.06
  • HP: 0.01 to 0.03
Chemical-Duty Transfer Pump with Carbon-Filled Kynar Head, 38 GPM max flow -- GO-07190-20
from Cole-Parmer

• Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet. • Pumps with Kynar <reg > PVDF heads are ideal for ultra-high purity, chemical, and industrial applications [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 75.0
  • Liquid Flow: 38.00
  • HP: 0.50
Magnetic Drive Pump -- MDR PP
from Johnson Pump, An SPX Brand

Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to. shaft seals and packings. [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump
  • Discharge Pressure: 43.5
  • Liquid Flow: 132.09
  • Media Temperature: 185
Magnetic Drive Pump -- MP Series
from Magnatex Pumps, Inc.

Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex ® pumps give you higher efficiency with lower... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Discharge Pressure: ? to 225.0
  • Liquid Flow: ? to 150.00
  • Discharge Size: 0.470 to 0.710
Chemical-Duty Transfer Pump with Glass-Filled PP Head, Self-Priming, 53 GPM max flow -- GO-07190-60
from Cole-Parmer

• Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet. • Pumps with glass-filled polypropylene heads are ideal for transferring a wide range of caustic materials [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 50.0
  • Liquid Flow: 53.00
  • HP: 1.00
Magnetic Drive Sealless Polypropylene Pumps -- MEP Series
from Magnatex Pumps, Inc.

Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release ” issues. Material of Construction. [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Discharge Pressure: ? to 55.0
  • Liquid Flow: ? to 106.00
  • Discharge Size: 1.500
Cole-Parmer 316 SS Magnetic Drive Pump, 7.0 GPM, 115 VAC/VDC -- GO-07002-72
from Cole-Parmer

• 316 stainless steel (SS) pump body with PTFE bushings and O-rings resists corrosion and promotes contamination-free pumping. • Air motor requires 10 cfm at 20 psi for max flow; also requires filter/regulator 07042-75 and lubricator 07042-70 for proper operation [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 7.00
  • HP: 0.10
PFA Lined Magnet Drive Pump -- MST Series
from Magnatex Pumps, Inc.

Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm. Maximum Head: 250 ft. Maximum Temperature: 300 ° F. Maximum Power: 30 hp. Maximum Working Pressure:... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Discharge Pressure: ? to 150.0
  • Liquid Flow: ? to 140.00
  • HP: ? to 30.00
Cole-Parmer 316 SS Magnetic Drive Pump, Analog, 7.0 GPM, 115 VAC -- GO-75211-60
from Cole-Parmer

bull; 316 stainless steel (SS) pump body with PTFE bushings and O-rings resists corrosion and promotes contamination-free pumping. • Air motor requires 10 cfm at 20 psi for max flow; also requires filter/regulator 07042-75 and lubricator 07042-70 for proper operation Variable-flow models... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 7.00
  • HP: 0.14
Regenerative Turbine Vane Pumps -- MPT Series
from Magnatex Pumps, Inc.

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]

  • Pump Type: Chemical Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Discharge Pressure: 232.0
  • Liquid Flow: ? to 40.00
  • Discharge Size: 0.500 to 1.000
Cole-Parmer Canned Motor Sealless Pump, 18 GPM, Noryl housing, 115 VAC -- GO-75561-50
from Cole-Parmer

• Rotating magnetic field drives impeller â € ”provides sealless, leak-free pumping. • Noryl <reg > models provide thermal protection to protect motor against dry running or stalled rotor conditions. • Service pump without removing liquid connections [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 50.0
  • Liquid Flow: 18.00
  • HP: 0.07
Cole-Parmer Mag Drive PP Centrifugal Pump Head; 32 GPM/11.3 ft -- GO-75226-10
from Cole-Parmer

bull; Heavy-duty impeller spindle and fluted impeller combine for efficient cooling. • Pumps available with or without 56 C-face motors <emdash >install the motor you need!. • Pumps with motor are close-coupled for easy installation and maintenance. • Ideal for fluid transfer... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 110.0
  • Liquid Flow: 32.00
Cole-Parmer Sealless PP Centrifugal Pump; 33 GPM/40 ft, 230/460V -- GO-72222-20
from Cole-Parmer

bull; Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps. • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) or IEC (50 Hz) motor. • Greater efficiency translates into reduction in energy usage. • High working... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 33.00
  • HP: 0.50
Cole-Parmer Sealless Self-Priming PP Centrifugal Pump; 110 GPM/72 ft, 230/460V -- GO-72224-30
from Cole-Parmer

bull; Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps. • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) motor. • Greater efficiency translates into reduction in energy usage. • High working pressure safely... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 90.0
  • Liquid Flow: 110.00
  • HP: 2.00
High-Efficiency Polypropylene Magnetic Drive Pump, 40 GPM, 1 hp, 115/208-230 VAC -- GO-72009-05
from Cole-Parmer

bull; Split volute casing forms a volute chamber to increase pump efficiency, reduce horsepower, and energy usage. • Pumps can run dry for up to one hour. • To reduce maintenance, bearings are kept cool with heat dissipation vent holes and a large flush groove. • Use in production... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 48.0
  • Liquid Flow: 40.00
  • HP: 1.00
High-Flow Enclosed Motor PP Centrifugal Pump; 13.47 GPM/8.2 ft, 115V -- GO-72013-00
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. • All wetted parts are nonmetallic for excellent chemical... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 5.7
  • Liquid Flow: 13.47
  • HP: 0.03
High-Head Enclosed Motor PP Centrifugal Pump; 11.4 GPM/43.2 ft, 115V -- GO-72012-20
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. • All wetted parts are nonmetallic for excellent chemical... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 42.7
  • Liquid Flow: 11.40
  • HP: 0.25
Mag Drive ETFE Centrifugal Pump w/Enclosed Motor; 16 GPM/26 ft, 115V -- GO-72011-10
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. Fluoroplastic pumps with carbon fiber-reinforced ETFE are designed... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 21.3
  • Liquid Flow: 16.00
  • HP: 0.11
Mag Drive PP Centrifugal Pump w/Enclosed Motor; 10 GPM/17.7 ft, 115V -- GO-72010-40
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. • All wetted parts are nonmetallic for excellent chemical... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 11.6
  • Liquid Flow: 10.00
  • HP: 0.06
Magnetic Drive Centrifugal Pump with Open Drip Proof (ODP) Motor, 5 GPM, 230 VAC -- GO-07021-02
from Cole-Parmer

• Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance. • Easily disassemble pumps for cleaning. • ODP pumps provide an economical option for use in chemical OEM and industrial applications [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 50.0
  • Liquid Flow: 5.00
  • HP: 0.03