Steam Centrifugal Pumps

1 Result
Cargo Oil Pumps
from Hyundai Heavy Industries Co., Ltd.

Material - Ni-Al Bronze is used for the pump-casing and impeller. Ni-Al Bronze is higher than bronze casting in the mechanical properties and corrosion resistance. This significantly extends the casin's life span. Easy Maintenance - The Flushing-pipe with built-in casing and the cartridge-type seal... [See More]

  • Power Source: Steam
  • Pump Housing Material: Brass Bronze; Ni-Al Bronze
  • Liquid Flow: 5283.44 to 26417.20
  • Industry Served: Maritime, Oil & Gas