Nonpurgeable Organic Carbon Total Organic Carbon (TOC) Analyzers
from TOC Systems, Inc.
Description. Star Instruments, Inc. uniquely offers all methods of TOC analysis and recommends High Temperature Combustion as the method of choice for many applications. The reactor temperature may be adjusted by the operator & configured for catalytic or non-catalytic oxidation. The analyzer... [See More]
- Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon
- Detector Type: NDIR
- Analysis Method: Combustion
- Sample Introduction: Auto-Sampler
from Shimadzu Scientific Instruments, Inc.
TOC-VWS: Wet oxidation/NDIR method, standalone. TOC-VWP: Wet oxidation/NDIR method, PC-controlled. Shimadzu is proud to introduce the first Heated-UV-Persulfate system that utilizes three oxidation methods for maximum oxidation efficiency. This method ensures rapid, efficient breakdown of... [See More]
- Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon; Non-Purgeable Organic Carbon
- Sample Introduction: Syringe
- Analysis Method: UV Persulfate; Nondispersive Infrared (NDIR)
- Measurement Range: 0.5000 to 3500
from O. I. Analytical
Configurable for laboratory or process analysis [See More]
- Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon; Non-Purgeable Organic Carbon
- Detector Type: NDIR
- Analysis Method: Heated Sodium Persulfate
- Sample Introduction: Syringe; Auto-Sampler; Sipper, At-Line
from TOC Systems, Inc.
StarTOC UV Reagent-Less Oxidation with NDIR detection method offers the best choice for very low levels of TOC analysis in many applications. The analyzer is completely automatic, with an integral Microsoft* Windows-CE computer & Touch Screen Display. It eliminates troublesome & expensive... [See More]
- Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon
- Detector Type: NDIR
- Analysis Method: Ultrapure
- Sample Introduction: On-Line
from Shimadzu Scientific Instruments, Inc.
Highly advanced on-line TOC Analyzer excels in a wide range of applications. The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680 °C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu Total Organic... [See More]
- Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon; TN (Total Nitrogen)
- Sample Introduction: Syringe
- Analysis Method: Combustion; Nondispersive Infrared (NDIR)
- Measurement Range: 0.0 to 20000
from Shimadzu Scientific Instruments, Inc.
The TOC-L series of TOC analyzers adopts the 680 °C combustion catalytic oxidation method, which was developed by Shimadzu and is now used worldwide. While providing an ultra wide range of 4 μg/L to 30,000 mg/L, these analyzers boast a detection limit of 4 μg/L through coordination... [See More]
- Analytes Measured: Total Organic Carbon; Total Carbon; Non-Purgeable Organic Carbon; Purgeable Organic Carbon; TN (Total Nitrogen)
- Sample Introduction: Auto-Sampler
- Analysis Method: Combustion; Nondispersive Infrared (NDIR)
- Measurement Range: 0.0 to 35000