Total Inorganic Carbon Total Organic Carbon (TOC) Analyzers

5 Results
TOC Analyzer -- Hach BioTector B3500dw
from Hach

Maximum uptime and reliability for TOC analysis in drinking water applications. The Hach BioTector B3500dw uses patented technology that only requires scheduled maintenance every 6 months and delivers 99.86% uptime ensuring total confidence in your TOC measurement. Rock solid reliability. With... [See More]

  • Analytes Measured: Total Organic Carbon; Total Inorganic Carbon; COD, BOD
  • Detector Type: IR
  • Analysis Method: UV Persulfate
  • Sample Introduction: On-Line
Automatic Benchtop Analyzer -- StarTOC
from TOC Systems, Inc.

bull; Five Oxidation Methods in One Analyzer. • 103 Sample Stations & 1 Wash Station. • Dual NDIRs. • Widest Dynamic Range. • Ease of operation with familiar Windows Software. • Reliability Through Simplicity. Unmatched Versatility & Reliability. The StarTOC... [See More]

  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Detector Type: NDIR
  • Analysis Method: Combustion; UV Persulfate; Ozone
  • Measurement Range: 50000
TOC-V Series - Total Organic Carbon Analyzer -- TOC-VWS
from Shimadzu Scientific Instruments, Inc.

TOC-VWS: Wet oxidation/NDIR method, standalone. TOC-VWP: Wet oxidation/NDIR method, PC-controlled. Shimadzu is proud to introduce the first Heated-UV-Persulfate system that utilizes three oxidation methods for maximum oxidation efficiency. This method ensures rapid, efficient breakdown of... [See More]

  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon; Non-Purgeable Organic Carbon
  • Sample Introduction: Syringe
  • Analysis Method: UV Persulfate; Nondispersive Infrared (NDIR)
  • Measurement Range: 0.5000 to 3500
Semi-Automatic Bench Top TOC Analyzer
from TOC Systems, Inc.

StarTOC Semi-Automatic Bench Top TOC is a low cost, accurate analyzer which utilizes components and software from the StarTOC Family of computer-controlled automated TOCs. Since operation and maintenance are extremely simple, it may be the analyzer of choice when less than 20 samples per day are to... [See More]

  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Detector Type: NDIR
  • Analysis Method: Combustion (optional feature); UV Persulfate
  • Sample Introduction: Syringe
Solids Analyzer -- Series SA 900
from TOC Systems, Inc.

Series SA 900 provides a platform, which may be configured for a variety of applications, combustion temperatures, catalyst/non-catalyst choices and different Regulatory and Standard Methods. It is an ideal tool to support current development programs, as well as providing capability for any future... [See More]

  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Detector Type: NDIR
  • Analysis Method: Combustion; UV Persulfate
  • Sample Introduction: Auto-Sampler