Self Test Diagnostics Total Organic Carbon (TOC) Analyzers
from TOC Systems, Inc.
StarTOC Dual Method Ozone / Hydroxyl Radicals + UV / Heated Persulfate offers the highest oxidation potential to assure complete TOC recovery in the most difficult of samples. This Dual Method satisfies the most challenging of applications and is the clear choice of performance-oriented users, who... [See More]
- Analysis Method: UV Persulfate; Ozone
- Detector Type: NDIR
- Analytes Measured: Total Organic Carbon
- Sample Introduction: On-Line
from Shimadzu Scientific Instruments, Inc.
TOC-VWS: Wet oxidation/NDIR method, standalone. TOC-VWP: Wet oxidation/NDIR method, PC-controlled. Shimadzu is proud to introduce the first Heated-UV-Persulfate system that utilizes three oxidation methods for maximum oxidation efficiency. This method ensures rapid, efficient breakdown of... [See More]
- Analysis Method: UV Persulfate; Nondispersive Infrared (NDIR)
- Sample Introduction: Syringe
- Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon; Non-Purgeable Organic Carbon
- Measurement Range: 0.5000 to 3500
from TOC Systems, Inc.
StarTOC Semi-Automatic Bench Top TOC is a low cost, accurate analyzer which utilizes components and software from the StarTOC Family of computer-controlled automated TOCs. Since operation and maintenance are extremely simple, it may be the analyzer of choice when less than 20 samples per day are to... [See More]
- Analysis Method: Combustion (optional feature); UV Persulfate
- Detector Type: NDIR
- Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
- Sample Introduction: Syringe
from TOC Systems, Inc.
Series SA 900 provides a platform, which may be configured for a variety of applications, combustion temperatures, catalyst/non-catalyst choices and different Regulatory and Standard Methods. It is an ideal tool to support current development programs, as well as providing capability for any future... [See More]
- Analysis Method: Combustion; UV Persulfate
- Detector Type: NDIR
- Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
- Sample Introduction: Auto-Sampler