Vial Auto-Sampler Total Organic Carbon (TOC) Analyzers

5 Results
ON-LINE Combustion Analyzer -- StarTOC
from TOC Systems, Inc.

Description. Star Instruments, Inc. uniquely offers all methods of TOC analysis and recommends High Temperature Combustion as the method of choice for many applications. The reactor temperature may be adjusted by the operator & configured for catalytic or non-catalytic oxidation. The analyzer... [See More]

  • Sample Introduction: Auto-Sampler
  • Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon
  • Analysis Method: Combustion
  • Detector Type: NDIR
On-Line Total Nitrogen / Phosphorus/ TOC Analyzer -- TNPC-4110
from Shimadzu Scientific Instruments, Inc.

The TNPC-4110 is an easy to handle and simple to maintain total nitrogen/phosphorous/carbon analyzer that is intended to be used as an automatic water analyzer for the water quality regulations, currently being prepared for implementation, governing total nitrogen and total phosphorous. The... [See More]

  • Sample Introduction: Auto-Sampler
  • Analytes Measured: Total Organic Carbon (optional feature); TN (Total Nitrogen)
  • Analysis Method: Combustion; UV Fluorescence
  • Accuracy: 3
Aurora Model 1030 -- Aurora 1030W TOC Analyzer
from O. I. Analytical

Configurable for laboratory or process analysis [See More]

  • Sample Introduction: Syringe; Auto-Sampler; Sipper, At-Line
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon; Non-Purgeable Organic Carbon
  • Analysis Method: Heated Sodium Persulfate
  • Detector Type: NDIR
Solids Analyzer -- Series SA 900
from TOC Systems, Inc.

Series SA 900 provides a platform, which may be configured for a variety of applications, combustion temperatures, catalyst/non-catalyst choices and different Regulatory and Standard Methods. It is an ideal tool to support current development programs, as well as providing capability for any future... [See More]

  • Sample Introduction: Auto-Sampler
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Analysis Method: Combustion; UV Persulfate
  • Detector Type: NDIR
Total Organic Carbon Analyzers -- TOC-L Series
from Shimadzu Scientific Instruments, Inc.

The TOC-L series of TOC analyzers adopts the 680 °C combustion catalytic oxidation method, which was developed by Shimadzu and is now used worldwide.  While providing an ultra wide range of 4 μg/L to 30,000 mg/L, these analyzers boast a detection limit of 4 μg/L through coordination... [See More]

  • Sample Introduction: Auto-Sampler
  • Analytes Measured: Total Organic Carbon; Total Carbon; Non-Purgeable Organic Carbon; Purgeable Organic Carbon; TN (Total Nitrogen)
  • Analysis Method: Combustion; Nondispersive Infrared (NDIR)
  • Measurement Range: 0.0 to 35000