Data Storage Options Total Organic Carbon (TOC) Analyzers

4 Results
Automatic Benchtop Analyzer -- StarTOC
from TOC Systems, Inc.

bull; Five Oxidation Methods in One Analyzer. • 103 Sample Stations & 1 Wash Station. • Dual NDIRs. • Widest Dynamic Range. • Ease of operation with familiar Windows Software. • Reliability Through Simplicity. Unmatched Versatility & Reliability. The StarTOC... [See More]

  • Analysis Method: Combustion; UV Persulfate; Ozone
  • Detector Type: NDIR
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Measurement Range: 50000
TOC-V Series - Total Organic Carbon Analyzer -- TOC-VWS
from Shimadzu Scientific Instruments, Inc.

TOC-VWS: Wet oxidation/NDIR method, standalone. TOC-VWP: Wet oxidation/NDIR method, PC-controlled. Shimadzu is proud to introduce the first Heated-UV-Persulfate system that utilizes three oxidation methods for maximum oxidation efficiency. This method ensures rapid, efficient breakdown of... [See More]

  • Analysis Method: UV Persulfate; Nondispersive Infrared (NDIR)
  • Sample Introduction: Syringe
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon; Non-Purgeable Organic Carbon
  • Measurement Range: 0.5000 to 3500
Dual Method Analyzer -- StarTOC
from TOC Systems, Inc.

StarTOC Dual Method Ozone / Hydroxyl Radicals + UV / Heated Persulfate offers the highest oxidation potential to assure complete TOC recovery in the most difficult of samples. This Dual Method satisfies the most challenging of applications and is the clear choice of performance-oriented users, who... [See More]

  • Analysis Method: UV Persulfate; Ozone
  • Detector Type: NDIR
  • Analytes Measured: Total Organic Carbon
  • Sample Introduction: On-Line
ON-LINE Combustion Analyzer -- StarTOC
from TOC Systems, Inc.

Description. Star Instruments, Inc. uniquely offers all methods of TOC analysis and recommends High Temperature Combustion as the method of choice for many applications. The reactor temperature may be adjusted by the operator & configured for catalytic or non-catalytic oxidation. The analyzer... [See More]

  • Analysis Method: Combustion
  • Detector Type: NDIR
  • Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon
  • Sample Introduction: Auto-Sampler