Digital Readout Total Organic Carbon (TOC) Analyzers
from TOC Systems, Inc.
StarTOC UV Reagent-Less Oxidation with NDIR detection method offers the best choice for very low levels of TOC analysis in many applications. The analyzer is completely automatic, with an integral Microsoft* Windows-CE computer & Touch Screen Display. It eliminates troublesome & expensive... [See More]
- Display Options: Digital
- Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon
- Analysis Method: Ultrapure
- Detector Type: NDIR
from Hach
Take the pain out of TOC analysis and lower your total cost of ownership Need to tust TOC results? • The QBD1200 has 95% less carryover. Inconsistent results? • Trust 2% standard deviation at 50 mg/L and 3% at 100 µg/L. Want to lower your Total Cost?. • Stop wasting money. Save... [See More]
- Display Options: Digital
- Analytes Measured: Total Organic Carbon
- Analysis Method: UV Persulfate
- Detector Type: NDIR
from Real Tech, Inc.
The portable TOC/DOC Field Meter from Real Tech provides simple and affordable testing of organic matter in water or wastewater output as total organic carbon (TOC) or dissolved organic carbon (DOC). Operation is straight forward with accurate and repeatable results obtained in seconds. An optional... [See More]
- Display Options: Digital
- Analytes Measured: Total Organic Carbon; DOC
- Analysis Method: Split-Sense Pro
- Measurement Range: 0.0 to 2500
from Shimadzu Scientific Instruments, Inc.
Highly advanced on-line TOC Analyzer excels in a wide range of applications. The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680 °C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu Total Organic... [See More]
- Display Options: Digital
- Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon; TN (Total Nitrogen)
- Analysis Method: Combustion; Nondispersive Infrared (NDIR)
- Sample Introduction: Syringe
from TOC Systems, Inc.
StarTOC Semi-Automatic Bench Top TOC is a low cost, accurate analyzer which utilizes components and software from the StarTOC Family of computer-controlled automated TOCs. Since operation and maintenance are extremely simple, it may be the analyzer of choice when less than 20 samples per day are to... [See More]
- Display Options: Digital
- Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
- Analysis Method: Combustion (optional feature); UV Persulfate
- Detector Type: NDIR