Self Calibration Total Organic Carbon (TOC) Analyzers
Last Updated: April 1, 2025
Description
Self Calibration Total Organic Carbon (TOC) Analyzers are specialized instruments designed to measure the amount of organic carbon present in a sample. These analyzers automatically calibrate themselves to ensure accurate and reliable measurements without the need for manual intervention.
Working Principle
Self Calibration TOC Analyzers typically operate by oxidizing the organic carbon in a sample to carbon dioxide, which is then measured to determine the total organic carbon content. The oxidation can be achieved through various methods such as UV/persulfate or combustion. The resulting carbon dioxide is detected using techniques like non-dispersive infrared (NDIR) detection. These analyzers are useful because they provide continuous, stable, and reproducible measurements, which are critical for maintaining control over water systems and ensuring compliance with regulatory standards .
Applications
Self Calibration TOC Analyzers are used in a variety of applications, including:
- Monitoring drinking water and source water quality, where UV/persulfate or combustion methods are employed for precision and accuracy .
- Industrial waste effluent analysis, where combustion technology is preferred due to its ability to handle particulates, chlorides, and tough-to-oxidize compounds .
- Pure water applications, where rapid detection of TOC changes is crucial .
Advantages over other Total Organic Carbon (TOC) Analyzers
Self Calibration TOC Analyzers offer several advantages:
- They provide true continuous measurement with rapid response rates, updating measurements every second, which is ideal for applications requiring quick detection of TOC changes .
- The automated calibration feature reduces the need for manual intervention, enhancing operational efficiency and reducing the potential for human error.
Limitations
Specific limitations of Self Calibration TOC Analyzers are not detailed in the provided documents. However, general limitations of TOC analyzers can include the need for regular maintenance and potential challenges in handling samples with very low or very high TOC concentrations.
Considerations
When considering the purchase and operation of Self Calibration TOC Analyzers, several factors should be taken into account:
- Initial Costs: The initial investment can be significant, depending on the complexity and capabilities of the analyzer.
- Operating Expenses: These may include costs for reagents, calibration standards, and regular maintenance.
- Durability and Accuracy: The durability of the analyzer and its ability to provide accurate measurements over time are crucial for long-term reliability.
- Replacement and Maintenance Costs: Regular maintenance is necessary to ensure the analyzer's performance, and replacement parts may be required over time to maintain accuracy and functionality.
from Real Tech, Inc.
TOC PROBE. Real Tech ’s robust TOC submersible probe provides affordable real-time measurement of total organic carbon (TOC) and/or dissolved organic carbon (DOC) in water or wastewater. The TOC probe utilizes patent-pending technology to provide superior measurement performance across... [See More]
- Analytes Measured: Total Organic Carbon
- Average Analysis Time: 10
- Measurement Range: 0.0 to 6000
- General Features: Built-in or Self Calibration
from TOC Systems, Inc.
bull; Five Oxidation Methods in One Analyzer. • 103 Sample Stations & 1 Wash Station. • Dual NDIRs. • Widest Dynamic Range. • Ease of operation with familiar Windows Software. • Reliability Through Simplicity. Unmatched Versatility & Reliability. The StarTOC... [See More]
- Analysis Method: Combustion; UV Persulfate; Ozone
- Detector Type: NDIR
- Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
- Measurement Range: 50000
from Shimadzu Scientific Instruments, Inc.
The TNPC-4110 is an easy to handle and simple to maintain total nitrogen/phosphorous/carbon analyzer that is intended to be used as an automatic water analyzer for the water quality regulations, currently being prepared for implementation, governing total nitrogen and total phosphorous. The... [See More]
- Analysis Method: Combustion; UV Fluorescence
- Sample Introduction: Auto-Sampler
- Analytes Measured: Total Organic Carbon (optional feature); TN (Total Nitrogen)
- Accuracy: 3
from Real Tech, Inc.
Real Tech ’s bypass TOC sensor offers a practical and affordable real-time monitoring solution for many organics monitoring applications. The sensor provides rapid, real-time measurement of TOC without the use of reagents. Benefiting from Real Tech ’s innovative Split-Sense Pro... [See More]
- Analysis Method: Split-Sense Pro
- Carrier Gas Flow: 1000
- Analytes Measured: Total Organic Carbon
- Average Analysis Time: 0.5000
from TOC Systems, Inc.
StarTOC Dual Method Ozone / Hydroxyl Radicals + UV / Heated Persulfate offers the highest oxidation potential to assure complete TOC recovery in the most difficult of samples. This Dual Method satisfies the most challenging of applications and is the clear choice of performance-oriented users, who... [See More]
- Analysis Method: UV Persulfate; Ozone
- Detector Type: NDIR
- Analytes Measured: Total Organic Carbon
- Sample Introduction: On-Line
from Shimadzu Scientific Instruments, Inc.
Highly advanced on-line TOC Analyzer excels in a wide range of applications. The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680 °C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu Total Organic... [See More]
- Analysis Method: Combustion; Nondispersive Infrared (NDIR)
- Sample Introduction: Syringe
- Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon; TN (Total Nitrogen)
- Measurement Range: 0.0 to 20000
from TOC Systems, Inc.
StarTOC Semi-Automatic Bench Top TOC is a low cost, accurate analyzer which utilizes components and software from the StarTOC Family of computer-controlled automated TOCs. Since operation and maintenance are extremely simple, it may be the analyzer of choice when less than 20 samples per day are to... [See More]
- Analysis Method: Combustion (optional feature); UV Persulfate
- Detector Type: NDIR
- Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
- Sample Introduction: Syringe
from Shimadzu Scientific Instruments, Inc.
The TOC-L series of TOC analyzers adopts the 680 °C combustion catalytic oxidation method, which was developed by Shimadzu and is now used worldwide. While providing an ultra wide range of 4 μg/L to 30,000 mg/L, these analyzers boast a detection limit of 4 μg/L through coordination... [See More]
- Analysis Method: Combustion; Nondispersive Infrared (NDIR)
- Sample Introduction: Auto-Sampler
- Analytes Measured: Total Organic Carbon; Total Carbon; Non-Purgeable Organic Carbon; Purgeable Organic Carbon; TN (Total Nitrogen)
- Measurement Range: 0.0 to 35000
from TOC Systems, Inc.
Series SA 900 provides a platform, which may be configured for a variety of applications, combustion temperatures, catalyst/non-catalyst choices and different Regulatory and Standard Methods. It is an ideal tool to support current development programs, as well as providing capability for any future... [See More]
- Analysis Method: Combustion; UV Persulfate
- Detector Type: NDIR
- Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
- Sample Introduction: Auto-Sampler