Remote Air / Split System Chillers (industrial)

2 Results
Large Range Portable Chiller -- PR-20
from BERG Chilling Systems, Inc.

Useful for small loads, temporary use and test applications [See More]

  • Condenser Cooling: Remote
  • Power Source: 208-230/60/3; 380/50/3; 460/60/3; 575/60/3
  • Application: Industrial; HVAC; Process
  • Cooling Capacity: 63.7
Model MASA - 060
from Reznor

The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed. The M... [See More]

  • Condenser Cooling: Remote
  • Power Source: 208-230/60/3 (optional feature); 460/60/3 (optional feature); Other (optional feature); 400/50/3
  • Application: Industrial; HVAC
  • Cooling Capacity: 11.1