208-230 / 60 / 1 Chillers (industrial)
from Lake Shore Cryotronics, Inc.
Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements. Always use a flow... [See More]
- Power Source: 208-230/60/1; Other; 400V 3-Phase
- Other Features: Casters
- Application: Industrial
from Pfannenberg
Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol... [See More]
- Power Source: 115/60/1; 208-230/60/1
- Cooling Capacity: 1.2
- Application: Industrial; HVAC
- Discharge Temperature: 35 to 70
from Boyd
Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components inside the chiller have been... [See More]
- Power Source: 115/60/1; 230/50/1; 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
- Cooling Capacity: 0.6 to 11.0
- Application: Industrial; Scientific; Laser; Medical; Other; Semiconductor Processing, 3D Printers
- Flow: 1 to 12
from Titus Company (The)
Most of the industrial processes today has a growing need for competitive technical solutions suitable to ensure greater productivity, meeting the high quality requirements of the final product and environment friendly. The reliability, the compactness and flexibility of the cooling systems... [See More]
- Power Source: 230/50/1; 208-230/60/1
- Cooling Capacity: 1.8 to 4.4
- Application: Industrial; HVAC
- Reservoir: 4.0 to 5.8
from Solid State Cooling Systems
bull; Precise temperature control. • Compact, rack-mount chiller. • Lowest cost of ownership. • Improved wafer to wafer repeatability. • Reduced energy costs. • Increased MTBF. • Saved fab space. • Reduced repair costs. • Eliminated Freons and their... [See More]
- Power Source: 230/50/1; 208-230/60/1; Other; 200-240 VAC 1 phase 7 amps 50/60 Hz
- Cooling Capacity: 1.2
- Application: Industrial; Scientific
- Flow: 4
from Qsonica, LLC
Recirculating Chiller. Keep your samples cool during sonication. Sonication generates heat which may be detrimental to some applications. This compact and powerful chiller easily automates the cooling process. It keeps samples cool while occupying very little bench space. Controlling temperature by... [See More]
- Power Source: 115/60/1; 230/50/1; 208-230/60/1; Other; 85-265 VAC, 50/60 Hz
- Discharge Temperature: 35.6 to 113
- Application: Industrial; Process
- Dimensions: 7.5"h x 5"w x 7"d
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Power Source: 115/60/1; 208-230/60/1
- Cooling Capacity: 1.8
- Application: Industrial; Process
- Discharge Temperature: 20 to 80
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Reliable liquid temperature control, with cooling capacity up to 2000w/6830 BTU. Thermo Scientific ™ ThermoChill Recirculating Chillers are a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. Innovative design features minimized plumbing... [See More]
- Power Source: 230/50/1; 208-230/60/1
- Cooling Capacity: 1.9 to 2.0
- Application: Industrial; Scientific; Laser; Other; Analytical, Automotive, Biotech, Packaging, Printing, University
- Discharge Temperature: 14 to 86
from BEING Scientific Inc.
Performance and Features. Designed so that test results are in line with international standards DIN 12880. PID temperature controller with LCD screen provides accurate and reliable temperature control. Automatic calibration function, be able to adapt to a variety of laboratory environments. [See More]
- Power Source: 208-230/60/1
- Cooling Capacity: 0.9 to 2.8
- Application: Industrial
- Flow: 4.49
from Stulz Air Technology Systems, Inc.
Prepackaged indoor coolant chiller for Dedicated Year-Round cooling of mission critical heat generating equipment, like MRIs, X-Ray Machines, Printing Equipment, Industrial Process Equipment & Computer Room Equipment. •Chiller is selected to match the capacity of the load. (ex. 1-Ton MRI =... [See More]
- Power Source: 208-230/60/1; 460/60/3 (optional feature)
- Condenser Cooling: Water-Cooled
- Application: Industrial; Medical; Process; Other; MRIs, X-Ray
- Control Panel Features: PressGauge