Air-Cooled Chillers (industrial)
from Ambrell Induction Heating Solutions
If there is no plant-wide cooling system, a stand-alone refrigerated chiller is often a good solution for a closed-loop cooling system for your induction heating system and will be an economical solution up to cooling power requirements of 90 kW. Chillers are available from Ambrell for cooling... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 1.0 to 440.0
- Application: Industrial
from Atlas Copco Compressors
Step into the future of industrial energy efficiency and sustainability with our cutting-edge air-cooled multiscroll industrial chillers - TCS. The TCS range is a versatile solution that is effective in multiple industries. It offers dependable and high-performing cooling for various processes. The... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V +-10% / 3Ph+PE / 50Hz
- Application: Industrial
from Aggreko
10 Ton Industrial Chiller Rentals. Cool your entire operation with temporary rental solutions. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. Features. 3 phase and Earth... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Application: Industrial; HVAC; Power
- Cooling Capacity: 35.2
from Trane Company
Trane approaches buildings as more than concrete and steel boxes; we see them in terms of the critical comfort needs of the people and the things in the building. More than half of the large buildings in the world today have a Trane chiller at their core, playing a critical role in creating the... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Cooling Capacity: 35.2 to 13892.1
- Application: Industrial; HVAC
from DME Company
The “Cheater ”---Chiller/Heater combination mold temperature controller. One machine replaces the need for both a chiller and a heater. Single unit allows 30 ºF-190 ºF with less than a ±0.2 ºF variance. No external water source needed. Instantaneous changeover for... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 115/60/1 (optional feature); 208-230/60/1 (optional feature); 208-230/60/3 (optional feature)
- Application: Industrial; Plastics
- Cooling Capacity: 0.6 to 25.0
from Boyd
Coolant distribution units (CDUs) cool, distribute, and regulate fluid within a liquid cooling system. By optimizing both individual components and how they work together, Boyd builds efficient, high capacity CDUs in dense volumes. Meet Demanding Ramp and Scale. Redundant manufacturing across three... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 6.5 to 15.0
- Application: Industrial; Other; High output IT equipment; data centers
- Flow: 12
from Central Air Compressor Co.
A compete range of portable, stationary air-cooled, or optional water-cooled fluid chiller with all NEMA ratings. [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled (optional feature)
- Application: Industrial
from inTEST Thermal Solutions
Thermonics® designs low (-80.0°C) and ultra-low temperature (-120.0°C) chillers for cooling fluids and gasses in process cooling applications. Our chiller systems include fluid chillers, gas chillers, and cryogenically cooled (LN2, LCO2) chillers. Systems are available in: 9 water-cooled models... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: 208-230/60/3
- Application: Industrial; Process
- Control Panel Features: Local
from Thermocold Costruzioni Srl
Air/water chillers with propeller fans and semihermetic. screw compressors. • Compressors screw type. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers high efficiency finned coils with seamless copper tubes expanded into corrugated... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: Other; 400 / 50 / 3
- Application: HVAC
- Cooling Capacity: 422.0 to 1271.6
from Jet Edge
Closed Loop Chillers are designed to cool the hydraulics on waterjet intensifier pumps. This eliminates the discharge of hydraulic cooling water to the drain. Closed Loop Chillers come complete with an Installation Kit and Glycol for Start up. [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 208-230/60/3 (optional feature); 460/60/3 (optional feature)
- Application: Industrial; Hydraulic; Other; Waterjet Chiller
- Cooling Capacity: 7.0
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 115/60/1
- Application: Industrial; Process
- Cooling Capacity: 1.0
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
A simple solution for direct cooling of small samples. Thermo Scientific ™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative to tap water... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature)
- Application: Industrial; Scientific; Other; Direct Cooling of Small Samples
- Cooling Capacity: 0.1 to 0.4
from BERG Chilling Systems, Inc.
Multi-cylinder, semi hermetic compressor [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 460/60/3; 575/60/3; Other; 239/3/60
- Application: Industrial; HVAC; Process
- Cooling Capacity: 56.3
from Regloplas Corp.
Water chiller with air-cooled condenser and 3 ton cooling capacity: RC2E11 [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V, 50Hz
- Application: Industrial
- Cooling Capacity: 10.6
from Carver, Inc.
Environmentally friendly, R410a refrigerant. Branch motor fusing. "Y" strainer on process water line to evaporator. Off-the-shelf modular controller is accurate to within +/- 1 °F (+/- 0.6 °C). Easy-to-read LCD display showing system operating status, Set Point and To-Process temperature;... [See More]
- Condenser Cooling: Air-Cooled
- Pump Rating: 5 to 15
- Application: Industrial
- Control Panel Features: Local; TempGauge
from Johnson Controls, Inc.
At YORK ® by Johnson Controls, we help you minimize the total cost of ownership for your air conditioning application with our YCAL Air-Cooled Scroll Chiller. This air-cooled chiller uses scroll compressor technology and is a reliable, completely self-contained unit that is designed for easy,... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 50.0 to 225.0
- Application: Industrial; HVAC
- Other Features: Outdoor
from Solid State Cooling Systems
bull; Precise temperature control (+0.1 °C) through 2 to 45 °C range, even near ambient. • Very energy efficient (always <200 W AC of 13.5 VDC power). Less than 1/4 the power usage of the nearest competitor. • Easy-to-use controller for fixed temperature control or temperature... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 85-265 VAC 50/60 Hz
- Application: Industrial; Scientific; Laser; Medical; Other; Diode, CCD Camera
- Cooling Capacity: 0.2
from Titus Company (The)
The air-cooled water chillers ARIES Tech 2 are designed to fulfil the present and future needs of process cooling applications. Their versatility, reliability and extended operating limits allow to satisfy every type of process. Developed to meet the seasonal efficiency performances required of the... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Application: Industrial; HVAC
- Cooling Capacity: 232.1 to 908.2
from Aggreko
100 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Application: Industrial; HVAC; Power
- Cooling Capacity: 351.7
from Boyd
Coolant distribution units (CDUs) cool, distribute, and regulate fluid within a liquid cooling system. By optimizing both individual components and how they work together, Boyd builds efficient, high capacity CDUs in dense volumes. Meet Demanding Ramp and Scale. Redundant manufacturing across three... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 16.0 to 32.0
- Application: Industrial; Other; High output IT equipment; data centers
- Flow: 16
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: Other; 400 / 50 / 3
- Application: Industrial; HVAC
- Cooling Capacity: 97.7 to 1075.8
from Jet Edge
The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals. The In-Line Chiller also prevents... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 208-230/60/3 (optional feature); 460/60/3 (optional feature)
- Application: Industrial; Hydraulic; Other; Waterjet Chiller
- Cooling Capacity: 3.5
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Application: Industrial; Process
- Cooling Capacity: 65.0
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Save valuable space with compact, Thermo Scientific ™ Merlin Low-Temperature Refrigerated Chillers. These extended-temperature chillers deliver a continuous supply of 1000 to 4300 watts of cooling capacity for critical applications. Thermo Scientific Merlin recirculating chillers are ideal for... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); Other (optional feature); 100 V 50 Hz, 200 V 50 Hz, 400 V 50 Hz, 3 ph.
- Application: Industrial; Scientific; Laser; Medical; Process; Other; Printing Equipment, Electron Microscopes, Semiconductor Manufacturing
- Cooling Capacity: 0.7 to 5.0
from Regloplas Corp.
Water chiller with air-cooled condenser and 8 ton cooling capacity: RC2E30Z [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V, 50Hz
- Application: Industrial
- Cooling Capacity: 28.1
from Johnson Controls, Inc.
At YORK ® by Johnson Controls, we use the best in modern screw compressor design to bring you the YCIV/ YCAV Air-Cooled Variable Speed Drive Screw Chiller. This air-cooled screw chiller gives you all the benefits of traditional air-cooled chillers without the compromise – enjoy high energy... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 530.0 to 1805.0
- Application: Industrial; HVAC
- Other Features: Outdoor
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol solutions, Fluorinert, HFE or water. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 85-265 VAC 50/60 Hz
- Application: Industrial; Scientific; Laser; Medical
- Cooling Capacity: 0.2
from Titus Company (The)
The GALAXY Tech range is the MTA product specific for cooling of large process cooling applications. It has been developed to ensure maximum efficiency at full load and, thanks to the multiscroll technology, a precise regulation according to thermal load variations. The multi-scroll solution,... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Application: Industrial; HVAC
- Cooling Capacity: 942.0 to 1395.0
from Aggreko
200 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Application: Industrial; HVAC; Power
- Cooling Capacity: 703.4
from Boyd
Low Temperature Recirculating Chillers are designed to maintain process fluid temperature stability over a wide range of target coolant temperatures from -80 °C to 90 °C or 4 °C to 200 °C. Our Low Temperature Chillers can be designed with either magnetically coupled gear pump or... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: 208-230/60/3
- Application: Industrial; Medical; Process
- Cooling Capacity: 0.6 to 7.0
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: Other; 400 / 50 / 3
- Application: Industrial; HVAC
- Cooling Capacity: 378.2 to 1152.8
from Jet Edge
Closed Loop Filtration Systems are specifically designed for waterjet cutting or water jet cleaning systems overflow water to the drain. Dissolved solids are the metals that are dissolved in water from the water jet cutting process. Filtration of the tank overflow will remove some of the suspended... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 208-230/60/3 (optional feature); 460/60/3 (optional feature)
- Application: Industrial; Other; Waterjet System
- Flow: 4
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Application: Industrial; Process
- Cooling Capacity: 65.0
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ Polar Series Accel 250 LC Cooling/Heating Recirculating Chillers offer 250 watts of cooling with a working temperature range of −10 ° to +80 °C. Dynamic, reliable and efficient —these powerful, compact chillers offer full-range cooling capabilities for... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); 208-230/60/3 (optional feature)
- Application: Industrial; Scientific
- Cooling Capacity: 0.2
from Regloplas Corp.
Water chiller with air-cooled condenser and 10.9 ton cooling capacity: RC2E40Z [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V, 50Hz
- Application: Industrial
- Cooling Capacity: 38.3
from Johnson Controls, Inc.
A true plug and play system that provides the highest efficiency for its operation, our YORK ® YLAA Air-Cooled Scroll Chiller allows you to reduce your energy costs while being friendlier to the environment. Whether your cooling needs are industrial or commercial, we can help you put together a... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 195.0 to 700.0
- Application: Industrial; HVAC
- Other Features: Outdoor
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol solutions, water/alcohol, Fluorinert or HFE or water. Very energy efficient (typically <300 W AC). Whisper-quiet, 63 dBA. Worldwide power compatibility, universal input standard. Easy-to-use controller for... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 85-265 VAC 50/60 Hz
- Application: Industrial; Scientific; Laser; Other; Military
- Cooling Capacity: 0.3
from Titus Company (The)
The PHOENIX Plus range of chillers has been specifically designed to optimize the benefits of refrigerant R513A. Their maximum advantage is achieved in process cooling application with both constant and variable thermal load thanks to technical features and the Smart Stepless regulation which... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Application: Industrial; HVAC
- Cooling Capacity: 711.3 to 1220.3
from Aggreko
230 Ton Chiller. Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons, Aggreko... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 808.9
- Application: Industrial; HVAC; Power; Other; Data Center
- Discharge Temperature: 5 to 70
from Boyd
Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components inside the chiller have been... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: 115/60/1; 230/50/1; 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
- Application: Industrial; Scientific; Laser; Medical; Other; Semiconductor Processing, 3D Printers
- Cooling Capacity: 0.6 to 11.0
from Thermocold Costruzioni Srl
Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll compressors. • Evaporator... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: Other; 400 / 50 / 3
- Application: Industrial; HVAC
- Cooling Capacity: 36.8 to 435.0
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Application: Industrial; Process
- Cooling Capacity: 7.0
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific ™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 115/60/1; 230/50/1
- Application: Industrial; Scientific; Laser; Other; Analytical, Automotive, Biotech, Packaging, Printing, University
- Cooling Capacity: 0.6 to 0.7
from Regloplas Corp.
Water chiller with air-cooled condenser and 16.5 ton cooling capacity: RC2E60Z [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V, 50Hz
- Application: Industrial
- Cooling Capacity: 58.0
from Johnson Controls, Inc.
Harness the power to lower your annual energy costs by as much as half with our YVAA Air-Cooled Variable Speed Drive Screw Chiller from YORK. This variable speed chiller provides superior performance while lowering energy consumption and dramatically reducing noise levels. Our YVAA variable speed... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 525.0 to 1750.0
- Application: Industrial; HVAC
- Other Features: Outdoor
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with CDA, N2, O2, argon or other inert gases. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 85-265 VAC 50/60 Hz
- Application: Industrial; Scientific; Laser
- Cooling Capacity: 0.3
from Titus Company (The)
The PHOENIX Plus 2 series has been developed to optimize the capacities and qualities of refrigerant R513A, green alternative with low GWP. They find their natural application in situations where, for most of the year, the thermal request is lower by the load which the unit was dimensioned. Thanks... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Application: Industrial; HVAC
- Cooling Capacity: 375.3 to 582.0
from Aggreko
30 Ton Chiller. Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons, Aggreko... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Application: Industrial; HVAC; Power
- Cooling Capacity: 105.5
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Chillers with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed plate... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Cooling Capacity: 5.7 to 33.3
- Application: HVAC
- Compressor Motor: 6.7 to 16.31
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Application: Industrial; Process
- Cooling Capacity: 10.8
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ThermoFlex recirculating chillers deliver a continuous cooling capacity up to 10,000 watts. They are reliable, easy-to-use chillers optimized for the most demanding applications. You can expect years of operation from our NESLAB ThermoFlex recirculating chillers. The units feature... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled (optional feature)
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); 208-230/60/3 (optional feature); 460/60/3 (optional feature); Other (optional feature); 100 V 60 Hz, 200 V 50 Hz
- Application: Industrial; Scientific; Laser; Medical; Other; Metrology, Packaging, Printing, Research
- Cooling Capacity: 0.8 to 24.0
from Regloplas Corp.
The water chillers from the RC1E-Series are air condensed monobloc units with an internal closed tank in a modular design. Cooling capacity can be increased at a later time by adding additional units. The RC1E-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 30.0 to 120.0
- Application: Industrial
from Johnson Controls, Inc.
The YORK YVFA Free Cooling Air-Cooled Screw Chiller delivers the lowest possible operating cost by combining our legacy of innovation in a packaged design that ’s simple to own and operate. Advanced technologies including a variable speed drive compressor, energy optimized hybrid cooling mode... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 400.0 to 1340.0
- Application: Industrial; HVAC
- Other Features: Outdoor
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. Cooling capacity up to 275 Watts. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature control or... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 85-265 VAC 50/60 Hz
- Application: Industrial; Scientific; Power
- Cooling Capacity: 0.3
from Titus Company (The)
The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations and ensures a compact system. The innovative evaporator-in tank configuration ensures reduced... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Application: Industrial; HVAC
- Cooling Capacity: 4.5 to 52.5
from Aggreko
400 Ton Chiller. Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons, Aggreko... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Application: Industrial; HVAC; Power
- Cooling Capacity: 1406.8
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Application: HVAC
- Cooling Capacity: 5.7 to 32.8
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Application: Industrial; Process
- Cooling Capacity: 14.0
from Regloplas Corp.
The water chillers from the RC2E-Series are air condensed monobloc units with an internal atmospheric stainless steel tank. The RC2E-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and other applications. [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 7.0 to 120.0
- Application: Industrial
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol mixture, alcohol water, DI water. Very energy efficient (typically <200 W AC). Quiet (~63 dBA at 3 feet). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 85-265 VAC 50/60 Hz
- Application: Industrial; Laser; Medical; Power
- Cooling Capacity: 0.3
from Titus Company (The)
Technological innovation, absolute reliability and customer satisfaction have been MTA's hallmarks in over 35 years in the industrial cooling market. The TAEevo Tech air cooled process chillers, specifically designed for use in industrial applications. TAEevo Tech are compact units equipped, as... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Application: Industrial; HVAC
- Cooling Capacity: 8.0 to 259.0
from Aggreko
410 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Application: Industrial; HVAC; Power
- Cooling Capacity: 1442.0
from Thermocold Costruzioni Srl
Air/water inverter heat pumps with axial fans. and scroll or rotary compressors. • DC INVERTER scroll or rotary compressor. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • AISI 316 stainless steel brazewelded plates type with... [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: 230/50/1
- Application: HVAC
- Cooling Capacity: 5.1 to 12.2
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Application: Industrial; Process
- Cooling Capacity: 25.3
from Regloplas Corp.
The water chillers from the RCWE-Series are water condensed monobloc units with an internal atmospheric stainless steel tank. The RCWE-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and other applications. [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 7.0 to 120.0
- Application: Industrial
from Titus Company (The)
Most of the industrial processes today has a growing need for competitive technical solutions suitable to ensure greater productivity, meeting the high quality requirements of the final product and environment friendly. The reliability, the compactness and flexibility of the cooling systems... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: 230/50/1; 208-230/60/1
- Application: Industrial; HVAC
- Cooling Capacity: 1.8 to 4.4
from Aggreko
60 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Application: Industrial; HVAC; Power
- Cooling Capacity: 211.0
from Thermocold Costruzioni Srl
Modular air/water chillers and heat pumps units with axial fans and scroll compressors. High EER and COP for modular applications. DOMINO system is formed by 14 basic modules which can be combined among them up to a maximum number of 12, in order to reach the wished power. • Compressors scroll. [See More]
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: Other; 400 / 50 / 3
- Application: Industrial; HVAC
- Cooling Capacity: 44.1 to 123.6
from Advantage Engineering, Inc.
Central chillers can supply temperatures between 20 °F to 65 °F to several processes at a time, throughout the entire plant. OACS air-cooled liquid chillers use ambient air to dissipate process heat. These units efficiently run in outdoor ambient air temperatures between -20 °F to 95... [See More]
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 328.7
- Application: Industrial; Process
- Discharge Temperature: 20 to 70
from Thermocold Costruzioni Srl
Multifunctional cooling units with axial fans and hermetic scroll compressors for associated systems with 6 pipes. • Compressors scroll. • ECO-PROFILE axial fans statically and dynamically balanced. • Evaporator stainless steel AISI 316 brazed plate type externally insulated complete... [See More]
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400 / 50 / 3
- Application: Industrial; HVAC
- Cooling Capacity: 45.0 to 920.0
from Advantage Engineering, Inc.
Central chillers can supply temperatures between 20 °F to 70 °F to several processes at a time, throughout the entire plant. Titan systems combine multiple zone chillers with a large size reservoir and pumping system. Titan Series central liquid chillers using an internal reservoir and... [See More]
- Condenser Cooling: Air-Cooled
- Discharge Temperature: 20 to 70
- Application: Industrial; Process
- Control Panel Features: Local; TempGauge