208-230 / 60 / 3 Chillers (industrial)
from Linde North America, Inc.
The Linde Combo Chiller is designed to provide accurate and consistent chilling of meat products that are packed and shipped in bulk containers (combo bins). The system automatically loads and weighs the meat while adding the correct amount of CO2 to hit the desired final product temperature. [See More]
- Power Source: 208-230/60/3
- Dimensions: External: 5‘11“L x 4’6”W x 7’8”H; Internal: 4’6”L x 4’3”W x 4’2”H
- Application: Industrial; Process
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Cooling Capacity: 65.0
- Application: Industrial; Process
- Discharge Temperature: 20 to 80
from Boyd
Low Temperature Recirculating Chillers are designed to maintain process fluid temperature stability over a wide range of target coolant temperatures from -80 °C to 90 °C or 4 °C to 200 °C. Our Low Temperature Chillers can be designed with either magnetically coupled gear pump or... [See More]
- Power Source: 208-230/60/3
- Cooling Capacity: 0.6 to 7.0
- Application: Industrial; Medical; Process
- Condenser Cooling: Air-Cooled; Water-Cooled
from inTEST Thermal Solutions
Thermonics® designs low (-80.0°C) and ultra-low temperature (-120.0°C) chillers for cooling fluids and gasses in process cooling applications. Our chiller systems include fluid chillers, gas chillers, and cryogenically cooled (LN2, LCO2) chillers. Systems are available in: 9 water-cooled models... [See More]
- Power Source: 208-230/60/3
- Condenser Cooling: Air-Cooled; Water-Cooled
- Application: Industrial; Process
- Control Panel Features: Local
from BERG Chilling Systems, Inc.
Useful for small loads, temporary use and test applications [See More]
- Power Source: 208-230/60/3; 380/50/3; 460/60/3; 575/60/3
- Cooling Capacity: 63.7
- Application: Industrial; HVAC; Process
- Compressor Motor: 20
from Linde North America, Inc.
The Linde Dri-Pack chilling system is the solution for processors who need instant chilling of perishables directly in their packing boxes. The Linde Dri-Pack system is designed to automatically deposit a predetermined amount of CO2 snow at a very low velocity into boxes packed with meat products or... [See More]
- Power Source: 208-230/60/3
- Control Panel Features: Local
- Application: Industrial; Process
- Dimensions: 9’9” (H), 2’11” (W), 5’7” (D)
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Cooling Capacity: 65.0
- Application: Industrial; Process
- Discharge Temperature: 20 to 80
from Boyd
Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components inside the chiller have been... [See More]
- Power Source: 115/60/1; 230/50/1; 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
- Cooling Capacity: 0.6 to 11.0
- Application: Industrial; Scientific; Laser; Medical; Other; Semiconductor Processing, 3D Printers
- Flow: 1 to 12
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Cooling Capacity: 7.0
- Application: Industrial; Process
- Discharge Temperature: 20 to 80
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Cooling Capacity: 10.8
- Application: Industrial; Process
- Discharge Temperature: 20 to 80
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Cooling Capacity: 14.0
- Application: Industrial; Process
- Discharge Temperature: 20 to 80
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Cooling Capacity: 25.3
- Application: Industrial; Process
- Discharge Temperature: 20 to 80
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant water supplies to cool the... [See More]
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Cooling Capacity: 70.2
- Application: Industrial; Process
- Discharge Temperature: 20 to 80
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant water supplies to cool the... [See More]
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Cooling Capacity: 7.0
- Application: Industrial; Process
- Discharge Temperature: 20 to 80
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant water supplies to cool the... [See More]
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Cooling Capacity: 26.7
- Application: Industrial; Process
- Discharge Temperature: 20 to 80