Industrial Chillers (industrial)
from Lake Shore Cryotronics, Inc.
Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements. Always use a flow... [See More]
- Application: Industrial
- Other Features: Casters
- Power Source: 208-230/60/1; Other; 400V 3-Phase
from Hammond Manufacturing Company Inc.
Description. Designed to provide recirculated coolant for most industrial applications air/water heat exchangers, process cooling, machine hydraulics or motor cooling. Standards. CCE Series – UL 508-A, CE. EB80-160 WT Series – UL 508-A, CE. Features. Pre-engineered packaged design... [See More]
- Application: Industrial
from Ambrell Induction Heating Solutions
If there is no plant-wide cooling system, a stand-alone refrigerated chiller is often a good solution for a closed-loop cooling system for your induction heating system and will be an economical solution up to cooling power requirements of 90 kW. Chillers are available from Ambrell for cooling... [See More]
- Application: Industrial
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 1.0 to 440.0
from DigiKey
LIQUID TO LIQUID HEAT EXCHANGER [See More]
- Application: Industrial
- Operating Temperature: 41 to 104
from DigiKey
LIQUID TO LIQUID HEAT EXCHANGER [See More]
- Application: Industrial
- Operating Temperature: 50 to 104
from DigiKey
WW-3001 3000W HEAT EXCHANGER [See More]
- Application: Industrial
from DigiKey
LIQUID TO LIQUID HEAT EXCHANGER [See More]
- Application: Industrial
- Dimensions: "17.72"" L x 11.81"" W x 14.57"" H (450.0mm x 300.0mm x 370.0mm)"
- Reservoir: 2.2
- Operating Temperature: 32 to 104
from DigiKey
WL-1500 L to Air Heat Exchanger [See More]
- Application: Industrial
- Dimensions: "18.86"" L x 15.67"" W x 18.94"" H (479.0mm x 398.0mm x 481.0mm)"
- Flow: 6
- Operating Temperature: 23 to 104
from DigiKey
Active, Recirculating Chiller 100 ~ 230VAC 400W [See More]
- Application: Industrial
- Dimensions: "16.26"" L x 10.79"" W x 15.75"" H (413.0mm x 274.0mm x 400.0mm)"
- Reservoir: 0.3
- Operating Temperature: 50 to 104
from DigiKey
NRC400-T0-00-PC2 [See More]
- Application: Industrial
- Dimensions: "16.26"" L x 10.79"" W x 15.75"" H (413.0mm x 274.0mm x 400.0mm)"
- Reservoir: 0.3
- Operating Temperature: 59 to 104
from DigiKey
Active, Recirculating Chiller 100 ~ 120V 1800W 3.96GPM (15.0LPM) [See More]
- Application: Industrial
- Reservoir: 1.3
- Flow: 3.96
- Dimensions: "17.80"" L x 20.00"" W x 23.50"" H (452.0mm x 514.0mm x 598.0mm)"
from DigiKey
NRC1200-A1-10-ST1 [See More]
- Application: Industrial
- Dimensions: "21.90"" L x 17.80"" W x 26.40"" H (556.3mm x 452.1mm x 670.6mm)"
- Reservoir: 1.3
- Operating Temperature: 59 to 104
from DigiKey
Active, Recirculating Chiller 200 ~ 240V 2800W 3.96GPM (15.0LPM) [See More]
- Application: Industrial
- Reservoir: 1.3
- Flow: 3.96
- Dimensions: "19.00"" L x 20.20"" W x 29.40"" H (483.0mm x 513.0mm x 674.0mm)"
from DigiKey
Active, Recirculating Chiller 200 ~ 240V 5000W 3.96GPM (15.0LPM) [See More]
- Application: Industrial
- Reservoir: 1.3
- Flow: 3.96
- Dimensions: "24.90"" L x 23.00"" W x 31.90"" H (632.0mm x 583.0mm x 809.0mm)"
from DigiKey
Active, Recirculating Chiller 200 ~ 240V 5000W 3.96GPM (15.0LPM) [See More]
- Application: Industrial
- Reservoir: 1.3
- Flow: 3.96
- Dimensions: "24.90"" L x 23.00"" W x 31.90"" H (632.0mm x 583.0mm x 809.0mm)"
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
A simple solution for direct cooling of small samples. Thermo Scientific ™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative to tap water... [See More]
- Application: Industrial; Scientific; Other; Direct Cooling of Small Samples
- Cooling Capacity: 0.1 to 0.4
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature)
- Condenser Cooling: Air-Cooled
from Qsonica, LLC
Recirculating Chiller. Keep your samples cool during sonication. Sonication generates heat which may be detrimental to some applications. This compact and powerful chiller easily automates the cooling process. It keeps samples cool while occupying very little bench space. Controlling temperature by... [See More]
- Application: Industrial; Process
- Discharge Temperature: 35.6 to 113
- Power Source: 115/60/1; 230/50/1; 208-230/60/1; Other; 85-265 VAC, 50/60 Hz
- Dimensions: 7.5"h x 5"w x 7"d
from MOKON
Mokon's BFC Series Blown Film Air Coolers offer an increase in blown film productivity, especially in warmer climates or when ambient air temperatures rise during the summer. Mokon ’s BFC Series boosts productivity by eliminating production variables in your air ring supply, including air... [See More]
- Application: Industrial
from INDECK Power Equipment Company
The ability to continuously supply chilled water has become critical to process, comfort cooling and production. Indeck offers the most modern technologically advanced rental chiller fleet in the world that helps solve temporary requirements quickly and efficiently. Air Cooled: 75-400 Tons. Compact... [See More]
- Application: Industrial
- Flow: 90 to 315
- Discharge Temperature: 38 to 50
- Pressure: 150
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 70.3
- Control Panel Features: Local
from BEING Scientific Inc.
Performance and Features. Designed so that test results are in line with international standards DIN 12880. PID temperature controller with LCD screen provides accurate and reliable temperature control. Automatic calibration function, be able to adapt to a variety of laboratory environments. [See More]
- Application: Industrial
- Cooling Capacity: 0.1 to 0.6
- Power Source: 115/60/1
- Flow: 1.58
from Reznor
The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed. The M... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 11.1
- Power Source: 208-230/60/3 (optional feature); 460/60/3 (optional feature); Other (optional feature); 400/50/3
- Compressor Motor: 0.4624
from Trane Company
Trane approaches buildings as more than concrete and steel boxes; we see them in terms of the critical comfort needs of the people and the things in the building. More than half of the large buildings in the world today have a Trane chiller at their core, playing a critical role in creating the... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled; Water-Cooled
- Cooling Capacity: 35.2 to 13892.1
from Thermocold Costruzioni Srl
Power: 15Kw ÷ 17Kw. R134a refrigerant. Scroll compressor. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coils in Cu / Cu / Sn. Auxiliary electric heating in AISI 316L. Centrifugal fan made of AISI 316L. Pleated filter G4. Electrical control panel in AISI... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 15.0 to 17.0
from inTEST Thermal Solutions
Thermonics chillers originated as customized solutions for demanding application within the Mil/Aero and Energy industries. Today, we have leveraged that engineering expertise to produce a family of chillers delivering the highest quality and fastest pull-down times available in the botanical... [See More]
- Application: Industrial; Process
- Condenser Cooling: Liquid Nitrogen
- Cooling Capacity: 14.0 to 25.0
- Control Panel Features: Local
from Boyd
Coolant distribution units (CDUs) cool, distribute, and regulate fluid within a liquid cooling system. By optimizing both individual components and how they work together, Boyd builds efficient, high capacity CDUs in dense volumes. Meet Demanding Ramp and Scale. Redundant manufacturing across three... [See More]
- Application: Industrial; Other; High output IT equipment; data centers
- Flow: 12
- Cooling Capacity: 6.5 to 15.0
- Condenser Cooling: Air-Cooled
from Pfannenberg
Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 1.2
- Power Source: 115/60/1; 208-230/60/1
- Discharge Temperature: 35 to 70
from Solid State Cooling Systems
On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control. Direct cooling of process fluid in wet benches. [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.1
- Power Source: Other; 0-144 VDC, 0-24 Amps
- Flow: 10
from Saint Clair Systems, Inc.
The TAEevo Tech chillers are compact units designed for use in industry, supplied with hermetic scroll compressors and the innovative finned pack evaporator installed inside the hydraulic storage tank. Two new versions, the HE high efficiency and the dual - frequency, integrate the already wide... [See More]
- Application: Industrial
- Cooling Capacity: 5.0 to 122.0
from Cole-Parmer
bull; Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications. • Working temperature down to -20 deg C. • Powerful circulating pumps with gauge and by-pass valve to adjust pressure. • Overload protection for pump motor and... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 7.0
- Power Source: Other; 208
- Flow: 15.84
from Jet Edge
Closed Loop Chillers are designed to cool the hydraulics on waterjet intensifier pumps. This eliminates the discharge of hydraulic cooling water to the drain. Closed Loop Chillers come complete with an Installation Kit and Glycol for Start up. [See More]
- Application: Industrial; Hydraulic; Other; Waterjet Chiller
- Cooling Capacity: 7.0
- Power Source: 208-230/60/3 (optional feature); 460/60/3 (optional feature)
- Discharge Temperature: 65
from KNF Neuberger, Inc.
Circulating chiller with compact design and small footprint| an ideal accessory for applications requiring heat dissipation. Easy to fill and features a splash-proof keypad. Highlights. Operating temperature from -10 °C to +40 °C. 250 W cooling power. Filling level indicator for simple... [See More]
- Application: Industrial; Scientific
- Discharge Temperature: 14 to 104
- Cooling Capacity: 0.2
- Control Panel Features: Local
from Regloplas Corp.
Water chiller with air-cooled condenser and 3 ton cooling capacity: RC2E11 [See More]
- Application: Industrial
- Cooling Capacity: 10.6
- Power Source: Other; 400V, 50Hz
- Discharge Temperature: 20 to 70
from Stulz Air Technology Systems, Inc.
Prepackaged indoor coolant chiller for Dedicated Year-Round cooling of mission critical heat generating equipment, like MRIs, X-Ray Machines, Printing Equipment, Industrial Process Equipment & Computer Room Equipment. •Chiller is selected to match the capacity of the load. (ex. 1-Ton MRI =... [See More]
- Application: Industrial; Medical; Process; Other; MRIs, X-Ray
- Condenser Cooling: Water-Cooled
- Power Source: 208-230/60/1; 460/60/3 (optional feature)
- Control Panel Features: PressGauge
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Our complete solution for industrial refrigeration applications, Frick ® PowerPac ™ Chillers are self-contained chilling systems that provide effective solutions and feature the highest quality components. These packaged chillers reduce the need for field labor and put advanced technology... [See More]
- Application: Industrial; HVAC
from Titus Company (The)
The air-cooled water chillers ARIES Tech 2 are designed to fulfil the present and future needs of process cooling applications. Their versatility, reliability and extended operating limits allow to satisfy every type of process. Developed to meet the seasonal efficiency performances required of the... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 232.1 to 908.2
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Air-Cooled
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 1.0
- Power Source: 115/60/1
- Discharge Temperature: 20 to 80
from Aggreko
10 Ton Industrial Chiller Rentals. Cool your entire operation with temporary rental solutions. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. Features. 3 phase and Earth... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 35.2
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 40 to 60
from BERG Chilling Systems, Inc.
Specifically engineered for ice and curling rinks [See More]
- Application: Industrial; HVAC; Other; Ice Rinks
- Condenser Cooling: Air-Cooled (optional feature); Water-Cooled (optional feature)
- Power Source: 460/60/3; 575/60/3
- Control Panel Features: Local
from Johnson Controls, Inc.
We offer the best high-head performance solution at Johnson Controls with our YORK ® CYK Compound Centrifugal Chiller. Designed specifically for high-head conditions and to handle applications with unique differential pressure, standard chillers just can ’t compete with our CYK chiller. [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled (optional feature)
- Cooling Capacity: 1050.0 to 8800.0
from Baltimore Aircoil Company
Air Conditioning with ice thermal storage is the most cost-effective, reliable system approach to cooling offices, schools, hospitals, malls, convention centers, sporting arenas and other buildings with daily comfort cooling requirements. Ice Thermal Storage is environmentally friendly with lower... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
from Carver, Inc.
Environmentally friendly, R410a refrigerant. Branch motor fusing. "Y" strainer on process water line to evaporator. Off-the-shelf modular controller is accurate to within +/- 1 °F (+/- 0.6 °C). Easy-to-read LCD display showing system operating status, Set Point and To-Process temperature;... [See More]
- Application: Industrial
- Condenser Cooling: Air-Cooled
- Pump Rating: 5 to 15
- Control Panel Features: Local; TempGauge
from Roscid Technologies
Standard Features: Programmable Digital Controller (PID). Low Fluid Level Indicator. Fluid Inlet and Outlet Quick Disconnect Valves. Optional Features: RS485 Communication Port. Heating Option, up to 500 Watts. Flow Control (Alarm). Temperature Alarm [See More]
- Application: Industrial
- Flow: 1.58
- Cooling Capacity: 0.3
- Pressure: 15
from Central Air Compressor Co.
A compete range of portable, stationary air-cooled, or optional water-cooled fluid chiller with all NEMA ratings. [See More]
- Application: Industrial
- Condenser Cooling: Air-Cooled; Water-Cooled (optional feature)
from Rittal North America LLC
The Blue e chiller fitted in the enclosure provides central and economical water cooling. The microchannel technology enables a reduction in the coolant quantity. Intuitive operation via a touch display and intelligent communication interfaces ensure convenient operation and analysis. The safety... [See More]
- Application: Industrial; HVAC
- FLA: 10.2 to 11.3
- Cooling Capacity: 10.2 to 11.7
- Operating Temperature: 50 to 77
from Carrier Vibrating Equipment, Inc.
Carrier vibrating fluid beds have been used for decades. Our aggregate and sand dryers/coolers offer proven reliability and low operating costs. Rising fuel costs have made fluid bed technology far less costly to operate than rotary dryers. To meet the demanding requirements of aggregate producers,... [See More]
- Application: Industrial; Process
from DME Company
The “Cheater ”---Chiller/Heater combination mold temperature controller. One machine replaces the need for both a chiller and a heater. Single unit allows 30 ºF-190 ºF with less than a ±0.2 ºF variance. No external water source needed. Instantaneous changeover for... [See More]
- Application: Industrial; Plastics
- Cooling Capacity: 0.6 to 25.0
- Power Source: 115/60/1 (optional feature); 208-230/60/1 (optional feature); 208-230/60/3 (optional feature)
- Compressor Motor: 0.2500 to 7.5
from Atlas Copco Compressors
Atlas Copco TCA55-215 series is a hybrid Plug'n'Play water chiller featuring a free-cooling section and patented adiabatic pre-cooling on the inlet. [See More]
- Application: Industrial
- Condenser Cooling: Water-Cooled
- Power Source: Other; 400V/3ph 50Hz IEC
from Linde North America, Inc.
Chilling products in blenders or tumblers is a proven technology that utilizes cryogen injection through nozzles or snow horns into mixers, grinders, bowl choppers and tumblers. Bottom Injection Chilling is the most efficient means of chilling food products in a mixer or blender. Bottom Injection... [See More]
- Application: Industrial; Process
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Save valuable space with compact, Thermo Scientific ™ Merlin Low-Temperature Refrigerated Chillers. These extended-temperature chillers deliver a continuous supply of 1000 to 4300 watts of cooling capacity for critical applications. Thermo Scientific Merlin recirculating chillers are ideal for... [See More]
- Application: Industrial; Scientific; Laser; Medical; Process; Other; Printing Equipment, Electron Microscopes, Semiconductor Manufacturing
- Cooling Capacity: 0.7 to 5.0
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); Other (optional feature); 100 V 50 Hz, 200 V 50 Hz, 400 V 50 Hz, 3 ph.
- Discharge Temperature: 41 to 95
from MOKON
Mokon's Iceman air-cooled and water-cooled central chillers provide a self-supporting plant-wide source of chilled water. The systems are offered in single and dual-circuit configurations to meet your processing requirements, and are available in 30 to 120 Ton cooling capacities. Utilizing either... [See More]
- Application: Industrial
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Cooling Capacity: 425.6
- Power Source: 460/60/3
- Discharge Temperature: 44
from BEING Scientific Inc.
Performance and Features. Designed so that test results are in line with international standards DIN 12880. PID temperature controller with LCD screen provides accurate and reliable temperature control. Automatic calibration function, be able to adapt to a variety of laboratory environments. [See More]
- Application: Industrial
- Cooling Capacity: 0.2 to 0.9
- Power Source: 115/60/1
- Flow: 1.58
from Thermocold Costruzioni Srl
Power: 21Kw ÷ 46Kw. R134a refrigerant. Scroll compressor. Casing made in Peralluman. Panels with soundproof insulation. Direct expansion coils in Cu / Al. Auxiliary electric heating in AISI 316L. Centrifugal fan. Pleated filter G4. Electrical control panel and control. Continuous fan speed... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 21.0 to 46.0
from inTEST Thermal Solutions
Thermonics® designs low (-80.0°C) and ultra-low temperature (-120.0°C) chillers for cooling fluids and gasses in process cooling applications. Our chiller systems include fluid chillers, gas chillers, and cryogenically cooled (LN2, LCO2) chillers. Systems are available in: 9 water-cooled models... [See More]
- Application: Industrial; Process
- Condenser Cooling: Air-Cooled; Water-Cooled
- Power Source: 208-230/60/3
- Control Panel Features: Local
from Boyd
Coolant distribution units (CDUs) cool, distribute, and regulate fluid within a liquid cooling system. By optimizing both individual components and how they work together, Boyd builds efficient, high capacity CDUs in dense volumes. Meet Demanding Ramp and Scale. Redundant manufacturing across three... [See More]
- Application: Industrial; Other; High output IT equipment; data centers
- Flow: 16
- Cooling Capacity: 16.0 to 32.0
- Condenser Cooling: Air-Cooled
from Solid State Cooling Systems
bull; Precise temperature control (+0.1 °C) through 2 to 45 °C range, even near ambient. • Very energy efficient (always <200 W AC of 13.5 VDC power). Less than 1/4 the power usage of the nearest competitor. • Easy-to-use controller for fixed temperature control or temperature... [See More]
- Application: Industrial; Scientific; Laser; Medical; Other; Diode, CCD Camera
- Cooling Capacity: 0.2
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.1320
from Cole-Parmer
bull; Ideal for many routine process cooling needs. These new affordable recirculators provide you with clean, cool or warm water without the scale buildup or the costly waste water disposal normally encountered with single-use tap water systems. An internal pressure relief valve provides... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.8
- Power Source: Other; 120
- Compressor Motor: 0.2500
from Jet Edge
The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals. The In-Line Chiller also prevents... [See More]
- Application: Industrial; Hydraulic; Other; Waterjet Chiller
- Cooling Capacity: 3.5
- Power Source: 208-230/60/3 (optional feature); 460/60/3 (optional feature)
- Flow: 3
from Regloplas Corp.
Water chiller with air-cooled condenser and 8 ton cooling capacity: RC2E30Z [See More]
- Application: Industrial
- Cooling Capacity: 28.1
- Power Source: Other; 400V, 50Hz
- Discharge Temperature: 20 to 70
from Titus Company (The)
The GALAXY Tech range is the MTA product specific for cooling of large process cooling applications. It has been developed to ensure maximum efficiency at full load and, thanks to the multiscroll technology, a precise regulation according to thermal load variations. The multi-scroll solution,... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 942.0 to 1395.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Air-Cooled
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 65.0
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Discharge Temperature: 20 to 80
from Aggreko
100 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 351.7
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 10 to 65
from Johnson Controls, Inc.
With unsurpassed reliability and a chiller design that has been proven in thousands of installations worldwide, our YORK ® OM Custom-Design Centrifugal Chiller features extraordinary capacity through advanced technology that is the end result of over 50 years of pioneering experience from... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 10550.0 to 19350.0
from Baltimore Aircoil Company
Process Cooling with ice thermal storage is the most cost-effective, reliable system approach for cooling a wide variety of applications. Ice thermal storage systems solve many cooling difficulties because of the constant 34 °F (1 °C) supply water available. Baltimore Aircoil Company has... [See More]
- Application: Industrial; HVAC
- Pump Rating: 15
- Compressor Motor: 236
- Condenser Cooling: Water-Cooled
from Rittal North America LLC
The Blue e chiller fitted in the enclosure provides central and economical water cooling. The microchannel technology enables a reduction in the coolant quantity. Intuitive operation via a touch display and intelligent communication interfaces ensure convenient operation and analysis. The safety... [See More]
- Application: Industrial; HVAC
- FLA: 15.9 to 19
- Cooling Capacity: 16.3 to 19.2
- Operating Temperature: 50 to 77
from Carrier Vibrating Equipment, Inc.
Carrier conventional fluid bed coolers can cool a variety of products without the aid of vibration. Our conventional fluid bed coolers pass air directly through a bed of solid material via a perforated plate, nozzles, or other fluidizing media, thereby lifting and mixing the solids. At a certain air... [See More]
- Application: Industrial; Plastics; Process
- Control Panel Features: Local; TempGauge
from Atlas Copco Compressors
Step into the future of industrial energy efficiency and sustainability with our cutting-edge air-cooled multiscroll industrial chillers - TCS. The TCS range is a versatile solution that is effective in multiple industries. It offers dependable and high-performing cooling for various processes. The... [See More]
- Application: Industrial
- Condenser Cooling: Air-Cooled
- Power Source: Other; 400V +-10% / 3Ph+PE / 50Hz
from Linde North America, Inc.
The Linde Combo Chiller is designed to provide accurate and consistent chilling of meat products that are packed and shipped in bulk containers (combo bins). The system automatically loads and weighs the meat while adding the correct amount of CO2 to hit the desired final product temperature. [See More]
- Application: Industrial; Process
- Dimensions: External: 5‘11“L x 4’6”W x 7’8”H; Internal: 4’6”L x 4’3”W x 4’2”H
- Power Source: 208-230/60/3
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ Polar Series Accel 250 LC Cooling/Heating Recirculating Chillers offer 250 watts of cooling with a working temperature range of −10 ° to +80 °C. Dynamic, reliable and efficient —these powerful, compact chillers offer full-range cooling capabilities for... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.2
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); 208-230/60/3 (optional feature)
- Discharge Temperature: 14 to 176
from MOKON
C. 3 Cold Climate Cooler System offers a cost-effective solution to process cooling in cold weather areas. The system uses ambient air temperature to cool fluid in a closed loop system that requires no make-up water or expensive chemical treatments. The C3 system saves water and energy and is... [See More]
- Application: Industrial
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 844.1
- Control Panel Features: Local
from BEING Scientific Inc.
Performance and Features. Designed so that test results are in line with international standards DIN 12880. PID temperature controller with LCD screen provides accurate and reliable temperature control. Automatic calibration function, be able to adapt to a variety of laboratory environments. [See More]
- Application: Industrial
- Cooling Capacity: 0.5 to 1.8
- Power Source: 115/60/1
- Flow: 4.49
from Thermocold Costruzioni Srl
Power: 8Kw ÷ 10Kw. R134a refrigerant. Horizontal scroll compressor. Frame construction in horizontal Peralluman completely. Suitable for ceiling installation. Panels insulated with soundproofing. Direct expansion coil in Cu / Al. Centrifugal Pleated filter G4. Junction box for electrical... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 8.0 to 10.0
from inTEST Thermal Solutions
Thermonics PAO Chillers are designed for heat removal in military, aerospace, and industrial cooling applications where polyalphaolefin liquid is required as the heat transfer fluid. Our chillers are equipped with pumps, filters, fittings, and hoses that are fully compatible with the unique needs... [See More]
- Application: Industrial; Process; Other; Mil/Aero
- Housing: Vertical Cabinet
- Other Features: Casters
from Boyd
Coolant distribution units (CDUs) cool, distribute, and regulate fluid within a liquid cooling system. By optimizing both individual components and how they work together, Boyd builds efficient, high capacity CDUs in dense volumes. Meet Demanding Ramp and Scale. Redundant manufacturing across three... [See More]
- Application: Industrial; Other; Ideal for artificial intelligence and advanced analytics, blockchain and cryptocurrency, mainframe and gaming servers, and supercomputer applications
- Flow: 24
- Cooling Capacity: 50.0 to 110.0
- Condenser Cooling: Water-Cooled
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol solutions, Fluorinert, HFE or water. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed... [See More]
- Application: Industrial; Scientific; Laser; Medical
- Cooling Capacity: 0.2
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.2640
from Cole-Parmer
bull; Quickly chill liquids in beakers, flasks or open baths. • An economical alternative to dry ice or liquid nitrogen. • Excellent for trapping applications, freeze drying, and rapidly cooling small volumes of liquids Rigid Coil is 1.5" in diameter and 4" in length (overall exposed coil... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.1
- Power Source: Other; 115
- Compressor Motor: 0.3333
from Jet Edge
Closed Loop Filtration Systems are specifically designed for waterjet cutting or water jet cleaning systems overflow water to the drain. Dissolved solids are the metals that are dissolved in water from the water jet cutting process. Filtration of the tank overflow will remove some of the suspended... [See More]
- Application: Industrial; Other; Waterjet System
- Flow: 4
- Power Source: 208-230/60/3 (optional feature); 460/60/3 (optional feature)
- Pressure: 80
from Regloplas Corp.
Water chiller with air-cooled condenser and 10.9 ton cooling capacity: RC2E40Z [See More]
- Application: Industrial
- Cooling Capacity: 38.3
- Power Source: Other; 400V, 50Hz
- Discharge Temperature: 20 to 70
from Titus Company (The)
The PHOENIX Plus range of chillers has been specifically designed to optimize the benefits of refrigerant R513A. Their maximum advantage is achieved in process cooling application with both constant and variable thermal load thanks to technical features and the Smart Stepless regulation which... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 711.3 to 1220.3
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Air-Cooled
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 65.0
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Discharge Temperature: 20 to 80
from Aggreko
200 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 703.4
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 5 to 65
from Johnson Controls, Inc.
At YORK ® by Johnson Controls, we help you minimize the total cost of ownership for your air conditioning application with our YCAL Air-Cooled Scroll Chiller. This air-cooled chiller uses scroll compressor technology and is a reliable, completely self-contained unit that is designed for easy,... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 50.0 to 225.0
- Other Features: Outdoor
from Rittal North America LLC
Blue e+ chillers are efficient, flexible and compact. The cooling water is centrally cooled, supplying the air/water heat exchanger and other systems an efficient cooling solution. Up to 70% energy saved due to speed-regulated components and inverter technology. International approvals and... [See More]
- Application: Industrial; HVAC
- FLA: 1.95 to 2.17
- Cooling Capacity: 1.7 to 1.8
- Operating Temperature: 41 to 95
from Carrier Vibrating Equipment, Inc.
Carrier vibrating fluid bed sand coolers are designed to cool hot return sand to temperature and moisture levels ideal for mulling. Patented fluidizing drilled decks evenly distribute air into the sand bed, preventing hole pluggage and maximizing thermal efficiency. Special hood design minimizes... [See More]
- Application: Industrial; Process; Other; Cooling and Conditioning Sand
- Control Panel Features: Local; TempGauge
from Atlas Copco Compressors
High efficiency industrial water chillers for a wide variety of applications that require water cooling. Connectivity & service We have taken a product and put our own innovation stamp on it. You will see this when you look at the design, service features, and connectivity of the chiller. The... [See More]
- Application: Industrial
- Condenser Cooling: Water-Cooled
- Power Source: Other; 400V +-10% / 3Ph+PE / 50Hz
from Linde North America, Inc.
The Linde Dri-Pack chilling system is the solution for processors who need instant chilling of perishables directly in their packing boxes. The Linde Dri-Pack system is designed to automatically deposit a predetermined amount of CO2 snow at a very low velocity into boxes packed with meat products or... [See More]
- Application: Industrial; Process
- Control Panel Features: Local
- Power Source: 208-230/60/3
- Dimensions: 9’9” (H), 2’11” (W), 5’7” (D)
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific ™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. [See More]
- Application: Industrial; Scientific; Laser; Other; Analytical, Automotive, Biotech, Packaging, Printing, University
- Cooling Capacity: 0.6 to 0.7
- Power Source: 115/60/1; 230/50/1
- Discharge Temperature: 14 to 86
from MOKON
Iceman Outdoor Air-Cooled Chillers are available from 1 to 40 Ton chilling capacities and -25 to 105 °F ambient temperature ranges. The outdoor chillers feature a scroll compressor, providing superior efficiency, enhanced reliability, and quieter operation. The Iceman OA Series from Mokon are... [See More]
- Application: Industrial
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Cooling Capacity: 439.6
- Power Source: 460/60/3
- Discharge Temperature: 44
from BEING Scientific Inc.
Performance and Features. Designed so that test results are in line with international standards DIN 12880. PID temperature controller with LCD screen provides accurate and reliable temperature control. Automatic calibration function, be able to adapt to a variety of laboratory environments. [See More]
- Application: Industrial
- Cooling Capacity: 0.9 to 2.8
- Power Source: 208-230/60/1
- Flow: 4.49
from Thermocold Costruzioni Srl
Power: 15Kw ÷ 20Kw. R134a. ATEX semi-hermetic compressor with partialization heads. Built entirely in AISI 316L. Panels with sound proof insulation. Direct expansion coils in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4. [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 15.0 to 20.0
from inTEST Thermal Solutions
Thermonics Cryo Chillers use liquefied cryogens (LN2 to cool heat transfer fluids with a proprietary cooling technology, delivering low and ultra-low temperatures and rapid transitions rates to a test device or process. Cryo Chillers are compact, portable systems ideal for both ultra-high and... [See More]
- Application: Industrial; Process
- Discharge Temperature: -184 to 392
- Cooling Capacity: 30.0
- Flow: 10
from Boyd
Coolant distribution units (CDUs) cool, distribute, and regulate fluid within a liquid cooling system. By optimizing both individual components and how they work together, Boyd builds efficient, high capacity CDUs in dense volumes. Meet Demanding Ramp and Scale. Redundant manufacturing across three... [See More]
- Application: Industrial; Other; Ideal for artificial intelligence and advanced analytics, blockchain and cryptocurrency, mainframe and gaming servers, and supercomputer applications
- Flow: 125
- Cooling Capacity: 550.0 to 1100.0
- Condenser Cooling: Water-Cooled
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol solutions, water/alcohol, Fluorinert or HFE or water. Very energy efficient (typically <300 W AC). Whisper-quiet, 63 dBA. Worldwide power compatibility, universal input standard. Easy-to-use controller for... [See More]
- Application: Industrial; Scientific; Laser; Other; Military
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Condenser Cooling: Air-Cooled
from Cole-Parmer
bull; High performance auxiliary cooling systems. Use these flow-through refrigerated chillers with circulators, tanks, and open baths that either lack refrigeration or need additional cooling. You can use these units in circulating systems where a pressure and/or suction pump is supplied. We... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.7
- Power Source: Other; 120
- Compressor Motor: 0.3333
from Regloplas Corp.
Water chiller with air-cooled condenser and 16.5 ton cooling capacity: RC2E60Z [See More]
- Application: Industrial
- Cooling Capacity: 58.0
- Power Source: Other; 400V, 50Hz
- Discharge Temperature: 20 to 70
from Titus Company (The)
The PHOENIX Plus 2 series has been developed to optimize the capacities and qualities of refrigerant R513A, green alternative with low GWP. They find their natural application in situations where, for most of the year, the thermal request is lower by the load which the unit was dimensioned. Thanks... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 375.3 to 582.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Air-Cooled
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 7.0
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Discharge Temperature: 20 to 80
from Aggreko
230 Ton Chiller. Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons, Aggreko... [See More]
- Application: Industrial; HVAC; Power; Other; Data Center
- Discharge Temperature: 5 to 70
- Cooling Capacity: 808.9
- Flow: 300 to 800
from Johnson Controls, Inc.
At YORK ® by Johnson Controls, we use the best in modern screw compressor design to bring you the YCIV/ YCAV Air-Cooled Variable Speed Drive Screw Chiller. This air-cooled screw chiller gives you all the benefits of traditional air-cooled chillers without the compromise – enjoy high energy... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 530.0 to 1805.0
- Other Features: Outdoor
from Rittal North America LLC
TopTherm chillers in roof-mounted or stand-alone versions are flexible and compact. They offer centralized and efficient cooling of the cooling water and supply air/water heat exchangers and other devices. With nano-coated condenser as standard. [See More]
- Application: Industrial; HVAC
- FLA: 5.1 to 5.6
- Cooling Capacity: 0.8 to 0.9
- Operating Temperature: 50 to 86
from Carrier Vibrating Equipment, Inc.
Carrier vibrating fluid bed coolers are designed to cool a variety of products at a wide variation of feed rates. Vibrating fluid bed coolers function by passing process air directly through a bed of solids via a perforated plate or another type of fluidizing media. Vibration is added to aid in... [See More]
- Application: Industrial; Plastics; Process
- Dimensions: L = 10'-6" to 40'-6"; H = 1'-9" to 2'-6"; W = 2'-6" to 11'-3"
- Pump Rating: 1 to 15
from Linde North America, Inc.
The Linde Flour Dry Ingredient Chilling System is designed to chill flour during conveying in the pneumatic conveying line, adding the precise amount of cryogen needed to obtain a consistent flour temperature from batch to batch. Dry ingredient chilling was developed to assist processors ’... [See More]
- Application: Industrial; Process
- Control Panel Features: Local
- Power Source: Other; 120 V
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ThermoFlex recirculating chillers deliver a continuous cooling capacity up to 10,000 watts. They are reliable, easy-to-use chillers optimized for the most demanding applications. You can expect years of operation from our NESLAB ThermoFlex recirculating chillers. The units feature... [See More]
- Application: Industrial; Scientific; Laser; Medical; Other; Metrology, Packaging, Printing, Research
- Cooling Capacity: 0.8 to 24.0
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); 208-230/60/3 (optional feature); 460/60/3 (optional feature); Other (optional feature); 100 V 60 Hz, 200 V 50 Hz
- Discharge Temperature: 41 to 194
from MOKON
Outdoor Air-Cooled Central Chillers from Mokon are designed for exterior installation, freeing up valuable indoor equipment space. Systems are available from 20 Ton capacities and larger. Mokon Outdoor Central Chillers are compact, completely factory wired, and have easy lifting provisions for quick... [See More]
- Application: Industrial
from Thermocold Costruzioni Srl
Power: 8Kw ÷ 10Kw. R134a refrigerant. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coil in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4. Electrical control panel and control in AISI 316L. [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 8.0 to 10.0
from inTEST Thermal Solutions
Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly... [See More]
- Application: Industrial; Process; Other; Aerospace, Automotive, Defense, Semiconductor
- Housing: Vertical Cabinet
- Other Features: Casters
from Boyd
High Capacity Recirculating Chillers are designed to cool high heat loads while still maintaining tightly controlled output temperatures. Boyd ’s High Capacity Chillers can be designed with either centrifugal pumps for temperature control within 0.5 °C or turbine pumps, which have a higher... [See More]
- Application: Industrial
- Cooling Capacity: 21.0 to 50.0
- Power Source: 380/50/3; 460/60/3
- Pump Rating: 5 to 15
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with CDA, N2, O2, argon or other inert gases. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature... [See More]
- Application: Industrial; Scientific; Laser
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Condenser Cooling: Air-Cooled
from Cole-Parmer
bull; Reduce the expense of using dry ice or liquid nitrogen <emdash >excellent for rapidly cooling small volumes of liquids, Dewar-type applications. • Rigid coil probe. Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature with 0.1... [See More]
- Application: Industrial; Scientific
- Operating Temperature: -148 to -76
- Power Source: Other; 120
from Regloplas Corp.
The IES-System is a patented, integrated, high-tech and economical water cooling system. This sophisticated, fully automated system, composed of scroll compressor units with a unique addition of a high yield exchange battery, provides cold water at the temperature required by the production process,... [See More]
- Application: Industrial
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 65.0 to 520.0
from Titus Company (The)
The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations and ensures a compact system. The innovative evaporator-in tank configuration ensures reduced... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 4.5 to 52.5
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Reservoir: 37.0 to 179.1
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 10.8
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Discharge Temperature: 20 to 80
from Aggreko
30 Ton Chiller. Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons, Aggreko... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 105.5
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: -30 to 20
from Johnson Controls, Inc.
At Johnson Controls, we developed the YORK ® YCWL Water-Cooled Scroll Chiller to deliver superior efficiency while helping you stay environmentally friendly. Today ’s concerns about electricity costs and climate change are causing many building owners to employ more energy-efficient HVAC... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 175.0 to 630.0
from Rittal North America LLC
TopTherm chillers in roof-mounted or stand-alone versions are flexible and compact. They offer centralized and efficient cooling of the cooling water and supply air/water heat exchangers and other devices. With nano-coated condenser as standard. [See More]
- Application: Industrial; HVAC
- FLA: 4.05 to 4.35
- Cooling Capacity: 2.7 to 3.0
- Operating Temperature: 50 to 86
from Carrier Vibrating Equipment, Inc.
Carrier VibroCool coolers are designed to cool product indirectly using a liquid cooling media. Liquid is circulated through tubes immersed in a vibratory bed of product. The unique design allows for cooling without passing air through the product, thereby eliminating the need for fans, ductwork, or... [See More]
- Application: Industrial; Process
from Linde North America, Inc.
The Linde dual horn snow generator provides a simple cost-effective method to control product temperature in your processing or storage and handling operations. The Linde snow generator deposits CO2 snow at a low velocity into open containers, kitchen carts, mixers, and blenders. These systems can... [See More]
- Application: Industrial; Other; Snow Generator
- Dimensions: 49” (Total Height), 24” (Plenum Height), 24” (Plenum Top), 10” diameter (Plenum Bottom)
- Control Panel Features: Local
from MOKON
Mokon's Dual Circuit Scroll Series portable chillers feature a tandem compressor arrangement for dual circuit capacity control to provide a flexible and energy-efficient design solution to your ever-changing process cooling requirements. The tandem design provides down to 10% of overall capacity for... [See More]
- Application: Industrial
from Thermocold Costruzioni Srl
Power: 35Kw ÷ 50Kw. R134a. Built entirely in AISI 316L. Panels with soundproof insulation. Porthole on the inspection section, and fan filters. Direct expansion coil in Cu / Cu / Sn. Auxiliary pre-heating in AISI 316L. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 35.0 to 50.0
from Boyd
Low Temperature Recirculating Chillers are designed to maintain process fluid temperature stability over a wide range of target coolant temperatures from -80 °C to 90 °C or 4 °C to 200 °C. Our Low Temperature Chillers can be designed with either magnetically coupled gear pump or... [See More]
- Application: Industrial; Medical; Process
- Cooling Capacity: 0.6 to 7.0
- Power Source: 208-230/60/3
- Condenser Cooling: Air-Cooled; Water-Cooled
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. Cooling capacity up to 275 Watts. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature control or... [See More]
- Application: Industrial; Scientific; Power
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.5280
from Cole-Parmer
bull; Reduce the expense of using dry ice or liquid nitrogen <emdash >excellent for rapidly cooling small volumes of liquids, Dewar-type applications. • Rigid cold finger probe. Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature with... [See More]
- Application: Industrial; Scientific
- Operating Temperature: -148 to -76
- Power Source: Other; 120
from Regloplas Corp.
The DCG-Series cooling batteries (Free coolers) are units for closed cooling systems with a minimum usage of water and electrical energy. In optimal conditions the energy saving can be up to 70% compared with traditional chiller systems. The DCG-Series is especially suitable for industrial... [See More]
- Application: Industrial
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 80.0 to 900.0
from Titus Company (The)
Technological innovation, absolute reliability and customer satisfaction have been MTA's hallmarks in over 35 years in the industrial cooling market. The TAEevo Tech air cooled process chillers, specifically designed for use in industrial applications. TAEevo Tech are compact units equipped, as... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 8.0 to 259.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Reservoir: 15.9 to 251.0
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 14.0
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Discharge Temperature: 20 to 80
from Aggreko
400 Ton Chiller. Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons, Aggreko... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 1406.8
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 60
from Johnson Controls, Inc.
Get the superior performance you want from a chiller that takes up less space with our YD Dual Centrifugal Chiller from YORK ®. At Johnson Controls, we've designed the YD Dual Centrifugal Chiller to feature compact configurations for real-world efficiency, energy savings through variable speed... [See More]
- Application: Industrial; HVAC; Process
- Cooling Capacity: 5300.0 to 21100.0
from Rittal North America LLC
TopTherm chillers in a TS enclosure with a small footprint, perfect for integrating into an enclosure suite. Their modular design and dual-frequency compatibility make them extremely flexible. They also offer convenient servicing and protection against icing to ensure a high level of reliability. [See More]
- Application: Industrial; HVAC
- FLA: 7.7 to 8.2
- Cooling Capacity: 6.5 to 7.5
- Operating Temperature: 50 to 77
from MOKON
Mokon ’s Full Range temperature control system offers a combination heating/chilling system all in one package. A Mokon water system, combined with an Iceman chiller, integrates the benefits and features of both products into one compact, self-supporting unit. The Full Range system is... [See More]
- Application: Industrial
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 97.7 to 1075.8
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 130 to 261
from Boyd
Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components inside the chiller have been... [See More]
- Application: Industrial; Scientific; Laser; Medical; Other; Semiconductor Processing, 3D Printers
- Cooling Capacity: 0.6 to 11.0
- Power Source: 115/60/1; 230/50/1; 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
- Flow: 1 to 12
from Solid State Cooling Systems
bull; Precise temperature control. • Compact, rack-mount chiller. • Lowest cost of ownership. • Improved wafer to wafer repeatability. • Reduced energy costs. • Increased MTBF. • Saved fab space. • Reduced repair costs. • Eliminated Freons and their... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.2
- Power Source: 230/50/1; 208-230/60/1; Other; 200-240 VAC 1 phase 7 amps 50/60 Hz
- Flow: 4
from Cole-Parmer
bull; Reduce the expense of using dry ice or liquid nitrogen <emdash >excellent for rapidly cooling small volumes of liquids, Dewar-type applications. • Flexible cold finger probe. Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature... [See More]
- Application: Industrial; Scientific
- Operating Temperature: -148 to -76
- Power Source: Other; 120
from Regloplas Corp.
The DCW-Series cooling batteries (Free coolers) are units for closed cooling systems with a minimum usage of water and electrical energy. In optimal conditions the energy saving can be up to 70% compared with traditional chiller systems. The DCW-Series is especially suitable for industrial... [See More]
- Application: Industrial
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 22.0 to 1400.0
from Titus Company (The)
Most of the industrial processes today has a growing need for competitive technical solutions suitable to ensure greater productivity, meeting the high quality requirements of the final product and environment friendly. The reliability, the compactness and flexibility of the cooling systems... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 1.8 to 4.4
- Power Source: 230/50/1; 208-230/60/1
- Reservoir: 4.0 to 5.8
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 25.3
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Discharge Temperature: 20 to 80
from Aggreko
410 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 1442.0
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 5 to 65
from Johnson Controls, Inc.
Whether your facility is a school, hospital, high rise building, or a data center, our YORK ® YK Centrifugal Water Chiller can handle your unique needs. At Johnson Controls, we've engineered this water-cooled centrifugal chiller to deliver the ultimate in real-world performance and offer an... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 880.0 to 10550.0
from Rittal North America LLC
Wall-mounted TopTherm chillers are the ideal solution for mounting on enclosure doors or side panels. They offer centralized and efficient cooling of the cooling water and supply air/water heat exchangers and other devices. With nano-coated condenser as standard. [See More]
- Application: Industrial; HVAC
- FLA: 5.5 to 5.6
- Cooling Capacity: 2.1 to 2.3
- Operating Temperature: 50 to 86
from MOKON
The Iceman LT Series portable chillers feature nonferrous components and a semi-hermetic discus compressor, providing superior energy efficiency, robust operation and easy maintenance. Cylinder unloading/hot gas bypass used for capacity control, increasing the longevity of the compressor is provided... [See More]
- Application: Industrial
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 378.2 to 1152.8
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 179 to 292
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol mixture, alcohol water, DI water. Very energy efficient (typically <200 W AC). Quiet (~63 dBA at 3 feet). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature... [See More]
- Application: Industrial; Laser; Medical; Power
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.7920
from Cole-Parmer
bull; Affordable <emdash >with a wide range of temperature control and cooling capacities. • High and low temperature alarms. • Front-mount pressure gauge for easy view of pressure readings. • Large fill port for easy spill-proof filling. Polystat chillers are both an... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 2.0
- Power Source: Other; 208-230
- Compressor Motor: 0.7500
from Regloplas Corp.
The water chillers from the RC1E-Series are air condensed monobloc units with an internal closed tank in a modular design. Cooling capacity can be increased at a later time by adding additional units. The RC1E-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and... [See More]
- Application: Industrial
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 30.0 to 120.0
from Titus Company (The)
The Aquarius Plus 2 water cooled screw chillers are the best solution for large process cooling applications when requirements are reliability and performances. They are designed to meet market requirements in terms of versatility and energy efficiency. Stepless cooling capacity regulation,... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 355.0 to 1497.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Water-Cooled
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant water supplies to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 70.2
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Discharge Temperature: 20 to 80
from Aggreko
60 Ton Chiller. Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective... [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 211.0
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: -30 to 20
from Johnson Controls, Inc.
Our patented technology at YORK ® by Johnson Controls delivers the quietest centrifugal chiller products on the market, like our YK-EP economizer chiller. The YK-EP chiller economizer is a water-cooled centrifugal chiller that extends the range of single-stage centrifugal chillers by providing... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 8800.0 to 12300.0
from Rittal North America LLC
VX25 TopTherm chillers are compact in design and cover a variety of applications. They integrate perfectly with the enclosure – as series products promising a minimized footprint, increased efficiency and fast availability. [See More]
- Application: Industrial; HVAC
- FLA: 8.3 to 9
- Cooling Capacity: 6.5 to 7.5
- Operating Temperature: 50 to 77
from MOKON
The Iceman Micro Series chiller is ideal for laboratory applications, laser cooling, micro-molding, and other industrial applications. Constructed in a sleek space-conscious cabinet, this system can also be customized to fit into space-limiting configurations. The Micro Series chiller is available... [See More]
- Application: Industrial
from Thermocold Costruzioni Srl
Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll compressors. • Evaporator... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 36.8 to 435.0
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 17.15 to 63.53
from Cole-Parmer
bull; Compact size maximizes bench space <emdash >simple operation and maintenance. • Low noise output for quiet laboratory atmosphere. • Top-mounted fill port with built-in fluid filter. • Illuminated fluid-level indicator on front panel for easy viewing. These powerful... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.6
- Power Source: Other; 120
- Flow: 2.1
from Regloplas Corp.
The water chillers from the RC2E-Series are air condensed monobloc units with an internal atmospheric stainless steel tank. The RC2E-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and other applications. [See More]
- Application: Industrial
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 7.0 to 120.0
from Titus Company (The)
The NEPTUNE Tech water cooled water chiller range is the specific solution for medium and large process cooling applications. Offers the optimal combination of energy efficiency, ease of use and superior quality. The application of up to 6 scroll compressors within up to 2 independent circuits... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 224.0 to 583.0
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Water-Cooled
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant water supplies to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 7.0
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Discharge Temperature: 20 to 80
from Aggreko
1000 Ton Water-Cooled Industrial Chiller Rentals. Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko ’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. [See More]
- Application: Industrial; HVAC; Power
- Cooling Capacity: 3517.0
- Power Source: Other; 480 VAC, 60 Hz, 3 Phase
- Discharge Temperature: 40 to 65
from Johnson Controls, Inc.
A true plug and play system that provides the highest efficiency for its operation, our YORK ® YLAA Air-Cooled Scroll Chiller allows you to reduce your energy costs while being friendlier to the environment. Whether your cooling needs are industrial or commercial, we can help you put together a... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 195.0 to 700.0
- Other Features: Outdoor
from MOKON
The Iceman chillers have been engineered for increased efficiency, with additional features in a compact, cost-effective package. Each Iceman features nonferrous components, in both the refrigeration and fluid handling circuits, that reduce maintenance concerns and downtime. The stainless steel... [See More]
- Application: Industrial
from Thermocold Costruzioni Srl
Refrigerant R134a. Casing made with heavy gauge structure in painted steel on specific. Semi-hermetic screw compressors with regulation drawer. Liquid receivers. Separate cooling circuits with full accessories (gas filter / indicator / etc.) flange connection. Control panel with a junction box for... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 150.0 to 570.0
from Cole-Parmer
bull; Compact size maximizes bench space <emdash >simple operation and maintenance. • Low noise output for quiet laboratory atmosphere. • Top-mounted fill port with built-in fluid filter. • Illuminated fluid-level indicator on front panel for easy viewing. These powerful... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.4
- Power Source: Other; 120
- Flow: 3.5
from Regloplas Corp.
The water chillers from the RCWE-Series are water condensed monobloc units with an internal atmospheric stainless steel tank. The RCWE-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and other applications. [See More]
- Application: Industrial
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 7.0 to 120.0
from Titus Company (The)
Technological innovation, absolute reliability and customer satisfaction have been MTA's hallmarks in over 35 years in the industrial cooling market. The TWEevo Tech water cooled process chillers are specifically designed for use in industrial applications. TWEevo Tech are compact units equipped, as... [See More]
- Application: Industrial; HVAC
- Cooling Capacity: 10.3 to 167.8
- Power Source: Other; 400V/ 3Ph/ 50Hz
- Condenser Cooling: Water-Cooled
from Advantage Engineering, Inc.
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant water supplies to cool the... [See More]
- Application: Industrial; Process
- Cooling Capacity: 26.7
- Power Source: 208-230/60/3; 460/60/3; 575/60/3
- Discharge Temperature: 20 to 80
from Johnson Controls, Inc.
At YORK ® by Johnson Controls, we help you reduce your energy consumption and increase efficiency with our YMC2 Centrifugal Magnetic-Drive Chiller. Featuring state-of-the-art design and active magnetic-bearing technology, this magnetic bearing chiller addresses the most pressing concerns of... [See More]
- Application: Industrial; HVAC
- Other Features: Indoor
- Cooling Capacity: 580.0 to 3500.0
from Thermocold Costruzioni Srl
Refrigerant R134a. Casing made with heavy gauge structure in painted steel on specific. Semi-hermetic screw compressors with regulation drawerLiquid receivers. Separate cooling circuits with full accessories (gas filter / indicator / etc.) flange connection. Control panel with a junction box for... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 450.0 to 850.0
from Cole-Parmer
bull; Compact size maximizes bench space <emdash >simple operation and maintenance. • Low noise output for quiet laboratory atmosphere. • Top-mounted fill port with built-in fluid filter. • Illuminated fluid-level indicator on front panel for easy viewing. These powerful... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.2
- Power Source: Other; 120
- Flow: 3.9
from Regloplas Corp.
Water chiller with water-cooled condenser and 3.7 ton cooling capacity: RCWE13 [See More]
- Application: Industrial
- Cooling Capacity: 13.0
- Power Source: Other; 400V, 50Hz
- Discharge Temperature: 20 to 70
from Advantage Engineering, Inc.
Central chillers can supply temperatures between 20 °F to 65 °F to several processes at a time, throughout the entire plant. OACS air-cooled liquid chillers use ambient air to dissipate process heat. These units efficiently run in outdoor ambient air temperatures between -20 °F to 95... [See More]
- Application: Industrial; Process
- Discharge Temperature: 20 to 70
- Cooling Capacity: 328.7
- Flow: 240
from Johnson Controls, Inc.
The perfect choice for large combined-heating-and-power (CHP) plants, our YORK ® YST Steam Chiller ensures that CHP efficiency is maintained year-round, which means less carbon dioxide and other emissions are exhausted into the atmosphere, making it the truly green solution. At Johnson Controls,... [See More]
- Application: Industrial; HVAC
- Other Features: Indoor
- Cooling Capacity: 2460.0 to 9850.0
from Thermocold Costruzioni Srl
Power: 8Kw ÷ 10Kw. R134a refrigerant.Casing entirely made of Peralluman. Panels with soundproof insulation. Scroll compressor. Liquid receiver. Separate cooling circuits with full accessories (gas filter /indicator / etc.) and flange connection. Control panel with a junction box for... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 8.0 to 10.0
from Cole-Parmer
bull; Compact size maximizes bench space <emdash >simple operation and maintenance. • Low noise output for quiet laboratory atmosphere. • Top-mounted fill port with built-in fluid filter. • Illuminated fluid-level indicator on front panel for easy viewing. These powerful... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.3
- Power Source: Other; 120
- Flow: 3.5
from Regloplas Corp.
Water chiller with water-cooled condenser and 7.5 ton cooling capacity: RCWE25 [See More]
- Application: Industrial
- Cooling Capacity: 26.4
- Power Source: Other; 400V, 50Hz
- Discharge Temperature: 20 to 70
from Advantage Engineering, Inc.
Central chillers can supply temperatures between 20 °F to 70 °F to several processes at a time, throughout the entire plant. Titan systems combine multiple zone chillers with a large size reservoir and pumping system. Titan Series central liquid chillers using an internal reservoir and... [See More]
- Application: Industrial; Process
- Condenser Cooling: Air-Cooled
- Discharge Temperature: 20 to 70
- Control Panel Features: Local; TempGauge
from Johnson Controls, Inc.
Harness the power to lower your annual energy costs by as much as half with our YVAA Air-Cooled Variable Speed Drive Screw Chiller from YORK. This variable speed chiller provides superior performance while lowering energy consumption and dramatically reducing noise levels. Our YVAA variable speed... [See More]
- Application: Industrial; HVAC
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 525.0 to 1750.0
- Other Features: Outdoor