Ceramics / Glass Densometers and Porosimeters
from Quantachrome Instruments
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives. Drying and storage of grains. Texture and shelf life of food products. PEM fuel cell components. Mortar,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Concrete/Mortar; Food / Beverage; Powders; Textiles
- Display & Special Features: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume
from Micromeritics
High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
- Methods, Technology & Standards: Gas Sorption Technique
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
from Quantachrome Instruments
NOVAtouch ™ Series. High Speed Surface Area and Pore Size Analyzer. Introducing the Next Generation of NOVA Analyzers. Now with Advanced Touchscreen and Higher Throughput Capabilities. The NOVAtouch ™ provides the next generation of NOVA analyzer performance and features. It delivers... [See More]
- Test Media: Ceramics; Food / Beverage; Foam / Porous Materials; Metals; Powders; Soil
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; Video
- Properties Analyzed: Pore Distribution; Porosimetry / Pore Volume
from Micromeritics
Micromeritics ASAP ® 2420 Accelerated Surface Area and Porosimetry System uses the gas sorption technique to generate high-quality data for applications that require high performance/high sample throughput. Standard features include six independently operated analysis ports and a programmable... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
- Methods, Technology & Standards: Gas Sorption Technique
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
from Quantachrome Instruments
The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily... [See More]
- Test Media: Ceramics; Foam / Porous Materials; Paper; Powders; Textiles; Membranes, Sintered Metals
- Display & Special Features: Benchtop or Laboratory; SPC Software or Capability
- Properties Analyzed: Porosimetry / Pore Volume
from Micromeritics
The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Powders; Catalyst
- Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
from Micromeritics
he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]
- Test Media: Building & Construction Materials; Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
- Methods, Technology & Standards: Mercury Porosimetry
- Properties Analyzed: Densometry / Pore Size
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
from Micromeritics
Micromeritics' AutoPore IV 9500 Series characterizes a material ’s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into the sample ’s pores is inversely proportional to the size of the pores. This is called mercury... [See More]
- Test Media: Building & Construction Materials; Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
- Methods, Technology & Standards: Mercury Porosimetry
- Properties Analyzed: Densometry / Pore Size
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
from Micromeritics
The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
- Methods, Technology & Standards: Gas Sorption Technique
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
from Micromeritics
Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
- Methods, Technology & Standards: Flowing Gas Method
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability