Geological (Rock, Strata, etc.) Densometers and Porosimeters

6 Results
Accelerated Surface Area and Porosimetry System -- ASAP® 2420
from Micromeritics

Micromeritics ASAP ® 2420 Accelerated Surface Area and Porosimetry System uses the gas sorption technique to generate high-quality data for applications that require high performance/high sample throughput. Standard features include six independently operated analysis ports and a programmable... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
  • Methods, Technology & Standards: Gas Sorption Technique
  • Properties Analyzed: Porosimetry / Pore Volume
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Mercury Intrusion Porosimitry Autopoer V -- 9605/9620
from Micromeritics

he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]

  • Test Media: Building & Construction Materials; Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
  • Methods, Technology & Standards: Mercury Porosimetry
  • Properties Analyzed: Densometry / Pore Size
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Micromeritics' AutoPore® IV Porosimeters -- 9500 Series
from Micromeritics

Micromeritics' AutoPore IV 9500 Series characterizes a material ’s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into the sample ’s pores is inversely proportional to the size of the pores. This is called mercury... [See More]

  • Test Media: Building & Construction Materials; Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
  • Methods, Technology & Standards: Mercury Porosimetry
  • Properties Analyzed: Densometry / Pore Size
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Surface Area and Porosity Analyzer -- ASAP® 2460
from Micromeritics

The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
  • Methods, Technology & Standards: Gas Sorption Technique
  • Properties Analyzed: Porosimetry / Pore Volume
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Tristar II 3020 Surface Area Analyzer
from Micromeritics

The Tristar ® II 3020 provides high-quality surface area and porosity measurements on solid materials by using the technique of gas adsorption. The TriStar II is a fully automated, three-station analyzer capable of increasing the speed and efficiency of quality control analyses, with the... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
  • Methods, Technology & Standards: Flowing Gas Method
  • Properties Analyzed: Porosimetry / Pore Volume
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
TriStar II Plus Surface Area and Porosity Analyzer
from Micromeritics

Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
  • Methods, Technology & Standards: Flowing Gas Method
  • Properties Analyzed: Porosimetry / Pore Volume
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability