Limit / Set Point Control Web Controllers

Last Updated: April 1, 2025

Description

Limit / Set Point Control Web Controllers are devices used to regulate specific parameters within a web process by establishing set points or limits. These controllers monitor a process variable and send signals to stop or start the process when the variable exceeds or falls below the predetermined set points. They are designed to protect equipment and ensure the process operates within safe and efficient boundaries.

Working Principle

Limit / Set Point Control Web Controllers operate by continuously monitoring a process variable through sensor inputs. When the monitored value reaches a set point, the controller interrupts power through a load circuit, effectively stopping or starting the process. This on-off control mechanism is crucial for maintaining the desired operational conditions and preventing damage to equipment or unsafe conditions. The utility of these controllers lies in their ability to provide precise control over process variables, ensuring stability and safety in various industrial applications.

Applications

Limit / Set Point Control Web Controllers are used in a variety of specific applications. For example, they are employed in web tension control systems to maintain the correct tension in materials like paper or fabric during processing. They are also used in temperature control systems where maintaining a specific temperature range is critical, such as in industrial ovens or refrigeration units.

Advantages over other Web Controllers

One of the primary advantages of Limit / Set Point Control Web Controllers is their simplicity and reliability in providing basic on-off control. This makes them particularly effective in applications where precise control is not required, but safety and equipment protection are paramount. Unlike more complex controllers, they do not require extensive tuning or calibration, making them easier to implement and maintain.

Limitations

A significant limitation of Limit / Set Point Control Web Controllers is their inability to provide continuous control. They operate on a simple on-off mechanism, which may not be suitable for processes requiring fine-tuned adjustments. Additionally, they may not perform well in highly dynamic or nonlinear systems where more advanced control strategies are necessary.

Considerations

When considering the implementation of Limit / Set Point Control Web Controllers, several factors should be taken into account. Initial costs are generally lower compared to more sophisticated controllers, making them an economical choice for basic applications. Operating expenses are also minimal due to their straightforward design and low maintenance requirements. However, their durability and accuracy may not match those of more advanced controllers, and they may require more frequent replacement in demanding environments. It is essential to evaluate the specific needs of the application to determine if these controllers are the most suitable option.

5 Results
Multi Function Controller -- Millmate Controller 400
from ABB Measurement & Analytics

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes. Prepared to calculate true strip tension from all mechanical... [See More]

  • Control: Limit; Linear; PID
  • Form Factor: Chassis
  • Features: PLC
  • Interface: Digital Front Panel; Computer Programmable
Tension Controllers -- S-3100-Digital
from Montalvo Corporation

Montalvo ’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Users may select... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel
Tension Controllers -- S-3110-Digital
from Montalvo Corporation

Montalvo ’s digital S-3110 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Functionally... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Tension Controllers -- S4
from Montalvo Corporation

The S4 is the easiest Controller in the industry to install, calibrate, and run while still offering a full range of advanced features. Performance & Simplicity combine to maximize your productivity and profitability. Features. Set It & Forget It Technology. Extremely Flexible Operating... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Interface: Switches
Tension Controllers -- U4 Open Loop Diameter Based
from Montalvo Corporation

Open-Loop Diameter Based Tension Control has evolved with all the NEW U4. The U4 brings advanced features (typically found only in closed-loop control systems) such as soft start, anti-coast, and taper tension, to open-loop tension control. Compatible with a variety of inputs the U4 ensures accurate... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel