Panel / Chassis Mount Web Controllers
Last Updated: April 1, 2025
Description
Panel/Chassis Mount Web Controllers are devices designed to regulate various parameters in a web process, such as tension, rate, or alignment. They receive inputs from sensors, execute control functions, and output control signals to maintain the desired process conditions. These controllers are typically mounted on a panel or chassis, providing a stable and accessible platform for operation.
Working Principle
Panel/Chassis Mount Web Controllers operate by utilizing different control strategies to maintain process parameters within specified limits. They can employ linear controls like proportional, integral, and derivative (PID) control, which uses feedback loops to automatically adjust the process. Advanced control strategies may include adaptive gain, dead-time compensation, and fuzzy logic, which enhance the controller's ability to handle complex and dynamic processes. These controllers are useful because they automate the regulation of critical process parameters, ensuring consistent product quality and operational efficiency.
Applications
Panel/Chassis Mount Web Controllers are used in various industrial applications where precise control of web processes is essential. For example, they are employed in the manufacturing of paper, textiles, and films, where maintaining consistent tension and alignment is crucial for product quality. They are also used in printing processes to ensure accurate registration and color consistency.
Advantages over other Web Controllers
Panel/Chassis Mount Web Controllers offer several advantages over other types of web controllers. They provide a robust and stable mounting solution, which is essential for environments with high vibration or movement. Additionally, their ability to integrate advanced control strategies allows for more precise and adaptive process control, which can lead to improved product quality and reduced waste.
Limitations
One limitation of Panel/Chassis Mount Web Controllers is that they may require more space compared to other mounting options, such as DIN rail or PCB-mounted controllers. This can be a consideration in environments where space is limited. Additionally, the complexity of advanced control strategies may necessitate specialized knowledge for setup and maintenance.
Considerations
When selecting Panel/Chassis Mount Web Controllers, several factors should be considered. Initial costs can vary depending on the complexity and features of the controller. Operating expenses may include energy consumption and maintenance costs, which can be influenced by the controller's efficiency and reliability. Durability is an important consideration, especially in harsh industrial environments, and can impact the long-term cost-effectiveness of the controller. Accuracy is crucial for maintaining process quality, and controllers with advanced control strategies may offer superior performance in this regard. Replacement and maintenance costs should also be evaluated, as they can affect the overall lifecycle cost of the controller.
from ABB Measurement & Analytics
MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes. Prepared to calculate true strip tension from all mechanical... [See More]
- Form Factor: Chassis
- Features: PLC
- Control: Limit; Linear; PID
- Interface: Digital Front Panel; Computer Programmable
from Montalvo Corporation
Montalvo ’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Users may select... [See More]
- Form Factor: Chassis
- Features: Rate Indication/ Control
- Control: Limit
- Interface: Switches; Digital Front Panel
from FMS USA, Inc.
The CMGZ309 tension controller responses to a broad range of missions. Its field of application is in production lines where moving web products are manufactured, processed or finished. As a plug & play unit a minimum of tuning tasks are required. Functions can be configured very easily via a... [See More]
- Form Factor: Chassis; DIN
- Interface: Digital Front Panel
- Control: PID
- Inputs: 5
from Dover Flexo Electronics, Inc.
Its stable output and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), and then sending a compensating... [See More]
- Form Factor: Chassis; Wall-Mount Full Enclosure
- Interface: Digital Front Panel
- Features: Rate Indication/ Control
- Control Signal: Analog Voltage Output; Current Loop Output
from Montalvo Corporation
Montalvo ’s digital S-3110 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Functionally... [See More]
- Form Factor: Chassis
- Features: Rate Indication/ Control
- Control: Limit
- Interface: Digital Front Panel
from FMS USA, Inc.
The CMGZ600 series controller integrates many functions into one compact housing. It offers selectable control of unwind brake or drive, intermediate drive, or winding drive. The CMGZ600 series controller is available in a 2 channel version offering 2 independent closed loops for tension control of... [See More]
- Form Factor: Chassis
- Interface: Digital Front Panel
- Features: PLC
- Inputs: 1
from Dover Flexo Electronics, Inc.
The EasyViewTM Tension Indicator is a small, general-purpose device for the measurement and display of process web tension. Using Quik-CalTM digital technology, the unit is zeroed and calibrated simply using push buttons. In addition to amplifying the signal output from tension transducers installed... [See More]
- Form Factor: Chassis; DIN; Wall-Mount Full Enclosure
- Interface: Digital Front Panel (optional feature)
- Features: Rate Indication/ Control
- Type: DC Voltage Inputs
from Montalvo Corporation
The S4 is the easiest Controller in the industry to install, calibrate, and run while still offering a full range of advanced features. Performance & Simplicity combine to maximize your productivity and profitability. Features. Set It & Forget It Technology. Extremely Flexible Operating... [See More]
- Form Factor: Chassis
- Features: Rate Indication/ Control
- Control: Limit
- Interface: Switches
from FMS USA, Inc.
Left, right, centre or line guiding. 4 keys / compass rose control panel. 3 housing /mounting types. 2 ms cycle time. Plug & play or utilize Ethernet connection [See More]
- Form Factor: Chassis; DIN
- Interface: Digital Front Panel
- Features: PC-Based
- Inputs: 6
from Dover Flexo Electronics, Inc.
The EasyWeb ™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia compensation... [See More]
- Form Factor: Chassis; Wall-Mount Full Enclosure
- Interface: Switches; Digital Front Panel
- Features: Rate Indication/ Control
- Type: Frequency Inputs
from Montalvo Corporation
Open-Loop Diameter Based Tension Control has evolved with all the NEW U4. The U4 brings advanced features (typically found only in closed-loop control systems) such as soft start, anti-coast, and taper tension, to open-loop tension control. Compatible with a variety of inputs the U4 ensures accurate... [See More]
- Form Factor: Chassis
- Features: Rate Indication/ Control
- Control: Limit
- Interface: Digital Front Panel
from Dover Flexo Electronics, Inc.
The SteadyWeb ™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most challenging applications are... [See More]
- Form Factor: Chassis; Wall-Mount Full Enclosure
- Interface: Switches; Digital Front Panel; Network (optional feature)
- Features: Rate Indication/ Control
- Type: Serial / Digital Input (optional feature); RS-232 or RS-485
from Montalvo Corporation
The X-3400 is Montalvo's most advanced web tension controller. With an optimized combination of analog and digital features the controller provides accurate, repeatable tension control on all web processing machinery. The X3400 is one of three new controllers in th 3400 series that makes use of the... [See More]
- Form Factor: Chassis
- Features: Rate Indication/ Control
- Control: Limit
- Interface: Switches
from Dover Flexo Electronics, Inc.
The SteadyWeb ™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most challenging applications are... [See More]
- Form Factor: Chassis; Wall-Mount Full Enclosure
- Interface: Switches; Digital Front Panel; Network (optional feature)
- Features: Rate Indication/ Control
- Type: Serial / Digital Input (optional feature); RS-232 or RS-485
from Dover Flexo Electronics, Inc.
The TriView Left-Right-Total tension indicator displays web tension on a large, bright LCD touch screen. Total tension is continuously displayed digitally and on a simulated analog scale readout. By tapping the touch screen a machine operator can select either left and right tension readings below... [See More]
- Form Factor: Chassis
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Rate Indication/ Control
- Web: Tension Indication/ Control
from Dover Flexo Electronics, Inc.
The TrueView ™ Tension Indicator with Quik-Cal ™ push-button zero and calibration is a general purpose device for the measurement and display of process web tension. In addition to amplifying the signal output from tension transducers installed in the web path and displaying actual... [See More]
- Form Factor: Chassis; Wall-Mount Full Enclosure
- Interface: Switches; Digital Front Panel (optional feature)
- Features: Rate Indication/ Control
- Type: DC Voltage Inputs