DC Voltage Input Web Controllers

Last Updated: April 1, 2025

Description

DC Voltage Input Web Controllers are devices designed to receive DC voltage signals as inputs and provide control functions based on these inputs. They are integral components in systems that require precise regulation and monitoring of processes, utilizing the input signals to manage various control outputs effectively.

Working Principle

DC Voltage Input Web Controllers operate by receiving DC voltage signals from sensors or other input devices. These signals are processed using various control strategies, such as proportional, integral, and derivative (PID) control, to maintain desired set points or conditions within a system. The controllers can output control signals in the form of analog voltages, current loops, or switched outputs, which are used to adjust the operation of connected devices or systems. The use of DC voltage inputs allows for precise control and monitoring, making these controllers useful in applications where accuracy and stability are critical.

Applications

DC Voltage Input Web Controllers are used in a variety of specific applications. For example, they can be employed in industrial automation systems to regulate the speed of motors or the position of actuators. They are also used in environmental monitoring systems to control heating, ventilation, and air conditioning (HVAC) systems based on temperature or humidity inputs. Additionally, these controllers can be found in renewable energy systems, such as solar power installations, where they manage the charging and discharging of batteries based on voltage inputs from solar panels.

Advantages over other Web Controllers

One advantage of DC Voltage Input Web Controllers over other types of web controllers is their ability to handle precise and stable control tasks due to the nature of DC voltage signals. Unlike controllers that rely on AC signals, DC voltage input controllers can offer more consistent performance in environments where fluctuations in power supply could affect control accuracy. Additionally, they are often more suitable for low-voltage applications, providing safer operation in sensitive environments.

Limitations

A limitation of DC Voltage Input Web Controllers is their potential vulnerability to high voltage inputs, which can damage the controller if not properly managed. This necessitates the use of voltage dividers or signal conditioners to ensure that input voltages remain within safe operating ranges. Furthermore, these controllers may require additional components or configurations to handle high-voltage applications, which can increase complexity and cost.

Considerations

When selecting and implementing DC Voltage Input Web Controllers, several considerations should be taken into account. Initial costs can vary depending on the complexity and features of the controller, with more advanced models typically commanding higher prices. Operating expenses may include the cost of additional components, such as voltage dividers or signal conditioners, needed to ensure safe operation. Durability and accuracy are critical factors, as these controllers must withstand environmental conditions and provide reliable performance over time. Replacement and maintenance costs should also be considered, as regular calibration and potential component replacements may be necessary to maintain optimal functionality.

18 Results
Multi Function Controller -- Millmate Controller 400
from ABB Measurement & Analytics

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes. Prepared to calculate true strip tension from all mechanical... [See More]

  • Type: DC Voltage Inputs
  • Features: PLC
  • Control: Limit; Linear; PID
  • Form Factor: Chassis
Digital Web Tension Controller -- Dgblock
from Andantex USA, Inc.

Specifically designed for multi-spindles tension control applications, DG-Block is the new benchmark in closed loop digital controller for any industries using equipment managing a large number of wires, cables, fibers or even narrow webs. Designed with the most advanced technologies, DGblock offers... [See More]

  • Type: DC Voltage Inputs
  • Control Signal: Analog Voltage Output
  • Control: PID
  • Web: Tension Indication/ Control
Digital Tension Controller -- CMGZ309
from FMS USA, Inc.

The CMGZ309 tension controller responses to a broad range of missions. Its field of application is in production lines where moving web products are manufactured, processed or finished. As a plug & play unit a minimum of tuning tasks are required. Functions can be configured very easily via a... [See More]

  • Type: DC Voltage Inputs; Resistive/ Potentiometer Inputs; Serial / Digital Input
  • Form Factor: Chassis; DIN
  • Control: PID
  • Interface: Digital Front Panel
EasyView™ Tension Indicator -- Ti25
from Dover Flexo Electronics, Inc.

The EasyViewTM Tension Indicator is a small, general-purpose device for the measurement and display of process web tension. Using Quik-CalTM digital technology, the unit is zeroed and calibrated simply using push buttons. In addition to amplifying the signal output from tension transducers installed... [See More]

  • Type: DC Voltage Inputs
  • Form Factor: Chassis; DIN; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel (optional feature)
Pneumatic Tension Control System -- P-3000ce-DA
from Montalvo Corporation

The Montalvo P-3000ce Pneumatic Interface or Range Expander as it is often referred to, can allow the widest range of roll sizes and tensions to run properly on virtually any unwind application. Combined with a properly sized Montalvo Multi-Range Brake System and our X, D, or DTI-3400 family of... [See More]

  • Type: DC Voltage Inputs
  • Interface: Switches
  • Features: Rate Indication/ Control
  • Inputs: 1
Web Tension Controller -- DGT300+
from Andantex USA, Inc.

With MEROBEL ’s new DGT300+, Web Tension Control has never been so easy to manage. The DGT300+ is a digital controller dedicated to web tension and torque control. Overview. The newest Digital Controller from MEROBEL combines, in a smart and low profile front face enclosure, the most simple... [See More]

  • Type: DC Voltage Inputs
  • Control Signal: Analog Voltage Output; Pulse / Frequency
  • Control: PID
  • Web: Tension Indication/ Control
Digital Tension Controller -- CMGZ611
from FMS USA, Inc.

The CMGZ600 series controller integrates many functions into one compact housing. It offers selectable control of unwind brake or drive, intermediate drive, or winding drive. The CMGZ600 series controller is available in a 2 channel version offering 2 independent closed loops for tension control of... [See More]

  • Type: DC Voltage Inputs; Resistive/ Potentiometer Inputs
  • Form Factor: Chassis
  • Features: PLC
  • Interface: Digital Front Panel
TrueTension™ Indicator -- Ti17C
from Dover Flexo Electronics, Inc.

The TrueTension ™ TI17C indicator with Quik-Cal ™ push-button zero and calibration is a versatile single-channel tension transducer interface (amplifier) for monitoring tension in any zone on web or filament processing machinery. The TI17C indicator powers a tension transducer (or pair... [See More]

  • Type: DC Voltage Inputs
  • Form Factor: DIN; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Switches
Tension Controllers -- D-3400 Dancer
from Montalvo Corporation

The Montalvo D-3400 dancer controller was developed for unwind applications that employ a dancer arm. It is useful in the processing of imperfect rolls or in applications that experience dramatic tension variations. The Progressive PID regulator offers wide regulating range as well as electronic... [See More]

  • Type: DC Voltage Inputs
  • Interface: Switches
  • Features: Rate Indication/ Control
  • Inputs: 2
Digital Web Guide Controller -- BKS 309
from FMS USA, Inc.

Left, right, centre or line guiding. 4 keys / compass rose control panel. 3 housing /mounting types. 2 ms cycle time. Plug & play or utilize Ethernet connection [See More]

  • Type: DC Voltage Inputs; Resistive/ Potentiometer Inputs; Serial / Digital Input
  • Form Factor: Chassis; DIN
  • Features: PC-Based
  • Interface: Digital Front Panel
TrueTension™ Left-Right-Total Indicator -- Ti15
from Dover Flexo Electronics, Inc.

The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total tension or display the tension at either side of the web. This makes it easy to equalize the tension at the edges by means of... [See More]

  • Type: DC Voltage Inputs
  • Form Factor: Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Switches; Computer Programmable; Network; Web
Tension Controllers -- DTI-3400ce Dancer
from Montalvo Corporation

The DTI-3400 Dancer Controller with Tension Indication adds a new dimension to web tension control systems that employ a dancer. Dancer control is provided by Montalvo's unique Progressive PID circuitry, which regulates output to the unwind brake and maintains the position of the dancer arm. A... [See More]

  • Type: DC Voltage Inputs
  • Interface: Switches
  • Features: Rate Indication/ Control
  • Inputs: 3
TrueView™ Tension Indicator -- Ti23
from Dover Flexo Electronics, Inc.

The TrueView ™ Tension Indicator with Quik-Cal ™ push-button zero and calibration is a general purpose device for the measurement and display of process web tension. In addition to amplifying the signal output from tension transducers installed in the web path and displaying actual... [See More]

  • Type: DC Voltage Inputs
  • Form Factor: Chassis; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel (optional feature)
Tension Controllers -- S-3100-Digital
from Montalvo Corporation

Montalvo ’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Users may select... [See More]

  • Type: DC Voltage Inputs
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
WebHandler™ Tension Controller -- D
from Dover Flexo Electronics, Inc.

Low-cost, automatic tension controller. Provides the superior performance of the SteadyWeb controllers and the basic, required control features for most unwind and rewind applications. No frills package includes analog tension meter and user's choice of outputs: 0- ™75 psi pneumatic, 0-90 VDC,... [See More]

  • Type: DC Voltage Inputs
  • Form Factor: Chassis; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel (optional feature)
Tension Controllers -- S-3110-Digital
from Montalvo Corporation

Montalvo ’s digital S-3110 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Functionally... [See More]

  • Type: DC Voltage Inputs
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Tension Controllers -- S4
from Montalvo Corporation

The S4 is the easiest Controller in the industry to install, calibrate, and run while still offering a full range of advanced features. Performance & Simplicity combine to maximize your productivity and profitability. Features. Set It & Forget It Technology. Extremely Flexible Operating... [See More]

  • Type: DC Voltage Inputs
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Tension Controllers -- U4 Open Loop Diameter Based
from Montalvo Corporation

Open-Loop Diameter Based Tension Control has evolved with all the NEW U4. The U4 brings advanced features (typically found only in closed-loop control systems) such as soft start, anti-coast, and taper tension, to open-loop tension control. Compatible with a variety of inputs the U4 ensures accurate... [See More]

  • Type: DC Voltage Inputs
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis