Computer Programmable Web Controllers

Last Updated: April 1, 2025

Description

Computer Programmable Web Controllers are devices designed to manage and control various systems and processes through a web-based interface. They allow users to monitor and adjust system parameters remotely, providing a centralized platform for data collection and system management. These controllers can be integrated into existing systems, offering enhanced control capabilities without the need for additional local software installations.

Working Principle

Computer Programmable Web Controllers operate by interfacing with existing systems through a network connection, typically using a web browser for access. They utilize a RESTful API for seamless integration with other equipment and applications, allowing for real-time data monitoring and control. The controllers can manage multiple inputs and outputs, providing feedback loops for precise system regulation. By hosting the software remotely, these controllers eliminate the need for local software installations, making them highly accessible and easy to use. Their utility lies in their ability to provide comprehensive control and monitoring capabilities from any location with internet access, thus enhancing operational efficiency and flexibility.

Applications

These controllers are particularly useful in environments where remote monitoring and control are essential. For example, they can be used in environmental chambers to regulate temperature and humidity levels, ensuring optimal conditions for testing and storage. They are also employed in industrial automation systems to manage production processes, allowing for adjustments to be made in real-time based on data feedback. Additionally, they can be integrated into building management systems to control HVAC, lighting, and security systems, providing a unified platform for facility management.

Advantages over other Web Controllers

One of the significant advantages of Computer Programmable Web Controllers is their ability to retrofit into existing systems, such as those using ESPEC SCP-220 and P-300 or Watlow F4T and F4 controllers, without the need for extensive modifications. This compatibility allows for a seamless upgrade to more advanced control capabilities. Furthermore, the use of a web-based interface eliminates the need for additional software installations, reducing setup time and complexity. The inclusion of features like custom emails with data attachments and HTTP calls (webhooks) enhances their functionality, providing users with more options for data management and communication.

Limitations

Despite their advantages, these controllers may face limitations such as dependency on network connectivity for remote access, which can be a drawback in areas with unreliable internet service. Additionally, the initial setup and configuration may require technical expertise, which could be a barrier for some users. The performance of these controllers is also contingent on the compatibility with existing systems, which may limit their applicability in certain scenarios.

Considerations

When considering the implementation of Computer Programmable Web Controllers, it is important to evaluate the initial costs, which can vary depending on the complexity and capabilities of the controller. Operating expenses are generally low due to the minimal need for additional software and hardware. However, users should consider the potential costs associated with network infrastructure and data management. Durability and accuracy are typically high, but regular maintenance and updates are necessary to ensure optimal performance. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the long-term viability of the system.

3 Results
Multi Function Controller -- Millmate Controller 400
from ABB Measurement & Analytics

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes. Prepared to calculate true strip tension from all mechanical... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Features: PLC
  • Control: Limit; Linear; PID
  • Form Factor: Chassis
Web Controller
from ESPEC North America Inc | Qualmark Products and Services

Upgrading your existing ESPEC North America chamber to our Web Controller is the smartest way to get modern network access for your chamber operation and data. The Web Controller is an embedded server/software solution that allows monitoring and programming your chamber via any PC on your network. [See More]

  • Interface: Computer Programmable; Network; Web
  • Communication / Port Type: RS-232
  • Features: Datalogger; PC-Based
TrueTension™ Left-Right-Total Indicator -- Ti15
from Dover Flexo Electronics, Inc.

The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total tension or display the tension at either side of the web. This makes it easy to equalize the tension at the edges by means of... [See More]

  • Interface: Switches; Computer Programmable; Network; Web
  • Form Factor: Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Type: DC Voltage Inputs