Ethernet / Networkable Web Controllers

Last Updated: April 1, 2025

Description

Ethernet / Networkable Web Controllers are devices that facilitate the management and control of various systems and processes over a network. They are designed to interface with different types of inputs and outputs, allowing for remote monitoring and control through a web-based interface. These controllers are equipped with networking capabilities, typically using Ethernet, to connect to local or wide area networks, enabling seamless communication and data exchange with other networked devices.

Working Principle

Ethernet / Networkable Web Controllers operate by utilizing Ethernet technology to connect to a network, allowing them to communicate with other devices and systems. They typically include a microcontroller or processor that manages the inputs and outputs, processes data, and executes control algorithms. The controllers use standard communication protocols to transmit data over the network, enabling remote access and control. This network-based operation allows for real-time monitoring and management of systems, making them highly useful for applications that require distributed control and data acquisition.

Applications

Ethernet / Networkable Web Controllers are used in a variety of applications, including industrial automation, building management systems, and remote monitoring of environmental conditions. For example, they can be employed in manufacturing environments to integrate with manufacturing execution systems (MES) and enterprise resource planning (ERP) systems, facilitating the control and monitoring of production processes. They are also used in smart buildings to manage HVAC systems, lighting, and security systems remotely.

Advantages over other Web Controllers

One of the primary advantages of Ethernet / Networkable Web Controllers is their ability to connect an unlimited number of devices to a host PC, as well as their capability to operate over unlimited distances from the host. They offer faster data transmission speeds compared to other technologies, and their use of standardized cables simplifies installation and maintenance. Additionally, these controllers can be easily integrated into existing MES and ERP systems, providing a seamless solution for data management and process control.

Limitations

Despite their advantages, Ethernet / Networkable Web Controllers may face limitations such as the need for a reliable network infrastructure to ensure consistent performance. They may also require more complex setup and configuration compared to simpler, non-networked controllers. Additionally, the initial cost of implementing an Ethernet-based system can be higher due to the need for network hardware and infrastructure.

Considerations

When selecting Ethernet / Networkable Web Controllers, it is important to consider factors such as initial costs, which can include the price of the controller itself and any necessary networking equipment. Operating expenses should also be evaluated, including potential costs for network maintenance and data management. Durability and accuracy are critical factors, as these controllers must reliably perform in various environmental conditions. Finally, replacement and maintenance costs should be considered, as these can impact the long-term viability and cost-effectiveness of the system.

2 Results
Web Controller
from ESPEC North America Inc | Qualmark Products and Services

Upgrading your existing ESPEC North America chamber to our Web Controller is the smartest way to get modern network access for your chamber operation and data. The Web Controller is an embedded server/software solution that allows monitoring and programming your chamber via any PC on your network. [See More]

  • Interface: Computer Programmable; Network; Web
  • Communication / Port Type: RS-232
  • Features: Datalogger; PC-Based
TrueTension™ Left-Right-Total Indicator -- Ti15
from Dover Flexo Electronics, Inc.

The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total tension or display the tension at either side of the web. This makes it easy to equalize the tension at the edges by means of... [See More]

  • Interface: Switches; Computer Programmable; Network; Web
  • Form Factor: Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Type: DC Voltage Inputs