Tension Indication / Control Web Controllers

Last Updated: April 1, 2025

Description

Tension Indication / Control Web Controllers are devices used to regulate and monitor the tension in web processes. They receive inputs from sensors, perform control functions, and output control signals to maintain the desired tension levels in materials being processed in a continuous web format.

Working Principle

Tension Indication / Control Web Controllers operate by using various control methods to maintain the desired tension in a web process. These methods include limit control, which establishes set points to start or stop a process variable, and linear control, which matches input signals with control outputs. Advanced control strategies such as PID (Proportional, Integral, Derivative) control, feedforward control, and fuzzy logic are also employed. These controllers are essential for ensuring consistent tension, which is crucial for maintaining product quality and preventing issues like web breaks or material deformation.

Applications

Tension Indication / Control Web Controllers are used in a variety of applications where maintaining precise tension is critical. Specific examples include printing presses, where they help prevent issues like loss of color registration and inconsistent repeat lengths. They are also used in processes involving coating, laminating, and slitting, where precise tension control is necessary to ensure uniform coating thickness and prevent material waste.

Advantages over other Web Controllers

One of the key advantages of Tension Indication / Control Web Controllers is their ability to use advanced control strategies such as adaptive gain and neural networks, which provide more precise and responsive control compared to traditional methods. Additionally, the use of servo motors, particularly Brushless DC motors, offers higher performance with longer operational life and less maintenance due to the absence of mechanical brushes.

Limitations

A limitation of Tension Indication / Control Web Controllers is their reliance on precise sensor inputs and control algorithms, which can be affected by external factors such as temperature variations and mechanical wear. Additionally, the complexity of advanced control strategies may require specialized knowledge for setup and maintenance.

Considerations

When considering Tension Indication / Control Web Controllers, it is important to evaluate initial costs, which can vary based on the complexity of the control system and the specific application requirements. Operating expenses may include energy consumption and maintenance costs, which can be minimized by choosing controllers with efficient motors and durable components. Accuracy is a critical factor, as precise tension control directly impacts product quality. Replacement and maintenance costs should also be considered, with a focus on selecting controllers with long-lasting components and minimal maintenance needs.

24 Results
Multi Function Controller -- Millmate Controller 400
from ABB Measurement & Analytics

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes. Prepared to calculate true strip tension from all mechanical... [See More]

  • Web: Tension Indication/ Control
  • Features: PLC
  • Control: Limit; Linear; PID
  • Form Factor: Chassis
Pneumatic Tension Control System -- P-3000ce-DA
from Montalvo Corporation

The Montalvo P-3000ce Pneumatic Interface or Range Expander as it is often referred to, can allow the widest range of roll sizes and tensions to run properly on virtually any unwind application. Combined with a properly sized Montalvo Multi-Range Brake System and our X, D, or DTI-3400 family of... [See More]

  • Web: Tension Indication/ Control
  • Interface: Switches
  • Features: Rate Indication/ Control
  • Inputs: 1
Digital Web Tension Controller -- Dgblock
from Andantex USA, Inc.

Specifically designed for multi-spindles tension control applications, DG-Block is the new benchmark in closed loop digital controller for any industries using equipment managing a large number of wires, cables, fibers or even narrow webs. Designed with the most advanced technologies, DGblock offers... [See More]

  • Web: Tension Indication/ Control
  • Type: DC Voltage Inputs
  • Control: PID
  • Control Signal: Analog Voltage Output
Digital Tension Controller -- SteadyWeb6™
from Dover Flexo Electronics, Inc.

Its stable output and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), and then sending a compensating... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Chassis; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Digital Tension Controller -- CMGZ309
from FMS USA, Inc.

The CMGZ309 tension controller responses to a broad range of missions. Its field of application is in production lines where moving web products are manufactured, processed or finished. As a plug & play unit a minimum of tuning tasks are required. Functions can be configured very easily via a... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Chassis; DIN
  • Control: PID
  • Interface: Digital Front Panel
Tension Controllers -- D-3400 Dancer
from Montalvo Corporation

The Montalvo D-3400 dancer controller was developed for unwind applications that employ a dancer arm. It is useful in the processing of imperfect rolls or in applications that experience dramatic tension variations. The Progressive PID regulator offers wide regulating range as well as electronic... [See More]

  • Web: Tension Indication/ Control
  • Interface: Switches
  • Features: Rate Indication/ Control
  • Inputs: 2
Web Tension Controller -- DGT300+
from Andantex USA, Inc.

With MEROBEL ’s new DGT300+, Web Tension Control has never been so easy to manage. The DGT300+ is a digital controller dedicated to web tension and torque control. Overview. The newest Digital Controller from MEROBEL combines, in a smart and low profile front face enclosure, the most simple... [See More]

  • Web: Tension Indication/ Control
  • Type: DC Voltage Inputs
  • Control: PID
  • Control Signal: Analog Voltage Output; Pulse / Frequency
EasyView™ Tension Indicator -- Ti25
from Dover Flexo Electronics, Inc.

The EasyViewTM Tension Indicator is a small, general-purpose device for the measurement and display of process web tension. Using Quik-CalTM digital technology, the unit is zeroed and calibrated simply using push buttons. In addition to amplifying the signal output from tension transducers installed... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Chassis; DIN; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel (optional feature)
Digital Tension Controller -- CMGZ611
from FMS USA, Inc.

The CMGZ600 series controller integrates many functions into one compact housing. It offers selectable control of unwind brake or drive, intermediate drive, or winding drive. The CMGZ600 series controller is available in a 2 channel version offering 2 independent closed loops for tension control of... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Chassis
  • Features: PLC
  • Interface: Digital Front Panel
Tension Controllers -- DTI-3400ce Dancer
from Montalvo Corporation

The DTI-3400 Dancer Controller with Tension Indication adds a new dimension to web tension control systems that employ a dancer. Dancer control is provided by Montalvo's unique Progressive PID circuitry, which regulates output to the unwind brake and maintains the position of the dancer arm. A... [See More]

  • Web: Tension Indication/ Control
  • Interface: Switches
  • Features: Rate Indication/ Control
  • Inputs: 3
EasyWeb™Torque Controller
from Dover Flexo Electronics, Inc.

The EasyWeb ™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia compensation... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Chassis; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel
Digital Web Guide Controller -- BKS 309
from FMS USA, Inc.

Left, right, centre or line guiding. 4 keys / compass rose control panel. 3 housing /mounting types. 2 ms cycle time. Plug & play or utilize Ethernet connection [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Chassis; DIN
  • Features: PC-Based
  • Interface: Digital Front Panel
Tension Controllers -- S-3100-Digital
from Montalvo Corporation

Montalvo ’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Users may select... [See More]

  • Web: Tension Indication/ Control
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
SteadyWeb™5 Digital Tension Controller - Drive Output -- D
from Dover Flexo Electronics, Inc.

The SteadyWeb ™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most challenging applications are... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Chassis; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel; Network (optional feature)
Tension Controllers -- S-3110-Digital
from Montalvo Corporation

Montalvo ’s digital S-3110 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Functionally... [See More]

  • Web: Tension Indication/ Control
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
SteadyWeb™5 Standalone Digital Tension Controller - Drive Output -- D
from Dover Flexo Electronics, Inc.

The SteadyWeb ™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most challenging applications are... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Chassis; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel; Network (optional feature)
Tension Controllers -- S4
from Montalvo Corporation

The S4 is the easiest Controller in the industry to install, calibrate, and run while still offering a full range of advanced features. Performance & Simplicity combine to maximize your productivity and profitability. Features. Set It & Forget It Technology. Extremely Flexible Operating... [See More]

  • Web: Tension Indication/ Control
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
TriView™ Left-Right-Total Tension Indicator -- Ti31 Enclosure Mount
from Dover Flexo Electronics, Inc.

The TriView Left-Right-Total tension indicator displays web tension on a large, bright LCD touch screen. Total tension is continuously displayed digitally and on a simulated analog scale readout. By tapping the touch screen a machine operator can select either left and right tension readings below... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Control Signal: Analog Voltage Output; Current Loop Output
Tension Controllers -- U4 Open Loop Diameter Based
from Montalvo Corporation

Open-Loop Diameter Based Tension Control has evolved with all the NEW U4. The U4 brings advanced features (typically found only in closed-loop control systems) such as soft start, anti-coast, and taper tension, to open-loop tension control. Compatible with a variety of inputs the U4 ensures accurate... [See More]

  • Web: Tension Indication/ Control
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
TriView™ Left-Right-Total Tension Indicator -- Ti31 Panel Mount
from Dover Flexo Electronics, Inc.

The TriView Left-Right-Total tension indicator displays web tension on a large, bright LCD touch screen. Total tension is continuously displayed digitally and on a simulated analog scale readout. By tapping the touch screen a machine operator can select either left and right tension readings below... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Control Signal: Analog Voltage Output; Current Loop Output
Tension Controllers -- X-3400-Nip Tension
from Montalvo Corporation

The X-3400 is Montalvo's most advanced web tension controller. With an optimized combination of analog and digital features the controller provides accurate, repeatable tension control on all web processing machinery. The X3400 is one of three new controllers in th 3400 series that makes use of the... [See More]

  • Web: Tension Indication/ Control
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
TrueTension™ Indicator -- Ti17C
from Dover Flexo Electronics, Inc.

The TrueTension ™ TI17C indicator with Quik-Cal ™ push-button zero and calibration is a versatile single-channel tension transducer interface (amplifier) for monitoring tension in any zone on web or filament processing machinery. The TI17C indicator powers a tension transducer (or pair... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: DIN; Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Switches
Tension Indicators -- I-3200
from Montalvo Corporation

The I-3200 Tension Indicator is suited for operation with Semiconductor Type Load Cells. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output so it... [See More]

  • Web: Tension Indication/ Control
  • Interface: Switches
  • Features: Rate Indication/ Control
  • Inputs: 1
TrueTension™ Left-Right-Total Indicator -- Ti15
from Dover Flexo Electronics, Inc.

The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total tension or display the tension at either side of the web. This makes it easy to equalize the tension at the edges by means of... [See More]

  • Web: Tension Indication/ Control
  • Form Factor: Wall-Mount Full Enclosure
  • Features: Rate Indication/ Control
  • Interface: Switches; Computer Programmable; Network; Web