Orifice Plate Liquid Flow Meters
from ABB Measurement & Analytics
IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 ( ½, 1 and 1 ½ in.) and is designed for metering small flowrates of clean liquids or gases in relatively small pipelines. OriMaster is supplied in... [See More]
- Meter Technology: Orifice Plates
- Operating Pressure: 1500 to 3000
- Process Media Type: Liquid; Gas; Steam
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
from Clark Solutions
Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read analog dial with 270 degree pointer... [See More]
- Meter Technology: Orifice Plates
- Operating Pressure: 10 to 400
- Process Media Type: Liquid; Gas; Steam
- Media Temperature: -30 to 350
from Bell & Gossett, a xylem brand
The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with a minimum friction head loss. System flow is determined by obtaining a differential pressure across the flow meter... [See More]
- Meter Technology: Orifice Plates
- Meter Type: Velocity Flow Meter
- Process Media Type: Liquid
- Pipe Diameter: 2.50 to 12.00