Serial / Digital Liquid Flow Meters
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; BACnet Communications, HART, Modbus,, RS-485
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 1500 to 5000
from Panametrics
The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -328 to 752
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Media Temperature: -58 to 400
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; BACnet Communications, HART, Modbus,, RS-485
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 1500 to 5000
from Panametrics
The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits. Economical non-intrusive flow measurement. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -328 to 752
from ABB Measurement & Analytics
WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Electromagnetic
- Media Temperature: 21 to 158
from Sierra Instruments, Inc.
InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of... [See More]
- Interface Options: Serial/Digital; RS-232, RS-485, Modbus RTU
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 32 to 140
from Panametrics
The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the perfect choice for... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 0.0 to 3000
from ABB Measurement & Analytics
VIS meets the most demanding requirements of the Oil and Gas sectors providing the best performing meter for: Upstream O &G: – Production well testing. – Exploration well testing. – Production allocation. – Hydrate control. – Formation water monitoring. –... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid; Gas
- Meter Technology: Vega Isokinetic Sampling
- Operating Pressure: 1450 to 3300
from Panametrics
The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty liquids, such as fluids with gas... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 0.0 to 3000
from ABB Measurement & Analytics
Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 218 to 5802
from Panametrics
Introducing the PanaFlow LC. The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics ’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the Digital Flow XMT868, but includes... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -328 to 752
from ABB Measurement & Analytics
VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective, integral temperature... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 218 to 4351
from Panametrics
The Sentinel LCT is uniquely designed to meet the strict requirements for custody transfer of hydrocarbons. Its robust path configuration provides trouble-free operation that will not drift, even when the liquid product changes in the line. The Panametrics LCT8 is the latest addition to the... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 284
from ABB Measurement & Analytics
The flowmeters are indispensable where high pressure and / or high temperature operating conditions exist. The stainless steel primaries as well as the PTFE liner primaries are proven in many applications even under hardest conditions. Primary instrument designs. – Type FAM541: Standard-line... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Variable Area
- Operating Pressure: 928 to 3626
from Panametrics
The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and LNG, and is rated for... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -328 to 1112
from Panametrics
The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical processing, and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
from Panametrics
The PanaFlow Z3 by Panametrics is a three-path wetted meter designed specifically for dependable, accurate and repeatable flow measurement of process liquids. With a sleek industrial design and ultra-reliable electronics, it provides a top-of-the-line choice for process and industrial applications. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 302
from KROHNE Messtechnik
Battery powered electromagnetic flowmeter for drinking water applications. WATERFLUX 3070 is the first battery powered water meter for the drinking water industry that is capable of measuring flow, pressure and temperature with one sensor. To enable remote access to flow, pressure and temperature... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Pulse Output; Modbus
- Process Media Type: Liquid
- Meter Technology: Electromagnetic
- Operating Pressure: 232
from Spirax-Sarco
The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Turbine; Rotor
- Operating Pressure: 125 to 2002
from Holykell Technology Company Limited
Double rotor flow meter is the latest generation of positive displacement flowmeters, also called UF- ‖ flow meters or screw flowmeters. It is mainly used as a precision instrument for the measurement and control of liquid flow in pipelines. [See More]
- Interface Options: Serial/Digital
- Accuracy: 0.2000 to 0.5000
- Process Media Type: Liquid
- Electrical Output: Current
from Flow Technology, Inc.
Larger industrial piping up to 12 inches. The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter for... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -4 to 140
from Max Machinery, Inc.
The Max Piston family of flow meters feature the highest accuracy (0.2% of reading), widest flow range, 200:1 or more, smallest displacements and the tightest fits and tolerances making them suitable for low viscosity liquids. Consider the piston family for fuel measurement, hydraulic test stands,... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Piston
- Operating Pressure: 7500
from SONOTEC Ultraschallsensorik Halle GmbH
Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes. The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the flow metering and the... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 50 to 122
from Gemu Valves
The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates of inert and corrosive liquids. The simple mechanical construction of the GEMU 3030... [See More]
- Interface Options: Serial/Digital
- Operating Pressure: 145
- Process Media Type: Liquid
- Media Temperature: 275
from Micronics, Ltd.
Features. Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -4 to 275
from Daniel Measurement and Control Inc.
Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and check-metering, leak... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 0.0 to 2250
from Siemens Process Instrumentation
SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Vortex (Shedding) Meter
- Media Temperature: -40 to 464
from HORIBA Instruments, Inc.
The LF-F and LV-F Series are digital liquid mass flow controllers using a Peltier element which cools the liquid rather than using the more common method of thermal heating. This technique removes the risk of boiling chemicals with a low boiling point, thus allowing for greater chemical control. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Peltier element used to cool the liquid
- Operating Pressure: 725
from Aalborg Instruments
Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 0.0 to 1000
from Proteus Industries Inc.
Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus' world-class calibration capability allows us to deliver instruments with... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: ? to 250
from Liquid Controls Group; a Unit of IDEX Corporation
The CE Certified HML210 Converter includes three programming keys and a 80 line x 16 character LCD display, (freely programmable). The display indicates rate of flow, total flow, and certain alarm or error conditions. The HML210 also offers a 128 x 64 point matrix graphic display. Two on/off... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Electromagnetic
- Meter Type: Volumetric Flow Meter
from FLEXIM AMERICAS Corp.
The ultrasonic flow meter FLUXUS ® ADM 8127 has been specifically designed for Offshore and Mining applications. The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 750
from Spire Metering Technology
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 32 to 312
from Bronkhorst USA
General. CORI-FLOW ™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW ™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature,... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 0.0 to 1450
from Fluid Components Intl. (FCI)
The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½ ” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid; Gas
- Meter Technology: Thermal
- Operating Pressure: 2002
from Hoffer Flow Controls, Inc.
The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES. Recommended for corrosive service and ultrapure... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 300
from Litre Meter Limited
With some of the finest coriolis engineering minds in the industry,. TRICOR Coriolis Technology is taking steps beyond the norm. to bring you a state-of-the-art line of Coriolis flow instruments. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Coriolis
- Operating Pressure: 2901
from Brooks Instrument
The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That ’s the key advantage of the 4800 Series controllers and meters: An advanced MEMS-based thermal sensor, combined with a proprietary PID algorithm to optimize control... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 150
from Sensirion
Sensirion offers the compact and chemical-resistant liquid flow meter LS32-1500 for integration into instruments and other closed systems with low flow rates of up to 40 ml/min. With a compact form factor of just 18x18x59 mm3, the LS32-1500 liquid flow meter is mechanically extremely robust. Its... [See More]
- Interface Options: Serial/Digital
- Operating Pressure: 174
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Dwyer Omega
FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Meter Type: Volumetric Flow Meter
from Spirax-Sarco
A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 667
from Holykell Technology Company Limited
5000 series electromagnetic flow meter is a new flow meter that can be used in non-full tubes. It is ideal for water applications or any dirty liquids which is conductive or water based, including water, wastewater, corrosive liquids, pulps, acid, alkaline and salt solutions and other fluids. It... [See More]
- Interface Options: Serial/Digital
- Electrical Output: Current
- Process Media Type: Liquid
- Display: Digital
from SONOTEC Ultraschallsensorik Halle GmbH
The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor and enables a smooth... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 32 to 140
from Gemu Valves
The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates of inert and corrosive liquids. The simple mechanical construction of the GEMU 3030... [See More]
- Interface Options: Serial/Digital
- Operating Pressure: 145
- Process Media Type: Liquid
- Media Temperature: 275
from Micronics, Ltd.
Features. Simple 5-Key calibration. Password protected. USB output to flash drives. 2 million point logger. Windows software. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 150
from Daniel Measurement and Control Inc.
Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries. Reliable measurement. Operators don ’t have to sacrifice... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 0.0 to 2250
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: 0.0 to 150
from Proteus Industries Inc.
Proteus 6000 Series Flow Meters use a simple turbine principle to generate a pulse output that is directly proportional to the instantaneous flow rate. Magnets in the six-spoke rotor turn a Hall Effect transistor on and off as liquid flows through the sensor. The sensor's pulse output signal is a... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Meter Type: Volumetric Flow Meter
from FLEXIM AMERICAS Corp.
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 392
from Spire Metering Technology
Spire Metering ’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 0.0 to 10
from Bronkhorst USA
ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 0.0 to 928
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 10000 to 20000
from Litre Meter Limited
Round Gear Positive Displacement flowmeter system incorporating digital signal processing. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; HART
- Process Media Type: Liquid
- Meter Technology: Round Gear
- Operating Pressure: 9137
from Brooks Instrument
Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument ’s exclusive MultiFlo ™ technology provide the perfect choice for systems, processes and facilities that use a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 150
from Sensirion
The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive CMOSens ® microchip detects the mass flow... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 2901
from Dwyer Omega
FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Meter Type: Velocity Flow Meter
from Holykell Technology Company Limited
Tri rotor flow meter is called float flowmeter measurement. The classic rotameter is composed of three units: float flow sensor part, displacement-angle conversion mechanism part and information conversion processing part. [See More]
- Interface Options: Serial/Digital
- Electrical Output: Current
- Process Media Type: Liquid
from SONOTEC Ultraschallsensorik Halle GmbH
The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict hygienic standards. An additional... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 32 to 284
from Micronics, Ltd.
Features. Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 5 to 149
from Daniel Measurement and Control Inc.
The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818 Ultrasonic Meter utilizes... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 0.0 to 750
from Aalborg Instruments
Design Features. Flow meters for liquid flow applications. Jewel bearings allow for very low minimum flow rates. Easy to install and operate. Mounted horizontally or vertically. Only one moving part. Flow indication via transparent acrylic cover. Versatile square wave signal. Female NPT ports. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: 0.0 to 150
from FLEXIM AMERICAS Corp.
Unmatched in Performance. This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 750
from Spire Metering Technology
Like other members of the Enduro series ultrasonic flowmeters, EF10 is designed for fixed installation. Its electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus, it can be installed for both indoor and outdoor. Model EF10 Clamp-On Flowmeter. Advanced high-accuracy wall-mount ultrasonic... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Meter Type: Velocity Flow Meter
from Bronkhorst USA
LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers. LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Cost effective design eliminates flange on meter. Outstanding accuracy. Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5. Provides wide flow ranges 10:1 turndown typical. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 5000
from Brooks Instrument
Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That ’s the advanced simplicity you get with the SLA5800 Series... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 1000 to 1500
from Sensirion
Safe, precise, and reliable measurement of low flow rates in medical environment has never been so easy: The single-use liquid flow sensors of the LD20 series measure the liquid flow rate directly and at the point of interest for a more effective patient treatment and improved safety. Nowadays,... [See More]
- Interface Options: Serial/Digital
- Operating Pressure: 43.51
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Dwyer Omega
The FMG600 Series electromagnetic flow meters are designed for measurement of conductive liquids. The FMG600 mag meters have no moving parts and a PTFE lining, they can handle applications involving wastewater, pulp, food, and slurries. Standard outputs include analog, frequency, and RS485... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Electromagnetic
- Operating Pressure: 145
from Micronics, Ltd.
Features. Carry Case: The PF440IP is supplied in a hard wearing IP67 case. 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated. Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional subject to pipe size. Accuracy: -/+ 0.5% to 3% dependent on flow and pipe size. Turndown Ration: 200:1. Transducer... [See More]
- Interface Options: Serial/Digital
- Meter Type: Velocity Flow Meter
- Process Media Type: Liquid
- Velocity Flow Rate: 0.3281 to 32.81
from Aalborg Instruments
Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid (optional feature); Gas (optional feature); Steam
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 0.0 to 150
from FLEXIM AMERICAS Corp.
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 390
from Spire Metering Technology
Fully featured for non-intrusive accurate liquid flow measurement. Guaranteed lowest price!. RH20 Handheld Ultrasonic Flowmeter is one of the most powerful flowmeters available for liquid flow measurement. The utilization of our proprietary ultrasonic signal processing, transit-time measurement and... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 32 to 312
from Bronkhorst USA
LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers. LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Hoffer Flow Controls, Inc.
The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available including fixed, adjustable,... [See More]
- Interface Options: Serial/Digital
- Operating Pressure: ? to 2500
- Process Media Type: Liquid; Gas
- Media Temperature: -20 to 400
from Brooks Instrument
Whether it ’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially engineered... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 5 to 1500
from Sensirion
The SLQ-QT500 features a flow range of up to 120 ml/min for water-based and hydrocarbon-based liquids, such as alcohols, solvents, oil, fuel and adhesives. It is the first choice for measurement of liquids containing particles or with a high viscosity. The SLQ-QT500 in combination with one of the... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 174
from Micronics, Ltd.
Features. Flow Range – 0.1m/sec to 20m/sec bi-directional. Display – 64 x 240 pixels graphic display. Programming via 16 key control panel. Battery or mains operation. Rechargeable battery. Battery Life – 20 hours from fully charged, depending on load. Power – 110 –... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -4 to 275
from FLEXIM AMERICAS Corp.
The FLUXUS ® ADM 8027 is the ultrasonic flow meter for explosion hazard areas. With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure. The terminals and... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 390
from Spire Metering Technology
SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity. SpireMag Series... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Electromagnetic
- Operating Pressure: 87 to 362
from Bronkhorst USA
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers. The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Hoffer Flow Controls, Inc.
The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES. 1/2 ” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1%... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid; Gas
- Meter Technology: Turbine
- Operating Pressure: ? to 6000
from Brooks Instrument
Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity, high leak integrity metal flow path ensuring... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.1929 to 50.76
from Sensirion
Tailored to the integration in demanding coating systems, the SLQ-QT105 is a semicon grade-sensor solution for flow rates of up to 120 ml/min of hydrocarbon based liquids like photoresists and solvents. Based on Sensirion's proven thermal microsensor technology, it opens new perspectives in terms of... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 174
from Micronics, Ltd.
Features. Single clamp-on transducer. Fast, simple operation. Rugged, waterproof. On board data logger. Free analysis software. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 300
from FLEXIM AMERICAS Corp.
FLUXUS ® ADM 7407 - The ultrasonic flow meter for permanent installation. With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The FLUXUS ADM... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 390
from Spire Metering Technology
280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only leads to very small pressure drop, but also allows the meter to work with both pure water and water with some solids. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 140
from Bronkhorst USA
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers. The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Grooved Turbine Flowmeters for Oil Patch flow applications. Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 1000
from Sensirion
Made to Measure: The Next Level in Liquid Flow Sensing. The SLF3x series is the next generation of Sensirion ’s liquid flow sensors. By combining Sensirion ’s excellent 20-year track record in low and lowest flow rate sensing with a radically optimized mechanical design, the SLF3S-1300F... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 174
from Spire Metering Technology
Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications. Model EF40 Clamp-On Flowmeter. Advanced high-accuracy... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Meter Type: Velocity Flow Meter
from Bronkhorst USA
micro;-FLOW series L01 Mass Flow Meters / Controllers for liquids. µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid; Gas
- Meter Technology: Turbine
- Operating Pressure: ? to 10000
from Sensirion
Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion ’s modular approach, which allows the liquid flow meter... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Thermal
- Meter Type: Volumetric Flow Meter
from Bronkhorst USA
micro;-FLOW series L01 Mass Flow Meters / Controllers for liquids. µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Hoffer Flow Controls, Inc.
The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2 ″, 3 ″ and 4 ″ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 235
from Sensirion
With a tiny footprint of only 10x10 mm2, Sensirion ’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any fluidic manifold system. It... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 43.51
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid
- Meter Technology: Coriolis
- Operating Pressure: 0.0 to 1450
from Hoffer Flow Controls, Inc.
The Hoffer HO Series “steam jacketed ” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES. Designed for use on products that require steam or hot... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 850
from Sensirion
Featuring Sensirion ’s innovative sensor technology in a robust and compact housing, the SLS-1500 offers a versatile sensing solution for applications in demanding industrial environments and laboratory settings. Sensirion ’s modular approach, which allows the liquid flow meter to be... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 174
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 0.0 to 72.52
from Hoffer Flow Controls, Inc.
The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING FEATURES. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 6000
from Bronkhorst USA
General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 0.0 to 2901
from Hoffer Flow Controls, Inc.
The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer ’s most economical flow solution for your liquid flow application. OUTSTANDING FEATURES. Rugged industrial meter with all stainless steel... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 20000
from Bronkhorst USA
How to overcome the disadvantages of using weighing scales? How to shorten production time whilst improving the quality of the final product? The integration of (mini) CORI-FLOW ™ instruments in your production line offers unprecedented improvement to process efficiency. CORI-FILL ™... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 0.0 to 2901
from Hoffer Flow Controls, Inc.
The unique design of Hoffer ’s Oval Gear meter incorporates two SMOOTH (toothless) oval gears 90 degrees out of phase. The measurement gears are held together by two timing gears. The timing gears have a pitch diameter equal to the outside diameter of the measurement gears. The flow through... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Oval Gear
- Operating Pressure: ? to 3000
from Hoffer Flow Controls, Inc.
The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required. OUTSTANDING FEATURES. For sanitary applications. Tri-Clamp end... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 500
from Hoffer Flow Controls, Inc.
The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES. Designed for custody transfer flow applications and to be compliant... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 5000
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Widest flow turndown ranges available in a custody transfer grade turbine flowmeter. Designed to be compliant with API Standard Chapter 5.3. Rim rotor design offered in sizes 4 ″-12 ″ provides for high pulse resolution. Bearing types include self-lubricating,... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 5000
from Hoffer Flow Controls, Inc.
There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides users with multiple features and benefits that are unavailable from any other... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 2900
from Hoffer Flow Controls, Inc.
The Hoffer TriFlo provides both system integrators and operators with the most flexible measurement solutions for liquid flow including produced water flow and hydrocarbon condensate flow measurement. The Hoffer TriFlomter provides complete interchangeability of components between three different... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 4000