Oval Gear Liquid Flow Meters

13 Results
Oval Gear Meter -- GM001
from Great Plains Industries, Inc.

Stainless steel housing, available in aluminum and IP stainless steel [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: ? to 150
  • Process Media Type: Liquid
  • Media Temperature: ? to 248
Flow Sensor -- D0Z01
from Clark Solutions

Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems. Transformer oils. Aggressive/caustic liquids in the chemical industry. The model DOZ01 flow sensor with... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 145 to 290
  • Process Media Type: Liquid
  • Media Temperature: 32 to 176
Digital Flow Meters -- M-Series
from Macnaught USA, Inc.

Macnaught M-Series Digital Flow Meters. The Macnaught M-Series Flow Meter class consists of our M1 Square Body Digital, MH High Pressure, and CR Chemical Resistant Flow Meter products. M1 Square Body Digital - Designed for Smallest Flow Meter Footprint Applications. Our F006, F009, M006, and M009... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 75 to 8000
  • Process Media Type: Liquid
  • Meter Type: Volumetric Flow Meter
DOM - Positive Displacement Flowmeters
from KOBOLD Instruments, Inc.

Product Features. Aluminum and Stainless Steel Bodies. Measures Liquids with Viscosities to 1,000,000 cPs (w/special cut gears). Operating Pressures to 5,800 PSIG (model dependent). Electronic Output Options Include Analog and Frequency Outputs, LCD Totalizers and Batch Controllers. Mechanical... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 5800
  • Process Media Type: Liquid
  • Media Temperature: -4 to 176
Positive Displacement Flowmeter -- FTB3001 / FTB3002
from OMEGA Engineering, Inc.

The oval shaped smooth gears in the FTB-3000 Series are used to displace a precise volume of fluid, which is passed through the measurement chamber during each revolution. The toothless design, working with the fluid being measured, provides a complete viscous seal within the measuring chamber. This... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 3000
  • Process Media Type: Liquid
  • Media Temperature: 302 to 349
Positive Displacement Flow Meter -- Hoffer Oval Gear Series
from Hoffer Flow Controls, Inc.

The unique design of Hoffer ’s Oval Gear meter incorporates two SMOOTH (toothless) oval gears 90 degrees out of phase. The measurement gears are held together by two timing gears. The timing gears have a pitch diameter equal to the outside diameter of the measurement gears. The flow through... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: ? to 3000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 375
Gear Wheel Flow Meter for Viscous Liquids -- DV04
from Clark Solutions

The measuring mechanism in the DV04 flow meter consists of a pair of gearwheels that are driven by the fluid stream, much like a gearwheel pump. The measuring mechanism is supported by sleeve bearings or ball bearings. Two antimagnetic sensors, with a relative phase offset of 90 ° and... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 4569 to 5802
  • Process Media Type: Liquid
  • Media Temperature: -22 to 302
Hazard Zone Meters -- MX
from Macnaught USA, Inc.

Macnaught Hazard Zone Overview. Macnaught MX ExD, Intrinsically Safe, and Simple Safe Flow Meters were designed, certified and approved for most fluid Hazard Zone Atmospheres. Macnaught Hazard Meters are for clean process fluids and do not measure gases of fluids with solids. Clean Process Liquids... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 175 to 2000
  • Process Media Type: Liquid
  • Meter Type: Volumetric Flow Meter
OVZ - Economical Oval-Gear Meter
from KOBOLD Instruments, Inc.

Product Features. Suitable for Viscous Liquids. Maintains Precision with Viscosity Change. Five Material Combinations Available. Economically Priced. Easy to Maintain. Optional Analog Output, Digital Indicating Output Options. KOBOLD OVZ flowmeters offer users the advantages of positive displacement... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 580
  • Process Media Type: Liquid
  • Media Temperature: 176
Positive Displacement Flowmeters -- FPD2000
from OMEGA Engineering, Inc.

The FPD2000 Series represents a positive displacement meter that is affordable and accurate. One primary feature is the ability to maintain consistent accuracy despite changing viscosity conditions. This reliability, coupled with a large turndown range, offers an affordable replacement for older... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 5000
  • Process Media Type: Liquid
  • Media Temperature: 185 to 399
High Accuracy Diesel Fuel Flow Meters -- FCM (fuel consumption)
from Macnaught USA, Inc.

Macnaught FCM Flow Meter. Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust, flying mud, heavy rain or other excessive mobile... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 150
  • Process Media Type: Liquid
  • Meter Type: Volumetric Flow Meter
Mechanical Register Flow Meters -- M-Series
from Macnaught USA, Inc.

Macnaught M Series Mechanical Register Flow Meter. Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean process fluid, this meter is not for... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 500
  • Process Media Type: Liquid
  • Meter Type: Volumetric Flow Meter
Positive Displacement Oval Gear Flow Meters -- MX
from Macnaught USA, Inc.

Macnaught MX Overview. Macnaught MX Oval Gear Flow Meters are Industrial Grade Positive Displacement Flow Meter devices. Our MX Meters provide true volumetric measurement of liquid thru the meter – not of scale, but actual flow measurement. MX Meter bodies are machined of solid billet, our... [See More]

  • Meter Technology: Oval Gear
  • Operating Pressure: 175 to 2000
  • Process Media Type: Liquid
  • Meter Type: Volumetric Flow Meter