Socket Weld / Union Liquid Flow Meters

14 Results
Process Cooling Water Stick -- PCWR050BEPS-PV
from Plast-O-Matic Valves, Inc.

Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and types. [See More]

  • End Fittings: Socket Weld / Union
  • Meter Type: Volumetric Flow Meter
  • Process Media Type: Liquid
  • Pipe Diameter: 0.50
FSI-S00-000 Saddle Mount Impeller Type Flow Sensor -- FSI-S30-001
from Clark Solutions

FSI-S00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The flow sensors are designed specifically for irrigation measurement and control applications. The standard... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Meter Technology: Impeller
  • Operating Pressure: 150 to 510
Flow Transmitter -- GEMU® 3020
from Gemu Valves

Separation of media between the measurement point and the transducer [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Meter Technology: Turbine
  • Operating Pressure: 145
Variable Area Flowmeters -- Q-Flow
from Vogtlin Massflow USA

Q-Flow is a modern flowmeter for gases and liquids built on the variable area principle. Designed in close collaboration with users, it combines our long experience and practical shop-floor requirements. – Compact and slim Design. – Millimetric-scales or direct reading scales. –... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid; Gas
  • Meter Technology: Variable Area
  • Operating Pressure: 232 to 290
Fluid sensor PVDF -- 423968
from Burkert Fluid Control Systems

The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Meter Technology: Paddlewheel
  • Media Temperature: 5 to 212
PWE Paddlewheel Flow Meter
from Aalborg Instruments

Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Meter Technology: Paddlewheel
  • Operating Pressure: 0.0 to 150
Impeller Type Flow Sensor -- FSI-T00-000
from Clark Solutions

FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The sensor features a square wave digital signal proportional to flow. The characteristics of the output... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Meter Technology: Paddlewheel
  • Operating Pressure: 240
Flow Transmitter -- GEMU® 3021
from Gemu Valves

The GEMU 3021 intelligent flow transmitter can be used for measuring liquid inert and corrosive aqueous media. The keypad at the front of the unit enables simple setting of measurement units, required display values etc. [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Meter Technology: Turbine
  • Operating Pressure: 21.76 to 145
Inline flow fitting -- 443369
from Burkert Fluid Control Systems

The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Meter Technology: Paddlewheel
  • Media Temperature: 5 to 212
Impeller Type Liquid Flow Sensor/Transmitter -- IP81-B
from Clark Solutions

The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is... [See More]

  • End Fittings: Socket Weld / Union; In-line Threaded; Tee, Saddle
  • Process Media Type: Liquid
  • Meter Technology: Paddlewheel
  • Operating Pressure: 200
Plastic Flow Meter -- GEMU® 800
from Gemu Valves

The flowmeter operates according to the variable area principle. Metering tubes are available in Trogamid-T, suitable for inert media, and polysulfone, suitable for corrosive media (PVC and PVDF tubes on request). Male threads moulded onto the ends of the metering tube allow for easy mounting of... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Meter Technology: Rotameter; Variable Area
  • Operating Pressure: 17.4 to 218
Series 1800 PVC Flow Switch -- 1800-42549
from Clark Solutions

Series 1800 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. Switch function involves magnet equipped PVC shuttle that is displaced at the... [See More]

  • End Fittings: Socket Weld / Union
  • Operating Pressure: 150
  • Process Media Type: Liquid
  • Meter Type: Volumetric Flow Meter
Plastic Flow Meter -- GEMU® 850
from Gemu Valves

The flowmeter operates according to the variable area principle. Metering tubes are available in Trogamid-T, suitable for inert media, and Polysulfone, suitable for corrosive media (PVC and PVDF tubes on request).Male threads moulded onto the ends of the metering tube allow for easy mounting of... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Meter Technology: Rotameter; Variable Area
  • Operating Pressure: 11.6 to 218
Series 2600 PVC Flow Switch -- 2600-42951
from Clark Solutions

Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. Switch function involves magnet equipped PVC shuttle that is displaced at the... [See More]

  • End Fittings: Socket Weld / Union
  • Operating Pressure: 150
  • Process Media Type: Liquid
  • Meter Type: Volumetric Flow Meter